-
Supplier: Lumina Power, Inc.
Description: The LDQPC quasi-pulsed laser diode drivers are specifically designed for low cost high volume applications. These DC input modules are available with average output power to 100 watts and current output to 200 amps. With a rise/fall time of <10us. they are ideally suited
- Features: Laser Driver, RoHS Compliant
-
Supplier: OSRAM Opto Semiconductors
Description: Laser diodes with integrated driver circuit for automotive applications Product Features High-Speed operation (< 30 ns pulse width) Strained InAlGaAs/GaAs QW-structures Low cost, small size plastic package Integrated FET and capacitor for pulse control High power
- Wavelength Range: 905 nm
- Laser Power: 70,000 milliwatts
- Pulse Length: 30 ns
- Laser Wavelength: Infrared
-
Supplier: Lumina Power, Inc.
Description: The New LDP pulsed laser diode drivers are the second generation of precision pulsed diode drivers offered by Lumina Power. Building on more than a decade of experience in laser diode driver technology the new LDP drivers
- Features: Laser Driver
-
-
Supplier: Lumina Power, Inc.
Description: The LDPC series laser diode drivers offer the laser designer a compact low cost power supply for a variety of medical and industrial applications. In order to take full advantage of this unique product, care must be taken during the design process to ensure long term
- Features: Laser Driver
-
Supplier: Lumina Power, Inc.
Description: The HPP laser diode pulsers are the latest development pulsed diode driver development. Designed to be used with the LDD series drivers as the power source, the HPP pulsers can deliver up to 1000 amps of output current with full protection of the
- Features: Laser Driver
-
Supplier: OSI Optoelectronics
Description: The LHCVN series incorporates a pulsed laser firing circuit into the same package as the laser diode. The hybridization of the driver permits much narrower pulse widths and faster rise times at lower voltage requirements than discrete laser drivers.
- Wavelength Range: 905 nm
- Laser Power: 20,000 to 350,000 milliwatts
- Operating Voltage: 40 to 100 volts
- Operating Temperature Range: 0 to 70 C
-
Description: The eDrive Laser diode driver, designed to interface with and external power supply, manages all critical DPSS Laser parameters including diode drive current and Q-Switching. This air-cooled Laser Diode Driver is available in 100A and 300A
- Number of Devices in Package: 1 #
- GPIO Ports: 0 #
- Features: Laser Driver, Other, RS232, RS485
-
Supplier: Artifex Engineering
Description: The LDD100 employs a digitally programmable analogue end stage for flexible and accurate current control. Currents of up to 200A with pulse durations of 50ns to 3s are generated with rise and fall times of 25ns - essentially without overshoot. Due to the flexibility in setup and control, the LDD100
- Operating Voltage: 4 volts
- Operating Current Range: 400 to 200,000 milliamps
- Operating Temperature Range: 0 to 40 C
- Features: Other
-
Supplier: Renesas Electronics Corporation
Description: threshold adjustment to support a wide range of laser diode manufacturers. The ISL58303 offers exceptional power efficiency and a high degree of system integration allowing a compact and cost effective system design. To assist with reduction of laser speckle, this laser
- Features: Laser Driver
- Package Type: QFN
-
Supplier: Newport MKS
Description: The LPB-386 is a laser pulse board designed to work with the LDP-3830 Pulsed Laser Diode Driver and connected via the CC385 Pulsed Output Source/Laser Mount Interconnect cable. To achieve the rated performance of the LDP-3830, the CC385 and LPB386
-
Supplier: Newport MKS
Description: The LPB-380 is a laser pulse board designed to work with the LDP-3840B Pulsed Laser Diode Driver and is connected via the CC380 Pulsed Drive to Pulse Board Cable. To achieve the rated performance of the LDP-3840B, the CC380 and LPB380 must be used with it.
-
Supplier: Newport MKS
Description: The LDP-3840B-120V Precision Pulsed Laser Diode Driver is a microprocessor-based instrument specifically designed for pulse testing and characterizing laser diodes. The LDP-3840B provides up to 3 A of peak pulse current with adjustable pulse widths from 100
-
Supplier: Newport MKS
Description: The LDP-3840B-220V Precision Pulsed Laser Diode Driver is a microprocessor-based instrument specifically designed for pulse testing and characterizing laser diodes. The LDP-3840B provides up to 3 A of peak pulse current with adjustable pulse widths from 100
-
Supplier: Infineon Technologies AG
Description: Automotive grade, high power and fast switching Laser (VCSEL) and LED illumination driver IRS9103A is an automotive grade laser diode and LED illumination driver IC for automotive applications. It is optimized for high power and fast switching applications e.g. for
- Form Factor: Integrated Circuit (IC)
- Features: RoHS Compliant
-
Supplier: SemiNex Corporation
Description: TO56 laser diodes offer significant advantages for Time-of-Flight (ToF) applications in the automotive industry, including high precision, compactness, energy efficiency, and robustness. These benefits align with the critical requirements of advanced driver-assistance systems
- Wavelength Range: 1,550 nm
- Laser Power: 75,000 milliwatts
- Operating Voltage: 12 volts
- Operating Current Range: 75,000 milliamps
-
Supplier: Infineon Technologies AG
Description: High power, fast switching Laser (VCSEL) and LED illumination driver IRS9102C is a highly integrated laser diode and LED illumination driver IC for consumer applications. It is optimized for high power and fast switching applications e.g. for indirect
- Form Factor: Integrated Circuit (IC)
- Features: RoHS Compliant
-
Supplier: Infineon Technologies AG
Description: IRS9100C - high power, fast modulation frequency Laser (VCSEL) and LED illumination driver The IRS9100C is a high power, fast modulation frequency Laser (VCSEL) and LED illumination driver. Fast rise and fall times allow it to be used for depth measurements e.g.: iToF and
- Features: Other, RoHS Compliant
-
Supplier: Edmund Optics Inc.
Description: or voltage source. The output can be modulated rapidly with any arbitrary waveform. The module contains an industrial quality laser diode with built-in monitoring photodiode. An efficient processor controlled driver circuit is fully protected and matched to the diode. The
- Wavelength Range: 655 nm
- Laser Power: 5 milliwatts
- Operating Voltage: 5 volts
- Operating Current Range: 4 milliamps
-
Supplier: Edmund Optics Inc.
Description: or voltage source. The output can be modulated rapidly with any arbitrary waveform. The module contains an industrial quality laser diode with built-in monitoring photodiode. An efficient processor controlled driver circuit is fully protected and matched to the diode. The
- Wavelength Range: 655 nm
- Laser Power: 5 milliwatts
- Operating Voltage: 5 volts
- Operating Current Range: 4 milliamps
-
Supplier: Toptica Photonics, Inc.
Description: The iBeam smart PT with permanent fiber attachment is - like its successful “brother” iBeam smart - the ultimate choice when looking for a high-performance, ultra-reliable OEM single mode diode laser system. The fiber coupled diode laser comes with TOPTICA’s ingenious
- Wavelength Range: 375 nm
- Laser Power: 30 milliwatts
- Operating Voltage: 12 volts
- Operating Current Range: 2,000 milliamps
-
Supplier: Toptica Photonics, Inc.
Description: The iBeam smart is the ultimate choice when looking for a high-performance, ultra-reliable OEM single mode diode laser system. Record values at output power, combined with excellent power and beam pointing stability are setting the standard in the class of compact diode
- Wavelength Range: 375 nm
- Laser Power: 70 milliwatts
- Operating Voltage: 12 volts
- Operating Current Range: 2,000 milliamps
-
Supplier: Laserglow Technologies
Description: The LKS-1064 Series of Diode-Pumped Solid-State (DPSS) EOM Q-Switched Lasers are ideal for applications requiring the highest available peak power and/or single pulse energy at 1064 nm. The embedded EOM gives the user direct control over the output pulses, enabling a specified
- Wavelength Range: 1,064 nm
- Laser Power: 500 to 1,000 milliwatts
- Operating Temperature Range: 10 to 35 C
- Beam Divergence: 2.000000000000007 millirad
-
Supplier: Laserglow Technologies
Description: The LKS-0532 Series of Diode-Pumped Solid-State (DPSS) EOM Q-Switched Lasers are ideal for applications requiring the highest available peak power and/or single pulse energy at 532 nm. The embedded EOM gives the user direct control over the output pulses, enabling a specified frequency
- Wavelength Range: 532 nm
- Laser Power: 300 milliwatts
- Operating Temperature Range: 10 to 35 C
- Beam Divergence: 2.000000000000007 millirad
-
Supplier: Laserglow Technologies
Description: The LQS-1313 Series of Diode-Pumped Solid-State (DPSS) Q-Switched Lasers are ideal for applications requiring the highest available peak power and/or single pulse energy at 1313 nm. At ~5 µJ single pulse energy this series can maintain better than 1% long-term output power stability
- Wavelength Range: 1,313 nm
- Laser Power: 5,000 to 25,000 milliwatts
- Operating Temperature Range: 10 to 35 C
- Beam Divergence: 1.4999999999999991 millirad
-
Supplier: Laserglow Technologies
Description: The LQS-1319 Series of Diode-Pumped Solid-State (DPSS) Q-Switched Lasers are ideal for applications requiring the highest available peak power and/or single pulse energy at 1319 nm. At ~5 µJ single pulse energy this series can maintain better than 1% long-term output power stability
- Wavelength Range: 1,319 nm
- Laser Power: 5,000 to 25,000 milliwatts
- Operating Temperature Range: 10 to 35 C
- Beam Divergence: 1.4999999999999991 millirad
-
Supplier: Picosecond Pulse Labs, Inc.
Description: Features ±35 V Amplitude 1 MHz Max. Repetition Rate 500 ps Impulse Duration (FWHM) Low Jitter, 1.5 ps RMS Applications Spectrum Amplitude Calibrators for EMI measurements Laser Diode Drivers EMP simulators Impulse Response Testing The Picosecond Advantage: Dual +35 V and -35 V
- Pulse Duration: 0.0004999999999802 µs
- Amplitude: 35 volts
- User Interface: Front Panel and Display
- Device Type: Generator
Find Suppliers by Category Top
Featured Products Top
-
Download Datasheet Laser Diode Analyzer Expand your testing capability and accelerate your optics (read more)
Browse Laser Beam Analyzers Datasheets for World Star Tech -
Over 5.5W output power obtained with a 23W incident pumping diode laser and 10% output coupler Output power as high as 12.5W with 94fs pulses reported at 28W pumping power Why Yb:CALGO Compared with other Yb-doped laser crystals, Yb (read more)
Browse Optical Crystals Datasheets for CASTECH, Inc. -
World Star Tech supplies laser diodes from leading manufacturers, including OSRAM, USHIO, and (read more)
Browse Diode Lasers Datasheets for World Star Tech -
HL63680HD is a high-performance red laser diode from Ushio, designed for advanced applications requiring high optical output power and reliability. This diode operates at a wavelength of 638 nm (read more)
Browse Diode Lasers Datasheets for World Star Tech -
: — Typical emission wavelength: 520 nm — Efficient radiation source for cw and pulsed operation — Single mode semiconductor laser — High modulation bandwidth — TO56 package with photo diode World Star Tech carries a large inventory (read more)
Browse Lasers Datasheets for World Star Tech -
PLPCOS 450D Data Sheet Download Overview of PLPCOS 450D Laser Diode (read more)
Browse Diode Lasers Datasheets for World Star Tech -
HL65222DG Laser Diode HL65222DG is a high-performance 660 nm red laser diode from Ushio, designed for demanding industrial and biomedical applications. Housed in a 5.6 mm TO-56 package, this single transverse mode laser delivers a continuous-wave optical output of 210 mW and a pulsed output (read more)
Browse Diode Lasers Datasheets for World Star Tech -
WLD-100-685 Data Sheet Download Overview of WLD-100-685 Laser Diode WLD-100-685 laser (read more)
Browse Lasers Datasheets for World Star Tech -
Electro-optic laser systems often face slow switching speed, unstable pulse control, and limited voltage flexibility. These issues can reduce modulation accuracy and affect overall laser performance in precision (read more)
Browse Q-switches Datasheets for CRYSTECH, Inc. -
design with firmware and software, mechanical design, fiber pigtailing of laser diodes and laser modules. 375, 445, 450, 473, 488, 515, 520, 525, 532, 561, 594, 633. 637, 640, 642, 647, 650, 658, 660, 670, 685, 690, 705, 730, 780, 830 and 852 nm lasers are available. We will be (read more)
Browse Lasers Datasheets for World Star Tech
More Information Top
-
Laser Head
PDL 808 - Multichannel Pulsed Diode Laser Driver "Sepia" .
-
Design of Dual Lasers Driving Circuits in Optical Time Domain Reflectometry-Fiber Bragg Grating Sensing System--《Chinese Journal of Lasers》2012年04期
Key Laboratory of Optoelectronics Information Technical Science of Ministry of Education,College of Precise Instrument and Optical Electronic Engineering,Tianjin University,Tianjin 300072,China);The study of nanosecond pulsed diode laser driver [J];Laser Technology;2006-04 .
-
A Digital Pulse Drive Circuit for Continuously Modulated Semiconductor Laser
The study of nanosecond pulsed diode laser driver [J].
-
High power Yb-doped fiber laser-based LIDAR for space weather
The pulse generator triggers a high-power, pulsed laser diode driver that has an adjustable output pulse width.
-
Short-Pulse Diode Driver For Rangefinding And Remote Sensing Applications Introduced
These systems range from pulsed laser diode drivers for man portable and airborne applications, to high power (10kV, 100kA) semiconductor switches for replacing spark gaps as means to achieve highly reliable pulsed power products.
-
Diode-pumped LiF:F2+* color center laser tunable in 880-995-nm region at room temperature
excited state lifetime, the SDL laser head was impedance-matched to a Melles Griot DLD 701 Pulsed Diode Laser Driver .
-
Dynamics of high power gain switched DFB RW laser under high current pulse excitation on a nanosecond time scale
Details of the pulsed diode laser driver can be found in [8].
-
Dynamics of Fluorescent Dyes Attached to G‐Quadruplex DNA and their Effect on FRET Experiments
The excitation of the Cy3 was achieved by a 500 nm pulsed LED (PLS 500, Picoquant) driven by pulsed diode laser driver (PDL 800-B, Picoquant) operating at 4 MHz.
-
Transition from Charge‐Transfer to Largely Locally Excited Exciplexes, from Structureless to Vibrationally Structured Emissions
A diode laser (LDH-P-C-405 connected to a PDL 800-D pulsed diode laser driver , PicoQuant) emitting at 403 nm was used.
-
Single‐Molecule Studies on the Label Number Distribution of Fluorescent Markers
All lasers were operated at 20 MHz laser repetition frequency by using the multichannel picosecond pulsed diode laser driver PDL 808 Sepia (PicoQuant, Berlin, Germany).
Indicates content that may require registration and/or purchase.