Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: AMS Technologies Ltd.
Description: Ultrafast Fiber lasers, including picosecond lasers, femtosecond lasers and Supercontinuum sources are the focus of AMS Technologies. These ultrafast fiber lasers provide incredibly high peak power and ultrashort pulse duration, which combine to provide access to new
- Wavelength Range: 400 to 2,000 nm
- Laser Power: 25 to 50,000 milliwatts
- Laser Wavelength: Blue, Green, Infrared, Orange, Red, Violet, Yellow
- Laser Type: Fiber Lasers
-
Supplier: AMS Technologies Ltd.
Description: AMS Technologies' high power CO2 and excimer lasers offer an unbeatable combination of laser performance, reliability, customer support and value . Our breadth of experience in industrial and academic applications for these lasers is unrivalled. In addition, we provide
- Wavelength Range: 193 to 10,700 nm
- Laser Power: 2 to 300,000 milliwatts
- Beam Divergence: 3.000000000000002 to 5.000000000000009 millirad
- Pulse Length: 100 ns
-
Supplier: AMS Technologies Ltd.
Description: new 355nm lasers, AMS Technologies addresses a wide range of industrial laser systems for materials processing applications. The applications support as in customer sample runs, collaborations and development work remains the focus for all improvements on our diode pumped solid
- Wavelength Range: 213 to 1,064 nm
- Laser Power: 350 to 3,200,000 milliwatts
- Pulse Energy: 0.0003 to 30,000 mJ
- Laser Wavelength: Green, Infrared, Ultraviolet
-
-
Supplier: Sunstone Engineering
Description: FEATURES The open laser was developed primarily for precise welding work on large pieces. The mold & die and plastic injection industries can save thousands of dollars by repairing their pieces instead of replacing them. The Orion open laser allows for those laser welding
- Type: Complete / Turnkey System
- Laser Operation: Laser Welding
-
Supplier: Laserglow Technologies
Description: The LXS-1064 picosecond laser offers and extremely short pulse duration on the order of 10-20 ps. The laser delivers these pulses at a fixed frequency of 48 MHz. Laserglow products are currently being used by some of the world’s top universities and other prominent research facilities.
- Wavelength Range: 1,064 nm
- Laser Wavelength: Infrared
- Features: Internal Power Supply
- Laser Output: Pulsed
-
Supplier: AMADA Weld Tech
Description: dimensional accuracy Cuts a wide range of materials including titanium, stainless steels, and platinum iridium Cut widths as small as 20 microns Systems feature up to 5 axes of coordinated motion Proprietary position-based laser firing control Flexible laser source
- Type: Complete / Turnkey System
- Laser Operation: Laser Cutting
- Options / Components: Laser Optics / Beam Delivery
- Workpiece Material: Metal / Conductive Materials
-
Supplier: Jiangyin Deli Laser Solutions Co., Ltd.
Description: Technical Specifications for LTCC: Processable materials: low temperature co-fired ceramic (LTCC) Processing aperture: ≥20μm Processing precision: ±5μm Working area: 400mmX400mm Processing speed: 1000-2000 holes per second Technical Specification for Laser Exposure: Working area: 800mmX800mm
- Type: Complete / Turnkey System
- Options / Components: Laser Head / Focusing Unit, Laser Optics / Beam Delivery, Laser System Enclosure, Monitoring Sensors / System
- Laser Operation: Laser Marking
- Workpiece Material: Metal / Conductive Materials, Semiconductors / Electronics
-
Supplier: Laser 2000 GmbH
Description: The MTL-5 features self-diagnostic testing and built-in, fail-safe mechanisms designed to monitor system performance and to support system integrity. The laser offers high performance specifications for a variety of scientific and specialist applications. The TEA CO2
- Wavelength Range: 9,200 to 10,800 nm
- Pulse Energy: 150 mJ
- Pulse Length: 50 ns
- Repetition Rate: 100 Hz
-
Supplier: AMADA Weld Tech
Description: Both a 1064 and 532nm pulsed Nd:YAG laser welders are combined in one 4-axis system which is perfect for welding conductive materials like aluminum and copper. The 532nm wavelength ensures reliable weld penetration when welding copper, while the 1064nm laser's high peak
- Type: Complete / Turnkey System
- Options / Components: Laser Optics / Beam Delivery
- Laser Operation: Laser Welding
- Workpiece Material: Metal / Conductive Materials
-
Supplier: Aerotech, Inc.
Description: Design Features High integration linear/rotary motion platform Pneumatically-actuated collet closer supports 0.1 mm to 7.9 mm O.D. materials with frictionless rotary union Clear aperture for product feed-through Standard front and rear tooling platforms Direct-drive linear and rotary motor
- Thickness Capacity: 0.31102379 inch
- X-axis Travel / Length Capacity: 3.93701 inch
- Y-axis Travel / Width Capacity: 3.93701 inch
- Type: Complete / Turnkey System
-
Supplier: LaserStar Technologies Corporation
Description: repair applications while minimizing potential hazards of heat damage. The resulting laser weld is considerably stronger than a traditional bonded joint. LaserStar laser welding workstations offer “space-saving” versatility while incorporating a state-of-the-art compact cooling
- Equipment Type: Complete System
- Process Capability: Laser Welding, Welding Equipment
-
Supplier: Videojet Technologies, Inc.
Description: Fiber & Solid State Laser Marking Systems Small size. High quality marks. Low maintenance. The new Videojet 7210 (10 Watt) and 7310 (20 Watt)pulsed fiber lasers are the most compact, versatile and low maintenance solid-state marking systems available. Perfect for
- Features: Benchtop
- Type: Complete / Turnkey System
- Laser Type: Fiber Laser
- Options / Components: Galvanometer Scanner, Laser Optics / Beam Delivery
-
Description: High performance Q-switched, 261nm DPSS UV laser, is the good choice for design in and integration into OEM instrumentation and systems and also for end user applications in research and development. The laser can be widely used in DNA sequencing, flow cytometry, cell sorting,
- Pulse Energy: 0.0001 to 0.004 mJ
- Operating Temperature Range: 10 to 35 C
- Features: Other
- Laser Type: Solid State Lasers
-
Supplier: Sunstone Engineering
Description: shaped objects. Additional options that can be included with the NANO machines include: high precision rotating axis system for rings and bangles, electro-pneumatic feeder for metal sheets, vacuum exhaust system with filters, XY clamp for positioning pieces, and a pneumatic hatch
- Cutting / Traverse Speed: 11,811.023622047196 to 16,535.433070866147 in/min
- Laser Output Power: 20 to 100 watts
- Type: Complete / Turnkey System
- Laser Operation: Laser Cutting, Laser Marking
-
Welding, Brazing, and Soldering Equipment - 8000 Series LaserStar Fiber Coupled Laser Welding SystemSupplier: LaserStar Technologies Corporation
Description: LaserStar laser welding systems can produce both laser spot welds (single pulse) and laser seam welds (multi-pulse overlapping spots), including hermetically sound laser seams. The 8000 Series Laser Welding System offers users the ability to easily
- Equipment Type: Complete System
- Process Capability: Laser Welding, Welding Equipment
-
Supplier: LaserStar Technologies Corporation
Description: The FiberCube® Compact laser marking and engraving system is a compact, turnkey marking,engraving and cutting system that offers the benefits of a non-contact,abrasion-resistant, permanent laser mark, engraving, or cut onto almost any type of material. These laser
- Wavelength Range: 1,064 nm
- Laser Power: 10,000 to 100,000 milliwatts
- Operating Voltage: 110 to 230 volts
- Repetition Rate: 1,000 to 500,000 Hz
-
Supplier: LaserStar Technologies Corporation
Description: The FiberCube® XL Laser Engraving System is a compact, turnkey marking,engraving and cutting system that offers the benefits of a non-contact,abrasion-resistant, permanent laser mark, engraving, or cut onto almost any type of material. These laser engraving
- Wavelength Range: 1,064 nm
- Laser Power: 10,000 to 100,000 milliwatts
- Operating Voltage: 110 to 230 volts
- Repetition Rate: 1,000 to 500,000 Hz
-
Supplier: Jiangyin Deli Laser Solutions Co., Ltd.
Description: be customized to meet the demands of each customer's applications. Integrated system design features an anti-seismic marble platform to improve the machines operating stability. Specialized dust collection system maintains the cleanliness of the processing environment and increases the
- Laser Output Power: 20 to 60.00000000000001 watts
- Type: Complete / Turnkey System
- Laser Operation: Laser Cutting
- Options / Components: Laser Head / Focusing Unit, Laser Optics / Beam Delivery, Laser System Enclosure, Monitoring Sensors / System
-
Supplier: Aerotech, Inc.
Description: Design Features High integration linear/rotary motion platform Pneumatically actuated 3-jaw gripper or ER collet Clear aperture for product feedthrough Optional front and rear tooling platforms Direct-drive linear and rotary motor technology Configure for wet or dry cutting
- Thickness Capacity: 1.181103 inch
- X-axis Travel / Length Capacity: 11.81103 inch
- Y-axis Travel / Width Capacity: 11.81103 inch
- Type: Complete / Turnkey System
-
Supplier: Jiangyin Deli Laser Solutions Co., Ltd.
Description: Small laser spot size; narrow line width. Small heat-affected zone. Flexible non-contact processing, able to process any shape. Layer-by-layer processing; switchable gas source. Image target capturing for automatic processing. Positional accuracy: ±4μm (JIS Standard) Repeatability: ±2μm (JIS
- Laser Type: Fiber Lasers
- Features: Fiber Pigtailed
- Laser Output: Pulsed
-
Supplier: OSI Optoelectronics
Description: The 1550nm pulsed laser offers a far field beam pattern with equivalent divergence values for both the Fast (Perpendicular) and the Slow (Parallel) Axes of emission. The adjusted Far Field pattern offers higher coupling efficiency into standard spherical lens systems. The
- Wavelength Range: 1,530 to 1,580 nm
- Laser Power: 22,000 milliwatts
- Operating Temperature Range: -40 to 85 C
- Beam Divergence: 139.62634015954643 millirad
-
Supplier: Zygo Corporation
Description: Lasers continue to be employed in an ever widening application space. One of the most common challenges is getting the laser from the source to the object, with the right power, size and shape. We develop laser beam delivery systems that employ CW or pulsed
- Laser Output Power: 1,000.0000000000001 watts
- Type: Complete / Turnkey System
- Options / Components: Laser Optics / Beam Delivery
- Laser Type: Pulsed / Q-switched
-
Supplier: Sunstone Engineering
Description: system with filters, XY clamp for positioning pieces, and a pneumatic hatch opening system. FEATURES Pulsed fiber laser 3D software for image processing R-axis for marking rings and bracelets 3D focus-shift scan-head Adjustable focus height 35 mm Wide selection of
- Cutting / Traverse Speed: 11,811.023622047196 to 16,535.433070866147 in/min
- Laser Output Power: 20 to 100 watts
- Type: Complete / Turnkey System
- Laser Operation: Laser Cutting, Laser Marking
-
Supplier: Jiangyin Deli Laser Solutions Co., Ltd.
Description: Excellent laser beam quality to ensure long-run stability. High laser peak power; able to process all kinds of solid materials. Excellent processing flexibility; able to cut any shape. Narrow processing line width and good edge quality; minimal heat-affected zone. Non-contact
- Type: Complete / Turnkey System
- Laser Operation: Laser Cutting
- Options / Components: Laser Head / Focusing Unit, Laser Optics / Beam Delivery, Laser System Enclosure, Monitoring Sensors / System
- Workpiece Material: Metal / Conductive Materials, Semiconductors / Electronics
-
Supplier: Laserglow Technologies
Description: The LWL-1064 Series of Lamp-Pumped Solid-State Q-Switched Lasers offer extremely high pulse energies in the range of 0.1-1.0 J. The laser users an embedded EOM to control the pulse frequency at a fixed rate of 10 Hz. The pulses themselves are extremely short, only 9 ns in duration, so
- Wavelength Range: 1,064 nm
- Laser Wavelength: Infrared
- Features: Internal Power Supply
- Laser Output: Q-Switched
-
Supplier: TSI Incorporated
Description: The LaserPulse Synchronizer Model 610036 from TSI is a programmable master timing control unit for use in Particle Image Velocimetry (PIV) applications. Synchronizer for Global Imaging systems Features & Benefits External trigger option for phase-locked velocity measurements Automates control
-
Supplier: Laserglow Technologies
Description: operating lifetime at an aggressively competitive cost. These lasers are commonly used for various scientific applications such as Raman Spectroscopy, biological experimentation and a broad spectrum of other applications. The driver is available as a complete FDA-compliant system or as
- Wavelength Range: 1,319 nm
- Laser Power: 5,000 to 25,000 milliwatts
- Operating Temperature Range: 10 to 35 C
- Beam Divergence: 1.4999999999999991 millirad
-
Supplier: Laserglow Technologies
Description: The LQS-1047 Series of Diode-Pumped Solid-State (DPSS) Q-Switched Lasers are ideal for applications requiring the highest available peak power and/or single pulse energy at 1047 nm. At over 80 µJ single pulse energy or 400 mW average output this series can maintain better than 1% long-term
- Wavelength Range: 1,047 nm
- Laser Power: 100 to 400 milliwatts
- Operating Temperature Range: 10 to 35 C
- Beam Divergence: 1.4999999999999991 millirad
-
Supplier: RMI Laser, LLC
Description: RMI’s Green Laser Marking system is perfect for marking difficult materials. With 3X power density and 2.5X the resolution of our standard laser marker, the green laser marking system is excellent for marking highly reflective metals, silicon, and soft plastics.
- Laser Output Power: 2 watts
- Marking Area Length: 5.905515 inch
- Marking Area Width: 5.905515 inch
- Resolution: 1,200 dpi
-
Supplier: RMI Laser, LLC
Description: The RMI UM-1 Ultra-Compact Diode Pumped Nd:YAG laser marker is a very cost effective, turnkey, high performance system for marking and engraving applications. Ideal for small scale production environments. RMI’s Economy Laser Marking system delivers precision, non-impact
- Laser Output Power: 0.7499999999999962 watts
- Marking Area Length: 2.362206 inch
- Marking Area Width: 2.362206 inch
- Features: Benchtop, Other
Find Suppliers by Category Top
Featured Products Top
-
systems utilize advanced hardware and software components to perform these functions at higher speeds, with greater reliability, and with increased precision. Additionally, laser diode modules are widely used for reading barcodes and optical characters (OCR). 3D Laser Scanning is a non (read more)
Browse Machine Vision Systems Datasheets for World Star Tech -
. Machine vision systems utilize advanced hardware and software components to perform these functions at higher speeds, with greater reliability, and with increased precision. Additionally, laser diode modules are widely used for reading barcodes and optical characters (OCR). 3D Laser (read more)
Browse Machine Vision Systems Datasheets for World Star Tech -
Innovative Laser Solution Provider, offering product design and supply for demanding applications. All product laser systems/photonics design, development and testing are carried out in-house using the most advanced technologies and laser/photonics instrumentation Founded in 1996, we have evolved and (read more)
Browse Machine Vision Systems Datasheets for World Star Tech -
Optimize Your Operations with Isotech’s Advanced Laser Solutions When purchasing an in-house laser system isn't a viable option, Isotech, Inc. provides cost-effective alternatives to help you reduce overhead and capital expenditures. Whether managing overflow or (read more)
Browse Laser Engraving and Laser Marking Machines Datasheets for Isotech, Inc. -
World Star Tech offers laser systems combining single-mode laser diodes with Polarization Maintaining (PM), Non-PM, or Multi-Mode fibers. These COMPACT Series fiber coupled lasers have applications in the fields of biomedical instrumentation, flow cytometry, cell sorting, laser microscopy and (read more)
Browse Lasers Datasheets for World Star Tech -
LASER SYSTEMS FOR INDUSTRIAL USE Welding Laser Systems Laser welding is the fastest growing industrial laser application. In addition to its superior (read more)
Browse Laser Engraving and Laser Marking Machines Datasheets for Isotech, Inc. -
EPILOG'S NEWEST METAL MARKING LASER MACHINE COMBINES INCREDIBLE SPEEDS WITH SOPHISTICATED CAMERA TECHNOLOGY. This robust metal etching system features an adjustable engraving area, along with Epilog’s revolutionary IRIS™ camera system that allows for (read more)
Browse Carbon Dioxide (CO2) Lasers Datasheets for Epilog Laser Corp. -
COMPACT LASERS WITH DISPLAYS COMPACT computer controlled laser systems have integrated laser head and control electronics in a single compact box. The RS (read more)
Browse Lasers Datasheets for World Star Tech -
As optical systems continue moving toward higher integration, dynamic wavelength selection, and real-time spectral analysis, filtering technologies require faster response, flexible control, and stable optical performance. Acousto-optic tunable filters (AOTFs) use acousto-optic interaction (read more)
Browse Laser Optics, Heads, and Beam Delivery Components Datasheets for CASTECH, Inc. -
of scanning the inner surface of holes with a rotating laser triangulation sensor. Main components of the system: Laser triangulation probe(s) (read more)
Browse Optical Micrometers and Laser Micrometers Datasheets for RIFTEK EUROPE Sp. z.o.o.
Conduct Research Top
-
Towards PDT with Genetically Encoded Photosensitizer KillerRed: A Comparison of Continuous and Pulsed Laser Regimens in an Animal Tumor Model
development of this approach for PDT requires optimization of the method of treatment. In this study we tested the continuous wave (593 nm) and pulsed laser (584 nm, 10 Hz, 18 ns) modes to achieve an antitumor effect. The research was implemented on CT26 subcutaneous mouse tumors expressing KillerRed
-
Real-time control of polarization in ultra-short pulse laser micro-processing
The use of a fast-response, transmissive, ferroelectric liquid-crystal device for real-time control of the polarization direction of a femtosecond laser beam, and the benefits on various aspects of ultra-short pulse micro-processing, are discussed.
-
Laser Optics
in sensitive laser applications, especially for laser mirrors and prisms. Optical losses must be minimized. Components must have high laser damage thresholds, especially if they are to be used with high-energy pulsed lasers such as Q-switched high power lasers.
-
Application of Laser Etching Technology in Solar Cell Manufacturing
Laser etching is an important tool for the production of thin-film solar cell modules, especially high-performance ultra-short pulse lasers, which can provide ultra-short pulses with a duration of only a few picoseconds, which not only can help manufacturers increase production, but also optimize
-
Advancements in Biology Through Laser Ablation Techniques
. While mostly this term references pulsed lasers, it's also possible to ablate a surface using a Continuous Wave laser beam if the intensity and duration of use is optimized. Within biological sciences, laser ablation has been used to study cell function, cell structure, tissue interaction, gene
-
Yb:CALGO Crystal, A New Promising Laser Crystal for High Power Ultrafast Laser Applications
It is well known that the laser, one of the greatest inventions of the 20th century, has been described as "the brightest light", "the most accurate ruler" and "the fastest knife "[1]. So what are ultrafast lasers? To understand ultrafast lasers, we must know what a laser pulse is. A laser pulse
-
Thermographic Analysis of Laser Pulsed Water Jets (.pdf)
. The ablation performance of a water jet can be enhanced by introducing a dynamic component to the jet. To achieve a high energy droplet water stream at defined impact rates, laser radiation was used to introduce steam bubbles in close proximity to the water nozzle, generating a pulsed disruption of the jet.
-
Laser Drilling Tablets for Use in Osmotic and Other Novel Drug Delivery Systems
range of commercially available CO lasers, offering output powers from a few watts to multi-kilowatts. Furthermore, some CO lasers operate in a continuous wave (CW) mode, while others are pulsed. A CW laser produces an uninterrupted beam of light, while a pulsed laser emits a stream of very short
More Information Top
-
Springer Handbook of Lasers and Optics
Ruby is still a commercially available pulsed laser system with peak output powers in the MW range used for applications in measurement and pulsed holography.
-
Review of ultra-high repetition rate laser diagnostics for fluid dynamic measurements
In the case of pulsed laser systems , the burst mode concept is required to overcome thermal loading limitations inherent to the generation of high-energy pulses.
-
https://dspace.lib.cranfield.ac.uk/bitstream/1826/2999/1/Francis%20-%20Thesis%202008.pdf
… DOE…98 Figure 5.10 Wrapped phase maps obtained using the DOE………………...……...99 Figure 5.11 The spatial carrier technique using source displacement …………...101 Figure 5.12 Arrangement for carrier fringe generation with a pulsed laser system ……………………………………………………………………….102 Figure 5 …
-
Ultrashort Pulse Laser Technology
This includes the development of innovative, inexpensive and powerful new ultrashort pulse laser systems as well as the appropriate system technology for beam control and steering.
-
Lasers in Dermatology and Medicine
Short pulse laser systems (e.g., Erbium:YAG) generate an acoustic pres- sure wave that leads to a vibration of the ossicular chain which may result in “noise trauma”.
-
Strong Field Laser Physics
The OPCPA can offer significant advantages as a first-stage high-gain amplifier in many short pulse laser systems , from modest systems with no further ampli- fication to large systems in which the output is fed into a further amplifier chain.
-
Springer Handbook of Lasers and Optics
Ruby is still a commer- cially available pulsed laser system with peak output powers in the MW range used for applications in measurement and pulsed holography.
-
Analysis and Control of Ultrafast Photoinduced Reactions
Suffice it to say that typically the basis of all table top short pulse laser systems used in these studies is the Ti:Sapphire laser at 800 nm which may be converted conveniently to the second harmon- ics and by using other …
Indicates content that may require registration and/or purchase.