Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Lowara
Description: Self-priming close-coupled centrifugal pumps with built-in ejector system, designed to remain primed even in the presence of water-dissolved gases. The extensive use of pressed stainless steel ensures a high-performance, durable and lightweight pump. Suitable for use with drinking
- Horsepower: 0.495881542414043 to 1.4742424233931 HP
- Maximum Discharge Flow: 18.49204 GPM
- Maximum Discharge Pressure: 116.03016 psi
- Media Temperature: 14 to 104 F
-
Supplier: Enclosure Solutions, Inc.
Description: Poly-Guard™ Small Junction Boxes with Integral Flange Mount UL Listed Type 4X, 6P, 12, and 13 Enclosure Solutions, Inc. expands its unique enclosure offering with these high-quality dual-design junction box/hinged enclosures. Available in two sizes, these small boxes provide sure
- Features: Hinged Cover, NEMA / IP Enclosures, Other, Terminal and Junction Boxes
- Shape: Rectangular
- NEMA Rating: Type 12, Type 13, Type 4X, Type 6P
-
Supplier: GE Power Conversion
Description: Rugged, reliable construction GE's vertical pump motors are offered in standard efficient (SE), high efficient (HE) and NEMA premium efficient ratings with full cast iron frame, high thrust, space heaters, inverter duty insulation and non-reverse ratchet. Offering a rugged construction to
-
-
Supplier: Hammond Manufacturing Company Inc.
Description: Application Designed to insulate and protect controls and components in both indoor and outdoor conditions Ideal for industrial pump controls, waste water, irrigation control along with solar/wind and chemical plants Standards UL 508A Type 1, 2, 3, 3R, 4, 4X, 12 and 13 cUL Type 1, 2, 3, 3R,
- Features: Electronic and Instrument Enclosures, Terminal and Junction Boxes
-
Supplier: Enclosure Solutions, Inc.
Description: mounting feet, base, and cover Applications: Industrial Control Panels Pump controls/Water Treatment Instrumentation and Contols Solar/Wind/Geothermal Controls and Systems RF Controls/Systems Irrigation and Water Control Marine and High-Corrosion Applications Applications where weight and
- Length / Height: 8 inch
- Width/Diameter: 8 inch
- Depth: 4 inch
- Height: 8 inch
-
Supplier: Enclosure Solutions, Inc.
Description: mounting feet, base, and cover Applications: Industrial Control Panels Pump controls/Water Treatment Instrumentation and Contols Solar/Wind/Geothermal Controls and Systems RF Controls/Systems Irrigation and Water Control Marine and High-Corrosion Applications Applications where weight and
- Length / Height: 8 inch
- Width/Diameter: 8 inch
- Depth: 4 inch
- Height: 8 inch
-
Supplier: ALLDOS Inc.
Description: DMX 227 This high-tech diaphragm dosing pump is designed as a single or double pump for the dosing of large quantities of liquids. The pump has a rugged drive in an aluminium enclosure and a three-phase motor with PTC resistor. If you mount the optional frequency converter on
- Pump Type: Dosing Pumps
-
Supplier: Dellner Brakes AB
Description: delivered with optional enclosed hydraulic cabinets and electrical terminal boxes. The electrical terminal boxes can be delivered with optional quick connectors and/or fireproof cables.
- Power Source: Electric Motor
- Cooling Method: None
-
Supplier: BARTEC
Description: protection. No further tests are required. The connection cable is cast in on the back of the switch. For the connection in Ex-areas BARTEC provides a large variety of terminals and terminal boxes.
- Operating Temperature: -51.11111111111111 to 23.88888888888889 C
- Features: Rotary Limit Switch
-
Supplier: Eaton Corporation
Description: THERMAL MAGNETIC TYPE 2 1/4 INCH W SIZE LOAD CENTER, PANEL USED ON (1) 14 TO 8 AWG (ALUMINUM/COPPER) WIRE SIZE UL 1699, CSA APPROVAL GAS PUMP, HACR APPLICATION 120/240 VAC VOLTAGE RATING PLUG ON MOUNTING 10000 AMPERE INTERRUPTING RATING 20 AMPERE CURRENT RATING BOX LUG TERMINAL TYPE 3
- Rated AC Voltage: 120 to 240 volts
- Continuous Current Rating: 20 amps
- Rated Breaking Capacity (Icn): 10,000 amps
- Mounting Style: Plug-in
-
Supplier: CARLO GAVAZZI Automation Components
Description: inductive Line Voltage up to 600VAC on most sizes Control voltage up to 480VAC Screw or box lug terminals available on most sizes Fast-on coil and power terminal Hp ratings on 3-pole contactors UL recognized for US and Canada Cost effective
- Continuous Current: 25 to 90 amps
- Motor Voltage: 24 to 480 volts
- Number of Poles: 1 to 3
- Operating Temperature: 23 to 104 F
-
Supplier: Image Supply, Inc.
Description: Long lasting and dependable - even after seven years of storage. Long service life at high drain discharges. Date coded to ensure freshness. Primary Use: Infusion pumps, wireless microphones, radios. Operating Temp. Range: -4 degrees F to 130 degrees F. Terminals: Miniature Snap; 12
- Standard Cylindrical Battery Sizes: 9V
- Features: Disposable (Primary) Batteries
-
Supplier: Plasti-Bond/Perma-Cote/Korkap
Description: HINGED, GASKETED, SCREW ON, RAISED COVER TYPE INDOOR/OUTDOOR SERVICE TYPE BP-1816 BACK PANEL APPLICABLE STANDARD IEC 204, IEC 529 APPLICATION AUTOMATIC OILING SYSTEM, ELECTRICAL AND ELECTRONIC INSTRUMENT, PUMP CONTROL SYSTEM, WATER AND WASTE WATER PROCESSING DEPTH IN INCH - UOM IN HEIGHT IN
- Length / Height: 19.62 inch
- Width/Diameter: 17.48 inch
- Depth: 10.62 inch
- Height: 19.62 inch
-
Supplier: ZCL Composites, Inc.
Description: OUR TANKS ARE THE PREFERRED SOLUTION FOR LOADING TERMINALS ZCL | Xerxes underground and aboveground tanks offer a virtually maintenance-free storage solution for loading terminals. Made of 100% premium fiberglass and resin, they are corrosion-resistant and outlast steel tanks used for
- Volume Capacity: 5,000 to 30,000 gallons
- Material: Composite/Fiberglass
- Features: Double Wall, Other Tank, Outdoor Use, Underground Use
-
Supplier: Wolong Electric Industrial Motors
Description: GE ValueLine vertical hollow shaft (VHS) WPI product line is a high thrust design intended for deep-well pump applications. The ValueLine product offering ranges from 5-300 HP and is compatible with a variable speed drive. ValueLine ODP Features Motor type: Three phase induction Cast Iron
- Other Output Power: 5 to 500 HP
- Shaft Speed: 1,200 to 3,600 rpm
- NEMA Frame Size: 213 to 509 #
- Operating Temperature: -40 to 104 F
-
Supplier: HAWE North America Inc.
Description: pump. The housing of size 2, 3, and 4 features also a filling gauge, enabling visual control of the fluid level even during operation. The electrical connection takes place via an integrated terminal box. Complete hydraulic control systems can be created by directly mounting various
- Operating Pressure: 1,740.4524 to 8,702.262 psi
- Flow: 0.1056 to 0.66 GPM
- Total Power: 0.335055096225705 HP
- Reservoir Capacity: 0.132086 gallons
-
Supplier: HAWE North America Inc.
Description: pump. The housing of size 2, 3, and 4 features also a filling gauge, enabling visual control of the fluid level even during operation. The electrical connection takes place via an integrated terminal box. Complete hydraulic control systems can be created by directly mounting various
- Operating Pressure: 870.2262 to 10,152.639 psi
- Flow: 0.08184 to 3.1284 GPM
- Total Power: 0.495881542414043 HP
- Reservoir Capacity: 0.528344 to 1.585032 gallons
-
Supplier: WATTCO
Description: oil heating industries that require mobility. WATTCO™ heaters are also available in moisture resistant terminal boxes or explosion proof terminal boxes for hazardous environments. WATTCO™ Circulation heaters are an exceptional choice for heating process liquids,
- Watt Density: 6.5 to 65 W/in²
- Flange or Thread Diameter: 3 to 43 inch
- Heater Type: Circulation Heater
- Applications: Clean Water Heating, Heavy Weight Oils, Lightweight Oils & Degreasing Solutions, Medium Weight Oils, Mild Corrosive Solutions, Process Waters, Severe Corrosive Solutions
-
Supplier: UL Standards & Engagement
Description: The evaluation of a pre-fabricated building, structure, or platforms supplied with industrial control panels are not covered by the requirements in this standard. 1.7 Fire pump controllers are covered by the Standard for Fire Pump Controllers, UL 218. 1.8 Equipment intended for use in
Find Suppliers by Category Top
Featured Products Top
-
depending on your application. Skid mounted vessels are used in oil heating industries that require mobility. WATTCO™ heaters are also available in moisture resistant terminal boxes or explosion proof terminal boxes for hazardous environments. WATTCO™ Circulation heaters are an (read more)
Browse Circulation Heaters Datasheets for WATTCO
Conduct Research Top
-
Remke Custom Solutions Spotlight: Distribution Box
An offshore oil and drilling platform was using enclosures and terminal blocks for the electrical wiring and various motors, pumps and other equipment. Unfortunately, they were experiencing numerous problems the hardwiring of their equipment
More Information Top
-
Project W-320, 241-C-106 sluicing electrical calculations, Volume 1
The 90°C column is used, because rating of the terminations in the pump terminal boxes will be defined to be 90°C.
-
GRUNDFOS INSTRUCTIONS LIMITED WARRANTY
Never make any connections in the pump terminal box unless the elec- tricity supply has been switched off for at least 5 minutes.
-
Instruction Sheet
PUMP TERMINAL BOX .
-
CR4 - Thread: Submersible Pump
You could remove the cover of the pump terminal box .
-
Non-intrusive vibration monitoring in US Naval and US Coast Guard ships
…Ax,Ay, Az Fire Pump #3 Terminal Box CAPTCHA ODOB 3200 Hz FP3.mat Time, Ax,Ay, Az Fire Pump #5 Terminal Box CAPTCHA 0411 3200 Hz FP5.mat Time, Ax,Ay, Az Fire Pump 1 Terminal Box GCDC 2322 200 Hz…
-
Telemetry component tests in the FN tandem terminal
If Ti sublimation pumps are used to pump the terminal box to the levels required for successful operation of heavy ion beams it is desirable to power these pumps with a direct shaft driven generator aince frequent power interruptions tend to recrystallize…
-
Argonne tandem as injector to a superconducting linac
pump the terminal box during operation did not significantly affect the foil- .
-
Telemetry Component Tests in the FN Tandem Terminal
If Ti sublimation pumps are used to pump the terminal box to the levels required for successful operation of heavy ion beams it is desirable to power these pumps with a direct shaft driven generator since frequent power interruptions tend to recrystallize…
-
Motor terminal box explosions due to faults
During December 1982 in the Memphis, TN, area on a solidly grounded 480-V system, a 250-hp TEFC pump motor terminal box exploded.
-
Seismic Safety Margins Research Program. Phase 1. Project V. Structural sub-system response: subsystem response review. [PWR; BWR]
Small Horizontal Centrifugal Pumps Junction and Terminal Boxes Cabinets (Electrical) Lighting Indicating Lights (Instrumentation) Solid State Logic Boards Radiation Monitors .
Indicates content that may require registration and/or purchase.