-
Supplier: ZAGO Manufacturing Company, Inc.
Description: ZAGO’s switch boots feature elegant, flexible, and highly effective switch protection. ZAGO’s switch boots are crafted from a single piece design of molded rubber over a brass hex nut. The boots can be custom fitted for a variety of electronic devices
- Operating Temperature: -93 to 400 F
- Features: EMI / RFI Shielded, Rated for Military Applications (MIL-SPEC)
- Boot Style: Full Boot
- Switch Configuration: Pushbutton
-
Supplier: ZAGO Manufacturing Company, Inc.
Description: flexible and durable switch boot on the market. We’re also staying ahead in current scientific research and development to continue providing customers with the most advanced products. How It Works Our switch boots are molded silicone coverings used to protect electronic
- Features: EMI / RFI Shielded, Rated for Military Applications (MIL-SPEC)
- Boot Style: Full Boot
- Switch Configuration: Rotary
-
Supplier: ZAGO Manufacturing Company, Inc.
Description: rocker switch boots create a watertight, dust blocking barrier over the switch and the cut out in the panel by incorporating a full cover over the switch and a “sealing rib” at the bottom of the boot. While unprotected rocker switches will begin deteriorating over
- Features: EMI / RFI Shielded, Rated for Military Applications (MIL-SPEC)
- Boot Style: Full Boot
- Switch Configuration: Rocker
-
-
Supplier: ZAGO Manufacturing Company, Inc.
Description: manufacturing process yields the most secure, flexible and durable switch boot on the market. We’re also staying ahead in current scientific research and development to continue providing customers with the most advanced products. How It Works Our switch boots are molded
- Features: EMI / RFI Shielded, Rated for Military Applications (MIL-SPEC)
- Boot Style: Full Boot
- Switch Configuration: Toggle
-
Supplier: RS Components, Ltd.
Description: Switch Boot silicon Rubber Black
- Switch Configuration: Pushbutton
-
Supplier: Altech Corp.
Description: Rubber Boots for Booted Actuators
-
Supplier: Altech Corp.
Description: Rubber Boot for Contact Elements
-
Supplier: Waytek, Inc.
Description: Pollak 25-358 Boot Nut Assemblies Category: Push Button Switches Manufacturer: Pollak Component Type: Boot Cover Boot Color: Black Thread: 5/8"-32 Dust and weatherproof neoprene rubber Fits the following switches: Pollak 52-611 Momentary Start Switch
-
Supplier: Waytek, Inc.
Description: Pollak 25-352 Boot Nut Assemblies Category: Push Button Switches Manufacturer: Pollak Component Type: Boot Cover Boot Color: Red Thread: 5/8"-32 Dust and weatherproof neoprene rubber Fits the following switches: Pollak 52-611 Momentary Start Switch
-
Supplier: Radwell International
Description: RUBBER BOOT, ROUND PUSH BUTTON ACCESSORY, GREEN. FREE 2 YEAR RADWELL WARRANTY
-
Digital Thermometers - Oakton Acorn Temp 5 Thermistor Thermometer with Boot and Probe -- GO-35626-10Supplier: Cole-Parmer
Description: • Splashproof sealed membrane keypad makes cleanup easy • Minimum and Maximum display • Push-button temperature offset calibration adjustment for fine-tuning factory settings • HOLD button freezes measured reading • Switchable between
C and F • Nonvolatile memory - Fahrenheit Scale: -40 to 257 F
- Celsius Scale: -40 to 125 C
- Local Interface: Digital Front Panel
- Thermometer Technology: Thermistor Technology
-
Supplier: Cole-Parmer
Description: • Splashproof sealed membrane keypad makes cleanup easy • Minimum and Maximum display • Push-button temperature offset calibration adjustment for fine-tuning factory settings • HOLD button freezes measured reading • Switchable between
C and F • Nonvolatile memory - Fahrenheit Scale: -40 to 257 F
- Celsius Scale: -40 to 125 C
- Local Interface: Digital Front Panel
- Thermometer Technology: Thermistor Technology
-
Supplier: TelephoneStuff.com
Description: powered - Weather resistant features: mylar speaker, gaskets, internally sealed push button switch, UV stable exterior, enamel coated PCB - Adjustable microphone and speaker volume - Programmable maximum call length - Selectable auto-answer feature allows remote monitoring - Two
- Phone Type: Telephone
-
Supplier: TelephoneStuff.com
Description: feature - Selectable push button disconnect - Zinc plated steel rough-in box with (2) 3/4” conduit knockouts - Selectable maximum call time - Selectable VOX switching speed - Telephone line powered - Enhanced weather protection (EWP) option ideal for outdoor or harsh environments - EWP
-
Supplier: TelephoneStuff.com
Description: optional VE-5x5 surface mount box for surface mounting. Enhanced Weather Protection Option: Includes weather-sealed trim pots and DIP switches, a special rubber microphone boot and a mylar speaker with a rubber gasket acting as a primary shield against water penetration. If
- Phone Type: Telephone
-
Supplier: TelephoneStuff.com
Description: Selectable auto-answer feature - Selectable push button disconnect - Zinc plated steel rough-in box with (2) 3/4” conduit knockouts - Selectable maximum call time - Selectable VOX switching speed - Telephone line powered - Enhanced weather protection (EWP) option ideal for outdoor or
Find Suppliers by Category Top
Featured Products Top
-
satisfaction and cost-efficiency, ZAGO stands at the top. PUSH BUTTON BOOTS ZAGO’s switch boots feature elegant, flexible, and highly effective switch protection. ZAGO’s switch boots are crafted (read more)
Browse Switch Sealing Boots Datasheets for ZAGO Manufacturing Company, Inc.
More Information Top
-
LED Lamp Retail Price Tracker - February 2015 D2
* Lifetime LED bulb, never replace::* 3 LED's, 3 optics::* 30 hours::* Rubber booted push button switch ::* 3 AAA batteries included .
-
Dorcy 41-4296 120 LUMEN - 4C K2 LED SPOTLIGHT W/ BATTERIES at PlumberSurplus.com
With high quality aircraft grade aluminum housings, o-ring seals to protect from dust and moisture, rubber booted push button switches , and precision machined parts the Dorcy K2 series of high performance flashlights will provide years of brilliant performance and reliable service .
-
wn_g.pl (finlayson-gwc2014.zip)
… constructed at government expense for public use)'). g(103503229,'(a vulcanized rubber disk 3 inches … … printed on it; a gambler pays a small sum for the privilege of pushing out a slip … … purse)'). g(103509524,'((British) a bicycle that must be pedaled)'). g(103509620,'(a wide broom that is pushed ahead of the sweeper)'). g(103509725,'(an electrical switch operated by pressing a button ; "the elevator was operated … … 103513830,'(piece of leather that comprises the part of a shoe or boot covering the heel …
Indicates content that may require registration and/or purchase.