Products/Services for PVA 650 Conformal Coating Systems
-
Sprayers and Spray Coating Equipment - (402 companies)Sprayers and spray coating equipment refers to a variety of devices which find purpose within industrial spray operations. A diverse line of equipment supports the spraying process, including: applicators, pressure systems, holding basins...TypeSystem Option / ComponentMaterials of Construction -
Conformal Coatings - (149 companies)Conformal coatings encapsulate circuit boards and their electronic components in order to prevent the ingress of moisture, fungus, dust and other environmental contaminants. Types. There are several basic types of conformal coatings. Electrically... -
Coating Services - (1608 companies)...crystalline. There are many types of phosphate coatings, including zinc and manganese. Conformal coating - Conformal coatings encapsulate circuit boards and their electronic components in order to prevent the ingress of moisture, fungus, dust and other... -
Cement, Concrete, and Mortar - (592 companies)Thinset mortar, dryset mortar, and drybond mortar are cement-based coatings that are applied in thinner layers than liners and lining systems that can be prefabricated on-site by pouring, pumping, or gunning techniques. Product categories also... -
Industrial Coatings - (1710 companies)Industrial coatings are thin films deposited upon materials to add or enhance desired properties, such as color, conductivity, corrosion resistance, etc. Industrial coatings are thin films deposited on materials to add or enhance specific properties... -
Sealers and Seal Coatings - (250 companies)Sealers and seal coatings are used to seal surfaces or to form a barrier on a surface. They differ from sealants, which are used to seal joints or gaps between surfaces. Basic Description. Sealers and seal coatings are used to seal surfaces...
-
Painting, Coating, and Finishing System Integrators - (207 companies)Painting, coating and finishing system integrators provide finishing lines, turnkey coating machines and large-scale systems for production finishing operations. Typically, finishing lines are designed to OEM requirements and are installed on site...
-
Powder Coatings - (78 companies)Powder coatings are powder materials that consist of pigmented thermoplastic particles. The powders are sprayed electrostatically onto components and then fused into a uniform and durable coating. Powder coatings are applied to cleaned, sandblasted...
-
Roof Coatings - (106 companies)Roof coatings are waterproof, protective layers used in environments where wind, rain, snow and other precipitation can damage a building 's roof. Typical applications include warehouses, chemical plants, manufacturing facilities, and commercial...
-
Wall Coatings - (118 companies)Wall coatings are decorative or protective layers that are applied to a building 's interior or exterior walls. They are viscous enough to avoid running and provide abrasion and environmental resistance. Wall coatings are decorative or protective...
Product News
-
ELANTAS North America LLC
Custom Conformal Coatings ELANTAS PDG, Inc. manufactures custom conformal coatings to match your specifications. (read more)Browse Conformal Coatings Datasheets for ELANTAS North America LLC -
ELANTAS North America LLC
ELANTAS Conformal Coatings for Electronics Conformal Coatings. With the recent addition of the CONAP (R) and Conathane (R) products, ELANTAS offers one of the most complete ranges of conformal coatings in the electronics industry. Materials for Electronic Protection. The increasing demand for reliability of electronic components and printed circuit boards presents challenges to protect these devices from harsh conditions such as humidity, extreme temperatures, mechanical loads, vibration and corrosive chemicals. The ELANTAS family... (read more)Browse Conformal Coatings Datasheets for ELANTAS North America LLC -
PFC Flexible Circuits Limited
Conformal Coating to Protect your circuits At PFC, we don 't just build circuits, we protect them. Our Conformal Coating services apply a specialized polymeric film to your flex PCBs, creating a robust barrier against: Moisture & Humidity. Dust & Contaminants. Harsh Chemicals. Ensure your mission-critical electronics perform flawlessly, no matter the conditions. Contact us today (read more) -
CHT USA Inc.
Protect PCBs with Silicone Conformal Coatings PCB Conformal Coatings. Protecting printed circuit boards from harsh environmental working conditions is critical to avoid malfunctioning and product failure. Conformal coatings are applied as a thin layer across the surface of the board to cover all components and delicate wiring. CHT 's silicone conformal coatings are popularly used in electronic applications because they adhere well to most components and substrates, maintain physical properties in extreme temperatures... (read more)Browse Conformal Coatings Datasheets for CHT USA Inc. -
ELANTAS North America LLC
Conformal Coatings for circuit board protection Charging infrastructure applications ELAN-drive. Control Units. The charging infrastructure can 't function without several control units. They make sure that the equipment is working smoothly and reliable. The core of those units are printed circuit boards which need to be insulated and protected against environmental effect (e.g. humidity). Conformal Coatings are applied to the circuit boards to protect them and ensure reliable performance. Under the brand names Bectron, CONAP and Conathane... (read more)Browse Conformal Coatings Datasheets for ELANTAS North America LLC -
Dymax
Improving PCB Conformal Coating Throughput by 30% Industrial electronics manufacturers often face tradeoffs between environmental protection, employee safety, and production efficiency. In this case history, an inverter manufacturer sought to replace solvent?based conformal coatings while achieving higher dry film thickness and meeting stringent reliability requirements. Discover how a solvent?free, dual?cure conformal coating and a customized curing conveyor helped protect PCBs from harsh operating conditions, while increasing production... (read more)Browse Conformal Coatings Datasheets for Dymax -
Dymax
Dual-Cure Conformal Coating Resists Corrosion Dymax 9483 is a dual-cure conformal coating that cures rapidly with UV/Visible light and continues curing through ambient moisture in shadow areas. With excellent corrosion, chemical, and heat resistance and no added solvents, it provides long-lasting protection for printed circuit boards used in harsh environments. Dual-Cure Technology for Complete Coverage. The conformal coating cures tack-free in seconds with UV/Visible light, while areas not exposed to light continue curing through ambient... (read more)Browse Conformal Coatings Datasheets for Dymax -
Nexperia B.V.
Industrial 650 V IGBTs in TO220-FP and D2PAK Nexperia extend the 650 V IGBT portfolio with the release of 15 & 30 A discrete IGBTs in TO220-FP & D2PAK packages. Based on Nexperia 's third-generation technology with carrier stored trench-gate and field-stop (FS) structures, these devices offer optimized turn-off losses, 175? C operation, & a 5? ms short-circuit withstand time. Designed for hard-switching, high-voltage, high-frequency applications, they are ideal for industrial inverters, servo drives, small motor drives, welding, induction... (read more) -
Nexperia B.V.
Nexperia's new ultrafast 650 V Recovery Rectifiers The latest additions include four 650 V, 1 A parts available in CFP3 and CFP5 packages intended for use in onboard chargers (OBC) and inverters for electric vehicles, power converters, PV inverters, and power supplies in industrial applications. Standard products include the PNU65010ER (CFP3) and PNU65010EP (CFP5) while AEC-Q101 qualified products include the PNU65010ER-Q (CFP3) and PNU65010EP-Q (CFP5). (read more)Browse Diodes Datasheets for Nexperia B.V. -
FORREST Technical Coatings
Powder Coatings powder: Our unique experience in high-temperature applications has enabled us to develop leading high temperature powder technology. We offer a full line of heat-resistant powder coatings in many colors, textures and gloss levels. Medium temp products are available to meet requirements up to 550 F (300 C). Our high temperature silicone powder coatings provide service up to 1200 F (650 C). They offer an attractive and extremely durable finish in a safe, efficient and environmentally friendly coating... (read more)Browse Powder Coatings Datasheets for FORREST Technical Coatings
-
Springer Handbook of Nanotechnology
…fabrication 1729 photolithography (PL) 271, 273, 274, 300, 389, 1712 – near-field conformal 316 – pattern … 389, 391, 399 – technique 188 pick-up tip 627 picoindentation 836 – system 798 picomotor 1637 … 1407 – spectral property 1418 plasma 284 – assisted growth 125 – deposited coating 1765 – deposition … 1618 polytetrafluoroethylene (PTFE) 293, 932 polyurethane (PUR) 757 – film 1115 polyvinyl alcohol ( PVA ) 1261 polyvinyledene fluoride … trisbipyridine 21 rubbing/sliding surface 1775 run-length-limited (RLL) 1628 rupture force 770 rutile TiO2(100) 650 .
-
Conformal coating of ferroelectric oxides on carbon nanotubes
…scanning electron microscopy (SEM) using a JEOL Model 35 CF and JEOL JSM-7500F field-emission system . .... 5 h and crushed to fine powder, and a small amount of polyvinyl alcohol ( PVA ) was added. .... The growth was done at an oxygen pressure of 80 mtorr at 650 ◦ C. .... Figure 1(b) shows the maize-bead–like form of BST that conformally coated the BCNT nanotubes. .... These nanotubes were expected to exhibit conformal coating due to formation of a BST-based plasma by…
-
Chemistry on Electrospun Polymeric Nanofibers: Merely Routine Chemistry or a Real Challenge?
UV-induced crosslinking of PVA -thiol. .... Furthermore, by drawing a pressure gradient across a porous electrospun substrate during a spray-assisted layer- by-layer (spray-LBL) process, highly conformal coatings were developed on individual fibers by Hammond et al.[50] By simply varying the flow rate of charged … combined use of conformally coated nylon-6,6 with poly- (diallyldimethylammonium chloride)/TiO2 system with dendritic poly .... After thermal degradation of the template fibers at 300 and 650 8C, tubes between 450 and 730…
-
Core–Shell Composite Hydrogels for Controlled Nanocrystal Formation and Release of Hydrophobic Active Pharmaceutical Ingredients
…this composite material, core–shell structured hydrogel with FEN nanocrystals of controlled size (500– 650 nm) embedded within … loading of API nanocrystals (up to 83% by weight) and the thickness of PVA shell on composite .... Thus, our com- posite hydrogel beads offer an oral delivery system built for controlled crystallization and modulated … safe) material and has been widely used as an emulsifier, binder, and film coating agent in the .... However, the shell formed in the presence of FEN (Figure 2b) is less conformal than without API…
-
Handbook of Paper and Pulp Chemicals
Uses: Thermoset polymer for casting and potting systems , conformal coat- ings , adhesives, insulating coatings, cable molding, automotive fascia,. .... Synonyms: PVA ; PVAc; Acetic acid, ethenyl ester, homopolymer; Acetic acid, vinyl ester, polymer; Acetic acid vinyl ester .... 97883-01; Vancryl® 650 ; Vinac® 285; Vinac® 828; Vinac® 828M; Vinac® .
-
Poly(vinyl alcohol) based hydrogen-bonded multilayers : from pH-controlled multi-stage dissolution to zwitter-wettable surfaces
650 . .... Figure 9-15 (a) N1, and F1, signal of (CHlINafion) 3 coated (CHI/CMC) 3 o multilayer film .... (b) Carbon spectra with depth for (CHI/Nafion) 3 coated PEG-functionalized PVA /PAA multilayer film. .... as the primary driving force for the LbL assembly and compared to the typical electrostatically assembled systems . .... Again, conformal thin film consisting of PVA and TA were created by systematically varying the assembly pH…
-
Development of polymer cholesteric liquid crystal flake technology for electro-optic devices and particle displays
650 . .... (a) A tri-layer system includes two layers of material with the same handedness which sandwich a .... Commercially it allows cost-effective fabrication of large area devices (roll-to-roll) and facilitates applications in flexible displays (roll-up displays, e-paper, electrically addressable conformal coatings ). .... silicone oil can be readily microencapsulated in a 80-85% hydrolyzed polyvinyl alcohol ( PVA ) binder using a…
-
Superparamagnetic Colloids: Controlled Synthesis and Niche Applications
Li et al. introduced divinylbenzene, a crosslinker, for the ATRP of styrene onto iron oxide nanopar- ticles in order to overcome this problem.[74] After this treat- ment, the final product showed a core/shell structure with a conformal coating of crosslinked polystyrene. .... Coating by Dextran could increase the half-life of the particles in the circulatory system . .... either magnetite or maghemite depending on the exact recipes.[76] Poly(vinyl alcohol) ( PVA ), poly(glycerol monoacrylate … nanoparticles changed from superparamag- netic to the ferromagnetic L10 structure after thermal anneal- ing at 650 °C.
-
Handbook of Lubricants
…Wh. waxy solid melting to clear visc. liq. near R.T.; m.w. 650 - 2900; in alcohols … hose and gaskets, tires, industrial belts, tank and pipe liners, floor and roof coatings , medical devices; polyester .... Uses: Thermoset polymer for casting and potting systems , conformal coat- ings, adhesives, insulating coatings, cable molding, automotive fascia, etc.; flame retardant; binder; protective coating or surf. treatment for textiles,. .... PVA ; PVAL; PVAL, hydrolyzed; PVOH; Vinyl alcohol polymer .
-
Overcoming the far-field diffraction limit via absorbance modulation
A 23 nm of PVA was spin- coated over the fluorescent beads before spin-coating 220 nm of azobenzene AML to protect the beads from being dissolved by the solvent of the AML. .... Even if the 220-nm AML formed a conformal coating on the beads, the vertical thickness of .... Signal generation and collection efficiency is impor- tant in the design of the system as each fluorophore .... 650 .
Indicates content that may require registration and/or purchase.