-
Supplier: Clark Solutions
Description: Series 1800 flow switches are manufactured to exacting standards and provide accurate flow detection for most applications. Product inspection involves calibrated tools and gages traceable to National Bureau of Standards. Switch function involves magnet equipped PVC
- Pipe Diameter: 1 inch
- Liquid Volumetric Flow Rate: 1 GPM
- Operating Pressure: 150 psi
- Operating Temperature: -20 to 300 F
-
Supplier: Clark Solutions
Description: Series 2600 flow switches are manufactured to exacting standards and provide accurate flow detection for most applications. Product inspection involves calibrated tools and gages traceable to National Bureau of Standards Switch function involves magnet equipped PVC
- Pipe Diameter: 2 inch
- Liquid Volumetric Flow Rate: 0.5 GPM
- Operating Pressure: 150 psi
- Operating Temperature: -4 to 251.6 F
-
Supplier: Cole-Parmer
Description: Use these normally open switches with plastic pipes without threads. Switches are available in gray or clear PVC housing. Use clear switches where visual flow confirmation is needed. Use a 150
m filter to protect your switch. Switches include 24" lead - Operating Temperature: 140 F
- Operating Pressure: 150 psi
- Features: Other
- Electrical Output: Switch
-
-
Supplier: Cole-Parmer
Description: Use these normally open switches with plastic pipes without threads. Switches are available in gray or clear PVC housing. Use clear switches where visual flow confirmation is needed. Use a 150
m filter to protect your switch. Switches include 24" lead - Operating Temperature: 140 F
- Operating Pressure: 150 psi
- Electrical Output: Switch
- End Fittings: Threaded
-
Supplier: Cole-Parmer
Description: Use these normally open switches with plastic pipes without threads. Switches are available in gray or clear PVC housing. Use clear switches where visual flow confirmation is needed. Use a 150
m filter to protect your switch. Switches include 24" lead - Operating Temperature: 120 F
- Operating Pressure: 120 psi
- Electrical Output: Switch
- End Fittings: Threaded
-
Supplier: Cole-Parmer
Description: Use these normally open switches with plastic pipes without threads. Switches are available in gray or clear PVC housing. Use clear switches where visual flow confirmation is needed. Use a 150
m filter to protect your switch. Switches include 24" lead - Operating Temperature: 120 F
- Operating Pressure: 120 psi
- Features: Other
- Electrical Output: Switch
-
Supplier: Newark, An Avnet Company
Description: INLINE FLOW SWITCH. PVC DN25
-
Supplier: Radwell International
Description: PVC FLOAT SWITCH,1 N.O AND 1 N.C. CONTACT, 30’ CABLE, SUSPENSION MOUNTED. FREE 2 YEAR RADWELL WARRANTY
- Process Media Type: Gas
-
Supplier: Gems Sensors & Controls
Description: Flow Rate Settings: 0.5 GPM or 2.0 GPM Port Size: 3/4" or 1" IPS Primary Construction Material: Clear PVC Setting Type: Fixed Designed for low cost flow/no-flow monitoring. This series is available with a clear, transparent PVC housing which is ideal for use where
- Pipe Diameter: 0.5 to 1 inch
- Media Temperature Range: 120 F
- Liquid Volumetric Flow Rate: 0.5 to 2 GPM
- Operating Pressure: 50 to 120 psi
-
Description: Switching Voltage: 100Vac, 220Vac Switching Current: 1.0 Amax Switch Connections: SPST-NO (Normally Open)/SPST-NC (Normally Closed) Set Point Tolerance: 10%(max.) Setting Accuracy: ±10% Range of Flow Rate: 0.55~15L/min Operation Temperature: -10~80°C Operation Pressure: 0.8Mpa Lead Wire:
- Liquid Volumetric Flow Rate: 0.1452 to 3.96 GPM
- Operating Pressure: 116.029471485758 psi
- Operating Temperature: 14 to 176 F
- Liquid Volumetric Flow Rate Range: 0.1452 to 3.96 GPM
-
Supplier: Clark Solutions
Description: alarm contacts or an analog output transducer may be added. All flow meters have a male thread on the measuring tube and are supplied with two schedule 80 PVC-U pipe couplings. Please call for coupling materials other than PVC . The variety of materials used and the simple to
- Gas Volumetric Flow Rate: 0.00235404896421846 to 4.70809792843691 SCFM
- Operating Temperature: 32 to 131 F
- Operating Pressure: 145.0377 psi
- Media Temperature: 140 F
-
Supplier: Orange Research, Inc.
Description: PVC Filter & Flow Monitor Instruments Measure filter or flow performance with our unique instruments with PVC wetted parts. Save thousands of dollars with low-cost solutions. Whether you need local indication, a switch, or a transmitter for remote use, we have those
- Media Temperature Range: 32 to 120 F
- Liquid Volumetric Flow Rate: 0 to 5 GPM
- Operating Pressure: 200 psi
- Operating Temperature: 32 to 120 F
-
Supplier: Gemu Valves
Description: Plastic flowmeter which operates according to the variable area principle with integral metering orifice, housing material: polysulfone. The float is made of PVC-U or PP which can also be fitted with a magnet for electrical detection of the flow rate. Dovetail sections moulded onto the
- Pipe Diameter: 2.5590565 inch
- Liquid Volumetric Flow Rate: 13.208602617 to 220.14337695 GPM
- Operating Pressure: 145.0377 psi
- Features: Aggressive / Corrosive Process Media, Differential Pressure Meter, Liquid
-
Supplier: Litre Meter Limited
Description: Pelton Wheel flowmeter with PVC body, providing a pulse output.
- Pipe Diameter: 0.49212625 inch
- Media Temperature Range: 14 to 122 F
- Liquid Volumetric Flow Rate: 0.528 to 34.32 GPM
- Operating Temperature: -4 to 122 F
-
Supplier: Litre Meter Limited
Description: Pelton Wheel flowmeter with PVC body, 1/2" connections providing a pulse output.
- Pipe Diameter: 0.00393701 inch
- Media Temperature Range: 14 to 122 F
- Liquid Volumetric Flow Rate: 0.0264 to 7.392 GPM
- Operating Pressure: 0 to 72.51885 psi
-
Supplier: U.S. Plastic Corporation
Description: psi. The optimal flow geometry offers double the Cv values. With almost linear flow characteristics this guarantees stable processes. The weir of the zero-static valve has been reduced to an absolute minimum and thus the purity was increased at the same time. Lockable handwheel,
- Valve Size: 1.5 inch
- Valve Type: Diaphragm Valves
- Primary Material: PVC
-
Supplier: Assured Automation
Description: Integrated mounting pad for actuators Integrated support bracketing for anchoring Valve seats have o-ring backing cushions to compensate for wear and prevent seizure of the bal Complete line of accessories Materials Seats - PTFE Seals - EPDM or Viton® Body - PVC or CPVC Ball & Stem -
- Valve Size: 0.5 to 2 inch
- Pressure Rating: 232 psi
- Number of Ports: 2
- Flow (Cv): 14 to 665
-
Description: Perfect choice for gear speed testing application > Sensing distance: 2mm > Housing size: Φ12 > Housing material: Nickel-copper alloy > Output: PNP,NPN NO NC > Connection: 2m PVC cable,M12 connector > Mounting: Flush > Supply voltage: 10…30 VDC > Degree of protection: IP67 > Product
- Operating Distance: 0.0787402 inch
- Power Requirements: DC Powered
- Sensor Technology: Inductive Proximity Sensor
- Switch Type: Normally Closed, Normally Open
-
Supplier: KOBOLD Instruments, Inc.
Description: Product Features Measuring Switching Range0.05-0.1...13-24/min.water FittingG 1/2 female Materialbrass, SS or PVC Max. pressure3600 PSIG Max.temperature210°F Accuracy+/- 4 % FS KOBOLD flow meters and switches of model SWK operate on the known suspended float principle, however
- Media Temperature Range: 140 to 210 F
- Liquid Volumetric Flow Rate: 0.0132 to 6.336 GPM
- Operating Pressure: 85 to 3,600 psi
- Mounting: In-line
-
Supplier: KOBOLD Instruments, Inc.
Description: for applications with aggressive media. There are no metal parts contacting the fluid. Measuring tubes are Nylon or Polysulfone with other wetted parts made of PVDF, PVC and EPDM. The standard flow meters are equipped with a scale for water or air and a percentage scale. Two adjustable
- Operating Pressure: 145 psi
- Media Temperature: 140 F
- Media Temperature Range: 140 F
- Features: Differential Pressure Meter, Gas, Liquid
-
Supplier: Orange Research, Inc.
Description: Differential Pressure Flowmeters Our new, fully integrated differential pressure flowmeters are compact and rugged, with directly connected, large throated, non-clogging flow nozzles. This unique design reduces size and cost while minimizing errors and leaks. Simply select the flow
- Pipe Diameter: 0.5 to 2 inch
- Media Temperature Range: -20 to 200 F
- Liquid Volumetric Flow Rate: 0 to 150 GPM
- Operating Pressure: 100 to 500 psi
-
Supplier: Automation24, Inc.
Description: The SL5101 compact flow monitor from ifm ensures the optimum air flow thanks to easy setting in a range from 100-1,000 cm/s via potentiometer. The immersion depth into the duct can be flexibly varied via the supplied mounting clamp. Titanium sensing faces ensure reliable operation,
- Operating Temperature: 14 to 122 F
- Operating Pressure: 1 psi
- Media Temperature: 14 to 122 F
- Media Temperature Range: 14 to 122 F
-
Supplier: U.S. Plastic Corporation
Description: unwanted material while allowing the process media to flow freely. Flow never has to be shut off for basket cleaning or changing. Turning the operating handle on the diverter valve assembly switches the flow from one strainer housing to the other. Then, the out of service
- Strainer Type: Duplex Basket
- Materials: PVC
-
Supplier: Orange Research, Inc.
Description: migration cannot be tolerated. Switches, Relays, Transmitters A variety of reed switches, relays and transmitters can accompany the gauges or be supplied on their own, without a dial. SPST switches are offered normally open (N.O.) or normally closed (N.C.). SPDT reed
- Switch Point Range: 0 to 1,000 psi
- Accuracy: 2 ±% FS
- Operating Temperature: 176 F
- Switched Current: 0.25 to 1 amps
-
Supplier: Plast-O-Matic Valves, Inc.
Description: and pin (304) are stainless steel; handle, handle lever, and other handle parts are ABS; handle insert is FC0208. Positioner is PVC. Maximum working pressure is 150 PSI; actual maximum pressure varies by application based on temperature, flow rate, and media. For other materials
- Valve Size: 2 to 8 inch
- Pressure Rating: 150 psi
- Valve Type: Butterfly Valves
- Actuation: Electric
-
Supplier: Asahi/America, Inc.
Description: flanging hardware PVC flanged tee sizes 1-1/2"– 6", with valve mating flanges installed Poly-Pro® flanged tee sizes 8" & 12" (mating flanges not included) Standard arrangement permits flow straight through the "run" of the tee when actuator is open and shuts off flow out the
- Valve Type: Butterfly Valves
- Actuation: Pneumatic
-
Supplier: GF Piping Systems
Description: and high pressure rating up to 240 PSI (for water use only). The optimal flow geometry offers double the Cv values. With almost linear flow characteristics, this guarantees stable processes. The weir of the zero-static valve has been moved directly to the pipe wall of the main line.
- Valve Size: 0.5 to 2 inch
- Pressure Rating: 240 psi
- Features: Bolt Flange, Butt Weld, Socket Weld / Solder, Union
- Primary Material: CPVC, PVC, PVDF, Polypropylene (PP)
-
Supplier: Gemu Valves
Description: Optional flow direction, will seal in either flow direction up to full working pressure Optional mounting position Optional accessories Stroke limiter with optical position indicator Electrical position indicator (GEMU 1215), "Closed" position Electrical position indicators with
- Pressure Rating: 21.755655 to 145.0377 psi
- Media Temperature: 41 to 140 F
- Number of Ports/Ways: 2
- Media: Air, Compressed Air, Gas, Natural Gas, Sour Gas
-
Supplier: U.S. Plastic Corporation
Description: The 2001FC and 2001FCP welders combine the realibility of the Model 63 and infinite heat control of the Guardian Series. The new design inner tube and nose cone allows the barrel to stay cooler while it blows away toxins that may be created while welding. e.g. PVC. These welders have three
- Equipment Type: Complete System
- Process Capability: Plastic Welder, Welding Equipment
-
Supplier: CiMa-Pak Corporation
Description: Automatic turn-off system of the tunnel Tunnel air flow adjustable by flaps Films that can be used: PVC, Polyolefins and Polyethylene Reduced power consumption Available accessories - T650 Modular power switch, separated from the control panel .
- Machine Type: Shrink Machines
-
Supplier: Tripp Lite by Eaton
Description: located in adjoining spaces inside a rack. The plugs’ snagless design protects the locking tabs against being damaged or broken off during installation.Special Slim Design Increases the Flow of Cool Air to Protect Your EquipmentHigh-quality 28 AWG stranded copper wire protected by a
- Cable Length: 1 ft
- Operating Temperature: -10 to 60 C
- Features: Cable Assembly, Cat 6
- Application: LAN / Ethernet, Networking
-
Supplier: Tripp Lite by Eaton
Description: located in adjoining spaces inside a rack. The plugs’ snagless design protects the locking tabs against being damaged or broken off during installation.Special Slim Design Increases the Flow of Cool Air to Protect Your EquipmentHigh-quality 28 AWG stranded copper wire protected by a
- Cable Length: 2 ft
- Operating Temperature: -10 to 60 C
- Features: Cable Assembly, Cat 6
- Application: LAN / Ethernet, Networking
-
Supplier: Technic, Inc.
Description: suitable for use with acid or alkaline solutions up to 225°F. Propulsion rate of 150gph free flow. Attached to the motor as one unit. Filter Plastic, supplied with replaceable, medium filter cartridge. Resin column Heavy duty, Lucite cylinder with polypropylene headers and neoprene gaskets.
-
Supplier: Vortec
Description: cooling/heating tube with belt that generates cold and/or hot air to provide air flow to the worker; a diffuse cooling vest through which the cold or hot air flows to cool the worker’s torso and neck PACs are available in three cooling capacities, and two models that provide
- Cooling Capacity: 900 to 2,500 BTU/hr
- Features: Other
Find Suppliers by Category Top
Featured Products Top
-
Most gas pipelines use flow computers to measure the volume of gas flowing through the lines and to accurately charge customers for the delivered product. These flow computers calculate volume based on various inputs, including the temperature monitored by an (read more)
Browse RTD Temperature Probes Datasheets for United Electric Controls Company -
. Pressure Switches & Transducers signal equipment, controls or alarms as system parameters change (read more)
Browse Diaphragm Seals Datasheets for Plast-O-Matic Valves, Inc. -
is constructed traditionally with preset internal cams striking micro-switches to stop the reversible motor in the required positions. AVA Series SMART Electric Actuators The SMART AVA comes with an OLED screen function displaying the (read more)
Browse Electric Valve Actuators Datasheets for DynaQuip Controls
More Information Top
-
Clear PVC liquid flow switch 0 5 GPM 1 2 NPT from Cole-Parmer
Clear PVC liquid flow switch 0 5 GPM 1 2 NPT (Representative photo only .
-
Chemical Equipment & Services | Precipitators, PVC Piping, Flow Switches | Chemical Processing
Home / Articles / 2009 / Equipment & Services: Precipitators, PVC Piping, Flow Switches .
-
Cisco IOS Software Release 12.1T - No. 1065 [Cisco IOS Software Releases 12.1 Mainline] - Cisco Systems
It will also provide a Debug Frame Relay Switching command to get detailed status about switched PVCs for analyzing packet flows .
-
http://www.cisco.com/en/US/docs/ios-xml/ios/wan/command/wan-cr-book.pdf
The table below lists the flow control options supported by X.25 during PVC to SVC switching .
-
Cisco IOS Wide-Area Networking Command Reference - x25 accept-reverse through x25 pvc XOT [Support] - Cisco
The table below lists the flow control options supported by X.25 during PVC to SVC switching .
-
Service and network management strategies for ATM in wireless networks
The ATM switch interface detects protocol errors that disrupt traffic flow over a PVC ser- .
-
An architecture for monitoring, visualization, and control of gigabit networks
Per virtual circuit cell counters within the ATM switches can be monitored to mea- sure traffic flows on the given PVCs .
-
Weighted fair early packet discard at an ATM switch output port
lated a 155 Mbps ATM switch output port where we have 10 PVC (Permanent Virtual Circuit) flows for which we want to guarantee fairness.
-
A parameterizable methodology for Internet traffic flow profiling
But ATM functionality allows more efficient service and bandwidth allocation by extending a simple PVC network through the use of multiple parallel PVC ’s, or even switched virtual circuits (SVC’s) for specific traffic flows , allowing multiple service qualities in the network.
-
DAYTON products - Grainger Industrial Supply
Flow Rate 1 GPM, Connection Size (In.) 1 FNPT Slip PVC , Switch Enclosure NEMA 1, Min.
Indicates content that may require registration and/or purchase.