Products/Services for PVC Half Round Mouldings
-
Mouldings - (260 companies)...of Mouldings Molding and millwork come in a wide variety of types, including: crown molding ceiling and window trim coves and domes medallions and rosettes hand, chair, and wall rails door stops jambs and sills baseboards wainscoting...
-
Plastic Plate, Rod, and Stock Shapes - (427 companies)Plastic plate, rod and stock shapes include shaped plastic parts and plastic stock. They are fabricated through various processes and available in many different forms and sizes. -
Round Belts and O-ring Belts - (75 companies)Round belts and o-ring belts are light-to-medium duty power transmission belts. They can be solid or hollow, and can easily be used in 3-D applications. Round belts and o-ring belts are light- to heavy-duty power transmission belts. These products... -
Round Belt Pulleys - (58 companies)Round belt or pulleys are used in mechanical lifts and transmissions with o-rings, round belts, cables, ropes, or wires. Round belt pulleys are mechanical devices which transmit rotational motion around an axle. They are used to lift loads... -
Plugs, Stoppers, and Inserts - (417 companies)The type of the plug, stopper or insert is defined by the shape of the product or the means by which it is fitted. Plugs are available in many different shapes, materials, and a variety of different cross sections. These include round, button plug, square... -
Laboratory Bottles - (174 companies)Laboratory bottles are chemically-resistant containers used for holding and dispensing fluids.
-
Boxes and Crates - (275 companies)...or diameter (for molded products with a rounded interior), and volume capacity. Materials. Boxes and crates are made from a variety of different materials. Plastic boxes and crates are made of acrylonitrile-butadiene-styrene (ABS), acrylics, polyethylene...
-
Cores and Tubes - (41 companies)...and-plug options. Most plastic tubes and plastic cores are round or square. Wall styles are designated as thin wall, medium wall, or thick wall. In terms of cap-and-plug options, some products are sealed on one or both ends. Suppliers may also...
-
Screws - (1401 companies)A nail point is used to impinge or lock against wood materials. A cupped point increases its locking actuation under pressure. Round points provide gripping ability but do not 'cut' the way other screw tips do. A cone point is very sharp...
-
Doors - (1347 companies)Doors are swinging or sliding barriers that can be opened or closed to allow or deny entry.
Product News
-
ARBURG
The new standard in injection moulding We have expanded our portfolio to include the new electric ALLROUNDER TREND for the standard machine segment. With this new performance level, we are now offering machines that are particularly quick to set up, intuitive to operate and simple to maintain. (read more)Browse Molding Machines Datasheets for ARBURG -
ARBURG
Ready2Go, Versatile Injection Moulding Machines Ready2Go machines. Do you have an urgent order and need to get the first parts into series production as quickly as possible? Has a machine in your fleet broken down and you need a replacement right away? Our stock machines, which are available at short notice, offer the ideal solution without any complications - simply follow the link below for an overview of all our currently available machines. Select the right model straight away and send us your enquiry in just a few clicks! (read more)Browse Molding Machines Datasheets for ARBURG -
Running Industry Co., Ltd
Heavy Half Axle The half shaft is the core transmission component of the drive axle in construction machinery, responsible for transmitting differential power to the drive wheels. It needs to withstand high torque, impact loads, and bending moments, and is commonly used in heavy equipment such as excavators, bulldozers, and cranes; According to the support form, full floating (only torque transmission) or semi floating (torque transmission+bending) are commonly used, and high-strength alloy steels such as 40Cr... (read more) -
Automationdirect.com
18mm Round Photoelectric Sensors AutomationDirect has added ProSense F18 series 18mm round sensors to their extensive lineup of photoelectric sensors. The F18 series features sensing distances up to 25m, rugged PBT thermoplastic housings, and an IP67 protection rating. These general-purpose sensors are available in diffuse, diffuse with adjustable background suppression, polarized retroreflective, and through-beam sensing styles. The new ProSense F18 series photoelectric sensors are UL listed, CE marked, and RoHS compliant... (read more) -
Certex UK
Round Sling POWERTEX POWERTEX Round slings PRS r-PET are made from high-strength recycled polyester (r-PET) yarn having a robust protective cover. Because it is made from r-PET yarn, this product has up to 65% CO2 reduction* compared to the standard PRS round sling. Because of this sustainability enhancement, this product is approved to be part of Lifting Solution Group's Aspire range TM. In November 2023, this product won the prestigious LEEA Sustainable Award. Sustainability Fact Sheet Available (see tab... (read more)Browse Lifting Slings Datasheets for Certex UK -
Festo Corporation
Round cylinder DSNU-S Saves space and weight. This compact double-acting pneumatic cylinder saves material and thus also weight. Consequently, this drive is not only ideal for applications where space is tight and limited, but also where it must be carried as a moving mass. The pneumatic cylinder DSNU-S can be mounted with only one central thread on the side of the piston rod, thus saving installation effort right from the start. The advantages of the round cylinder DSNU-S at a glance: Up to 35 millimeters shorter... (read more)Browse Pneumatic Valve Actuators Datasheets for Festo Corporation -
Changchun Yutai Optics Co., Ltd.
Round Fresnel Lenses What are the disadvantages of Fresnel lenses?. Aberration problem: due to the discretization of the structure, some aberration may exist. Surface susceptibility: the ring structure is prone to dust accumulation or damage, affecting optical performance. Material limitations: plastic materials have poor heat resistance and durability. (read more)Browse Optical Lenses Datasheets for Changchun Yutai Optics Co., Ltd. -
MOCAP LLC
Round Telescopic Locking Tubes Material: PP (Polypropylene), HDPE (High Density Polyethylene), SBC (Styrene-Butadiene Copolymer). Stocked Material: PP, HDPE. Patented (See LIST). Easily Adjustable Telescopic Length with a Secure Locking Mechanism. Multiple Diameter Sizes are Available with Extension Pieces for Longer Packaging. Durable, Reusable and Resistant to Contaminates and Moisture (read more)Browse Industrial Containers Datasheets for MOCAP LLC -
DynaQuip Controls
Automated PVC Ball Valves DynaQuip automated PVC ball valves can be used in any PVC piping system. They offer a lightweight solution that won't rust or corrode. Offered in electric or pneumatic automated options. (read more)Browse Ball Valves Datasheets for DynaQuip Controls -
NewAge Performance Products | NAPP
Clear Nylobrade™ PVC hose Nylobrade (R) NSF Listed Braid Reinforced PVC Hose. Nylobrade is made from non-toxic ingredients selected from those sanctioned by the Food and Drug Administration (FDA) for use in food contact applications. Its NSF certification makes Nylobrade a good choice for drinking water applications, those involving water at temperatures up to 60 C (140 F), and food processing applications. Nylobrade is generally unaffected by most oxidizing and reducing agents. Diluted acids and alkalies have little... (read more)Browse Plastic Tubing Datasheets for NewAge Performance Products | NAPP
-
Outwater Expands Its Line Of Plastic Aluminum Extrusions
…Cove Moulding, Crib Moulding, Decorative Trim, Display System Extrusion, Door Track Extrusion, Double Spline, Dust Seal, Edgebanding, Plastic Frame Moulding, Carpet/Floor Moulding, Half Round Trim, Hanging File Folder Moulding , Hinge, Magnetic Moulding, Mirror … Moulding, Price Tag Moulding, PVC Rod, Store Fixture Moulding…
-
Progress in Polymers in Concrete
…PCS-coated rebar embedded vertically along a central axis in each specimen, were molded , and then subjected .... In this study, the PCS-coated rebars were embedded into the concrete with half of the length debonded using a section of polyvinyl chloride( PVC ) tube for getting a pure bond strength between coated rebar and concrete as shown in Figure 2. .... The cement concrete is reinforced by cubic round bar for preventing the tensile failure of cement concrete…
-
Weitgespannte roofs and support structures of construction concrete
Which has the form of a tonne element, both average elements, makes a translation during the process of the opening and displaces itself over the northern part of the roof. .... The southern part rotates about 180 ° and fits in the narrow space between the fixed member .... PS has the half of chasses an electric drive with as a whole 750 and allows a full opening of the roof in of 20 minutes. .... The seal of individual roof segments takes place by means of a specific PVC -tarpaulin that is…
-
Germinable soil seed bank of a gallery forest in Brazilian Cerrado
The soil was collected using a PVC tube of 5 cm in diameter, introduced parallel to the .... For the col- lection of litter an iron mould of 30 Â 30 cm was used, beside .... Half of the content was transferred to round transparent covered plastic boxes with capacity for 250 ml, forming a layer of 2 cm in height.
-
Survey of equipment exhibited by foreign companies at the international exposition “chemistry in industry, construction, and agriculture”
The extruder output is 150-170 kg/h when working on unplasticated PVC granules, or 80 to 110 … and equipment for welding and heat- sealing of film and sheet thermoplastics, extrusion molding facilities for the .... The press, set at right angles to the extruder axis, is equipped with two rotating round platens. .... Four mold halves are accommodated on each platen; but one, two, or three molds can be used…
-
Sintered coal ash/flux materials for building materials
The samples were smoothed off and placed on their rounded side. .... Almost all samples broke down the middle in half . .... Samples were made in PVC molds and compressed into disks.
-
Trends: Windows & Doors | Remodeling | Doors, Windows, Products, Remodeling, Design
The simulated transom comes in a variety of sizes and shapes, including rectangular, half - round , and gothic. .... The windows have PVC exteriors in white or almond; interiors come in pine or white PVC composite. .... protected by a hidden screen made with fiberglass-wrapped reticulated foam that resists mold , mildew, and UV…
-
Interior Trim Products | Remodeling | Products, Molding Millwork and Trim, Remodeling, Doors, Design, Wood, Salvaged Materials, Interiors, Lumber, Casework, Fy...
Polymer Architectural Moldings are made of an extruded PVC that provides the look of wood without the maintenance, says the firm. .... The company now offers a variety of half - round and full-round rope moldings in MDF or flexible materials.
-
Aluminum tank construction
Also, rounded corners release easier than square ones. .... Now that you have the male form completed, coat the entire surface with mold release wax (to … the plug does not release easily, you can cut the molded part in half , pull from the .... What I'll often do is use 3/4" pvc pipe split in half.
-
New Products From Kleer, Azek, Cord-Pro, GE, and More | Remodeling | Remodeling, Caulks Adhesives and Sealants, Doors, Exteriors, Porches, Master Suite, Moldin...
An expanded line of extruded cellular PVC moldings for interior and exterior applications now includes 16 styles and thicknesses. .... pieces include base cap, bed, brick, cove, crown, drip cap, J-channel, quarter round , rake, shingle band … placed at the center of a length of cord, users can wrap each half of the cord…
Indicates content that may require registration and/or purchase.