-
Description: Saint-Gobain provides the highest quality silicone coated release liners for the most demanding application. The substrates used are primarily polyester but specifically designed plastic films of PP, styrene, PVC, are also used for unique applications. All liners are
- Thickness: 2.3368 to 35.56 mm
- Liner Type: Film, Silicone-Coated
- Features: Low Transfer / Extractable
-
Supplier: Mactac
Description: A 2.0 mil silver sparkle destructible vinyl with a durable and aggressive permanent acrylic adhesive and a 50# white glassine liner.
- Width: 1,016 mm
- Thickness: 0.0508 mm
- Liner Type: Film, Glassine
- Features: Low Transfer / Extractable
-
Description: Saint-Gobain with over 40 years of coating experience has an extensive line of release coated Liners used in various casting applications. These Casting liners which come in clear and matte versions and function as a carrier film for various coatings. Casting Applications can
- Thickness: 0.0254 to 0.5842 mm
- Liner Type: Film
-
-
Supplier: Mactac
Description: A 2.0 mil white gloss destructible vinyl with a durable and aggressive permanent acrylic adhesive and a 50# white glassine liner.
- Thickness: 0.0508 mm
- Liner Type: Film, Glassine
-
Supplier: Mactac
Description: A 2.0 mil clear gloss destructible vinyl with a durable and aggressive permanent acrylic adhesive and a 50# white glassine liner.
- Thickness: 0.0508 mm
- Liner Type: Film, Glassine
-
Supplier: Budnick Converting, Inc.
Description: DCPVC 3611 is a 5.5 mil double coated PVC tape consisting of a 1.5 mil white PVC film coated on both sides with a solvent-based acrylic adhesive and a siliconized paper release liner. The adhesive system of this double coated tape is extremely aggressive and will bond
- Thickness: 0.0055 inches
- Peel Strength / Adhesion: 5 lbs/in
- Backing: PVC / Vinyl, Plastic / Polymer
- Features: Specialty / Other
-
Description: Patco 1676-68 PVC Automotive High Temperature Film Tape. PVC film with rubber-based pressure sensitive adhesive laminated to a 68# clay coated release liner. Applications Masking color separations on plastic automotive fascia, trim, and finished metals in high temp OEM
- Thickness: 0.0055 inches
- Peel Strength / Adhesion: 2.1875 lbs/in
- Temperature Resistance: 4.444444444444445 to 137.77777777777777 C
- Backing: PVC / Vinyl, Plastic / Polymer
-
Supplier: Saint-Gobain Tape Solutions
Description: Norseal® BCF (Butyl Coated Foam), an efficient and cost-effective solution to the most demanding sealing applications. Norseal® BCF features the compression/deflection properties of PVC foam with the high adhesion sealing of butyl. As PVC foam is compressed, it exerts a deflection
- Form / Shape: Film / Sheet
- Industry: General Industrial
-
Supplier: Custom Fabricating & Supplies
Description: Our D4085 Double Sided PVC Tape has un-plasticized PVC film with a high peel adhesion acrylic adhesive on both sides. It features a mustard color, glassine release paper liner. This double sided tape offeres permanent, secure bonding to most surfaces. Product Features
- Width: 0.25 to 3 inches
- Peel Strength / Adhesion: 5.25 lbs/in
- Adhesive: Acrylic
- Features: Double-Sided Adhesive, Permanent
-
Supplier: Saint-Gobain Tape Solutions
Description: paper and poly release liners exceed AMMA 810.1 requirements for residential and commercial glazing needs.
- Bulk Density: 0.9363 lbs/ft³
- Use Temperature: -30 to 190 F
- Applications: Architectural / Construction, Automotive / Transportation, Consumer / Furniture, Industrial OEM, Sealing / Gasketing
- Type: Flexible
-
Supplier: Mactac
Description: MD228 is a 4.7-mil matte white vinyl (PVC) film designed for Latex, UV and solvent-based ink jet printing. The product is coated on one side with a semi-sphere structured, clear removable, acrylic pressure sensitive adhesive and supplied with a coated paper release liner. MD228
- Cure / Technology: Contact / Pressure Sensitive (PSA)
- Chemical System: Vinyl
-
Description: Patco 168-68 PVC Automotive High Temperature Fineline Masking Tape. PVC film with rhigh temperature rubber-based pressure sensitive adhesive. Applications Automotive OEM fineline and bulk masking. Diecut and kiss-cut masking shapes. Short-term outdoor masking. Features & Benefits
- Thickness: 0.005 inches
- Peel Strength / Adhesion: 1.5625 lbs/in
- Temperature Resistance: 10 to 137.77777777777777 C
- Backing: PVC / Vinyl, Plastic / Polymer
-
Supplier: Deviser, Inc.
Description: Banner Hem Tape is PVC carrier double coated with an aggressive solvent based acrylic adhesive. and that is supplied on an easy-release glassine paper liner. This product is useful in creating a wide range of indoor and outdoor signage. It has strong adhesion, that is good for
- Thickness: 0.0083 inches
- Peel Strength / Adhesion: 5.5 lbs/in
- Adhesive: Acrylic
- Backing: PVC / Vinyl, Plastic / Polymer
-
Description: SCK easy release liner.
- Adhesive: Acrylic
- Backing: PVC / Vinyl, Plastic / Polymer
-
Supplier: Saint-Gobain Tape Solutions
Description: h-old P.46/G is a 23 micron polyester film coated on one side with high quality silicone adhesive system and protected by an embossed PVC liner. Designed for splicing of siliconized papers and films, foil, LSE materials, etc. Release coating on the back side of the tape.
- Thickness: 0.002480314960629921 inches
- Temperature Resistance: -70 C
- Backing: PET / Polyester
- Adhesive: Silicone
-
Supplier: Intertape Polymer Group, Inc.
Description: glass, cement and plastics. Features an easy release 3 mil glassine paper liner (gold). APPLICATION: Fastening of nameplates, trophy, luggage tags, wooden trim, signs, etc. Fastening of decorative trims (e.g. PVC profile, stainless steel and plastic parts) and any application
- Features: Double-Sided Adhesive
- Backing: PVC / Vinyl, Plastic / Polymer
-
Supplier: JBC Technologies, Inc.
Description: the best foam or sponge rubber material for your die cut application, we can also help you identify the right pressure sensitive adhesive and release liner, source the materials, and surface treat, laminate, slit, and construct the composite material in house to any of the foams we
- Material / Composition: Elastomer / Rubber, Plastic / Polymer
- Form / Shape: Fabricated Shapes / Parts (Molded, Cast)
- Type: Flexible
- Applications: Industrial OEM, Sealing / Gasketing, Shock / Vibration Dampening
-
Supplier: Adhesive Applications
Description: 270 is a double-coated, 3.5 mils non-plasticized, white vinyl film coated on both sides with a high tack rubber adhesive. 270 offers superior bonding to a variety of surfaces. The 53 lb. supercalendered release liner provides excellent lay-flat properties. Superior bonding to a variety
- Peel Strength / Adhesion: 9.375 lbs/in
- Temperature Resistance: -28.88888888888889 to 71.11111111111111 C
- Features: Double-Sided Adhesive
- Backing: PVC / Vinyl
-
Supplier: Intertape Polymer Group, Inc.
Description: LSE surfaces). Excellent resistance to plasticizer migration, solvents, chemicals, U.V. and heat. Features an easy release 3 mil MOPP film liner (red). APPLICATION: Mounting on ABS and PP plates for industrial grade applications. Self-adhering/joining of rubber and EPDM. Fastening of
- Features: Double-Sided Adhesive
- Backing: PET / Polyester, Plastic / Polymer
-
Supplier: Zippertubing Co. (The)
Description: ZT-TAPE® is a fire retardant Polyurethane film electrical tape with a special pressure sensitive acrylic adhesive backing, an easy-to-remove paper release liner and is UL 510 recognized. The Polyurethane tape has excellent resistance to cold temperatures and is weather resistant. Use
- Thickness: 0.009 inches
- Temperature Resistance: -55 to 107 C
- Adhesive: Acrylic
- Features: Dielectric / Insulating, Specialty / Other
-
Supplier: Polyguard Products, Inc.
Description: excellent cold weather performance. Zero-Perm A has a kraft release liner and is typically available in 2” and 3” width rolls for sealing longitudinal and circumferential laps. Zero-Perm Self-Wound has no liner, is used on valves and fittings and comes in 1”, 2” and 3” widths.
- Thickness: 0.0787402 inch
- Width: 2.9583333333333335 ft
- Material: Aluminum, Other
- Applications: Ducting, Piping
-
Supplier: Argent International, Inc.
Description: pressure sensitive adhesive, transfer tape, single-coated tape, double-coated tape, removable / repositionable adhesives, release liners, paper, film, fabrics, non-woven, copper foil, aluminum foil, open cell foam, closed cell foam, urethane foams, Bisco silicone foam, plastics &
- Services Offered: CAD / CAM Support, Design Assistance, High Volume Production, Inspection / Quality Control, Prototype, Short Run Production
- Materials: Composites, EMI/RFI Shielded Foil / Laminate, Electrical Insulating Material, Fabric, Felt, Fiber / Cork / Paper, Foam / Sponge, Laminate, Metals / Alloys, PVC, Plastics, Rubber
- Features: Midwest US Only, North America, Other, Southern US Only, United States Only
- Die Cutting Method: Rotary Die Cutting, Steel Rule Die Cutting
Find Suppliers by Category Top
Featured Products Top
-
liner, 4970 is also known as tesa goldline tape. 4965 is an 8mil, double coated adhesive tape consisting of a transparent polyester film with a red polypropylene release liner. The adhesive system is especially resistant to plasticisers and offers a secure bond even at elevated temperatures (read more)
Browse Datasheets for Budnick Converting, Inc.
More Information Top
-
holographic film - offers from holographic film manufacturers, suppliers, exporters & wholesalers
Thickness: 50micron Face Material: PVC Release Liner : PE and Silicone coated paper Adhesive: Permanent Arcylic ...
-
Sell Hologram security labels and foils
…Grades, customized & decorative Hologram stickers, 2D, 3D, True Color, Dot Matrix, E-beam, Selective Release Tamper Evident, sequential printed, transparent, Semi Metallic, Holographic films-wide web 12 micron to 250 micron in Polyester, B OPP, PVC with or without release liner .
-
Sell Cold Lamination Film (economical class)
Remarks: thickness of the PVC film, gsm of the release liner and cutting sizes can be made on customers request.
-
Engineering task plan and status of 241-S-106 Enraf level gauge wire break
The worst case scenario for dropped PVC liner pieces is: "Rapid release of chlorides from PVC leading t o localized pitting of the tank bottom".
-
Formulation and Characterization of Poly(ethylene Glycol)-Based, 5-Aminolevulinic Acid-Loaded Solid-Dosage Forms Intended for Photodynamic and Photodiagnostic ...
Appropriate masses of poly(ethylene glycol) (PEG) of a particular mo- lecular weight and ALA were melted together and poured into the PVC mold with a small square of release liner placed on top of each individual disk.
-
Sell Self Adhesive Vinyl film (removable adhesive vinyl)
Remarks: thickness of the PVC film, gsm and design of the release liner and cutting sizes can be made on customers request.
-
Facilitated Delivery of ALA to Inaccessible Regions via Bioadhesive Patch Systems
Schematic representation of the bilaminar bioadhesive patch containing 38 mg ALA cm-2 showing the drug-containing bioadhesive layer, the moisture-impermeable PVC backing layer, and the layer of release liner used to protect the adhesive surface of the patch prior to…
-
DOT 7A FRP box fire test at the INEL
Fire is about the same as 11:OO min, but more flame is being released from the drums due to vaporization of the PVC liners .
-
Radiation Curable Coatings
Paper-based laminates (mostly melamine impregnated) and thermoplastic foils ( PVC , ABS, polyolefin based) are applied using release liners .
-
Buckling of composite cylinders under external pressure
For the other two, no release film was used; on curing, the PVC pipe became consolidated into the structure as the corrosion liner .
Indicates content that may require registration and/or purchase.