-
Supplier: Fluidtrol Process Technologies, Inc.
Description: F.P.T. utilizes a composite laminate construction for strainer bodies to provide structural strength. Chemical resistance is maintained by providing wetted surfaces of PVC Type 1, CPVC, Polypropylene or PVDF. All strainers are rated for 150 PSI at 73 deg. F. Higher
- Pipe Size: 2 to 14 inch
- Pressure Rating: 150 psi
- Process Temperature: 75 F
- Strainer Type: Basket (or Simplex Basket), Conical Line, Duplex Basket, Flat Plate, In-line Strainers, Tee Type, Y-strainers
-
Supplier: Zurn Industries LLC
Description: FD2370 PVC floor sink is recommended for sanitary installation, comes with 3" PVC hub connection with dome strainer and 3/4 grate. Manufactured according to ASME A112.6.7-01 standards. Features And Benefits Recommended for sanitary installations PVC radiused body Full,
- Connection Size: 14 inch
- Features: Domed Strainer
- Drain Type: Floor Drain
- Body Material: PVC
-
Supplier: Fluidtrol Process Technologies, Inc.
Description: Wye Type (YS Series) strainers are available in sizes 3" and up. The design of the YS/Wye Type Series allows for in-line piping in either a vertical or a horizontal orientation. The YS series is available in wetted parts of PVC, CPVC, PP and PVDF. In addition, an all-FRP unit is
- Pipe Size: 2 to 14 inch
- Applications: Chemical, General Purpose, Industrial, Water
- Pipe Connection: Flanged, Threaded
- Media: Liquid
-
-
Supplier: Zurn Industries LLC
Description: FD2375 cast iron body with white acid-resisting coating is recommended for sanitary installation, comes with a 3" no-hub connection and 3/4 grate with a 6" sump depth. Features And Benefits Recommended for sanitary installations Comes standard with a PVC anti-splash dome strainer Full,
- Connection Size: 12 inch
- Drain Type: Floor Drain
-
Supplier: Zurn Industries LLC
Description: FD2375 cast iron body with white acid-resisting coating is recommended for sanitary installation, comes with a 4" no-hub connection and 3/4 grate with a 6" sump depth. Features And Benefits Recommended for sanitary installations Comes standard with a PVC anti-splash dome strainer Full,
- Connection Size: 12 inch
- Drain Type: Floor Drain
-
Supplier: Plast-O-Matic Valves, Inc.
Description: Features Clear body construction provides convenient visual inspection. Strainer enclosure unscrews for easy cleaning. Can be installed vertically or horizontally; flow direction is clearly indicated. All-plastic construction – no wetted metals. Smooth inner flow path provides maximum Cv with
- Pipe Size: 0.5 to 2 inch
- Pressure Rating: 150 psi
- Media: Liquid
- Materials: PVC
-
Supplier: U.S. Plastic Corporation
Description: Inline strainer comes with 690 micron/24 mesh corrosion resistant screen has a deflection cone that allows more than double the flow rate compared to commonly used Y-strainers. Suitable for sodium hypochlorite service. Standard clear PVC body wtih socket end connectors. Non
- Strainer Type: In-line Strainers
- Materials: PVC
-
Supplier: Fluidtrol Process Technologies, Inc.
Description: SW Series Strainers are our most popular strainer for the Aquatic industry - large aquariums - water parks - zoos & comercial pools. Available in PVC/FRP or Stainless Steel - they are built to perform under high pump pressures and loads.
- Pipe Size: 3 to 16 inch
- Strainer Type: Basket (or Simplex Basket), Conical Line, Duplex Basket, Flat Plate, In-line Strainers, Tee Type, Y-strainers
- Applications: Chemical, General Purpose, Industrial, Water
- Materials: Composite / FRP, PVC, Steel - Stainless
-
Supplier: U.S. Plastic Corporation
Description: When pipeline system components require protection from dirt and debris and the line can be shut down for basket cleaning, this is the ideal choice. Unwanted particles are removed as the process media passes through a perforated strainer basket contained inside the strainer body. Traps
- Strainer Type: Basket (or Simplex Basket)
- Materials: PVC
-
Supplier: U.S. Plastic Corporation
Description: Large filtration capacities and low pressure drops. Transparent PVC strainer body permits easy evaluation of filter screen's condition. Complete thermoplastic construction. Comes standard with 20 mesh PVC screen. Pressure rating: 1/2" - 2", 150 psi; 3" and 4", 85 psi. NSF-61
- Pipe Connection: Flanged
- Features: Other
- Materials: PVC
-
Supplier: U.S. Plastic Corporation
Description: Full union design allows serviceability and full access to all internal components. The micron strainer inserts are made from an outer two piece Polypropylene strainer insert housing which supports structure to the interchangeable stainless steel screens. Screen inserts made from grade
- Strainer Type: In-line Strainers
- Materials: PVC
-
Supplier: ISC Sales, Inc.
Description: The Eaton All-Plastic Simplex Strainer is the answer for straining applications in corrosive or ultra pure services. There is no metal used in its construction to leach out and contaminate sensitive fluids. And because it's plastic this simplex strainer will never rust or corrode. They
- Pressure Rating: 100 to 150 psi
- Screen Opening: 0.03125 to 0.1875 inches
- Process Temperature: 70 F
- Strainer Type: Basket (or Simplex Basket)
-
Supplier: Hayward Flow Control
Description: DB Series duplex basket strainers are available in PVC, Corzan CPVC and Eastar. O-rings are FPM or EPDM. Up to 2 in. sizes have socket and threaded end connections. Each strainer comes with a standard plastic basket or a 316 SSTL, Hastelloy® or Monel® as an option. See basket
- Pressure Rating: 100 to 150 psi
- Screen Opening: 0.82 to 1.22 inches
- Process Temperature: 70 F
- Applications: Chemical, Food Processing, General Purpose, Industrial, Laboratory, Water
-
Supplier: Specialty Manufacturing Co. (The)
Description: The Specialty Mfg. Co. is committed to providing quality, custom solutions which meet our customers’ unique needs. We provide a highly valued experience for our customers and employees by making all our business partnerships enjoyable, professional and profitable.
- Pipe Size: 0.25 to 1.5 inch
- Process Temperature: 160 F
- Applications: General Purpose
- Strainer Type: In-line Strainers
-
Supplier: Specialty Manufacturing Co. (The)
Description: The Specialty Mfg. Co. is committed to providing quality, custom solutions which meet our customers’ unique needs. We provide a highly valued experience for our customers and employees by making all our business partnerships enjoyable, professional and profitable.
- Screen Opening: 0.00547244094488189 to 0.06 inches
- Process Temperature: 160 F
- Applications: General Purpose
- Strainer Type: In-line Strainers
-
Supplier: ISC Sales, Inc.
Description: In many corrosive or sensitive process media straining applications, plastic is the preferred material of construction for a duplex strainer. Eaton's all plastic duplex basket strainers are resistant to a wide variety of corrosive acids and other aggressive materials. They will work in
- Pressure Rating: 100 to 150 psi
- Screen Opening: 0.03125 to 0.1875 inches
- Process Temperature: 70 F
- Applications: Chemical, General Purpose
Find Suppliers by Category Top
More Information Top
-
Polyvinyl Chloride
The stripped PVC dispersion, is sent to blending tank T -302A via strainer M-303A.
-
Polyvinyl Chloride
The stripped PVC latex is sent to blending tanks T -401 A&B via strainers M-401 A&B, which remove oversize aggregates.
-
Apparatuses for the shaping through agglomeration
By hard- PVC -tubes of 500 mm Dim. and the wall thickness generates 25 mms this aggregate with a screen of 8 mms square perforation about 1,6 t Granulat/h.
-
Model 4100 diaphragm pump
evacuation system
4 ft. (122 cm) long braided PVC discharge hose with 3/4 in. fittings Wall-mount bracket (part no. 84817) sold separately … coupler with shutoff valve 10 ft. (3 m) long wire-reinforced suction hose Large T - strainer filters debris from inlet…
-
Assembly reports
…fiihrt of einme of Vorzerk1,einerung on Sta~,elwalzenbre'cherndwch and grinds further the screen in Schla, gmiihlen .... Applied Schneidmuhlen to the Zerkbeinerung of T h e r m o p 1 a s t .... G,ranu-l,a~tma~hlirnharterer generally used waste werd, en it Hanimermuhlen Fur (Pbexigbas, PVC ).
-
Other apparatuses
Hanau, equipped granulator, that is particularly used the comminution of PVC -material fur. .... Becomes through T r o c k e n g r a n u l i e … device (mounted and rotatable wheel blades fur the transport of grist against a screen ) and a horizontally…
-
Agglomerating devices
Hanau, equipped granulator, that is particularly used the comminution of PVC -material fur. .... Becomes through T r o c k e n g r a n u l i e … device (mounted and rotatable wheel blades fur the transport of grist against a screen ) and a horizontally…
Indicates content that may require registration and/or purchase.