-
Supplier: U.S. Plastic Corporation
Description: freely. The screens are ultrasonically welded for superior strength. Strainers work equally well in the horizontal or vertical position, simplifying piping system layout. A sturdy hex shaped cap permits quick, easy removal of the strainer screen when clean-out becomes necessary.
- Materials: PVC
- Strainer Type: Y-strainers
-
Supplier: DME Company
Description: power cord • Heavy-Duty welded frame with drip pan and tool tray • Suction Strainer -100 mesh spin on • 10’ spiral reinforced PVC hoses w/ wands • 3-way ball valve to by-pass filters
- Features: All Gravity Filters, Other
- Equipment Type: Gravity Sedimentation
- Application / Industry: Oil / Fuel
-
Supplier: Plast-O-Matic Valves, Inc.
Description: Features Clear body construction provides convenient visual inspection. Strainer enclosure unscrews for easy cleaning. Can be installed vertically or horizontally; flow direction is clearly indicated. All-plastic construction – no wetted metals. Smooth inner flow path provides maximum Cv with
- Pipe Size: 0.5 to 2 inch
- Pressure Rating: 150 psi
- Media: Liquid
- Materials: PVC
-
-
Supplier: U.S. Plastic Corporation
Description: Large filtration capacities and low pressure drops. Transparent PVC strainer body permits easy evaluation of filter screen's condition. Complete thermoplastic construction. Comes standard with 20 mesh PVC screen. Pressure rating: 1/2" - 2", 150 psi; 3" and 4", 85 psi. NSF-61
- Pipe Connection: Flanged
- Features: Other
- Materials: PVC
-
Supplier: U.S. Plastic Corporation
Description: When pipeline system components require protection from dirt and debris and the line can be shut down for basket cleaning, this is the ideal choice. Unwanted particles are removed as the process media passes through a perforated strainer basket contained inside the strainer body. Traps
- Strainer Type: Basket (or Simplex Basket)
- Materials: PVC
-
Supplier: ISC Sales, Inc.
Description: The Eaton All-Plastic Simplex Strainer is the answer for straining applications in corrosive or ultra pure services. There is no metal used in its construction to leach out and contaminate sensitive fluids. And because it's plastic this simplex strainer will never rust or corrode. They
- Pressure Rating: 100 to 150 psi
- Screen Opening: 0.03125 to 0.1875 inches
- Process Temperature: 70 F
- Strainer Type: Basket (or Simplex Basket)
-
Supplier: U.S. Plastic Corporation
Description: Large filtration capacities and low pressure drops. Transparent PVC strainer body permits easy evaluation of filter screen's condition. Complete thermoplastic construction. Comes standard with 20 mesh PVC screen. Pressure rating: 1/2" - 2", 150 psi; 3" and 4", 85 psi. NSF-61
- Features: Other
- Materials: PVC
- Pipe Connection: Threaded
-
Supplier: Fluidtrol Process Technologies, Inc.
Description: RSW Series Reducing Strainers are our most popular strainer for the Aquatic industry - large aquariums - water parks - zoos & comercial pools. Available in PVC/FRP or Stainless Steel - they are built to perform under high pump pressures and loads.
- Pipe Size: 2 to 14 inch
- Strainer Type: Basket (or Simplex Basket), Conical Line, Duplex Basket, Flat Plate, In-line Strainers, Tee Type, Y-strainers
- Applications: Chemical, General Purpose, Industrial, Water
- Materials: Composite / FRP, PVC, Steel - Stainless
-
Supplier: Fluidtrol Process Technologies, Inc.
Description: F.P.T. utilizes a composite laminate construction for strainer bodies to provide structural strength. Chemical resistance is maintained by providing wetted surfaces of PVC Type 1, CPVC, Polypropylene or PVDF. All strainers are rated for 150 PSI at 73 deg. F. Higher operating
- Pipe Size: 2 to 14 inch
- Pressure Rating: 150 psi
- Process Temperature: 75 F
- Strainer Type: Basket (or Simplex Basket), Conical Line, Duplex Basket, Flat Plate, In-line Strainers, Tee Type, Y-strainers
-
Supplier: Hayward Flow Control
Description: DB Series duplex basket strainers are available in PVC, Corzan CPVC and Eastar. O-rings are FPM or EPDM. Up to 2 in. sizes have socket and threaded end connections. Each strainer comes with a standard plastic basket or a 316 SSTL, Hastelloy® or Monel® as an option. See basket
- Pressure Rating: 100 to 150 psi
- Screen Opening: 0.82 to 1.22 inches
- Process Temperature: 70 F
- Applications: Chemical, Food Processing, General Purpose, Industrial, Laboratory, Water
-
Supplier: Specialty Manufacturing Co. (The)
Description: The Specialty Mfg. Co. is committed to providing quality, custom solutions which meet our customers’ unique needs. We provide a highly valued experience for our customers and employees by making all our business partnerships enjoyable, professional and profitable.
- Pipe Size: 0.25 to 1.5 inch
- Process Temperature: 160 F
- Applications: General Purpose
- Strainer Type: In-line Strainers
-
Supplier: Specialty Manufacturing Co. (The)
Description: The Specialty Mfg. Co. is committed to providing quality, custom solutions which meet our customers’ unique needs. We provide a highly valued experience for our customers and employees by making all our business partnerships enjoyable, professional and profitable.
- Screen Opening: 0.00547244094488189 to 0.06 inches
- Process Temperature: 160 F
- Applications: General Purpose
- Strainer Type: In-line Strainers
-
Supplier: ISC Sales, Inc.
Description: In many corrosive or sensitive process media straining applications, plastic is the preferred material of construction for a duplex strainer. Eaton's all plastic duplex basket strainers are resistant to a wide variety of corrosive acids and other aggressive materials. They will work in
- Pressure Rating: 100 to 150 psi
- Screen Opening: 0.03125 to 0.1875 inches
- Process Temperature: 70 F
- Applications: Chemical, General Purpose
Find Suppliers by Category Top
Featured Products Top
-
The ACME Automatic Scraper Strainer has been designed to remove solids from 150mm in size down to 75-micron particles. The general literature piece describes the various connection options available as well as the (read more)
Browse Strainers Datasheets for Acme Engineering Products
More Information Top
-
Water Wells and Pumps, Second Edition > Tube Wells and Their Design
If coir/bamboo strainer wells are not feasible due to deeper depths or unfavourable underground strata, alternatives like agricultural strainer or PVC strainer tube wells may be explored.
-
Denitrification in a seashore sandy deposit influenced by groundwater discharge
Single- strainer wells were prepared using bottom-capped PVC pipes (65 mm ID) and stainless steel screens (100-m mesh) after Cherry et al. (1983).
-
GF-PP SB Series Basket Strainers Now Available From Hayward Flow Control
The GF-PP material compliments our industry leading line of PVC , CPVC and Eastar® basket strainers , as well as increasing the range of piping applications that can be serviced with the SB Series.
-
Estimation of mean residence times of subsurface waters using seasonal variation in deuterium excess in a small headwater catchment in Japan
These wells were made from 6 cm diameter PVC pipes with many small holes that served as strainers throughout the depth of the subsurface (Ohte et al., 1995).
-
Dictionary Geotechnical Engineering/Wörterbuch GeoTechnik
riband Jasper, ribbon jasper ● Bandjaspis m rib(bed) angle (type) bulkhead, rib(bed) angle (type) retaining wall ● Winkelstu¨tzwand f mit Rippen, Rippen-Winkelstu¨tzwand rib(bed) strainer , rib(bed) filter ● … dem ein Stegprofil auf PVC -HI Typ 1 nach … m [Die Reichhaltigkeit einer Lagersta¨tte] richness of forms ● Formenschatz m rich ore > good ore rich ore…
-
Plastics and its properties
…kneading elements 256 case half shells 263 piston pumps 257 compressibility 257 chalks 260 elbow 262 cooling channels 255, 264 cooling ring 262 cooling distance 255 plastic-fuel tanks 262 K-factor 258 … distributors, rotating 262 mass- PVC (M-PVC) 257 material … film 262 towing conveying power 256 towing promotion 256 melting energy 255 melting screen melting currents 262…
-
Groundwater Management in Asian Cities
The wells consist of unplasticised polyvinyl chloride ( PVC -U) pipes and a screen manufactured with a slit (10mm in diameter) 9.2m below ground level. .... well, a submersible pump (23m lift, 47 L/min, 600W) and a U-type strainer to remove sand…
-
Fans and screening devices
To the master and protection absiebung by, e.g., PVC -powders, detergents, foodstuffs and other, Allgaier works GmbH, Uhingen, its vortex-cylindrical- screen machine, type AWZ showed that (Abb. 5). .... By this machine, the screening good uber a short occupying screw is introduced into a fixed horizontally…
Indicates content that may require registration and/or purchase.