-
Supplier: Accuris
Description: FLUOROPOLYMER (PVDF) ALLOY FILM, EXTERIOR
-
Supplier: Accuris
Description: FLUOROPOLYMER (PVDF) ALLOY FILM/PVC FILM LAMINATE, EXTERIOR ***TO BE USED WITH FORD WSS-M99P1111-A***
-
Supplier: Accuris
Description: FLUOROPOLYMER (PVDF) ALLOY FILM, ADHESIVE COATED, EXTERIOR ***TO BE USED WITH FORD WSS-M99P1111-A***
-
-
Supplier: TriStar Plastics Corp.
Description: High-temperature resistance Chemical resistance FDA compliance
- Overall Thickness: 0.25 to 4 inch
- Features: Film / Sheet, Flat / Bar Stock, Rod / Round Stock, Specialty / Other
- Industry: General Industrial
- Chemical System: Thermoplastic
-
Supplier: Golden Collar Technology Co., Ltd .
Description: Our polytetrafluoroethylene film has a neat appearance and a smooth cut surface. It can operate stably within the range of -180°C to 260°C during use, and features excellent chemical resistance, low friction coefficient and insulation performance. Its thickness, density, tensile strength and
- Features: Film / Sheet
- Chemical System: Fluoropolymer (PTFE / PVDF)
-
Supplier: Total Plastics, Inc.
Description: Clear • Exterior laminate for weather proofing • Solar glazing • Protection behind acid brick • Labels where UV resistance is required • Efficient transmitter of solar energy • Corrosion Resistant • High dielectric strength • Self extinguishing • High material mechanical strength • Transparency •
- Overall Thickness: 0.003 to 0.02 inch
- Overall Width: 24 to 26 inch
- Overall Width / O.D.: 24 to 26 inch
- Features: Film / Sheet
-
Supplier: Total Plastics, Inc.
Description: • Exterior laminate for weather proofing • Solar glazing • Protection behind acid brick • Labels where UV resistance is required Features: • Efficient transmitter of solar energy • Corrosion Resistant • High dielectric strength • Self extinguishing • High material mechanical strength • Transparency
- Overall Thickness: 0.003 to 0.02 inch
- Features: Film / Sheet
- Chemical System: Fluoropolymer (PTFE / PVDF)
- Industry: Medical / Food (FDA, USDA)
-
Description: CHEMFILM® Skived PTFE film is manufactured from the highest quality virgin PTFE resins and is designed to meet the requirements of most electrical, mechanical and industrial applications. T-100 Premium skived film is available in thicknesses ranging from half mil to 125 mils.
- Overall Thickness: 0.0005 to 0.125 inch
- Tensile Strength (Break): 4,000 psi
- Elongation: 280 %
- Features: Film / Sheet
-
Supplier: DeWAL
Description: electrical properties are desired. This material is often used as a release film in the production of high temperature flex circuit materials, as well as in the production of microwave circuit materials where it is seen as both a release film and a bonding film. DW2000 is an
- Industry: Electronics, General Industrial
- Features: Film / Sheet
- Chemical System: Fluoropolymer (PTFE / PVDF)
- Filler: Unfilled
-
Supplier: AGC Chemicals Americas, Inc.
Description: and building architecture. The film has a thermal melting point of 260 °C and a linear thermal expansion coefficient of 9.4. High tensile elongation (200 – 510) and tear strength mean that Fluon® ETFE fluoropolymer film will not easily rip or scratch over time. Light transmission is
- Overall Thickness: 0.0004724412 to 0.009842525 inch
- Overall Width / O.D.: 47.24412 to 62.99216 inch
- Overall Length: 1,968.505 to 39,370.1 inch
- Tensile Strength (Break): 5,656.436734930683 psi
-
Supplier: DeWAL
Description: DW 232P is a low density, porous PTFE film product. It has the inherent benefits of PTFE: exceptional chemical resistance, crush resistance, reduced shrinkage, dimensional stability, temperature range from -400 to +500°F, low coefficient of friction and an available thickness range of 0.010″
- Overall Thickness: 0.01 to 0.1 inch
- Use Temperature: -400 to 500 F
- Features: Film / Sheet
- Chemical System: Fluoropolymer (PTFE / PVDF)
-
Supplier: Saint-Gobain Tape Solutions
Description: PFA Fluoropolymer Film Fluoropolymer Film CHEMFILM® PFA film is manufactured from perfluoroalkoxy (PFA) polymer resin. PFA film offers the highest continuous use temperature (260 °C, 500 °F) of any melt-processable fluoropolymer film. CHEMFILM® PFA offers many of
- Overall Thickness: 0.0000005 to 0.00001 inch
- Overall Width: 62 inch
- Tensile Strength (Break): 3,045.77362650114 psi
- Tensile Modulus: 69.6176828914546 ksi
-
Supplier: DeWAL
Description: DeWAL PTFE film composites contain various configurations of laminate products used for container sealing where quality and reliability are crucial.FeaturesSkived PTFE film laminated to various backers Available in multiple PTFE and backer thicknesses Available in European and FDA
- Overall Thickness: 0.052 inch
- Features: Film / Sheet
- Chemical System: Fluoropolymer (PTFE / PVDF)
- Industry: Medical / Food (FDA, USDA)
-
Supplier: Saint-Gobain Tape Solutions
Description: FEP Norton HP Films This film grade utilizes the low dielectric constant and dissipation over a wide range of temperatures and frequencies for low signal distortion and attenuation in flexible printed circuit and flat cable applications. The high surface and volume resistivity
- Overall Thickness: 0.0000005 to 0.00001 inch
- Overall Width: 62 inch
- Tensile Strength (Break): 3,480.88414457273 psi
- Tensile Modulus: 69.6176828914546 ksi
-
Description: CHEMFILM® DF1700 and DF1900 are heat bondable multilayer cast fluoropolymer films produced using a proprietary process. These films have a PTFE core with a thin layer of FEP or PFA on one surface. Double bondable (DB) films are also available with PFA on either surfaces or FEP
- Overall Thickness: 0.0005 to 0.005 inch
- Overall Width: 38.5 inch
- Tensile Strength (Break): 4,300 psi
- Elongation: 400 %
-
Supplier: AGC Chemicals Americas, Inc.
Description: A thin ETFE film, F-CLEAN® Greenhouse Film is the preferred covering material for horticultural greenhouses as it lets in more light than glass, PE film, polycarbonate and PMMA sheets. By allowing maximum UV light transmission (up to 94%), F-CLEAN ensures earlier harvest of
- Overall Thickness: 0.002362206 to 0.006299216 inch
- Overall Width / O.D.: 92.519735 inch
- Tensile Strength (Break): 5,656.436734930683 psi
- Elongation: 200 to 510 %
-
Supplier: Pexco
Description: Pexco’s PTFE Film and PTFE Sheets provide a low-friction, non-stick surface suitable for use in high-temperature and high-dielectric applications. PTFE Film and PTFE Sheets are available in roll form or cut to size sheets and can be supplied etched one-side, etched two-side or with a
- Overall Thickness: 0.0015 to 0.25 inch
- Overall Width: 72 inch
- Overall Width / O.D.: 72 inch
- Features: Dielectric / Electrically Insulating, Film / Sheet
-
Supplier: DeWAL
Description: DW 203 is an unsintered PTFE (Polytetrafluoroethylene) film used primarily for electrical insulation, particularly for wire and cable applications. The polymer is fibrillated giving good strength in the machine direction. It has the inherent benefits of PTFE: exceptional chemical resistance,
- Use Temperature: -450 to 500 F
- Features: Dielectric / Electrically Insulating, Film / Sheet
- Chemical System: Fluoropolymer (PTFE / PVDF)
- Industry: General Industrial
-
Supplier: Shenzhen Dechengwang Technology Co., Ltd
Description: PTFE Film and Sheet PTFE sheet is available in various sizes and thicknesses ranging from 0.01 to 60 mm (<6mm> Why Order from Us? Dechengwang can offer cast PTFE film in semi-finished form on standard rolls or converted into finish punched components in custom shapes ready for
- Filler: Aramid Fiber, Carbon / Graphite, Fiber Glass, Metal
- Features: Film / Sheet, Plate
- Chemical System: Fluoropolymer (PTFE / PVDF), Thermoset / Crosslinked
- Industry: Medical / Food (FDA, USDA)
-
Supplier: Saint-Gobain Tape Solutions
Description: FluoroWrap 125 Unsintered Extruded PTFE Film E125 Unsintered PTFE film is a versatile, high quality, unsintered PTFE film with excellent dielectric strength and conformability. These qualities make it suitable for a variety of electrical applications such as coil winding,
- Overall Thickness: 0.002 to 0.01 inch
- Tensile Strength (Break): 1,800 psi
- Elongation: 125 %
- Industry: Aerospace, Electronics, General Industrial
-
Description: basic film. After surface treatment, the PTFE film loses none of its excellent physical and electrical characteristics, expect that the surface treatment results in a natural color which does not affect any of the desired properties. CHEMFILM® DF1200 is DF1100 laminated to 2 mils of
- Overall Thickness: 0.001 to 0.005 inch
- Overall Width: 20 to 38 inch
- Tensile Strength (Break): 4,300 psi
- Elongation: 400 %
-
Supplier: Saint-Gobain Tape Solutions
Description: CHEMFILM® T-500 High Modulus Skived PTFE Film is an oriented, skived PTFE film engineered for critical dimensional and electrical applications. T-500 also has the same thermal and chemical resistance characteristics as our T-100 skived film with the advantage of higher tensile
- Overall Thickness: 0.002 to 0.005 inch
- Overall Width: 18 to 24 inch
- Tensile Strength (Break): 10,000 psi
- Elongation: 125 %
-
Description: Chemfilm® DF1400 and DF1471 are multilayer cast PTFE films produced using a proprietary process. The DF1400 has a non-conductive, fully fused, PTFE core coated with a conductive fluoropolymer formulation designed to be applied over jacketed wire and cable using standard tape-wrap equipment.
- Overall Thickness: 0.001 to 0.004 inch
- Overall Width: 18 to 38 inch
- Tensile Strength (Break): 4,000 psi
- Elongation: 400 %
-
Supplier: Shenzhen Dechengwang Technology Co., Ltd
Description: PTFE is in excellent self-lubricating, with the lowest friction in all plastic. It is the good choice for self-lubricating bearings. And PTFE is a little soft, which can be good sealing at bearings. We have provided lots of Film Sheet, Lubrication Sheet, PTFE Washer at self-lubricating
- Filler: Aramid Fiber, Carbon / Graphite, Fiber Glass, Metal
- Features: Film / Sheet
- Chemical System: Fluoropolymer (PTFE / PVDF), Thermoset / Crosslinked
- Industry: Medical / Food (FDA, USDA)
-
Supplier: ADELHELM LubriCoat NA LLC.
Description: accordance with German and American quality standards. This includes for example, the coating of metals, elastomers and plastics with functional coatings (PTFE, PFA, FEP, PVDF, E-CTFE, PA 11) from worldwide coating manufacturers. Providing production facilities with the same standards at
-
Supplier: ADELHELM LubriCoat NA LLC.
Description: accordance with German and American quality standards. This includes for example, the coating of metals, elastomers and plastics with functional coatings (PTFE, PFA, FEP, PVDF, E-CTFE, PA 11) from worldwide coating manufacturers. Providing production facilities with the same standards at
-
Supplier: ADELHELM LubriCoat NA LLC.
Description: accordance with German and American quality standards. This includes for example, the coating of metals, elastomers and plastics with functional coatings (PTFE, PFA, FEP, PVDF, E-CTFE, PA 11) from worldwide coating manufacturers. Providing production facilities with the same standards at
-
Supplier: ADELHELM LubriCoat NA LLC.
Description: accordance with German and American quality standards. This includes for example, the coating of metals, elastomers and plastics with functional coatings (PTFE, PFA, FEP, PVDF, E-CTFE, PA 11) from worldwide coating manufacturers. Providing production facilities with the same standards at
-
Supplier: Golden Collar Technology Co., Ltd .
Description: We can produce ptfe plates of different sizes, with a maximum width of 4 meters, a thickness of 2-50mm, and a turning plate thickness of 0.02-10mm
- Overall Thickness: 0.0787402 to 1.968505 inch
- Overall Width: 157.4804 inch
- Overall Width / O.D.: 157.4804 inch
- Features: Film / Sheet
-
Supplier: U.S. Plastic Corporation
Description: PTFE is a low friction fluoropolymer with outstanding chemical and weathering resistance. The working temp range is -20F - 500F. It has the lowest coefficient of any solid. It has no slip-stick characteristics; static and dynamic coefficients are equal. Nothing sticks with any strength to unheated
- Features: Film / Sheet
- Chemical System: Fluoropolymer (PTFE / PVDF), Thermoset / Crosslinked
-
Supplier: Total Plastics, Inc.
Description: Natural SUPERIOR CHEMICAL RESISTANCE Kynar® is a thermoplastic polymer of vinylidene fluoride with a high molecular weight. It is an excellent material for the film chemical processing industry (CPI) because of Kynar’s® unique combination of properties. Kynar® demonstrates excellent corrosion
- Chemical System: Fluoropolymer (PTFE / PVDF)
-
Supplier: Golden Collar Technology Co., Ltd .
Description: Our porous ptfe sheets offer superior performance in demanding industrial applications, mainly in laboratories, electronics and environmental monitoring equipment, where they can withstand harsh chemicals, high temperatures and extreme conditions. Exceptional resilience to heat, chemicals, and
- Use Temperature: -328 to 500 F
- Features: Film / Sheet
- Chemical System: Fluoropolymer (PTFE / PVDF), Thermoset / Crosslinked
-
Supplier: Fluorocarbon Limited
Description: As one of the largest UK manufacturers of PTFE sheet and tape, at Fluorocarbon, we constantly work to ensure every product is tailored to meet customer requirements. Uniquely, we offer etching on one or both sides of the material if required. We can provide same day delivery on all standard stock
- Overall Thickness: 0.3149608 to 3.93701 inch
- Overall Width: 47.24412 inch
- Overall Length: 47.24412 inch
- Overall Width / O.D.: 47.24412 inch
-
Supplier: Fluorocarbon Limited
Description: As one of the largest UK manufacturers of PTFE sheet and tape, at Fluorocarbon, we constantly work to ensure every product is tailored to meet customer requirements. Uniquely, we offer etching on one or both sides of the material if required. We can provide same day delivery on all standard stock
- Overall Thickness: 0.1181103 to 0.1968505 inch
- Overall Width: 48.031522 inch
- Overall Length: 48.031522 inch
- Overall Width / O.D.: 48.031522 inch
-
Supplier: Fluorocarbon Limited
Description: As one of the largest UK manufacturers of PTFE sheet and tape, at Fluorocarbon, we constantly work to ensure every product is tailored to meet customer requirements. Uniquely, we offer etching on one or both sides of the material if required. We can provide same day delivery on all standard stock
- Overall Thickness: 0.09842525 inch
- Overall Width: 23.62206 inch
- Overall Length: 47.24412 inch
- Overall Width / O.D.: 23.62206 inch
Find Suppliers by Category Top
Featured Products Top
-
such as ETFE, EFEP, PVDF, etc. and can be processed by injection, extrusion, transfer molding, and compression molding. Special Features Chemical Resistance (read more)
Browse Elastomers and Rubber Compounds Datasheets for Cri-Tech, Inc.
More Information Top
-
Some aspects of microstructural and dielectric properties of nanocrystalline CdS /poly(vinylidene fluoride) composite thin films
Currently, energy harvesting devices based on PVDF films have attracted great attention and the need for flexible, free-standing films, which can support electrodes on both sides, is of current interest.
-
Advanced Materials Engineering and Technology
The increased in RMS were due to the increase in the percentages of MgO nano fillers, which resulted in rough surfaces for filled PVDF film .
-
Crystal structure and thermal properties of poly(vinylidene fluoridehexafluoropropylene) films prepared by various processing conditions
Although there are many reports on the crystal structure of PVDF film , only a few such studies have reported the crystal structure of PVDF-HFP film.
-
Effect of annealing on phase transition in poly(vinylidene fluoride) films prepared using polar solvent
The γ-phase poly (vinylidene fluoride) ( PVDF ) films are usually prepared using dimethyl sulfoxide (DMSO) solvent, regardless of preparation temperature.
-
Ultrasonic performance of the PVDF thin film sensors under thermal fatigue
Keywords: PVDF film , Thermal, Fatigue, Ultrasonic, Piezoelectricity, Lamb wave.
-
Grafting of silicon phthalocyanine dichloride onto poly(vinylidene fluoride) film surfaces by ultrasound
Two procedures allowing grafting of an axially functionalized silicon phthalocyanine dichloride across the surface of a dehydrofiuorinated polyvinylidene fluoride ( PVDF ) film surface are presented.
-
Free‐standing and flexible nano‐ZnO/PVDF composite thin films: impedance spectroscopic studies
However, PZTs are inherently brittle, and pristine PVDF films do not possess very high piezoelectricity.
-
Free-standing nanocrystalline-Cadmium sulfide/Polyvinylidene fluoride composite thin film: synthesis and characterization
Currently, en- ergy harvesting device based on PVDF films has attracted great attention.
-
Orientation of PVDF α and γ crystals in nanolayered films
In all as-extruded PSF/ PVDF films , the PVDF nanolayers crystallized into the α phase crystals.
-
Enhancement of adhesion and promotion of osteogenic differentiation of human adipose stem cells by poled electroactive poly(vinylidene fluoride)
The surface charge of the poled PVDF films (positive or negative) influenced the hydrophobicity of the samples, leading to variations in the conformation of adsorbed extracellular matrix proteins, which ultimately modulated the stem cell adhesion on the films and induced their osteogenic …
Indicates content that may require registration and/or purchase.