-
Supplier: Newport MKS
Description: The 843-R low cost power meter is capable of measuring power level from pJ and pW to thousands of Watts, in a compact body. 843-R has two display modes: a large digital display with a bar graph or with a high resolution simulated analog needle. A simple configuration of the measurement
- Operating Temperature: 15 to 35 C
- Optical Meter Type: Power / Energy Meter, Power Meter
-
Supplier: Ophir-Spiricon Inc.
Description: No Description Provided
- Energy Range: 0.000001 to 60,000 mJ
- Display Type: Digital Only
- Handheld: Hand-Held Display
- Display type: LCD Display
-
Supplier: Ophir-Spiricon Inc.
Description: No Description Provided
- Number of Channels: 1
- Power Range: 0.0000000000010000000000000002 to 20,000.000000000004 watts
- Display Type: Digital Only
- Handheld: Hand-Held Display
-
-
Supplier: Ophir-Spiricon Inc.
Description: No Description Provided
- Power Range: 0.0000000000010000000000000002 to 20,000.000000000004 watts
- Display Type: Analog and Digital
- Handheld: Hand-Held Display
- Display type: LCD Display
-
Supplier: Ophir-Spiricon Inc.
Description: No Description Provided
- Power Range: 0.0000000000010000000000000002 to 20,000.000000000004 watts
- Display Type: Analog and Digital
- Handheld: Hand-Held Display
- Display type: LCD Display
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1372074-MCP3918A1-E/ML Category: Integrated Circuits (ICs) - Power Management (PMIC) - Energy Metering Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) Mfr: Microchip Technology Package: Tube Product Status:
- Operating Temperature: -40 to 125 C
- Optical Meter Type: Energy Meter
-
Supplier: Finder S.p.A. con unico socio
Description: Type 7E.16 energy metere is single phase with horizontal mechanical display and S0 pulse interface. Nominal current 10 A (65 A maximum), compliant with MID directive (50 Hz), single phase 230 V AC, integrated S0 pulse output. Width 35 mm. Features include: Compliant with EN 62053-21 and EN
- Optical Meter Type: Energy Meter
-
Supplier: RS Components, Ltd.
Description: Carlo Gavazzi EM540DINAV23XO1PFB
- Optical Meter Type: Energy Meter
- Display type: LCD Display
-
Supplier: Finder S.p.A. con unico socio
Description: The single-phase bi-directional energy meters with LCD display, Types 7M.24.8.230.0001, 7M.24.8.230.0010, 7M.24.8.230.0210 and 7M.24.8.230.0310 are the ideal products for monitoring domestic/industrial energy consumption, including applications in offices, photovoltaic systems
- Optical Meter Type: Energy Meter
-
Supplier: Finder S.p.A. con unico socio
Description: Type 7E.36 three-phase MID energy meters with mechanical display and S0 pulse interface. Nominal current 10 A (65 A maximum), compliant with MID directive (50 Hz), integrated S0 pulse output. Width 70 mm. Features include: Compliant with EN 62053-21 and EN 50470 standards PTB approval
- Optical Meter Type: Energy Meter
-
Supplier: RS Components, Ltd.
Description: Schneider Electric A9MEM1560
- Optical Meter Type: Energy Meter
-
Supplier: Finder S.p.A. con unico socio
Description: Type 7E.86 comprises three-phase multifunction energy meters. Available in these versions: 7E.86.8.400.0112. Reference current 1 A (6 A Maximum), Three-phase systems – 3 or 4 wire, Usable with current transformer*, Programmable CT secondary*, Dual tariff, MID certified
- Optical Meter Type: Energy Meter
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: SOP-16-5.4mm Energy Metering ICs ROHS
- Optical Meter Type: Energy Meter
-
Supplier: Lingto Electronic Limited
Description: ENERGY METERING IC
- Accuracy: 0.1 ± %
- Optical Meter Type: Energy Meter
-
Description: IC ENERGY METER INT OSC 24-SSOP
- Optical Meter Type: Energy Meter
-
Supplier: Newark, An Avnet Company
Description: POWER METER W/ ETHERNET, 3-PHASE, 415VAC; No. of Phases:Three Phase; Supply Voltage:100VAC to 415VAC, 125VDC to 250VDC; Energy Meter Mounting:Panel; Product Range:PowerLogic PM5000 Series RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: DIGITAL ENERGY METER, 3-PH, 97-347VAC; No. of Phases:Three Phase; Supply Voltage:90VAC to 347VAC, 125VDC to 300VDC; Energy Meter Mounting:DIN Rail; Product Range:PowerLogic EM3500 Series; Meter Function:Energy; Power Consumption:5VA RoHS Compliant: No
-
Description: JEMStar II is easy to use and configure with our intuitive JEMWARE software and the meter display provides a user menu to show and edit configuration details. The JEMStar II has 8 GB of non-volatile memory to store your metering and power quality data for as long as you want. The meter
- Operating Temperature: 30 to 85 C
- Accuracy: 0.05 ± %
- Display Type: Digital Only
- Optical Meter Type: Energy Meter, Power / Energy Meter, Power Meter
-
Supplier: Opto 22
Description: The OPTOEMU-CTS-0750-150 current transformer (CT) from Continental Control Systems offers an easy, safe, and inexpensive method for monitoring electrical energy usage. It is recommended for use with the OptoEMU Sensor. This CT has a 150 amp primary and a 0.333 VAC secondary. Its inner
- Number of Channels: 0
- Operating Temperature: 0 to 60 C
- Display Type: Analog Only
- Optical Meter Type: Energy Meter
-
Supplier: Newark, An Avnet Company
Description: DIGITAL ENERGY METER, 1-PHASE, 230VAC; No. of Phases:Single Phase; Supply Voltage:230VAC; Energy Meter Mounting:DIN Rail; Product Range:EM112 Series; SVHC:No SVHC (15-Jan-2019); Supply Voltage:230VAC RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: ENERGY METER, 1-PH, 230VAC, DIN RAIL; No. of Phases:Single Phase; Supply Voltage:230VAC; Energy Meter Mounting:DIN Rail; Product Range:7E Series; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
-
Description: AMETEK's Ci20 Revenue Meter watches over your energy investment in many ways. It has high accuracy measurements, site diagnostics and multiple communication options to ensure maximum usability. Your installation investment is reduced with our innovative software wizard that provides
- Number of Channels: 4
- Operating Temperature: 30 to 85 C
- Accuracy: 0.15 ± %
- Display Type: Digital Only
Find Suppliers by Category Top
Featured Products Top
-
The Finder 7E Series is a range of single-phase and three-phase energy meters with mechanical or LCD backlit displays. Other features include (according to Type): 1 or 3 phase (read more)
Browse Energy Meters and Optical Power Meters Datasheets for Finder S.p.A. con unico socio -
The amount of energy used by a positive displacement pump is proportional to the pump’s differential pressure. The higher the pressure added by the pump, the harder the pump is working. Reciprocating pumps accelerate the mass of fluid in the discharge line with each discharge stroke (read more)
Browse Flow Meters Datasheets for Blacoh Fluid Control, Inc. -
With the objective of supporting customers in the energy industry, McCrometer has installed a new Wet Gas Test Stand to pursue a series of new research and (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
Energy loss “0” There are no moving parts or structures that obstruct the flow within the measurement tube, so no energy is wasted. Absolute accuracy guaranteed (read more)
Browse Ultrasonic Flow Meters Datasheets for Aichi Tokei Denki Co., Ltd. -
there are no moving parts, this flowmeter is more resistant to dust and mist and more durable than conventional flowmeters of other measurement methods. Energy Conservation Starts with Visualization of Compressor Air The amount of electricity consumed by compressors is surprisingly (read more)
Browse Ultrasonic Flow Meters Datasheets for Aichi Tokei Denki Co., Ltd. -
wide range of gases and liquids. Whether monitoring hydrogen purity or moisture in transformer oil, our solutions help prevent corrosion, reduce downtime, and extend equipment life. Smart measurement is key to smarter energy. (read more)
Browse Moisture Meters Datasheets for Panametrics -
Meet the Ultrasonic Flow Meter PCE-TDS 200 ML: a versatile solution for non-invasive flow measurement across a wide range of liquids and pipe sizes. Designed for industrial, HVAC, energy, and maintenance applications, this portable ultrasonic flow meter delivers high accuracy, flexible sensor options, and robust data logging in one compact device. (read more)
Browse Ultrasonic Flow Meters Datasheets for PCE Instruments / PCE Americas Inc. -
More About Fuji Electric Did you know that Fuji Electric started manufacturing electrical machinery in 1924? Built its first hydraulic turbine in 1936? For almost 100 years, Fuji Electric has been in the forefront of technology and energy products. Our goals to (read more)
Browse Flow Meters Datasheets for Fuji Electric Corp. of America -
This contributes to energy savings and production process solutions. Our S-Flow Flowmeter provides easy clamp-on type by simply tightening 4 screws, no need for pipe modification, integrated detector and flow transmitter, and built-in temperature sensor enables simultaneous measurement of flow (read more)
Browse Flow Meters Datasheets for Fuji Electric Corp. of America -
Did you know our new S-Flow Flow Meter contributes to energy savings and production process solutions? It's perfect for Semiconductor Manufacturing with our clamp-on, compact design for small pipes. Learn more! More About Fuji Electric Did you know that (read more)
Browse Flow Meters Datasheets for Fuji Electric Corp. of America
More Information Top
-
Scaling characteristics of the XeF (C→A) excimer laser
As depicted in Fig. 5 , the laser output temporal profile was measured by a vacuum biplanar photodiode, the spectral profile by an optical multichannel analyzer (OMA) spec- trometer, and the energy by a pyroelectric energy meter .
-
Robust generation, properties and potential applications of quadratic spatial solitons generated by optical parametric amplification
Additionally, energy measurements of the output beams were performed using a pyroelectric energy meter with an area of approximately 1 cm2 to capture all energy output of the system.
-
Scaling Demonstration Of The XeF (C->A) Laser
After leaving the laser cell the output beam strikes an uncoated silica beamsplitter which transmits 92% to a pyroelectric energy meter (Gentec Inc. ED500).
-
Experimental study for parametric determination of direct current excited CO2 laser at 10.6μm wavelength
The R-752 Universal Laser Radiometer (P-444 pyroelectric energy meter probe and P-444 with PH-30 power head) is also connected to obtain the profile of the energy in short pulse of light and power of a continuous wave of …
-
Power Scaling on Efficient Generation of Ultrafast Terahertz Pulses
The THz output powers including those in the following sections are mea- sured by using a calibrated bolometer and calibrated DLATGS pyroelectric energy meter operating at room temperature.
-
GaS0.4 Se0.6 : Relevant properties and potential for 1064 nm pumped mid-IR OPOs and OPGs operating above 5 μm
The second harmonic generated in GaSxSe1 – x crystals was detected by a pyroelectric energy meter after the fundamental had been sup pressed by 2 cm of BK7 glass.
-
Comparison of LII derived soot temperature measurements with LII model predictions for soot in a laminar diffusion flame
In later measurements a Gentec Model ED-200L pyroelec- tric energy meter was use to measure the lower laser pulse energies, and the Gentec calibration was verified by compar- ing it to the Scientech at higher pulse energies.
-
Optimization of a femtosecond pulse self-compression region along a filament in air
The energy of the radiation reflected by the wedge 1 and then transmitted by the mirror 2 went to the pyroelectric energy meter 3.
-
Journal of Thermophysics and Heat Transfer > Characterization of arcjet flows using laser-induced fluorescence
A small amount of uv radiation transmitted by the first dielectric mirror is directed onto a pyroelectric energy meter (Molectron J3-09) to measure pulse-to-pulse fluctua- tions in the laser energy.
-
Solid State Excimer Lasers
through the crystal was detected by a pyroelectric energy meter .
Indicates content that may require registration and/or purchase.