-
Supplier: Electro Optical Components, Inc.
Description: Quadrant photodiodes are used for a variety of alignment applications including laser beams and position sensing. They are available in 2.5, 5.0 and 7.9 mm diameter active areas. Quadrant Photodetector Features Si-PIN photodiode Spectral range 400 – 1100 nm
- Spectral Response Range: 400 to 1,100 nm
- Active Area Diameter or Length: 2.5000000000000004 to 7.900000000000001 mm
- Photodiode Spectral Response: IR, Visible
- Photodiode Package: Leaded, Through Hole Technology (THT)
-
Supplier: First Sensor AG
Description: Quadrant photodiodes are discrete components that usually feature four optically active areas separated by a small gap. These photodiodes are used in many applications for detecting the position of laser beams, collimators and other applications to facilitate adjustment.
- Spectral Response Range: 1,064 nm
- Active Area Diameter or Length: 14.000000000000002 mm
- Rise Time: 12 ns
- Dark Current: 10 nA
-
Supplier: First Sensor AG
Description: Quadrant photodiodes are discrete components that usually feature four optically active areas separated by a small gap. These photodiodes are used in many applications for detecting the position of laser beams, collimators and other applications to facilitate adjustment.
- Spectral Response Range: 1,064 nm
- Active Area Diameter or Length: 5.300000000000001 mm
- Rise Time: 12 ns
- Dark Current: 1.5 nA
-
-
Supplier: Electro Optical Components, Inc.
Description: EOC offers a variety of silicon photodiode options from IFW Optronics: Silicon Photodiodes with an Integrated Low Noise JFET Amplifier Quadrant Photodiodes
- Spectral Response Range: 400 to 1,100 nm
- Active Area Diameter or Length: 2.5000000000000004 to 7.900000000000001 mm
- Photodiode Spectral Response: IR, Visible
- Photodiode Package: Leaded, Through Hole Technology (THT)
-
Supplier: OSI Optoelectronics
Description: QD7-0-SD or QD50-0-SD are quadrant photodiode arrays with associated circuitry to provide two difference signals and a sum signal. The two difference signals are voltage analogs of the relative intensity difference of the light sensed by opposing pairs of the photodiode
- Sensitivity: 0.65 A/W
- Spectral Response Range: 350 to 1,100 nm
- Active Area Diameter or Length: 8 mm
- Rise Time: 10 ns
-
Supplier: OSI Optoelectronics
Description: FCI-InGaAs-QXXX series are large active area InGaAs photodiodes segmented into four separate active areas. These photodiodes come in 1mm and 3mm active area diameter. The InGaAs Quad series with high response uniformity and the low cross talk between the elements are ideal for accurate
- Sensitivity: 0.95 A/W
- Spectral Response Range: 1,100 to 1,620 nm
- Active Area Diameter or Length: 1 mm
- Rise Time: 3 ns
-
Supplier: Opto Diode Corporation, an ITW Company
Description: FEATURES Circular active area (4 quadrants) TO-5, 5 pin package 100% internal QE
- Active Area Diameter or Length: 1.2500000000000002 mm
- Active Area Height: 1.2500000000000002 mm
- Quantum Efficiency: 100 %
- Operating Temperature: -10 to 40 C
-
Supplier: Hamamatsu Photonics Europe
Description: Quadrant Si PIN photodiode The S4349 is a quadrant Si PIN photodiode having sensitivity in the UV to near IR spectral range. A quadrant element format allows position sensing such as for laser beam axis alignment.
- Sensitivity: 0.45 A/W
- Spectral Response Range: 190 to 1,000 nm
- Dark Current: 0.2 nA
- Array: Array
-
Supplier: OSI Optoelectronics
Description: laser beam for ranging applications. The SPOT Series of quadrant detectors are well suited for aiming and pointing applications. These are all N on P devices. These detectors can be used in the Photovoltaic mode, for low speed applications requiring low noise, or in the photoconductive mode,
- Sensitivity: 0.6 A/W
- Spectral Response Range: 350 to 1,100 nm
- Active Area Diameter or Length: 2.54 mm
- Rise Time: 5 ns
-
Supplier: TE Connectivity
Description: Quadrant Pin Photodiode Optical Sensor Product Type : Detector Sensor Package : Transistor Outline (TO) Signal Characteristics Operating Wavelength (NANOM) : 400 - 1100 Usage Conditions Operating Temperature Range : -40 - 212 DEGC [-40 - 212 DEGF ]
- Operating Temperature: -40 to 413.6 F
- Features: Photoelectric Sensors
Photodiodes
(267 Companies)
PIN Diodes
(93 Companies)
Hitch Pins and Linch Pins
(85 Companies)
Industrial Pins
(743 Companies)
Spring Pins
(109 Companies)