-
Supplier: Broadcom Inc.
Description: The HCTL-2022 is CMOS ICs that perform the quadrature decoder, counter, and bus interface function. The HCTL-2022 is designed to improve system performance in digital closed loop motion control systems and digital data input systems. It does this by shifting time intensive
- Pin Count: 20
- Number of Units in the Chip: 1
- Propagation Delay: 31 ns
- Operating Current: 0.01 mA
-
Supplier: Allied Electronics, Inc.
Description: QUADRATURE DECODER IC,16BIT,PDIP
-
Supplier: Broadcom Inc.
Description: HCTL-2xxx series is a direct drop-in replacement for HCTL-2000, HCTL-2020 and HCTL-2016 which has been obsoleted. It is a CMOS IC that performs quadrature decoding, bus interfacing and counter functions. HCTL-2xxx series is designed to improve system performance in digital, closed loop
- Pin Count: 16
- Number of Units in the Chip: 1
- Propagation Delay: 65 ns
- Operating Current: 0.01 mA
-
-
Supplier: Acme Chip Technology Co., Limited
Description: QUADRATURE CLOCK DECODER
- Features: Other
- Device Type: Sample Rate Converter, Sensor Interface
-
Supplier: ODG (Origin Data Global)
Description: QUADRATURE CLOCK CONVERTER
- Package Type: DIP
- Features: Other
-
Supplier: RS Components, Ltd.
Description: HCTL-2022 quadrature decoder/counter ic - Standard Logic - Decoders & Demultiplexers
- Pin Count: 20
- Operating Ambient Temperature: -40 to 100 C
- Package Type: PDIP
- Logic Family: Standard CMOS / CMOS (4000), Transistor-Transistor Logic (TTL)
-
Description: QUADRATURE CLOCK CONVERTER
- Device Type: Sample Rate Converter, Sensor Interface
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: QUADRATURE CLOCK DECODER Product overview: LS7083N from LSI/CSI is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM
- Features: Other, RoHS Compliant
- Device Type: Transceiver
-
Supplier: US Digital
Description: The PC6 decodes the quadrature outputs of an incremental shaft encoder to drive standard up/down counters. The PC6-U, up count / down count version, can be connected to the inputs of common counters such as a 74193 or 40193. The PC6-C, clock and direction version, can connect directly to the
- Pin Count: 5 #
- Supply Voltage: 5 V
- Features: Other, RoHS Compliant
-
Supplier: QUALCOMM, Incorporated
Description: 1 DAC General Purpose IOs 32 PWM 3 Quadrature Decoder 2 Hardware Quadrature Decoder Package Package Type QFN 8 x 8 x 0.9mm 0.5mm pitch QFN Pitch 0.5mm
- Operating Frequency: 16 MHz
- Technology: Bluetooth
- Features: Bluetooth® Single Chip Solutions, Other, SPI, UART
- Interface: I2C
-
Supplier: Microchip Technology, Inc.
Description: constant on time. Quadrature decoder logic and 2-bit Gray Up/Down Counter for stepper motor Two 4-channel 16-bit PWMs with complementary outputs, Dead Time Generator and eight fault inputs per PWM for motor control, two external triggers to manage power factor correction (PFC), DC-DC
- Clock Speed: 300 MHz
- Internal RAM Size: 256 KB
- Internal ROM Size: 512 KB
- Number of Timers: 12
Find Suppliers by Category Top
More Information Top
-
Autonomous Robots and Agents
Hardware resource requirements and loading by high-frequency interrupts due to the incremental encoders on each wheel drive motor is min- imised by a 24-bit four axis quadrature decoder IC (LSI7566).
-
ON Semiconductor - MC74HC245ANG - Standard Logic - Buffers - Allied Electronics
QUADRATURE DECODER IC ,16BIT,PDIP .
-
Real time TRMS control using FPGA and hybrid PID vontroller
HCTL-2016 quadrature decoder IC to get the position signal, and transmits through the data bus to the FPGA control.
-
Incremental Encoder Based Position and Velocity Measurements VLSI Chip with Serial Peripheral Interface
Commercially available quadrature decoder and interface ICs (e.g., HCTL2000 family) only measure position, leaving speed to be computed by differentiation within the supervisory Cµ .
-
Electric wheelchair propulsion by induction motors
Desired speed may be entered using the keyboard while the actual speed of the motor is obtainedwith the aid of an optical disk encoder and a quadrature decoder /counter IC .
-
Proceedings of 2012 3rd International Asia Conference on Industrial Engineering and Management Innovation (IEMI2012)
…based state feedback control of motor drive systems- estimation from coarse position signal with dead time. www.koseki.t.u-tokyo.ac.jp Tsai M-F, Chen C-P (2002) Design of a quadrature decoder /counter interface IC for motor control using…
-
Computer Science for Environmental Engineering and EcoInformatics
HCTL-2016 is a quadrature decoder /counter interface IC for digital closed-loop motion control systems.
-
Page 12. Semiconductor parts with 201 in root number
Quadrature decoder /counter interface IC , 16-bit counter.
-
Avago Technologies HCTL-2017-A00, 16PDIP, -40 to 85 °C - Avnet Express
Quadrature Decoder /Counter Interface IC 16-Pin PDIP .
-
Adaptive motor control with reconfigurable logic
The Simplified Digital Noise Filter was initially implemented using a Hewlett Packard HCTL-2020 Quadrature Decoder /Counter Interface IC .
Indicates content that may require registration and/or purchase.