Products/Services for Quantum 6 HP Pressure Washers
-
Pressure Washers - (334 companies)Pressure washers direct a high-pressure stream or jet of water against a surface to clean, descale, degrease or prepare a surface. Pressure washers may use either cold water or hot water and steam to perform their function, and the water is often...Driver / Power SourceProcess / OperationMachine Mounting -
Washers - (1243 companies)Washers are disks of metal or non-metallic material placed beneath a nut, an axle bearing, or a joint, to relieve friction, prevent leakage, isolate, prevent loosening, or distribute pressure. Washers are disks of metal or non-metallic material... -
Wave Washers - (70 companies)Wave washers or wave springs are wavy metal washers designed to provide a compensating spring force and sustain a load or absorb shock. Wave washers, also referred to as wave springs, are wavy metal washers designed to provide a compensating spring... -
Spray Washers - (218 companies)...on the floor, a skid, a bench, or pedestal. Some spray washers can be programmed with a personal computer (PC) or software interface. Others use a CNC controller to change or adjust parameters such as heat, pressure, speed, applied load, or flow rate... -
Pressure Switches - (758 companies)Pressure switches are actuated by a change in the pressure of a liquid or gas. They activate electromechanical or solid-state switches upon reaching a specific pressure level. Pressure switches are actuated by a change in the pressure of a liquid... -
Spring Washers - (164 companies)...is the amount of load (lb./N) needed to move the spring a predetermined distance (in/mm). Spring force is the measurement of the resisting pressure resultant of a compressed spring washer. Manufacturers will usually specify this in their inventory. Both...
-
Pressure Sensors - (1184 companies)Pressure sensors include all sensors, transducers and elements that produce an electrical signal proportional to pressure or changes in pressure. The device reads the changes in pressure, and then relays this data to recorders, controllers...
-
Pressure Regulators - (1233 companies)Pressure regulators are used to maintain a constant outlet pressure or flow. Pressure regulators are used to reduce the pressure in a system to a lower pressure or to regulate system pressure at the desired value. Among the types of pressure...
-
Labware Washers - (71 companies)Labware washers are used to clean various types of laboratory equipment. Labware washers come in one of three typical configurations, floor or freestanding, undercounter and tabletop. Floor or freestanding washers do not need to be placed...
-
Microplate Washers - (47 companies)Microplate washers combine buffer dispensing and aspiration cycles to remove reagents from sample wells. Microplate washers are used to remove reagents from sample wells on microplates and to prepare them for the next step in an assay or procedure...
Product News
-
Kuriyama of America, Inc.
K-Kleen Pressure Washer Hose Assemblies - Kuriyama K-Kleen Pressure Washer Hose Assemblies by Kuriyama are for use on pressure washers up to 4,000 PSI. The hose tube is water, hot water, detergent solutions resistant, special synthetic rubber. Reinforcement is one or two high tensile steel wire braids. The cover is oil, abrasion and weather resistant special synthetic rubber, black or (blue nonmarking color). The ends are rigid male NPT x swivel male NPT ends with bend restrictors on each end. Virtual Catalog Web Link... (read more)Browse Hose Fittings Datasheets for Kuriyama of America, Inc. -
APM Hexseal Corp.
Why Sealing Washers? Our Seeloc TM Washers work in combination with traditional bolts, screws or studs, to produce an airtight seal around the fastener. The silicone contact surface features a continuous ridge that creates a 360 sealing barrier around the periphery of the washer, when compressed. This generates a complete, high pressure, seal. Learn More (read more)Browse Washers Datasheets for APM Hexseal Corp. -
National Bolt & Nut Corporation
Custom Washers for a variety of applications to suit various customer needs. TYPES OF WASHERS AVAILABLE. The types of washers we custom manufacture are: USS Flat Washers. Helical Spring Lock Washers. SAE Flat Washers. Structural Washers. Metric Lock Washers. Metric Flat Washers. Beveled Washers. TYPES OF WASHERS AVAILABLE: Beveled: Angled for structural applications. Flange: Raised inside diameter. Flat: Used to increase the bearing surface of a nut or fastener 's head. Hardened: Provide tightness to joints and distribute pressure. Lock... (read more)Browse Washers Datasheets for National Bolt & Nut Corporation -
APM Hexseal Corp.
WHAT ARE SEELOC® WASHERS? Seeloc (R) Washers work in combination with traditional bolts, screws, or studs to create an airtight seal around the fastener. The silicone contact surface features a continuous ridge that creates a 360 sealing barrier around the periphery of the washer face when compressed. The silicone rubber also forms a seal under the head of the associated fastener and makes full vertical contact with the threads/shank, making for a complete, high-pressure seal unlike any other. Sealing hardware fastens... (read more)Browse Washers Datasheets for APM Hexseal Corp. -
National Bolt & Nut Corporation
How Washers Improve Fastener Performance Types of washers. Washers are disk-shaped components that provide enhanced control over locking and friction when used with other fasteners. These fasteners may also feature teeth, indentations and other unique structural mechanisms for use in more specialized applications. In general, they serve a variety of functions, including preventing loosening of the fastener assembly, protecting the surface under a fastener and distributing the pressure more evenly during installation and use. Compared... (read more)Browse Washers Datasheets for National Bolt & Nut Corporation -
Vooner FloGard LLC
VOONER ENGINEERS PULP WASHER SHOWERS VOONER ENGINEERS PULP WASHER SHOWERS. The wires on bleach drum washers can become plugged with oxalate and debris buildup reducing the capacity of a drum washer. An oscillating high pressure shower supported off the doctor blade holder can keep the wire clean but attention must be paid to design and materials for a successful installation. A southern mill now has our successful design. The washers have a 360 inch drum face but the installation space is limited to a 2 1/2 inch shower diameter... (read more) -
KRYTAR, Inc.
Reliable quantum and cryogenic components Stocked and Ready. At KRYTAR, we offer a wide range of quantum and cryogenic components for numerous applications. Known for meeting the strictest specifications, our products feature non-magnetic designs, are optimized for extremely cold environments, and are in stock for immediate delivery. For temperature details, please contact our factory. (read more)Browse RF Couplers Datasheets for KRYTAR, Inc. -
Smalley
Custom Washers Smalley manufactures custom springs to meet specific application requirements. Smalley's manufacturing process allows for special designs to be produced with No-Tooling-Charges TM. Specials are available from .200" to 120" diameters; carbon steel, stainless steel and exotic alloys are readily available for production. The flexibility in design and manufacturing allows Smalley to produce for prototyping, low volumes or mass production. Design tools are available that allow you to submit spring... (read more)Browse Washers Datasheets for Smalley -
Newport MKS
Photonics-Based Quantum Technologies Research MKS has a deep understanding of the challenges faced in designing and building quantum technology systems. We 've turned this knowledge into unique product features that provide an advantage when used in quantum technology systems. (read more)Browse Piezoelectric Actuators Datasheets for Newport MKS -
KRYTAR, Inc.
Quantum/ Cryogenic Engineering Building Blocks KRYTAR 's Quantum/Cryogenic components provide ultra-broadband solutions designed to perform reliably at cryogenic temperatures. From directional couplers to coax terminations and power dividers, these building blocks deliver exceptional precision, stability, and performance for next-generation quantum and low-temperature RF applications. (read more)Browse RF Couplers Datasheets for KRYTAR, Inc.
-
Plant Methods | Full text | Protocol: High-throughput and quantitative assays of auxin and auxin precursors from minute tissue samples
… Gas chromatograph (GC)-mass spectrometer (MS): Trace GC Ultra with TriPlus autosampler, TSQ Quantum triple quadrupole MS … · GC capillary column 1: HP -5âms, 30âm, 0.25âmm diameter, 0.25âμm film thickness (Agilent Technologies … · Stainless steel evaporator (six-position evaporator, Barvap 6 , Zanntek, cat. no. 11â06000 · Merlin Microseal⢠high pressure kit (Thermo Scientific®, part no. 19050205, or contact Thermo Scientific® for the … · Customized Teflon washer (made by Metro Industries, Inc. to the exact dimensions of the vespel/graphite washer …
Indicates content that may require registration and/or purchase.