-
Supplier: Kistler Group
Description: Measurement module (DAQ) for strain gauges and inductive half and full bridges, LVDT, RVDT, quarter bridge with completion terminal.* Suitable for KiDAQ Data Acquisition system types Portable, Rack and DIN Rail. 2 analog and 4 digital input channels Galvanic
- Analog Input Channels: 2 #
- Digital I/O Channels: 4 #
- Sampling Frequency: 20 kHz
- Resolution: 24 bits
-
Supplier: Hottinger Brüel & Kjær A/S
Description: Connection board for strain gauges (in full, half and quarter bridges with internal completion resistors 120 Ohm, 350 Ohm and 700 Ohm) Transducer connection: D-sub socket 15-pin Connection for output signal: D-sub socket 25-pin Width: 4 divs
- Features: Other
-
Supplier: Hottinger Brüel & Kjær A/S
Description: DC amplifier for strain gauges (full, half and quarter bridges) and piezoresisitive transducers TEDS Transducer identification Accuracy class: 0.03 Automatic tare 2 peak-value memories 4 limit switches Low-pass filter Calibration signal Transducer connection in 6-wire
- Features: Other
-
-
Supplier: Kistler Group
Description: Measurement module (DAQ) for strain gauge bridges (full, half, quarter).* Suitable for KiDAQ Data Acquisition system types Portable, Rack and DIN Rail. 8 analog input channels Galvanic isolation 500 VDC A/D conversion: 20 kSps sampling rate per channel, 24 Bit resolution
- Analog Input Channels: 8 #
- Sampling Frequency: 20 kHz
- Resolution: 24 bits
- Accuracy: 0.02 % FS
-
Supplier: Hottinger Brüel & Kjær A/S
Description: 8 channel connection board for strain gauges (in quarter bridges (3-wire circuit) with internal completion resistors 120 Ohm, 350 Ohm and 700 Ohm) TEDS Transducer identification Transducer connection: 2 D-sub sockets 25-pin Usable with amplifier type ML801B Width: 4 divs
- Features: Other, Other Input
-
Supplier: OMEGA Engineering, Inc.
Description: A two-channel strain-gage expansion card for OMEGA’s OMB-LOGBOOK and OMB-DAQBOARD-2000 Series data acquisition systems. The OMB-DBK16 is a general-purpose card that accommodates the connection of most strain-gage types, from single-element quarter-bridges to 4-element
- Analog Input Channels: 2 #
- Gain Range: 100 to 1,250 #
- Excitation: Current Excitation Supply
- Differential Channels: Differential Channels
-
Supplier: Hottinger Brüel & Kjær A/S
Description: 8 channel connection board for strain gauges (in full, half and quarter bridges (4-wire circuit) with internal completion resistors 120 Ohm, 350 Ohm and 700 Ohm) TEDS Transducer identification Transducer connection: 2 D-sub sockets 25-pin Usable with amplifier type ML801B
- Features: Other, Other Input
-
Supplier: OMEGA Engineering, Inc.
Description: The OMB-DBK43A eight-channel strain-gage expansion module for OMEGA’s OMB-LOGBOOK and OMB-DAQBOARD-2000 Series data acquisition systems accommodates the connection of most strain-gage types, from single-element, 3-wire quarter-bridges to 4-element full bridges. The
- Analog Input Channels: 8 #
- Gain Range: 100 to 1,250 #
- Data Acquisition: Input Module
- Filter / Amplifier: Integral Filter
-
Supplier: Gantner Instruments, Inc.
Description: Electromagnetic Compatibility according to EN61000-4 and EN55011 Power supply 10 … 30 VDC Key Features 8 analog input channels for strain gauges: full-, half-, and quarter-bridge configuration, configurable per channel Selectable input ranges for optimal signal-to-noise
- Analog Input Channels: 8 #
- Sampling Frequency: 20 kHz
- Resolution: 24 bits
- Accuracy: 0.1 % FS
-
Supplier: Campbell Scientific, Inc.
Description: resistance to an output voltage. This module typically provides completion resistors for quarter-bridge or half-bridge strain gauges.
- Host Connection: Direct Backplane Interface
- Application: General Lab and Industrial
- Data Acquisition: Input Module
- User Interface: None
-
Supplier: Campbell Scientific, Inc.
Description: resistance to an output voltage. This module typically provides completion resistors for quarter-bridge or half-bridge strain gauges.
- Host Connection: Direct Backplane Interface
- Application: General Lab and Industrial
- Data Acquisition: Input Module
- User Interface: None
-
Supplier: Gantner Instruments, Inc.
Description: Electromagnetic Compatibility according to EN61000-4 and EN55011 Power supply 10 … 30 VDC Key Features 16 analog input channels for strain gauges: quarter-bridge configuration High-accuracy digitization: 24-bit ADC, 10 kHz sample rate per channel Selectable input ranges
- Analog Input Channels: 16 #
- Sampling Frequency: 10 kHz
- Resolution: 24 bits
- Accuracy: 0.1 % FS
-
Supplier: Measurement Computing
Description: USB data acquisition (DAQ) device with four simultaneous analog inputs, 24-bit resolution, up to 52.7 kS/s sample rate, bridge-based sensor inputs with half and quarter bridge completion, and internal excitation up to 10 V. KEY HIGHLIGHTS The DT9838 USB data acquisition (DAQ)
- Analog Input Channels: 4 #
- Sampling Frequency: 52.7 kHz
- Resolution: 24 bits
- Features: Analog-to-Digital Converter, Application Software Included, DC Voltage Input, Delta Sigma (Modulator)
-
Supplier: Gantner Instruments, Inc.
Description: Electromagnetic Compatibility according to EN61000-4 and EN55011 Power supply 10 … 30 VDC Key Features 2 galvanic isolated Analog input channels: strain gauge and inductive half and full bridges, LVDT, RVDT quarter bridge with completion terminal DC and carrier
- Analog Input Channels: 2 #
- Digital I/O Channels: 4 #
- Sampling Frequency: 20 kHz
- Resolution: 24 bits
-
Supplier: Dataforth Corporation
Description: resistors (to ±1mV at +10V excitation) allows use of low cost half-bridge or quarter-bridge transducers (Figures 2, 3, 4). Strain gage excitation is provided from the module by a very stable 10V or 3.333V source. The excitation supply is fully isolated, allowing the
- Analog Input Channels: 1 #
- Accuracy: 0.08 % FS
- Maximum Output: 5 volts
- Bandwidth: 4 kHz
-
Supplier: Dataforth Corporation
Description: bridge-completion resistors (to ±1mV at +10V excitation) allows use of low cost half-bridge or quarter-bridge transducers (Figures 2, 3, 4). The 10kHz bandwidth allows measurement of high speed processes such as vibration analysis. Strain gage excitation is
- Analog Input Channels: 1 #
- Accuracy: 0.08 % FS
- Maximum Output: 5 volts
- Bandwidth: 0.01 kHz
-
Supplier: Piezo-Metrics
Description: enclosures, the wireless sensor transmitter with IP50 rated protection, provides high performance telemetry measurement electronics for Strain Gauge, Current, Voltage, Temperature, Pulse, Potentiometer and other 4 wire bridge sensors. Using Mantracourt’s proprietary 2.4 GHz
-
Supplier: AMETEK Programmable Power
Description: Precision Bridge and Strain Gauge Instrument sets a new standard for strain and bridge measurements, delivering the highest performance measurements possible while controlling overall test hardware costs. Sixteen channels of strain or voltage, independent
- Analog Input Channels: 16 #
- Features: DC Voltage Input, Data Acquisition Instrument / System, RTD Input, Strain Gauge / Bridge Input
- Network Options: Ethernet
-
Supplier: Microstar Laboratories, Inc.
Description: The MSXB 067 Signal Conditioning Expansion Board provides analog signal conditioning for strain gauges, load cells, RTDs, potentiometers, and other resistive sensors. MSXB 067 provides a flexible interface for quarter-bridge, half-bridge, and full-bridge
-
Supplier: Microstar Laboratories, Inc.
Description: The MSXB 066 Signal Conditioning Expansion Board provides analog signal conditioning for strain gauges, load cells, RTDs, potentiometers, and other resistive sensors. MSXB 066 provides a flexible interface for quarter-bridge, half-bridge, and full-bridge
-
Supplier: Gantner Instruments, Inc.
Description: on input channel must be Supplement with Coupling Module Q.bloxx XL boost BC-S up to 16 channels on one Coupling Module Multiple Coupling Modules connectable to Q.core ICP/IEPE, charge input, quarter, half and full bridge, plus counting optional
- Analog Input Channels: 2 #
- Sampling Frequency: 4,000 kHz
- Transmission Rate: 256,000 kbps
- Operating Temperature: -4 to 140 F
Find Suppliers by Category Top
Featured Products Top
-
types: Bending-Load & Torque-Component Strain gages used: Piezo-Metrics Precision_Matched™ SC Semiconductor strain gages Gage resistance: 500 Ohms Rosette gage factor (GF): up to 70 times greater than metal foil gauges RSGH half-bridge rosette thermal (read more)
Browse Strain Gauges Datasheets for Piezo-Metrics -
The universal A20220 strain gauge transmitter provides connection possibilities for all standard strain gauge force transducers and strain gauge load cells in full bridge configuration (read more)
Browse Sensor Transmitters Datasheets for Knick Interface LLC -
as the strain and often in fours to form a full 'Wheatstone Bridge'. The diagram above represents what might happen if a strip of metal were fitted with four gauges. An downward bend stretches the gauges on the top and compresses those on the bottom. A load cell may contain (read more)
Browse Load Cells Datasheets for RDP Electrosense -
the same direction as the strain and often in fours to form a full 'Wheatstone Bridge'. An downward bend stretches the gauges on the top and compresses those on the bottom. A pressure transducer contains a diaphragm which is deformed by the pressure which can be measured by a strain (read more)
Browse Sensor Transmitters Datasheets for RDP Electrosense -
designed to address these challenges by providing a complete, versatile and configurable measurement chain. Engineered to seamlessly integrate with a wide variety of strain gauge sensors (full bridge, 4- or 6-wire, 80 to 5000 Ω) and transducers - including high-precision force, torque and weighing (read more)
Browse Data Loggers and Data Recorders Datasheets for Hottinger Brüel & Kjær A/S
More Information Top
-
STATIC LOAD TESTING OF A DAMAGED, CONTINUOUS
PRESTRESSED CONCRETE BRIDGE
Three-wire configurations were used with the quarter bridge strain gages to reduce lead-wire temperature effects on the strain gage readings.
-
A fibre optic sensor for ambiguity measurement of apparent strain produced by electrical strain gauge-transient-heating-effect
In order to investigate the heating effect in a quarter bridge strain gauge circuits the experimental setup in figure 1 was used.
-
Topics in Modal Analysis, Volume 10
The FBG sensor has lower noise level and additionally, there is a high amplitude harmonic component at 50 Hz on the quarter bridge strain gauge , due to the noise from the electrical network.
-
Vibration detection in turbomachinery using non-contacting sensors
2-6 Quarter bridge strain gage setup (top), full bridge strain gage setup (bottom).
-
INSTRUMENTATION PLANNING AND VALIDATION FOR FULL‐SCALE BRIDGE TESTING
Individ- ual cross frame member tests investigated two possible in- strumentation schemes: one which involved a combination of full and quarter bridge strain gage circuits and one which used only quarter bridge inputs with numerical manipula- tion being employed in the DAS…
-
Long-term health monitoring of an advanced polymer composite bridge
For this application, because of the low output of the quarter bridge strain gages (e.g., O.5mV/V/lOOOie), the gain .
-
Micro and Nano-structure Development and Multiscale Physics at Sliding Metal Interfaces
Secondly, the quarter bridge strain gage was replaced with a half-bridge configuration.
-
Finite Element Analysis of Laser Cut Edge Beam Section for High Stress Intensity Structural Assessment
The static strain measurements were taken in microstrains using Vishay EA-06-125BZ-350, Quarter Bridge strain gages attached to one side of a Beam structure at strategic locations around the cut-edge hole using standard M-Bond 500 adhesive with curing…
-
Shock & Vibration, Aircraft/Aerospace, and Energy Harvesting, Volume 9
A quarter bridge strain gage system is attached to the dummy specimen and the strain is measured using a KYOWA PCD 320A strain meter.
-
Strain Gage Installation Tool
This is a quarter bridge strain gage housed in a half bridge case with fiberglass insulation around the leadwires.
Indicates content that may require registration and/or purchase.