-
Supplier: Accuratus Corporation
Description: High use temperature Non-flammable Excellent electrical insulator Excellent thermal insulator Dimensionally stable MACOR machinable glass ceramic gives you the characteristics you need from a ceramic with the added benefit of easy fabrication using ordinary machine tools. No longer is it
- Thickness / Wall Thickness: 0.1181103 to 2.00000108 inch
- Length: 2.9921276 to 12.0078805 inch
- Diameter: 2.9921276 to 12.0078805 inch
- Density: 2.52 g/cc
-
Supplier: San Jose Delta Associates, Inc.
Description: Macor is a relatively easy material to machine using ordinary carbide drills, end mills, taps, etc. and doesn’t require post machining firing. Macor-Machinable Glass Ceramic is also unique in that it can withstand 1000°C, has low thermal conductivity and is a good electrical insulator. Macor
- Thickness / Wall Thickness: 0.125 to 2 inch
- Length: 3 inch
- Diameter: 3 to 12 inch
- Density: 2.519998409559813 g/cc
-
Supplier: Robuster Quartz
Description: Robuster Quartz is a quartz plate supplier from China. We can offers a wide range of quartz plates for numerous applications in corrosive and high temperature environments. All plates and discs are manufactured from Robuster standard sands and Unimin sands IOTA CG. Other
- Length: 1 to 6 inch
- Width / O.D.: 0.6299216 inch
- Thickness / Wall Thickness: 0.062 to 0.25 inch
- Width: 0.6299216 inch
-
-
Supplier: American Precision Glass Corp.
Description: APGC offers precision technical glass products including faceplates, prisms, filters, mirrors, lenses, circles, tubing, rods, micro sheets, conductive windows, molded blanks, sagged parts, and custom glass products. Glass Grinding Glass Cutting Glass
- Size Capabilities: 0.1181103 to 12 inch
- Secondary Operations: Anti-Glare Coating, Anti-Reflective Coating, Chemical Treating, Etching / Blasting, Glass to Ceramic Bonding, Heat Treating, Lapping / Polishing, Screen Coating, Silvering / Metallizing
- Materials Processed: Borosilicate, Dichroic, Glass Ceramic, Quartz, Silicate / Fused Silica, Soda Lime
- Applications: Decorative / Furniture, Lighting, Optical / Semiconductor
-
Supplier: Fluoro-Plastics, Inc.
Description: ultra pure standards it is the material of choice for various items used in chip manufacturing, including encapsulation devices for quartz heaters, and the like. Food, Beverage and Pharmaceutical industries: Virgin PTFE is approved by the Food and Drug Administration for use in the food,
- Maximum Operating Pressure: 1,500 to 3,000 psi
- Material: Polytetrafluoroethylene (PTFE, Teflon®, etc.)
- Gasket Type: Sheet / Die-cut
-
Supplier: Knight Optical (UK) Ltd
Description: Quartz material is stronger than glass, can be used at temperatures up to 1050°C and has a high average transmission of over 80% from 260nm to 2500nm. Quartz windows are useful for most UV applications other than fluorescence applications as quartz windows fluoresce.
- Diameter, Square Side, or Rectangular Length: 15 mm
- Surface Quality: 40-20 Scratch / Dig
- Window Shape: Circular
-
Supplier: Knight Optical (UK) Ltd
Description: Quartz material is stronger than glass, can be used at temperatures up to 1050°C and has a high average transmission of over 80% from 260nm to 2500nm. Quartz windows are useful for most UV applications other than fluorescence applications as quartz windows fluoresce.
- Diameter, Square Side, or Rectangular Length: 25 mm
- Surface Quality: 40-20 Scratch / Dig
- Window Shape: Circular
-
Supplier: Knight Optical (UK) Ltd
Description: Quartz material is stronger than glass, can be used at temperatures up to 1050°C and has a high average transmission of over 80% from 260nm to 2500nm. Quartz windows are useful for most UV applications other than fluorescence applications as quartz windows fluoresce.
- Diameter, Square Side, or Rectangular Length: 40.00000000000001 mm
- Surface Quality: 40-20 Scratch / Dig
- Window Shape: Circular
-
Supplier: Knight Optical (UK) Ltd
Description: Quartz material is stronger than glass, can be used at temperatures up to 1050°C and has a high average transmission of over 80% from 260nm to 2500nm. Quartz windows are useful for most UV applications other than fluorescence applications as quartz windows fluoresce.
- Diameter, Square Side, or Rectangular Length: 16 mm
- Surface Quality: 40-20 Scratch / Dig
- Window Shape: Circular
-
Supplier: Fluoro-Plastics, Inc.
Description: ultra pure standards it is the material of choice for various items used in chip manufacturing, including encapsulation devices for quartz heaters, and the like. Food, Beverage and Pharmaceutical industries: Virgin PTFE is approved by the Food and Drug Administration for use in the food,
- Washer Type: Flat / USS Washer
- Material: PTFE
-
Supplier: Technical Glass Products, Inc. - OH
Description: All polished plates and discs are manufactured from G.E. 124 Fused Quartz. Other material available upon request.
- Length: 3 inch
- Thickness / Wall Thickness: 0.0625 inch
- Thickness: 0.0625 inch
- Features: Plate
-
Supplier: Technical Glass Products, Inc. - OH
Description: All polished plates and discs are manufactured from G.E. 124 Fused Quartz. Other material available upon request.
- Width / O.D.: 3 inch
- Thickness / Wall Thickness: 0.25 inch
- Width: 3 inch
- Thickness: 0.25 inch
-
Supplier: SpeedFam Corporation
Description: Applications: Watch Glass, Quartz, Optical & Ophthalmic Lenses, TV Tubes etc.
-
Supplier: CeramOptec Industries, Inc.
Description: Bundle data sheet for more information about our non-solarizing bundles for UV applications.
- Wavelength Range: 160 to 2,500 nm
- Numerical Aperture: 0.53
- Operating Temperature: -190 to 400 C
- Light Guide Type: Fiber Optic
-
Supplier: Aremco Products, Inc.
Description: nitride, glass-ceramics, magnesium oxide and zirconium phosphate. Production capabilities include isostatic and dry pressing, low pressure injection molding, extrusion, slip-casting, and CNC machining.
- Density: 2.712628948548728 g/cc
- Max Use / Curie Temperature: 537.7777777777777 C
- Thermal Conductivity: 1.59 W/m-K
- MOR / Flexural Strength: 4,500 psi
-
Supplier: Fluoro-Plastics, Inc.
Description: ultra pure standards it is the material of choice for various items used in chip manufacturing, including encapsulation devices for quartz heaters, and the like. Food, Beverage and Pharmaceutical industries: Virgin PTFE is approved by the Food and Drug Administration for use in the food,
- Maximum Operating Pressure: 1,500 to 3,000 psi
- Material: Polytetrafluoroethylene (PTFE, Teflon®, etc.)
- Gasket Type: Sheet / Die-cut
-
Supplier: Sartorius Lab Instruments GmbH & Co. KG
Description: filtration challenges. Our product range covers: Quantitative, qualitative, qualitative-technical filter papers Technical filter papers and boards Extraction thimbles Blotting and chromatography papers Glass and quartz microfiber filters And many other paper grades for special
- Configuration: Filter Element Only
- Filter Type: Filter Paper
- Sample Type: Liquid
- Housing Material: Other
-
Supplier: Sartorius Lab Instruments GmbH & Co. KG
Description: filtration challenges. Our product range covers: Quantitative, qualitative, qualitative-technical filter papers Technical filter papers and boards Extraction thimbles Blotting and chromatography papers Glass and quartz microfiber filters And many other paper grades for special
- Configuration: Filter Element Only
- Filter Type: Filter Paper
- Sample Type: Liquid
- Housing Material: Other
-
Supplier: Jiangyin Deli Laser Solutions Co., Ltd.
Description: ceramics, silicon, sapphire, thin metal sheet, glass, and so on. Jiangyin Deli Laser Solutions Co., Ltd. is a high-tech enterprise based in Jiangyin City, China. The company focuses on providing laser micro-machining solutions for industry and R&D customers worldwide. The company
- Services Offered: CAD / CAM Support, Design Assistance, High Volume Production, Inspection / Quality Control, Low Volume Production, Prototype Services
- Materials: Composites, Foam, Glass, Metals, Plastics, Rubber, Stone / Marble / Granite
- Features: East Asia / Pacific Only, Other
- Specialty Cutting: Film / Sheet, Tapes / Adhesives, Textiles, Tube / Pipe, Wire / Rod
-
Supplier: Sartorius Lab Instruments GmbH & Co. KG
Description: filtration challenges. Our product range covers: Quantitative, qualitative, qualitative-technical filter papers Technical filter papers and boards Extraction thimbles Blotting and chromatography papers Glass and quartz microfiber filters And many other paper grades for special
- Configuration: Filter Element Only
- Filter Type: Filter Paper
- Sample Type: Liquid
- Housing Material: Other
-
Supplier: Plansee SE
Description: exhibit increased ductility after recrystallization compared to pure molybdenum. When used in the power supply to quartz glass lamps, MY is particularly valuable due to its excellent adherence to quartz glass. We supply ribbons in thicknesses between 15 µm and 0.76 mm and
- Features: Molybdenum / Molybdenum Alloy, Non-ferrous - Any Type
- Type: Refractory / Reactive (UNS R)
- Shape / Form: Semi-finished Shape / Mill Stock, Strip
-
Supplier: Plansee SE
Description: exhibit increased ductility after recrystallization compared to pure molybdenum. When used in the power supply to quartz glass lamps, MY is particularly valuable due to its excellent adherence to quartz glass. We supply ribbons in thicknesses between 15 µm and 0.76 mm and
- Features: Molybdenum / Molybdenum Alloy, Non-ferrous - Any Type
- Type: Refractory / Reactive (UNS R)
- Shape / Form: Semi-finished Shape / Mill Stock, Strip
-
Supplier: Plansee SE
Description: exhibit increased ductility after recrystallization compared to pure molybdenum. When used in the power supply to quartz glass lamps, MY is particularly valuable due to its excellent adherence to quartz glass. We supply ribbons in thicknesses between 15 µm and 0.76 mm and
- Features: Non-ferrous - Any Type, Tungsten / Tungsten Alloy
- Type: Refractory / Reactive (UNS R)
- Shape / Form: Semi-finished Shape / Mill Stock, Strip
-
Supplier: Excelitas Technologies Corp.
Description: The Noblelight® MAX ovens combine infrared radiation with convection and optimal reflection. Only quartz glass materials including QRC® nano-reflectors are used inside the oven. This saves energy while tempering glass and in the reflow process. From simulation to solution The
- Applications: Drying
- Features: Electric
-
Supplier: Jiangyin Deli Laser Solutions Co., Ltd.
Description: lighting and medical industries, as well as R&D, aerospace and military use. The process team has processed more than 1,000 cases of many different materials, including all kinds of metal/alloys, ceramics, semiconductors, transparent materials(glass, quartz, sapphire, etc.). With
- Industry / Application: Aerospace / Avionics, Automotive, Electronics / Semiconductors, Energy / Utility, Industrial / Commercial, Instruments / Sensors, Material Handling, Medical / Health Care, Military / Defense, Pharmaceutical / Biotech, Telecommunications
- Capabilities: Ceramic Manufacturing, Glass Fabrication, Machining, Plastic Fabrication, Sheet Metal Fabrication, Welding and Fabrication
- Services: Computer Aided Design (CAD) / Solid Modeling, Computer Aided Machining (CAM), Design / Development, High Volume Production, Just-in-Time Delivery, Low Volume Production, Packaging, Private Labeling, Shipping and Freight, Sourcing, Testing / Inspection, Turnkey Product Manufacturing, Warehousing /
- Features: East Asia / Pacific Only, Other
-
Supplier: Fluoro-Plastics, Inc.
Description: Molded plate is available in thicknesses from 3/8ths of an inch up to four inches. Plate is inventoried in sizes from one-foot square to four feet square (sixteen square feet per sheet). Thickness tolerances range from plus .038" to minus .019" for 3/8th” plate, up to plus .087", minus .043"
- Use Temperature: 250 F
- Thermal Conductivity: 0.24518743 W/m-K
- Coeff. of Thermal Expansion (CTE): 55 µin/in-F
- Tensile Strength (Break): 1,500 to 3,000 psi
Find Suppliers by Category Top
Featured Products Top
-
The new UNE-EN 673:2025 standard is now available which specifies a calculation method for determining the thermal transmittance (U value) of glass with flat, parallel faces in a vertical position in the (read more)
Browse Datasheets for AENOR -
Available Options Virgin PTFE molded sheet Glass filled PTFE sheet (read more)
Browse Plastic Sheet and Plastic Film Datasheets for Golden Collar Technology Co., Ltd .
More Information Top
-
Photo dichroism on solid solutions of p‐Nitrosodimethylanilin in polystyrene
As the film between quartz glass plates was located, measurements were selbstverstiindlich, in UltraViolet before and after the irradiation durchfuhrbar, even if fur the irradiation itself only .
-
Over the absorption spectra of six further alkali halide phosphoruses with Tl additive
] ch of babe also phosphoruses besehriebenen in this work made and measured through zun ~ ehst as dtinne layers between quartz glass plates .
-
Microstructuring of Glasses
Etched layer thickness and specific mass loss of a quartz glass sheet exposed for various times to different concentrations of hydrofluoric acid .
-
Over the limit continuum of sodium main series
that measures of H u t c h i n s schen alloys (95g Bi with 5g Sn and 97 g Ri with 3 Sb) that had melted between flat quartz glass plates for films of less than 0,O1 mm thickness…
-
Optical films with nanometer structures
In this session, all the films were deposited on water-cooled quartz glass sheets by radiate-frequency magnetron sputtering using Ar pressure of 0.5Pa.
-
Formation mechanism of adhering powder and improvement of the surface quality during laser solid forming
In order to eliminate the influence of the particles rebounded by the substrate in the observation, a single-layer deposition on a sheet with only 1 mm thickness was per- formed and a quartz glass sheet was used to protect the cam…
-
In Situ EPR Detection of Reactive Oxygen Species in Adherent Cells Using Polylysine-Coated Glass Plate
Table 1 Numbers of living and dead cells on PLL-coated quartz glass sheets obtained 2 days after seeding .
-
Experimental study of combustion accelerated effect due to superposition to flame of dielectric barrier discharge
Used the silica glass sheet in dielectric and placed the copper plate becoming the electrode in outside of window glass.
-
Photocrosslinking of an Acrylated Epoxidized Linseed Oil: Kinetics and its Application for Optimized Wood Coatings
Immediately after mixing, a droplet of the AELO/PI mixture was placed on the heated ATR crystal and covered by a UV-transparent quartz glass sheet (150 lm) to form a thin film (30 lm) and to protect the film against atmospheric oxygen.
-
Investigation of third-order nonlinear optical properties of NNDC-doped PMMA thin films by Z-scan technique
Then the mixed solution was spread by spin-coating (1500 rpm, 20 s) (KW-4A, Chi- nese Academy of Science, China) on a clear quartz glass sheet .
Indicates content that may require registration and/or purchase.