-
Supplier: Chromalox
Description: INCOLOY® Sheath Elements Enclosed in Quartz Tube 25 W/In² 1 - 10 KW 120, 240 and 480 Volt, Single Phase Moisture Resistant Terminal Enclosure Third-party certifications: UL Listed, cUL
- Maximum Operating (Sheath) Temperature: 180 to 219 F
- AC Voltage Required: 120 to 480 volts
- kWatts: 1 to 10 kW
- Watt Density: 25 W/in²
-
Supplier: Chromalox
Description: INCOLOY® Sheath Elements Enclosed in Quartz Tube 25 W/In² 3 - 30 kW 120, 240 and 480 Volt, Single Phase Moisture Resistant Terminal Enclosure Third-party certifications: UL Listed, cUL
- Maximum Operating (Sheath) Temperature: 180 to 219 F
- AC Voltage Required: 120 to 480 volts
- kWatts: 3 to 30 kW
- Watt Density: 25 W/in²
-
Supplier: Radwell International
Description: SUPER AIR HEATER 100V 380W QUARTZ W/CERAMIC BASE. FREE 2 YEAR RADWELL WARRANTY
-
-
Supplier: Trebor International
Description: The Trebor® IQ in-line quartz chemical heater provides the ultra-high purity you demand, with the reliability you expect. The IQ's smooth flow path is free of particle traps and constructed entirely of GE 214 quartz and PFA, making it compatible with all acids, except HF and
- Maximum Operating Temperature: 212 F
- Heating Capacity: 3 to 6 kW
- AC Voltage Required: 208 to 400 volts
- Maximum Operating (Sheath) Temperature: 212 F
-
Supplier: Tempco Electric Heater Corporation
Description: Standard guards are made of polypropylene. Fluoropolymer (PTFE) guards are available for chromic acid and temperatures above 180°F (82°C). T1 thermal fuse protection standard; T2 bi-metal switch optional Grounded for safety Vapor-tight polypropylene terminal enclosure with universal mounting
- Maximum Operating (Sheath) Temperature: 180 to 220 F
- AC Voltage Required: 120 to 480 volts
- kWatts: 0.5 to 30 kW
- Watt Density: 26 W/in²
-
Supplier: Process Technology
Description: Compatible with many aggressive chemistries. FEATURES Heavy wall quartz sheath with replaceable metal element and polypropylene guards (complete assembly) . For use in most aqueous acidic plating solutions and pickling tanks. Watt densities up to 25 watts/square inch (4 w/cm²). Vapor
- Maximum Operating (Sheath) Temperature: 230 F
- AC Voltage Required: 120 to 600 volts
- kWatts: 0.5 to 10 kW
- Watt Density: 25 W/in²
-
Supplier: WATTCO
Description: Over the Side Heaters are a popular industrial heating product for economic and practical uses. Using a water-resistant terminal housing, these industrial heaters come in many shapes and sizes to fit within your tank dimensions and specifications. Wattco over the side immersion
- AC Voltage Required: 208 to 600 volts
- Watt Density: 14 to 60 W/in²
- Flange or Thread Diameter: 1 inch
- Applications: Caustic Solutions, Clean Water Heating, Heavy Weight Oils, Lightweight Oils & Degreasing Solutions, Liquid Paraffin, Medium Weight Oils, Process Waters
-
Supplier: Process Technology
Description: quartz tanks. TFB for bottom heater applications, and TFW for inside tank wall requirements. All wetted parts are fluoropolymer and compatible with virtually any chemistry for unlimited process options. (Not to be used with flammable solutions.) Low watt density design promotes process
- Maximum Operating (Sheath) Temperature: 266 F
- AC Voltage Required: 120 to 600 volts
- kWatts: 0.5 to 12 kW
- Watt Density: 10 W/in²
-
Supplier: FX PCB Co., Ltd.
Description: Hole Size 0.2+/-0.05mm Size 600 × 1420mm Transparent Size 85% – 96% Surface Treatment OSP, ENIG, immersion Nickle, Tin, ENEPIG Material Tempered low iron glass; Float glass; Sapphire crystal glass; Quartz glass You can send us your glass PCB design, and we will give you suggestions on
- Thickness: 0.01968503937007874 to 0.15748031496062992 inches
- Features: Specialty / Other
Find Suppliers by Category Top
Featured Products Top
-
specifications. Wattco over the side immersion heater are custom designed with multiple tubular elements and a thermowell to hold your temperature probe. Shaped to fit within your standard (or non-standard tank) the economic feasibility can meet the budget of any project manager. The mobility of (read more)
Browse Immersion Heaters Datasheets for WATTCO