Products/Services for Queue Cell Culture Incubators

  • Incubators-Image
    Incubators - (261 companies)
    Incubators are used in biological experiments to allow the growth of organisms in optimal conditions of temperature, carbon dioxide, and humidity. Types of Incubators Incubators are generally supplied in one of three configurations: air jacket...
    Jacket Type
    Carbon Dioxide Sensor Type
    Local Interface
  • Photovoltaic Cells-Image
    Photovoltaic Cells - (206 companies)
    Photovoltaic cells or solar cells generate a voltage when radiant energy falls on the boundary between dissimilar substances. Photovoltaic cells or solar cells generate a voltage when radiant energy falls on the boundary between dissimilar...
  •  
    Hot Cells - (10 companies)
    How to Select Hot Cells. Hot cells are shielded radiation containment chambers that allow operators to safely handle and manipulate radioactive isotopes. They are used in both the nuclear energy industry and in nuclear medicine. Construction. Hot...
  • Load Cells-Image
    Load Cells - (405 companies)
    Load cells are force sensors that often incorporate mechanical packaging to fit into testing and monitoring systems. They can be used for tension, compression, and/or shear measurement, and can be configured to measure force or load along one...
  • Photoconductive Cells-Image
    Photoconductive Cells - (42 companies)
    Photoconductive cells are light-sensitive resistors, in which resistance decreases with an increase in light intensity when illuminated. Photoconductive cells are light-sensitive resistors in which resistance decreases with an increase in light...
  •  
    Cell Density Meters - (11 companies)
    ...in combination with fiber optics is used to obtain the optical density measurement. Cell density meters are ideal for small research labs where cultures may be grown in 200 ml to 5L volume conical flasks. These instruments can accept a variety...
  •  
    Automated Cell Counters - (30 companies)
    Automated cell counters provide fast and accurate cell counts and concentrations through a variety of automated detection methods. Automated cell counters are employed in counting live or dead cells present in a culture. They may estimate cell...
  •  
    Fuel Cells - (117 companies)
    Fuel cells produce electricity and heat electrochemically by combining oxygen from the air with a fuel, preferably hydrogen, from methanol, natural gas, or petroleum. Reformers are often used in conjunction with fuel cells. Fuel cells and fuel cell...
  •  
    Manufacturing Cells and Systems - (157 companies)
    Manufacturing cells and manufacturing systems consist of a number of machines organized together to perform multiple operations on a workpiece. Manufacturing cells and manufacturing systems consist of a number of machines organized together...
  •  
    Cell Processors - (8 companies)
    Cell processors are multi-core processors that use cellular architecture for high performance distributed computing. They are made of hardware and software cells whose interoperability is similar to how neural cells perform in the human brain. Cell...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire