-
Supplier: HydraCheck Inc.
Description: To meet the needs of maintenance professionals who service a wide variety of hydraulic machinery, we took our most popular flow meters in each flow size and combined them to make this extremely versatile flow meter test kit that covers a wide variety of
- Liquid Volumetric Flow Rate: 1 to 100 GPM
- Features: Liquid
-
Supplier: TSI Incorporated
Description: Range: 0 to ± 30 Std L/min Accuracy: 2% of reading Calibration: Air, N2 Includes Standard Accessory Kit The TSI Mass Flow Meter 5200-1 provides a bi-directional flow rate measurement with 2% of reading accuracy across a wide flow range. Labeled a Flow
- Mass Flow Rate: 0 to 0.08259 lbs/min
- Mass Flow Rate Range: 0 to 0.08259 lbs/min
- Process Media Type: Gas
-
Supplier: TSI Incorporated
Description: configure measurements and device settings directly from the flow meter. Connect and operate the gas flow meter through your PC with FLO-Sight software to take advantage of advanced data display and device settings options. Fits your application TSI Flow
- Mass Flow Rate: 0 to 0.8259 lbs/min
- Mass Flow Rate Range: 0 to 0.8259 lbs/min
- Process Media Type: Gas
-
-
Supplier: TSI Incorporated
Description: kit (see full list below). Easy to operate View up to four readings simultaneously from the color touchscreen display. Quickly and easily configure measurements and device settings directly from the flow meter. Connect and operate the gas flow meter through your PC
- Mass Flow Rate: 0 to 0.8259 lbs/min
- Mass Flow Rate Range: 0 to 0.8259 lbs/min
- Process Media Type: Gas
-
Supplier: TSI Incorporated
Description: measurements and device settings directly from the flow meter. Connect and operate the gas flow meter through your PC with FLO-Sight software to take advantage of advanced data display and device settings options. Fits your application TSI Flow Meters
- Mass Flow Rate: 0 to 0.8259 lbs/min
- Mass Flow Rate Range: 0 to 0.8259 lbs/min
- Process Media Type: Gas
-
Supplier: DME Company
Description: ■ Portable ■ Compact ■ Rugged ■ 240oF Rating ■ 100 PSI ■ 1 to 8 GPM - or .5 to 2.5 GPM ■ 1/4”, 3/8” or 1/2” Brass Quick Connect Couplings on Quickcheck models. ■ Solid brass end caps ■ High temperature polymer body ■ Can be mounted in any position
- Pipe Diameter: 0.25 to 0.75 inch
- Media Temperature Range: 0 to 240 F
- Liquid Volumetric Flow Rate: 0.5 to 8 GPM
- Operating Pressure: 100 psi
-
Supplier: DME Company
Description: Designed to diagnose and/or monitor water line conditions. Provides continuous readings of flow rate, temperature and pressure. Easy to install with quick connect couplings, one socket and one plug. Choose from a variety of inflowmation products to help you monitor and adjust
- Pipe Diameter: 0.25 to 0.5 inch
- Liquid Volumetric Flow Rate: 0.5 to 8 GPM
- Features: Differential Pressure Meter, Liquid, Vane Meter
- Mounting: In-line
-
Supplier: Teledyne Monitor Labs, Inc.
Description: transducer fouling or failure Quick disconnects/connects on transducer assemblies for easy extraction and insertion Single pair of wire to communicate between the stack and remote panel
- Pipe Diameter: 36 to 540 inch
- Velocity Flow Rate: 0 to 200 ft/sec
- Operating Temperature: -40 to 140 F
- Operating Pressure: -1.08381 to 0.72254 psi
-
Supplier: Sonel Test
Description: multifunctional meter The largest touch screen on the market (7”) – remarkable ergonomics and ease of use Removable microSD memory card – easy increase of memory capacity Li-Ion battery – longer operation of the meter Three-phase power recorder – advanced power quality diagnostics Real
- Features: Other
- Output Interface: USB
-
Supplier: ABB Measurement & Analytics
Description: diameters ranging from DN 25 to DN 200 and is installed in the measuring section by using quick-clamping connectors. The measuring section consists of inlet and outlet sections of the appropriate size and of an air filter or flow conditioner which can be connected – e.g. to an air duct
- Mass Flow Rate: 18.375 lbs/min
- Operating Temperature: -49 to 131 F
- Operating Pressure: 116.03016 psi
- Media Temperature: -13 to 176 F
-
Supplier: Rotronic Instrument Corp.
Description: Measurement chambers with a defined air flow rate and a quick connector for optimum dew point measurement in stainless steel. The base unit can be used for customization.
- Dew Point Range: -58 to 212 F
- Operating Temperature: -58 to 212 F
- Variables Measured: Dew Point
- Form Factor: Sensor / Probe
-
Supplier: Burger & Brown Engineering, Inc.
Description: quick-connect plug outlet 3/8" quick-connect socket inlet and 3/8" quick-connect plug outlet
- Number of Inputs: 1 inputs
- Number of Control Outputs: 1 outputs
- Accuracy: 2 ±% FS
- Temperature: Cooling Control, Heating Control
-
Supplier: ABB Measurement & Analytics
Description: The WellTell-IO client is a quick and easy way of connecting remote I/O signals to an RTU or flow computer. It acts like a wired Totalflow system – but without the cabling, trenching, and environmental impact; eliminating the lightning path prevents damage to connected equipment.
- Application: General Lab and Industrial
- User Interface: Hand-held / Remote Programmer
- Data Acquisition: I/O Module
- Form Factor: Panel / Chassis Mount
-
Supplier: DME Company
Description: pressure to hydraulic output pressure. (i.e. supply air 30 to 100 PSI produces hydraulic of 300 to 1000 PSI) The hydraulic output pressure can be controlled by the internal air regulator Hydraulic hose assemlbies and trigger cable included with each controller Hydraulic quick connect
- Interface: Digital Front Panel, Knobs / Switches / Meter
- Features: Limit / Set Point Control, Liquid, Rate Indication / Control
- Form Factor: Stand-Alone
-
Supplier: OMEGA Engineering, Inc.
Description: The RTD-860 sensor is designed for easy installation into air ducts, laminar flow booths or other applications where temperature measurements must be taken through thin walls or structures. The sensor features an all stainless steel welded construction consisting of a closed-end tube and
- Sensed Temperature: -200 to 446 F
- Diameter or Width Range: 0.125 inch
- Sensitive Length: 1.5 inch
- Features: 100 Ohms (Most Common), 3, Other, Platinum
-
Supplier: Mettler-Toledo Technologies GmbH
Description: expansion and rapid product testing and evaluation Dedicated PC-based configuration tool – eases set-up and configuration of scales, flow meters, load cell systems and process I/0 Multiple field bus options – connect to any popular PLC or DCS platform, with common Q.iMPACT
-
Supplier: Mile-X Equipment, Inc.
Description: Samson 210 PumpMaster 2 Oil Pump Includes Model 904 connecting hose hook-up kit - Just add a 3/4" MIP pvc or iron pipe drop tube and you can connect this pump to any container with a 2" bung. To connect drop tube, Samson recommends a liquid thread sealant such as Blue Loctite. 8 G.P.M.
-
Supplier: ESAB Welding and Cutting Products
Description: torch Gas pre/post flow Digital V/A meters Gas purge/wire inching Memory for 10 parameter set Pulse/synergic pulse 60 pre-programmed synergic lines – ensure optimum settings with a wide choice of materials, wire dimensions, and gas combinations Crater filling, adjustable burnback time,
- Duty Cycle: 6 to 1 %
- Output Current Range: 16 to 65 amps
- Output Voltage Range: 8 to 6 volts
- Equipment Type: Complete System
-
Supplier: Campbell Scientific, Inc.
Description: 20-mA signal (e.g., flow meter), or initiate a sample on a timed basis. The sampler can also be interfaced with our dataloggers to measure a variety of sensors, as well as control the sampler based on time, event, or measured conditions. PVS4150C Benefits Very easy to transport with
- Number of Control Relays: 0
- Features and Functionality: Battery Powered
- Instrument Specific Features: Controller Functionality
- Display Type: Digital Display
-
Supplier: OMEGA Engineering, Inc.
Description: Portable Bench-Top Design Provides Highly Accurate, Uniform and Repeatable Air Flow up to 1000 fpm* Included Control Box Allows for Open Loop Full Scale Operation of Individual Fans, Groups of 2 Fans, or All 4 Fans at a Time Free PC Based Open Loop Software Allows User to Precisely Control
-
Supplier: Tripp Lite by Eaton
Description: is not only 100% protected against dust, but also able to endure immersion in one meter of water for up to 30 minutes with no damage or decline in performance, making the coupler ideal for basement applications. For applications that require IP67 protection, use the coupler with a Tripp Lite
- Coupling / Adapter: Coupling / Adapter
- Gender: Female / Jack
- Connector Type: USB Connector
- Features: USB Type A
-
Supplier: ESAB Welding and Cutting Products
Description: select QSet – optimizes parameters for the best quality weld 2/4 stroke – simplifies handling of the welding torch Gas pre/post flow Digital V/A meters Gas purge/wire inching 255 weld data memories 230 pre-programmed synergic lines – ensure optimum settings with a wide choice of
- Duty Cycle: 6 to 1 %
- Output Current Range: 16 to 65 amps
- Output Voltage Range: 8 to 6 volts
- Equipment Type: Complete System
-
Supplier: Tripp Lite by Eaton
Description: Features Shielded USB 3.0 Cable Recommended for Outdoor or Harsh Indoor EnvironmentsThis six-foot (1.8-meter) industrial-grade USB-A to USB-A cable is ideal for connecting high-speed USB 3.0 equipment—for instance, a computer or server to a patch bay or industrial hub—in outdoor applications
- Cable Length: 6 ft
- Operating Temperature: -20 to 80.0000000000001 C
- Features: Cable Assembly
- Application: Computer Cable
-
Supplier: ValueTronics International, Inc.
Description: in the cloud. And you will be able to integrate with Fluke Connect—the largest integrated system of maintenance software and tools in the world. Modern visual design Intuitive navigation—easier to learn, easier and faster to work in Simplified work flows Simplified reporting workflow
-
Supplier: Tripp Lite by Eaton
Description: Features Shielded USB 3.0 Cable Recommended for Outdoor or Harsh Indoor EnvironmentsThis 13-foot (four-meter) industrial-grade USB-A to USB-A cable is ideal for connecting high-speed USB 3.0 equipment—for instance, a computer or server to a patch bay or industrial hub—in outdoor applications
- Cable Length: 13 ft
- Operating Temperature: -20 to 80.0000000000001 C
- Features: Cable Assembly
- Application: Computer Cable
-
Supplier: Tripp Lite by Eaton
Description: Features Shielded USB 3.0 Cable Recommended for Outdoor or Harsh Indoor EnvironmentsThis 10-foot (three-meter) industrial-grade USB-A to USB-A cable is ideal for connecting high-speed USB 3.0 equipment—for instance, a computer or server to a patch bay or industrial hub—in outdoor applications
- Cable Length: 10 ft
- Operating Temperature: -20 to 80.0000000000001 C
- Features: Cable Assembly
- Application: Computer Cable
-
Supplier: ValueTronics International, Inc.
Description: insulation may break down and result in current flow leakage. HiPot testers keep engineers safe from current leakages by detecting gaps and defects in the electronic device. Dielectric Testers, Insulation Testers, and Megohmmeters are similar to HiPot testers. Popular manufacturers include
- Features: Current Leakage Tester, Ground Bond Testers
-
Supplier: Advanced Sensor Technologies, Inc.
Description: Resistant Connector Up to 610 meters (2,000 feet) noise insensitive digital cable with HiQ4F extensions True plug and play sensor with automatic loading of calibration values for hot-swap Calibrate conveniently in lab or shop and install quick-disconnect sensor in the field Advanced
- pH Range: 0.5 to 14.5 ph
- Operating Temperature: 5 to 302 F
- Operating Pressure Range: 200 psi
- Body Material: Epoxy or Polymer
-
Supplier: ValueTronics International, Inc.
Description: the lower, upper right and middle of the front panel. The air inlets are designed to provide maximum air flow. The air flow is critical for maintaining the proper temperature range. Fans in the front unit draw air in through the front inlets. Cooling Fans The NSG 9000 platform uses
-
Supplier: ValueTronics International, Inc.
Description: master/slave mode for series & parallel connection of up to 4 units Control up to 31 power supplies from one PC via the RS485 interface Remote sense 100-240 V universal AC input with power factor correction High power output connector for quick and safe connectivity Timer-controlled output (1
- DC Output Power: 1,439.9999999999995 watts
- Type: DC Power Supply
Find Suppliers by Category Top
Featured Products Top
-
There are millions of gas and water meters installed all around the globe. Wiegand technology can help service providers and consumers by making these meters smarter and more efficient. A permanent magnet can be mounted on the meter’s rotating shaft, close to a Wiegand sensor. As the shaft (read more)
Browse Magnetic Sensor Chips Datasheets for UBITO -
.8 Lpm to 568 Lpm). Each flow meter is equipped with an adjustable load test cell so you can generate pressure when it is not safe or practical to do while the machine is operating. Each unit is also equipped with a pressure test connector so you can quickly and easily connect the pressure (read more)
Browse Flow Meters Datasheets for HydraCheck Inc. -
sleeve and therefore the quick disconnect can be positioned in inaccessible locations. The dry-break design prevents leakage and fluid spray during assembly. Leak-free operation is often critical in cooling system applications. Flow through the quick disconnect occurs when the QDI3NL is connected to (read more)
Browse Quick Couplers Datasheets for Beswick Engineering Co., Inc. -
-Generation systems. Providing precision steam flow measurement, the V-Cone Flow Meter is designed for steam process lines connecting boilers with HVAC systems or co-generation energy systems. At the same time, the V-Cone's self-conditioning flow design eliminates most of the straight-pipe requirements typically (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
– Up to +/-0.3% of user full scale and +/-0.5% of measured value Multigas Capability – Pre-program 15 gases and/or gas mixes Monitor and control meter functions conveniently from your mobile device with free Sierra Flow Connector App (read more)
Browse Gas Flow Meters Datasheets for Sierra Instruments, Inc. -
external ends when connected) to essentially eliminate any leakage when disconnecting and connecting. Machined with M8 external threads, this fitting allows for a substantial amount of flow (0.180 inch- effective orifice) while maintaining a small envelope 9/16 inch hexagonal body. Flow (read more)
Browse Quick Couplers Datasheets for Beswick Engineering Co., Inc. -
Description: The QD3L product line features high flow quick disconnects with a double shut off dry break feature. Internal and external ends will shut off when disconnected. The dry break connects without leakage or fluid spray. Additionally, the design minimizes dead volume (read more)
Browse Quick Couplers Datasheets for Beswick Engineering Co., Inc. -
compatible with various pipe materials such as steel, copper, aluminum, and plastics. Due to its compact design, it can be quickly and easily mounted on the pipe. The flow meter's display provides information on flow velocity, date, and time (read more)
Browse Flow Meters Datasheets for PCE Instruments / PCE Americas Inc. -
be included with this selection. The Digital Package features a FlowCom™ digital register and canopy cover for our customer base that prefers a digital interface. The RemoteCONNECT™ Ready Packages equip the meter (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
-scale furnaces. Features No straight pipe section required for installation It is possible to connect the flow meter directly to a bend such as an elbow piece and a flexible pipe. As wide as a 1:50 turn down ratio Applicable also for measuring gas flow of a burner (read more)
Browse Ultrasonic Flow Meters Datasheets for Aichi Tokei Denki Co., Ltd.
More Information Top
-
Interim measure work plan/design for Agra, Kansas.
Each leg of the manifold will include a 0.5-in. brass gate valve, a flow meter , steel quick connect and a 0-30 psi pressure gauge.
-
Supplied Air System & Respirator Accessories - Repiratory - Grainger Industrial Suuply
• Flow Test Kit, For Use With Constant Flow Airline Systems, Includes Flow Meter and Full Assortment of Quick Connect Plugs and Adaptors .
-
Riserless Drilling Technique Saves Time and Money by Reducing Logistics and Maximizing Borehole Stability
The IMM consists of flexible quick - connect hoses, ball valves, magnetic flow meters and a mixing chamber.
-
Single-operator multiparameter metabolic analyzer (SOMMA) for total carbon dioxide (C{sub T}) with coulometric detection. Operator`s manual
quick connect -fittings on the right side allow the flow meter to be plumbed .
-
A low melting point alloy as a functional material for a one-shot micro-valve
Quick connect . Chronometer . vacuum pump pressure transducer . pressure regulator mass flow meter . Thermocouple .
-
Pt Cipta Intrasarana Intitama
Features of the refuelling system include: stainless steel pipes; hydraulic power for hose rewind; hose length of 18.2 m; filter/water separator; flow meter ; underwing to overwing adaptor with quick disconnect adapter; nozzle lock connected to brake interlock system; bottom loading system…
-
A Compressed Air Direct Injection Pesticide Sprayer
Undiluted pesticide flows through quick connect assembly (20), strainer (21), pesticide flow rate meter (22), and solenoid valve (23) to an injection device which injects the pesticide in the stream of water close to the center of the flow.
-
Endress+Hauser Announces EngyCal Btu And Steam Billing Meters
Predefined universal inputs support simple and quick commissioning and are suitable for connection to and powering of all commonly used flow meters , pressure transducers and temperature sensors.
-
Endress+Hauser Announces EngyCal Btu And Steam Billing Meters
Predefined universal inputs support simple and quick commissioning and are suitable for connection to and powering of all commonly used flow meters , pressure transducers and temperature sensors.
-
DC/AC Electric Transfer Pump from Wenzhou Haiwan Pump Co.,LTD, China
It is easy to connect to 1" quick coupling of the drum or tank, with or without flow meter .
Indicates content that may require registration and/or purchase.