-
Supplier: Kennedy Webster Electric Co.
Description: GE R40 - Heat Lamp
- Lamp Power: 375 watts
- Maximum Overall Length: 7.37 inch
- Diameter: 126.99993142003704 mm
- Features: Heat Lamps, Incandescent Lamps
-
Supplier: Kennedy Webster Electric Co.
Description: GE Heat Lamp R40 - Heat Lamp
- Lamp Power: 250 watts
- Maximum Overall Length: 2.58267856 inch
- Diameter: 50 mm
- Features: Heat Lamps, Incandescent Lamps
-
Supplier: Kennedy Webster Electric Co.
Description: GE Heat Lamp R40 - Heat Lamp
- Lamp Power: 125 watts
- Maximum Overall Length: 2.58267856 inch
- Features: Heat Lamps, Incandescent Lamps
-
-
Supplier: Kennedy Webster Electric Co.
Description: GE Heat Lamp R40 - Heat Lamp
- Lamp Power: 250 watts
- Maximum Overall Length: 6.56 inch
- Diameter: 126.99993142003704 mm
- Features: Heat Lamps, Incandescent Lamps
-
Supplier: RS Components, Ltd.
Description: RS PRO IR-200W-118-R7S
- Rated Average Life: 8,000 hours
- Maximum Overall Length: 4.6456718 inch
- Diameter: 20.000000000000004 mm
- Features: Heat Lamps
-
Supplier: bulbs.com
Description: Philips brand incandescent heat lamp. BR40 size and shape to fit larger fixtures. 125 Watts and 120 volts for lower heat. Reflector helps to direct heat where you need it
- Lamp Power: 125 watts
- Rated Average Life: 5,000 hours
- Filament Type: C-9
- Features: Incandescent Lamps
-
Supplier: bulbs.com
Description: Glass Surface Systems brand Safety Coated incandescent heat lamp. BR40 size and shape to fit larger fixtures. 125 Watts and 120 volts for lower heat. Reflector helps to direct heat where you need it Safety coating contains glass fragments in the event of breakage WARNING:
- Lamp Power: 125 watts
- Rated Average Life: 1,500 hours
- Features: Incandescent Lamps
- Base Type: Medium
-
Supplier: bulbs.com
Description: Bulbrite brand Red incandescent heat lamp. 250 Watts and 120 volts for more power and heat. R40 size and shape fits into the larger sized heating fixures sometimes found in both homes and businesses. Red color blocks more visible light, while letting infra-red spectrum
- Lamp Power: 250 watts
- Rated Average Life: 5,000 hours
- Features: Incandescent Lamps
- Base Type: Medium
-
Supplier: bulbs.com
Description: Bulbrite brand Clear incandescent heat lamp. 250 Watts and 120 volts for more power and heat. R40 size and shape fits into the larger sized heating fixures sometimes found in both homes and businesses. Clear glass blocks less visible light, for applications such as
- Lamp Power: 250 watts
- Rated Average Life: 5,000 hours
-
Supplier: GE Lighting
Description: REFLECTOR TYPE LIGHT INSIDE FROST COLOR 7.37 INCH OVERALL LENGTH HEAT LAMP APPLICATION 115 V VOLTAGE RATING 24 STANDARD PACKAGE 375 W WATTAGE E26/50X39 MEDIUM SKIRT BASE TYPE 5000 LIFE IN HOUR R40 SHAPE DESIGNATION C9 FILAMENT TYPE BULB DIAMETER 5 INCH
- Lamp Power: 375 watts
- Rated Average Life: 5,000 hours
- Filament Type: C-9
- Features: Incandescent Lamps
-
Supplier: OSRAM SYLVANIA, Inc.
Description: REFLECTOR TYPE CLEAR COLOR 6.5 INCH OVERALL LENGTH 120 V VOLTAGE RATING 24 STANDARD PACKAGE 125 W WATTAGE MEDIUM BASE TYPE 4000 LIFE IN HOUR BR40 SHAPE DESIGNATION C9 FILAMENT TYPE BASE MATERIAL ALUMINUM
- Lamp Power: 125 watts
- Rated Average Life: 4,000 hours
- Maximum Overall Length: 6.5 inch
- Filament Type: C-9
-
Supplier: GE Lighting
Description: R40 TYPE FROST FINISH 6.68 INCH OVERALL LENGTH REFLECTOR FLOOD, SWIMMING POOL APPLICATION 12 V VOLTAGE RATING 24 STANDARD PACKAGE 250 W WATTAGE E26 MEDIUM SCREW BASE TYPE 1000 LIFE IN HOUR 2850 LUMEN INTENSITY C2V FILAMENT TYPE HORIZONTAL +/- 15 DEG/BASE DOWN OPERATING POSITION BULB MATERIAL
- Lamp Power: 250 watts
- Rated Average Life: 1,000 hours
- Filament Type: C-2V
- Features: Incandescent Lamps
-
Supplier: Premium Quality Lighting
Description: By providing quality products that are unique and offer the best value to our customers, PQL, Inc. has set itself apart as a leader in the lighting industry. Our Mission Designing and providing innovative energy-efficient lighting products and superior service, creating a new level of value. Why
- Lamp Power: 375 watts
- Features: Incandescent Lamps
- Base Type: Medium
-
Supplier: Premium Quality Lighting
Description: By providing quality products that are unique and offer the best value to our customers, PQL, Inc. has set itself apart as a leader in the lighting industry. Our Mission Designing and providing innovative energy-efficient lighting products and superior service, creating a new level of value. Why
- Lamp Power: 175 watts
- Features: Incandescent Lamps
- Base Type: Medium
-
Supplier: Premium Quality Lighting
Description: By providing quality products that are unique and offer the best value to our customers, PQL, Inc. has set itself apart as a leader in the lighting industry. Our Mission Designing and providing innovative energy-efficient lighting products and superior service, creating a new level of value. Why
- Lamp Power: 250 watts
- Features: Incandescent Lamps
- Base Type: Medium
-
Supplier: Radwell International
Description: CLEAR HEAT LAMP, 250 WATT R40 INCANDESCENT, 6000 AVERAGE RATED HOURS, MEDIUM BASE, 120 VOLT, BULB, SHAPE:R40, FILAMENT: C-9, MEDIUM, ANSI BASE: E26, 2700K, WARM WHITE, CRI: 100, DIMMABLE, 6000HRS, REFLECTOR, INCANDESCENT. FREE 2 YEAR RADWELL WARRANTY
- Features: Incandescent Lamps
-
Supplier: Premium Quality Lighting
Description: By providing quality products that are unique and offer the best value to our customers, PQL, Inc. has set itself apart as a leader in the lighting industry. Our Mission Designing and providing innovative energy-efficient lighting products and superior service, creating a new level of value. Why
- Lamp Power: 250 watts
- Mean Lumens: 2,500 lm
- Features: Incandescent Lamps
- Base Type: Medium
-
Supplier: Allied Electronics, Inc.
Description: bright LED clust Dialight’s line of based LED lamps is designed to directly replace many popular subminiature and miniature incandescent lamps. The benefits of LED technology over incandescent are significant: They offer long life, are shock resistant, withstand vibration
-
Supplier: Ecopower Inc.
Description: Features: Very Low Power Use: The PAR38S Lamp can pay for itself in power saving alone in less than 1 year. Very Long Life: The PAR38S can last 100 times longer than a typical A style Lamp and 40 times longer than a typical PAR or BR Lamp. Very Low Heat: The PAR38S
- Lamp Power: 6 to 9.5 watts
- Maximum Overall Length: 4.75 inch
- Color Temperature: 3,400 to 5,000 K
- Mean Lumens: 480 to 720 lm
-
Supplier: Shat-R-Shield, Inc.
Description: No Description Provided
- Lamp Power: 250 watts
- Maximum Overall Length: 6.5 inch
- Features: Heat Lamps
-
Supplier: McWong International, Inc.
Description: years to develop and perfect new products. Our R&D team of research and application engineers has successfully leveraged decades of combined experience in power supply design, manufacturing, lamp ballasting and LED light source technology to achieve breakthroughs in performance and
- Rated Average Life: 20,000 hours
- Initial Lumens: 28,000 lm
- Mean Lumens: 26,600 lm
- Color Temperature: 2,000 K
-
Supplier: Bulbtronics, Inc.
Description: No Description Provided
- Lamp Power: 175 watts
- Filament Type: C-9
- Features: Incandescent Lamps
- Base Type: Medium, Medium Skirted
-
Description: covered in this standard may contain either of two basic types of light sources; an incandescent filament or a tungsten halogen inner bulb. Sunlamps and heat lamps of the R type are included. Lamps with discharge arc tubes are not included. Other groups of incandescent
-
Supplier: OSRAM SYLVANIA, Inc.
Description: IN LUMEN CAPSYLITE[R] BRAND LAMP MATERIAL HEAT RESISTANT HARD GLASS INTENSITY IN LUMEN - UOM LUMEN LIFE IN HOUR - UOM HR OVERALL LENGTH IN INCH - UOM IN
- Lamp Power: 1,000 watts
- Rated Average Life: 4,000 hours
- Maximum Overall Length: 6 inch
- Filament Type: CC-6
-
Supplier: GE Lighting
Description: SINGLE ENDED HALOGEN LAMP TYPE 4.2 INCH OVERALL LENGTH 2.37 INCH LIGHT CENTER LENGTH 115 V VOLTAGE RATING 575 W WATTAGE G9.5/HS MEDIUM 2-PIN HEAT SINK BASE TYPE 2000 LIFE IN HOUR T6 SHAPE DESIGNATION 12360 LUMEN (INITIAL) INTENSITY 3050 4C8 FILAMENT TYPE QUARTZLINE[R] BRAND BULB
- Lamp Power: 575 watts
- Rated Average Life: 2,000 hours
- Color Temperature: 3,050 K
- Features: Other
-
Supplier: OSRAM SYLVANIA, Inc.
Description: PROCESSING, INK DRYING, FOOD WARMING, HEAT STERILIZING, COMPOUND MELTING, PAINT DRYING
- Lamp Power: 2,500 watts
- Rated Average Life: 5,000 hours
- Maximum Overall Length: 28.66 inch
- Color Temperature: 2,500 K
-
Supplier: Shat-R-Shield, Inc.
Description: No Description Provided
- Lamp Power: 250 watts
- Maximum Overall Length: 6.5 inch
- Features: Heat Lamps
-
Supplier: CSA Group
Description: operate with a range of lam ps, depending on supply voltage, single lamp or series pair operation, maximum lamp voltage and lamp starting requirements.
-
Supplier: MaxLite
Description: operation Positioned right next to the heat sensitive ballast, the thermal label square transforms from white to black when the application is too hot and not suitable for the lamp (internal temperature reached 180 degrees Fahrenheit) HighMax lamps fit in HighMax HighBay
- Rated Average Life: 10,000 hours
- Color Rendering Index: 84
- Color Temperature: 2,700 K
- Features: Other Lamp Bases
-
Pilot Lights and Indicator Lights - T5Mm 590Y/574G Bi-Color, 12 Leads And Heat Wrap Lumex -- 06R3186Supplier: Newark, An Avnet Company
Description: T5mm 590Y/574G BI-COLOR, 12" LEADS AND HEAT WRAP
-
Supplier: Radwell International
Description: INCANDESCENT QIR HEAT LAMP, 240 VAC, 500 WATT, R7S BASE WITH LEADS, 2700K WARM WHITE, CLEAR FINISH, 225 X 11 X 11 MM. FREE 2 YEAR RADWELL WARRANTY
- Features: Halogen Lamps
-
Supplier: Ushio America, Inc.
Description: Uphoria™ 2 LED BR lamps provide energy saving, professional accent lighting with soft, glare-free illumination that’s perfect for any surface. These dimmable R20, BR30 and BR40 LED lamps are designed in the classic shape of incandescent reflector lamps, but offer modern quality
- Lamp Power: 7 to 17 watts
- Rated Average Life: 25,000 to 40,000 hours
- Maximum Overall Length: 3.94 to 6.46 inch
- Color Temperature: 2,700 to 3,000 K
-
Supplier: Megaman (UK), Limited
Description: Features Direct replacement for decorative incandescent lamps Wide variety of shapes, sizes, bases and light outputs Long Lamp Life up to 50,000 hours Up to 80% energy savings Instant start up Applications Chandeliers Shop displays Showrooms Exhibitions Bar areas Dining areas Hotels
- Lamp Power: 7 watts
- Rated Average Life: 50,000 hours
- Color Temperature: 4,000 K
- Mean Lumens: 450 lm
-
Supplier: Megaman (UK), Limited
Description: Features Unique Dimming Technology True replacement for halogen lamps High colour rendering up to Ra94 Colour temperature tolerance of only +/-100k Long Lamp Life up to 50,000 hours Up to 80% energy savings Options of narrow to wide flood beam angles Emits up to one third of the
- Lamp Power: 20 watts
- Rated Average Life: 50,000 hours
- Color Temperature: 4,000 K
- Mean Lumens: 900 lm
-
Supplier: Megaman (UK), Limited
Description: Features Unique Dimming Technology True replacement for halogen lamps High colour rendering up to Ra94 Colour temperature tolerance of only +/-100k Long Lamp Life up to 50,000 hours Up to 80% energy savings Options of narrow to wide flood beam angles Emits up to one third of the
- Lamp Power: 6 watts
- Rated Average Life: 50,000 hours
- Color Temperature: 2,800 K
- Mean Lumens: 240 lm
Find Suppliers by Category Top
Featured Products Top
-
and terminals reduce contact resistance and heat buildup Screw, pressure-plate, and box-lug wire termination options Optional blown (read more)
Browse Circuit Protection Components Datasheets for VICFUSE -
enclosure condensation is usually caused by temperature changes high humidity inadequate sealing heat generated from running electronics in combination with ambient cold temperature Any of these cause warm air inside the (read more)
Browse Hygrometers and Humidity Measurement Instruments Datasheets for STEGO -
Changed Thermal Properties: The removal of convective heat transfer means components can only lose heat via radiation or conduction through mounts, fundamentally altering thermal management. (read more)
Browse Environmental Test Chambers and Rooms Datasheets for Guangdong Atmars Industry Co., Limited
More Information Top
-
$5-$10 Lighting - Grainger Industrial Supply
• Incandescent Reflector Lamp, R40,250WIncandescent Heat Lamp , R40 .
-
Grainger.com
• Incandescent Reflector Lamp, R40,250WIncandescent Heat Lamp , R40 .
-
Lamps - Lighting - Grainger Industrial Supply
• Incandescent Reflector Lamp, R40,250WIncandescent Heat Lamp , R40 .
-
The effect of the moisture content of a local heat source on the blood flow response of the skin
Heating of the skin was accomplished with a 250-W infra- red heat lamp (GE R40 , General Electric, Cincinnati, OH, USA).
-
GE LIGHTING products - Grainger Industrial Supply
• Incandescent Heat Lamp, R40Incandescent Heat Lamp , R40 .
-
GE LIGHTING Lighting - Grainger Industrial Supply
• Incandescent Heat Lamp, R40Incandescent Heat Lamp , R40 .
-
BROAN Bathroom Fan,70 CFM,2.5A - Bathroom Fans - 4C538|162 - Grainger Industrial Supply
• Incand Reflector Heat Lamp , R40 ,250W .
-
GE LIGHTING products - Grainger Industrial Supply
• Incandescent Floodlight, R40,250WIncandescent Heat Lamp , R40 .
-
Shopping In Bathroom Lighting - Big Bruin
• tter Resistant - 250 Watt - R40 - IR Heat Lamp - P.F.A Coating - Clear - 230 Volt - PLT PFA-250R40/1/HV 230V .
-
Shopping In Bathroom Lighting - Big Bruin
• tter Resistant - 250 Watt - R40 - IR Heat Lamp - P.F.A Coating - Clear - 230 Volt - PLT PFA-250R40/1/HV 230V .
Indicates content that may require registration and/or purchase.