-
Supplier: Technic, Inc.
Description: provide smooth, reliable acceleration and deceleration utilizing absolute rotary encoder or laser positioning systems. Technic offer three styles of overhead hoist: Inboard (rack and pinion drive) Outboard (rack and pinion drive) Top Riding
- Load Capacity: 8,000 lbs
- Maximum Lift Speed: 200 ft/min
- Line Type: Chain
- Type: Electric
-
Supplier: Technic, Inc.
Description: Sidearm Hoists are designed so that only the work boom travels over the tanks thereby minimizing the potential for bath contamination during operation. Mounted to a single sided support structure the rack/pinion drive motor and controls provide a smooth and stable
- Load Capacity: 100 to 1,000 lbs
- Maximum Lift Speed: 200 ft/min
- Line Type: Chain
- Type: Electric
-
Supplier: Technic, Inc.
Description: Technic offers many options when retrofitting a hoist. Choose from the following: Positive rack and pinion drive system to replace friction drive thus eliminating “slipping past stations” Increase speeds to achieve greater production. Time studies are done to determine
-
-
Description: 8.1 Installation of Raceways and Wiring in Hoistway and Machine Room 28 8.2 Fittings, Fixtures and Switches 28 9. Protection of and Access to Machinery and Control Equipment, and Lighting of Machinery Spaces 28 10. Bottom and Top Clearances and
-
Description: 15.20 Direct-Coupled Machine Brakes 24 15.21 Rack and Pinion Devices 24 15.22 Hoisting Machine Location 24 15.23 Power Failure Disconnect 24 15.24 Machine Controls 24 15.25 Air Powered Hoists 24 16. Operator Qualification and Conduct 25 16.1 Operators 25 16.2
-
Supplier: Durst
Description: Features Bevel Gears Ring & Pinions Helical Gears Worm Gears Applications Specialty Vehicles (airport tow tractors, railroad, bucket elevators, conveyors, cranes, dock levelers, forklifts, hoists, mining equipment, packaging equipment, palletizers) Off-Highway/Construction (all-terrain
- Pitch Diameter: 2 to 48 inch
- Face Width: 2.75 to 30 inch
- Length: 25 to 36 inch
- Gear Type: Helical Gear, Pinion, Worm
-
Supplier: CSA Group
Description: variable length; d) masts that are vertical or inclined between 0° and 30° to the vertical; e) masts which are standing or hanging; f) platforms with a movable or static base (chassis or base frame); g) platforms with a mechanical drive system using rack and pinion, screw
Find Suppliers by Category Top
Featured Products Top
-
Oriental Motor USA is pleased to announce the release of the new LJ Linear Heads for the Rack and Pinion system. The LJ Series is a new linear head with a maximum transportation weight of 200 kg. By attaching it to the parallel shaft gearhead and motor, linear motion such as pushing, pulling (read more)
Browse Linear Slides and Linear Stages Datasheets for Oriental Motor USA -
contact between the pinion and rack, increasing load-bearing capacity and reducing backlash. Smooth and Quiet Operation: The gradual engagement of teeth minimizes noise and vibration, providing quieter operation ideal for sensitive environments. Greater (read more)
Browse Spur Gears Datasheets for Chengdu Leno Machinery Co., Ltd. -
wheels, internal gears, gear racks, pinions, planetary gears, gearboxes, speed reducers and increasers, differentials, custom shafting, and precision mechanical assemblies. The company’s proprietary Fairloc® hub design provides enhanced shaft alignment, secure positioning, and simplified (read more)
Browse Gears Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
Rotork introduces a compact and robust quarter-turn design to its Skilmatic SI range of self-contained electro-hydraulic actuators. The new actuator uses a rack and pinion drive for a torque output of up to 1,000 Nm (737 lbf.ft). The SI range of actuators combine the (read more)
Browse Electrohydraulic Valve Actuators and Hydraulic Valve Actuators Datasheets for Rotork plc -
sets, anti-backlash gears, helical gears, miter gears, worms and worm wheels, internal gears, gear racks, pinions, plastic gears, planetary gears, gearboxes, speed reducers / increasers, differentials, and custom shafting. Our unique (read more)
Browse Gears Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
The direct drive technology of a linear motor is a perfect way to enhance productivity, accuracy, and dynamic performance. Direct drive motors eliminate the need for mechanical transmissions like rack and pinion, belts, and speed reducers. Between coil unit and magnets there is no contact, this means no mechanical wear. The technology makes designs slimmer, and modular and reduces costs. (read more)
Browse Linear Motors Datasheets for Tecnotion -
The SP Series of stainless steel pneumatic actuators are the perfect solution for wash-down or external corrosive applications. The electro-polish finish offers excellent resistance to most corrosive chemicals and industrial atmospheres. The SP features dual piston rack and pinion design (read more)
Browse Pneumatic Valve Actuators Datasheets for DynaQuip Controls -
KHK USA Inc offers 200 styles of stock gearing products with over 26,000 unique configurations available. KHK's product offering includes metric spur gears, metric helical gears, metric internal ring gears, straight and helical metric gear racks, metric circular pitch (CP) racks and pinions (read more)
Browse Gears Datasheets for KHK USA, Inc. -
. china Gears and racks manufacturer,china Spur Gears,Bevel Gears,Worm Gears,Helical Gears,Automobile Gears,Agricultural machinery gears,Spiral Bevel Gears,Helical Bevel Gear,Racks. (read more)
Browse Bevel and Miter Gears Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
Stock Drive Products & Sterling Instrument - SDP/SI
Precision Motion Control Manufacturing Expertise
demanding OEM and engineering applications. SDP/SI designs and manufactures a broad range of precision mechanical components, including bevel gears, anti-backlash gears, helical gears, miter gears, worms and worm wheels, internal gears, gear racks, pinions, planetary gears, gearboxes, speed (read more)
Browse Gear Manufacturing Services Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI
More Information Top
-
rack pinion linear motion,China rack pinion linear motion Manufacturers, Suppliers - ECOL
construction hoist gear rack gear rack pinion hoist parts rack and pinion hoist parts .
-
Simulation Studies on Timing-Oriented Performance of a New Feeding System
The mechanism consists of chain supplying, rack pinion hoisting , spirally feeding and flexible deck-robot feeding frames and the PP (projectile position) is determined by their relative locations in the space at some time.
-
The Contribution of Maudslay, Sons & Field to the Development of Time Balls in Australia
In Australia, Maudslay’s built the time ball apparatus for Sydney, NSW, but with a rack and pinion hoist .
-
States > California > State > Regulations > Title 8 - Industrial Relations > Division 1 - Department of Industrial Relations > Chapter 4 - Division of Industri...
(C) Rack and pinion hoists shall have normal-terminal stopping switches located on the cage and operated by cams attached to the hoist structure or switches located on the hoist structure and operated by cams attached to the car.
Indicates content that may require registration and/or purchase.