-
Supplier: Specialty Product Technologies
Description: of the output voltage without the need of secondary devices such as buck/boost transformers and tap switching semiconductors. WHR Series STABILINE Voltage Regulators maintain constant volt- age to your equipment, even when the input voltage and system load vary widely.
- Configuration: Floor / Free Standing, Rack Mount
- Phase: Single Phase, Three Phase
-
Supplier: Kikusui America, Inc.
Description: The PAN-A Series is a high-performance, highly reliable DC power supply unit featuring regulated variable voltage. These units are suitable for use in a range of fields including research and development, quality control, and production. The PAN-A Series consists of a pre-regulator
- DC Output Voltage: 0 to 40 volts
- DC Output Current: 0 to 50 amps
- DC Output Power: 1,000.0000000000001 watts
- AC Input Voltage: 190 to 242 volts
-
Supplier: Nordson EFD
Description: The multi-functional V100 controller provides safe, easy operation of the P-Jet CT and P-Dot CT jet valves and greater control over dispensing outcomes. By providing control of dispensing parameters, the V100 makes it possible to optimize valve performance. Two precision pressure regulators
- Control Signal: Analog Voltage
- Type: DC Voltage Input
- Interface: Digital Front Panel
- Form Factor: Rack Mount
-
-
Supplier: Kikusui America, Inc.
Description: The PMR Series is a multi-output, constant voltage/constant current regulated DC power supply with a dual-tracking function. It uses a Series regulator system to generate stable outputs with low noise. Moreover, it is compatible with various external controls. For GPIB control (in
- DC Output Voltage: 0 to 160 volts
- DC Output Current: 0 to 2.5 amps
- AC Input Voltage: 110 to 240 volts
- Number of Outputs: 2 #
-
Supplier: Advanced Energy Industries, Inc.
Description: wide range of process requirements Efficient installation and support Features Range of current, power, and voltage regulation modes Flexible architecture Air cooling Multiple units configurable for high power requirements High-performance DSP regulator
- DC Output Voltage: 60 to 100 volts
- DC Output Current: 0 to 400 amps
- Output Frequency: 0.000001 to 0.0002 MHz
- AC Input Voltage: 400 to 480 volts
-
Supplier: ValueTronics International, Inc.
Description: constant-voltage, constant-current and has 10-turn voltage controls that vary the voltage outputs from zero to the maximum rated values. Crossover from constant voltage to constant current operation occurs automatically when the load current exceeds the control settings.
- DC Output Power: 74.99999999999963 watts
- Type: DC Power Supply
-
Supplier: ValueTronics International, Inc.
Description: The SLH-300-12-1800 is a 1800 watt AC DC electronic load from Sorensen. Simulate loading on an electronic circuit including power supply testing, ATE applications, LED testing, and more. Additional Features: Voltage: 300V Current: 12A Power: 1800W Rack mounted, programmable AC/DC load
- Load Bank Type: DC, Programmable
-
Supplier: Central Marine Diesel
Description: THD less than 6%. The D4500E generator is equipped with an automatic voltage regulator for clean power, wheel kit, voltmeter, main line circuit breaker, frame mounted control panel, large metal fuel tank w/ chrome cap, battery rack and cables and is electric start.
- Wattage: 3,500 watts
- Voltage: 120 V, 240 V
- Fuel Type: Diesel
-
Supplier: Visual Sound, Inc.
Description: powered microphones, a second switch is provided to select the optimum current. The appropriate voltages are generated through a low-noise dc-dc converter and regulator circuits. Each phantom output is short-circuit protected. The FP-MPA2's low profile and compact size permit mounting
-
Supplier: ETEL S.A.
Description: Our AccurET position controllers offer a compact and versatile solution, covering a wide range of voltage and current levels, simplifying the integration of different direct drive axes types into machines. These controllers feature a modular mounting design, allowing each unit to drive two
- Number of Axes / Motors: 2
- Continuous Output Current: 8 amps
- Supply Voltage (DC): 48 to 340 volts
- Setup: Computer Interface
-
Supplier: SMC International
Description: the transformer parts: - Core. - Windings integrity. - Liquid and solid insulation system. - Internal windings position. - Regulator. The ETP system makes the following measurements: - Automatic three-phase turns ratio and an open circuit test. - Recovery voltage test/Insulation
- Input Voltage: 115 to 230 volts
- Testing Voltage Range: 0 to 2,000 volts
- Operating Humidity: 10 to 80 % (non-condensing)
- Operating Temperature: 5 to 35 C
-
Supplier: ValueTronics International, Inc.
Description: Modulation: -50 dBc Load VSWR: 2.5:1 Max. RF Connector: N Input Voltage: 99 to 132 VAC, 47 to 63 Hz Power Consumption: 250 Watts Operating Temperature: 0 to +50° C Relative Humidity (without condensation): 95% maximum High Reliability High-Efficiency Switching Regulator and Converter
-
Supplier: Caterpillar Oil & Gas
Description: engine against detonation damage. Higher voltage and longer spark duration mean easier starts, fewer misfires, and smoother operation. Diagnostic codes help pinpoint cylinder and component of interest. Spark plug maintenance codes identify spark plug condition Ease of Operation • Deep sump
- Horse Power: 425 HP
- Displacement: 18.009368896022288 liters
- Fuel Type: CNG
- Application: Industrial
-
Supplier: Caterpillar Oil & Gas
Description: operating (dynamic) pressure: 10 bar (150 psi) Maximum static pressure: 14 bar (200 psi) 3-inch ANSI flange customer connection; requires customer-provided 3-inch supply air line from receiver or regulator to air starter and flex connection; if regulator is used, Cv of 40 or greater is
- Volt-Ampere: 7,510,000 to 7,684,000 VA
- Applications: Industrial
- Portability: Permanent
-
Supplier: Caterpillar Oil & Gas
Description: psi) 3-inch ANSI flange customer connection; requires customer-provided 3-inch supply air line from receiver or regulator to air starter and flex connection; if regulator is used, Cv of 40 or greater is required Pressure reducing valve Mounting System Design-To-Order (DTO) base General
- Volt-Ampere: 4,640,000 to 5,444,000 VA
- Applications: Industrial
- Portability: Permanent
-
Supplier: Caterpillar Oil & Gas
Description: Inlet Adapters CHARGING SYSTEM Battery Chargers Charging Alternators CONTROL SYSTEM Load Sharing module Local speed throttle control Direct rack control interface, 0-200 mA DC control COOLING SYSTEM Coolant level sensors Connections Air separator EXHAUST SYSTEM Flexible fittings Elbows
- Volt-Ampere: 1,475,000 to 2,281,000 VA
- Applications: Industrial
- Portability: Permanent
Find Suppliers by Category Top
Featured Products Top
-
Smart Voltage Stabilizer – Intelligent Voltage Regulation & Complete Power Protection In modern industrial environments, stable power supply is essential for protecting electrical equipment and improving production efficiency. The (read more)
Browse Voltage Regulators Datasheets for Shenzhen Xingkerong Technology Co., Ltd -
grade high-speed MCU, the voltage sampling accuracy reaches ± 0.1%, the response time is less than 0.042 seconds, and it can instantly calibrate voltage fluctuations; Adopting an isolated strong and weak current partition and EMI filtering design, it has strong anti-interference ability and (read more)
Browse Voltage Regulators Datasheets for Shenzhen Xingkerong Technology Co., Ltd -
Digital Voltage Stabilizer Three Phase Voltage Stabilizer Automatic Voltage Regulator (AVR (read more)
Browse Voltage Regulators Datasheets for Shenzhen Xingkerong Technology Co., Ltd -
1? Core Definition and Design Logic of Steady State Technology Stable transformation technology is a power processing technology that focuses on "integration, efficiency, and precision". Through modular structural design, it integrates compensating voltage regulators and dry-type isolation (read more)
Browse Voltage Regulators Datasheets for Shenzhen Xingkerong Technology Co., Ltd -
performance. The LM317 adjustable voltage regulator addresses these challenges by combining feedback control with internal compensation. When load conditions change, its transient response determines how quickly the output voltage returns to a stable level. A faster (read more)
Browse IC Linear Voltage Regulators Datasheets for Win Source Electronics -
What is a bidirectional voltage regulator stabilizer? Traditional voltage regulator: Only handle 'power grid → load' New energy bidirectional voltage regulator: Need to handle: Mains power → load Inverter → Load Battery discharge → power (read more)
Browse Voltage Regulators Datasheets for Shenzhen Xingkerong Technology Co., Ltd -
Example: For a 30kVA load, choose a 40kVA regulator to ensure stability under peak demand. 2. Identify Load Type Resistive Loads (e.g., heaters): Less demanding, but still require proper voltage regulation. (read more)
Browse Voltage Regulators Datasheets for Shenzhen Xingkerong Technology Co., Ltd -
Embedded electronic systems require stable and reliable voltage regulation to maintain consistent performance under changing input conditions and load variations. The LM7805 is a three-terminal linear voltage regulator designed to deliver a fixed 5V (read more)
Browse IC Linear Voltage Regulators Datasheets for Win Source Electronics -
Introduction With the acceleration of global power infrastructure construction, diversification of industrial loads, and the increasing demand for power supply stability from high-end equipment, the high-power voltage regulator market is entering a period of rapid growth. According to Global (read more)
Browse Voltage Regulators Datasheets for Shenzhen Xingkerong Technology Co., Ltd -
This regulator includes integrated high-side and low-side N-channel MOSFETs, an internal LDO for single-supply operation, and a programmable switching frequency from 270 kHz to 800 kHz. The output voltage is adjustable from 0.6 V to 12 V, with ±0.5% accuracy over temperature. Additional (read more)
Browse IC Voltage Regulators Datasheets for DigiKey
More Information Top
-
Alternate solutions to replacing aged static exciter systems
A 1970s rack - mounted analog voltage regulator assembly was mounted on the front door, along with a power supply, a var/Power Factor controller, and other miscellaneous hardware filling in the cabinet’s interior.
-
The Power Requirements of the Programme Chain
Individual racks of equipment may then be supplied through rack mounted fast acting 7.5kVA auto transfor- mer type voltage regulators which prevent overvoltage on sensitive equipment.
-
AC-DC & DC-DC Merchant Power Supplies Report - 2015
…The DC-DC converter category includes DC-DC bricks (full, half, quarter, sixteenth, etc., and encapsulated and open-frame modules); DC-DC point-of-load (PoL) modules and voltage regulator modules (VRMs); all isolated chassis- mount and rack -mount DC-DC converters…
-
Discussion: Excitation system redundancy
The voltage regulator systems were typically an independent printed circuit board mounted in a rack or module wired in a cabinet and the manual control, excitation limiters, etc followed similarly separate independent functions.
-
Field trial on a rack‐mounted DC power supply system with 80‐Ah lithium‐ion batteries
The DC power unit is designed to be mounted on a 19-inch rack , and contains a power module, a cell voltage regulator for management and protection of the battery pack, a discharge current limiting circuit, a battery discon- nect switch, and…
-
Taiwan Energy Meter, Taiwan Energy Meter Manufacturers
Features : Bi-directional (Tower and rack mount ) placement pure sine wave line-interactive UPS Power factor 0.9 design Built-in automatic voltage regulator (AVR) LED displaying UPS status, battery capacity, and output...
-
Uninterrupted Power Supply (UPS) Manufacturers, Uninterrupted Power Supply (UPS) Product Catalogs Directory
Features : Bi-directional (Tower and rack mount ) placement pure sine wave line-interactive UPS Power factor 0.9 design Built-in automatic voltage regulator (AVR) LED displaying UPS status, battery capacity, and output...
-
Avr For Generator - Avr For Generator Manufacturers, Suppliers
Features : Bi-directional (Tower and rack mount ) placement pure sine wave line-interactive UPS Power factor 0.9 design Built-in automatic voltage regulator (AVR) LED displaying UPS status, battery capacity, and output...
-
A Dual-Diversity Frequency-Shift Receiver
A VR150/30 gas regulator valve is used to stabilize high potentials to the oscillators and the mains input is stabilized by a regulating transformer ( mounted in the rack ) to obtain the best possible stability … oscillator which is suceptible to filament voltage changes.
Indicates content that may require registration and/or purchase.