-
Supplier: Micross Components, Inc.
Description: Micross Power’s PCB based DC-DC converters are tailored to match our customers specification and include all functions and features needed to interface directly to all major satellite platforms. Generic features for our converters include: Output overload protection Output ON/OFF
- DC Output Power: 130 watts
- Number of Outputs: 3 #
- Type: DC/DC Converter
-
Supplier: Infineon Technologies AG
Description: Rad hard, -100V, -22A, single, P-channel MOSFET, R4 in a TO-204AE package - TO-204AE, 100 krad(Si) TID, COTS Features Single event effect (SEE) hardened Low RDS(on) Low total gate charge Simple drive requirements Proton tolerant Hermetically sealed Ceramic package Light weight ESD
- V(BR)DSS: -100 volts
- QG: 199.99999999999997 nC
- Features: MOSFET, Other, Power MOSFET
- Polarity: P-Channel
-
Supplier: Infineon Technologies AG
Description: Rad hard, -100V, -22A, single, P-channel MOSFET, R4 in a TO-254AA package - TO-254AA, 100 krad(Si) TID, COTS Features Low RDS(on) Single event effect (SEE) hardened Low total gate charge Proton tolerant Simple drive requirements Ease of paralleling Hermetically sealed Ceramic package
- V(BR)DSS: -100 volts
- QG: 199.99999999999997 nC
- Features: MOSFET, Other, Power MOSFET
- Polarity: P-Channel
-
-
Supplier: Infineon Technologies AG
Description: Rad hard, -200V, -8.0A, single, P-channel MOSFET, R5 in a SMD-0.5 package - SMD-0.5, 100 krad(Si) TID, COTS Features Single event effect (SEE) hardened. Low RDS(on) Low total gate charge Simple drive requirements Hermetically sealed Electronically isolated Ceramic package Light weight
- V(BR)DSS: -200 volts
- QG: 45 nC
- Features: MOSFET, Other, Power MOSFET
- Polarity: P-Channel
-
Supplier: Infineon Technologies AG
Description: Rad hard, -100V, -2.6A, single, P-channel MOSFET, R5 in a TO-205AF package - TO-205AF, 100 krad(Si) TID, COTS Features Single Event Effect (SEE) Hardened Ultra Low RDS(on) Identical Pre- and Post-Electrical Test Conditions Repetitive Avalanche Ratings Dynamic dv/dt Ratings Simple Drive
- V(BR)DSS: -100 volts
- QG: 10.999999999999998 nC
- Features: MOSFET, Other, Power MOSFET
- Polarity: P-Channel
-
Supplier: VPT, Inc.
Description: VPT’s SVR Series of DC-DC converters deliver a qualified power solution for your next LEO, MEO, GEO, deep space, and launch programs. Rad hard, qualified to MIL-PRF-38534 Class K, and designed for TOR compliance, these modules help you get your system off the ground fast.
- DC Input Voltage: 18 to 37.5 volts
- DC Output Voltage: 3.3 to 15 volts
- DC Output Current: 0 to 3 amps
- DC Output Power: 15.000000000000002 watts
-
Supplier: Microchip Technology, Inc.
Description: manage Power Factor Correction(PFC), DC-DC and lighting control Communication Peripherals One 10/100 Ethernet MAC (GMAC) Energy efficiency, AVB/TSN, time stamping, and PTP support Ten FLEXCOMs, each supporting USART/UART, SPI and TWI/I²C Single data rate transfer Quad I/O Serial
- Features: Other
-
Supplier: Microchip Technology, Inc.
Description: several fault inputs per PWM for motor control, two external triggers to manage Power Factor Correction(PFC), DC-DC and lighting control FLEXCOMs, each supporting USART/UART, SPI and TWI/I²C Single data rate transfer Quad I/O Serial Peripheral Interface (QSPI) CAN FD Controller
- Features: Other
-
Supplier: DigiKey
Description: RAD-HARD 5A STEP DOWN CONVERTER
- Regulated Output Voltage (Volt): 0.8 to 10.2 volts
- Output Current (IOUT): 5 amps
- Operating Temperature: -40 to 125 C
- Input Voltage (VIN): 3 to 12 volts
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Rad-Hard 2.0A adjustable negative Vreg Product overview: RHFL7913KPA1 from STMicroelectronics is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and
- Dropout Voltage (VD): 0.0008 volts
- Operating Temperature: -55 C
-
Supplier: Microchip Technology, Inc.
Description: Microchip’s new M6 technology has been developed to provide extreme reliability and enhanced radiation hardness for hermetic Power MOSFETs targeted for space and military applications. Microchip Rad-Hard MOSFETs feature low RDS(on) and low total gate charge. The devices have been
- VGS(off): 4 volts
- rDS(on): 0.21 ohms
- Features: MOSFET
- Polarity: N-Channel
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Rad-Hard 3.0 A Adjustable Positive Vreg Product overview: RHFL4913KPA1 from STMicroelectronics is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers
- Dropout Voltage (VD): 0.00095 volts
- Operating Temperature: -55 C
Find Suppliers by Category Top
Featured Products Top
-
Performance: Emphasizing safety and reliability, RadCrimp® is certified according to UL6703 and IEC62852 standards for 1500V DC. These certifications affirm its suitability and safety for high-voltage solar applications, providing users with assurance in its quality and performance (read more)
Browse Wire and Cable Crimpers Datasheets for Amphenol Communications Solutions -
The RadCrimp™ solar splice connector was developed to significantly improve crimp reliability in the field while helping to reduce the amount of crimp related failures that are directly related to improper crimping, as well as incorrect mating issues between connector mismatched (read more)
Browse Uncategorized Products Datasheets for Amphenol Communications Solutions -
power won the contract to power the 1893 Chicago World’s Fair, the writing was on the wall for Edison’s DC invention. DC power had a couple of major disadvantages, including: Distance: DC power was much harder to transport over great distances without major power loss, requiring (read more)
Browse DC Power Connectors Datasheets for Anderson Power Products -
necessary camera stability to ensure shudder-free images could be shot from a permanently shaky surface was a particularly difficult task for the developers. A gyroscopic mounting platform with several DC-Micromotors proved to be the (read more)
Browse DC Motors Datasheets for FAULHABER MICROMO -
like a flag in the solar wind. With four satellites, each with four measuring cables plus the development and testing kit on Earth, they needed 40 modified space-compatible drive units. Hard at work. As well as their weight and volume benefits, miniature (read more)
Browse DC Motors Datasheets for FAULHABER MICROMO -
speed, so it is better to choose a hard-wearing motor that can handle a fluctuating load. Brushless DC, also known as BLDC motors are particularly good at changing speed because you can use an external controller to change the armature or field voltage, which will help you achieve wide speed (read more)
Browse Gearmotors Datasheets for parvalux by maxon -
bidirectional DC power with regenerative energy recovery to emulate charge/discharge and fault scenarios across EV/high voltage applications. Testing with real batteries is time-consuming and hard to repeat; battery emulation delivers controlled, repeatable conditions, fast state (read more)
Browse Programmable Power Supplies Datasheets for AMETEK Programmable Power -
Demand for power is soaring, whether it’s to run data centers, power manufacturing machinery, or make electronic vehicles run. Our FCL Components engineers are working hard to respond to these burgeoning needs. So we wanted to share a (read more)
Browse Electromechanical Relays Datasheets for FCL Components America -
for a variety of industries and uses. Hard-Wired Waterproof DC Power Distribution Boxes from Littelfuse For wire harness manufacturers, the (read more)
Browse Power Distribution Units (PDU) Datasheets for Waytek, Inc. -
-voltage DC/DC converters, and more. 1200 V silicon carbide MOSFETs: Based on 3rd generation technology, Wolfspeed's C3M™ 1200 V MOSFETs include a wide variety of on-resistances and package options that enable designers to select the right part (read more)
Browse Diodes Datasheets for DigiKey
More Information Top
-
http://pos.sissa.it/archive/conferences/113/003/VERTEX%202010_003.pdf
Efforts focused at CERN are underway to develop a series of rad hard DC -DC convertors suitable for sLHC.
-
http://www.microsemi.com/documents/products/Microsemi_Space_Solutions.pdf
Rad-Hard Pulse Width Modulators Rad - Hard DC -DC Converters RH Diodes, Transistors and MOSFETs .
-
Characterization of a fully resonant, 1-MHz, 25-Watt, DC/DC converter fabricated in a rad-hard BiCMOS/high-voltage process
Desired operating and performanceparameters of rad - hard DC /DCconverter.
-
http://www.onsemi.com/site/pdf/EPN_November_Supplement_1109.pdf
Cover: The LS series of rad - hard DC /DC converters delivers an output power of up to 30W.
-
EChO Payload electronics architecture and SW design
A Power Supply Unit (PSU) distributes the secondary voltages to the instru- ment subsystems by means of rad - hard DC /DC converters whereas the HCU will provide instrument/channel thermal control, calibration sources (the common Cal- ibration Unit represented by the integrating sphere …
-
The Exoplanet Characterisation Observatory (EChO) payload electronics
While DPU is in charge of digital data processing, storage and packets generation, ICU is responsible for instrument/channel thermal and mechanisms control and PSU acts as a power supply unit with secondary voltages generation by means of rad - hard DC /DC converters.
-
Development of a readout link board for the demonstrator of the ATLAS Tile calorimeter upgrade
The power distribu- tion network was adapted to this, allowing the use of rad - hard DC -DC regulators developed at CERN [13], at first only for the conversion from 10 V down to 3.3 V.
-
The Belle II Silicon Vertex Detector readout chain
Rad - hard DC /DC converters Analog level translation, data sparsification and hit time reconstruction Unified Belle II DAQ system .
-
http://pos.sissa.it/archive/conferences/084/149/EPS-HEP%202009_149.pdf
This issue is the subject of intensive R&D activities on novel powering schemes ( rad - hard DC /DC converters or serial powering) aimed at a cost and material budget reduction of the electronics related items.
-
M3G2812D Datasheet
Hi-Rel DC- DC Rad - Hard Dual Converter in a M3G package .
Indicates content that may require registration and/or purchase.