-
Supplier: Newark, An Avnet Company
Description: Radial Fin Heat Sink for LED RoHS Compliant: Yes
-
Heat Sinks - TO-220 Package 3.7 C/W Thermal Resistance Large Radial Fin Heat Sink -- 4-529801B02500GSupplier: Utmel Electronic Limited
Description: TO-220 Package 3.7 C/W Thermal Resistance Large Radial Fin Heat Sink
- Material: Aluminum
-
Supplier: Cooliance
Description: Cooliance offers a wide variety of standard radial fin options ranging in diameter from .5" to 3" and from 1 to 7 fins. Radial fin heatsinks do not require any specific orientation. Our Smart-CLIP™ attach mechanism allows the fins to extend beyond the
- Width: 34.924981140510184 to 50.799972568014816 mm
- Height: 6.349996571001852 to 19.938989232945815 mm
- Material: Aluminum
- Mounting: Clips
-
-
Supplier: Ecopower Inc.
Description: ThermaCool™ Heat Sinks have been sized for each of our standard products and to accommodate a range of desired operating conditions. Proper heat sink sizing is determined by a number of factors, including those listed below: Power Dissipated (Watts) - Determined by the
- Width: 0.06349996571001852 mm
- Height: 0.038099979426011114 mm
- Mounting: Mounting Holes
- Device: Passive Heat Sink
-
Supplier: TE Connectivity
Description: Body Features Fin Style : Radial Material : Aluminum Plating Material : Black Anodized Configuration Features Number of Fins : 4 Electrical Characteristics Power (WATT) : 10, 5, 15 Industry Standards UL Flammability Rating : UL 94V-0 Other Air Velocity (LFM) : 600, 200, 0, 400
-
Supplier: Richardson RFPD
Description: Custom radial-Fin heat sink
- Height: 69.84996228102037 mm
- Thermal Resistance: 2.2 °C / W
-
Supplier: Richardson RFPD
Description: High power extruded heat sink with large radial fins and solderable shoulder pins allows vertical mounting without stress on the device leads. Available with shoulder pins to provide fixed clearance between the bottom of the heat sink and the board.
- Height: 50.799972568014816 mm
- Thermal Resistance: 3.3 °C / W
- Features: Other
-
Supplier: RS Components, Ltd.
Description: Extruded Heatsink large radial fins.
- Length: 25.400000000000002 mm
- Width: 41.91 mm
- Height: 25.400000000000002 mm
-
Supplier: Dynatron Corp.
Description: CPU Support : Intel® Quad-Core Q9550, Q9450 & Q9300, Core 2 Duo E6000 Sequence, Core 2 Extreme X6800 & Dual-Core Xeon® 3000 Sequence CPU Socket : 775 Solution : 77 x 77 x 20mm fan with PWM funciton, Aluminum Radial Fin Heatsink with Aluminum Inserted for 2U&Up server solution
- Length: 110.60000000000001 mm
- Width: 110.60000000000001 mm
- Height: 61.800000000000004 mm
- Weight: 350.00000000000006 g
-
Supplier: Dynatron Corp.
Description: Socket : 1155/1156 Solution : 92 x 92 x 25mm fan with PWM function, Aluminum Radial Fin Heatsink with Copper Inserted, Desktop, 3U&Up server solution
- Length: 106.00000000000001 mm
- Width: 106.00000000000001 mm
- Height: 72.60000000000001 mm
- Weight: 500.00000000000006 g
-
Supplier: Betatronix LLC
Description: Resistance Range: 0.20% to 5.0% During our early years, Betatronix primarily manufactured precision rotary potentiometers. It wasn't until Texas Instruments offered us the opportunity to work on the fin position actuator of the HARMS and Paveway missiles that we entered the linear motion
- Tolerance: 0.05 to 0.1 +/- %
- Operating Temperature: -65 to 125 C
- Dielectric Strength: 1,000 kilovolts
- Features: 01005, 0201, 0402, 0603, 0805, 1206, 1625, 1812, 2010, 2512, 2525, 3725, Air Cooled, Audio / Video, Axial Leads, Digital Potentiometer, ESD Protection, Electrically Isolated Case, Fireproof Case, Gull Wing Leads, Heat Sink, Industrial Grade (Enclosed), J-leads, Linear, Log / Audio, Military
-
Supplier: Betatronix LLC
Description: Resistance Range: 0.20% to 5.0% During our early years, Betatronix primarily manufactured precision rotary potentiometers. It wasn't until Texas Instruments offered us the opportunity to work on the fin position actuator of the HARMS and Paveway missiles that we entered the linear motion
- Tolerance: 0.05 to 0.1 +/- %
- Operating Temperature: -65 to 125 C
- Dielectric Strength: 1,000 kilovolts
- Features: 01005, 0201, 0402, 0603, 0805, 1206, 1625, 1812, 2010, 2512, 2525, 3725, Air Cooled, Audio / Video, Axial Leads, Digital Potentiometer, ESD Protection, Electrically Isolated Case, Fireproof Case, Gull Wing Leads, Heat Sink, Industrial Grade (Enclosed), J-leads, Linear, Log / Audio, Military
-
Supplier: Betatronix LLC
Description: Resistance Range: 0.20% to 5.0% During our early years, Betatronix primarily manufactured precision rotary potentiometers. It wasn't until Texas Instruments offered us the opportunity to work on the fin position actuator of the HARMS and Paveway missiles that we entered the linear motion
- Tolerance: 0.05 to 0.1 +/- %
- Operating Temperature: -65 to 125 C
- Dielectric Strength: 1,000 kilovolts
- Features: 01005, 0201, 0402, 0603, 0805, 1206, 1625, 1812, 2010, 2512, 2525, 3725, Air Cooled, Audio / Video, Axial Leads, Digital Potentiometer, ESD Protection, Electrically Isolated Case, Fireproof Case, Gull Wing Leads, Heat Sink, Industrial Grade (Enclosed), J-leads, Linear, Log / Audio, Military
-
Supplier: Betatronix LLC
Description: Resistance Range: 0.20% to 1.0% During our early years, Betatronix primarily manufactured precision rotary potentiometers. It wasn't until Texas Instruments offered us the opportunity to work on the fin position actuator of the HARMS and Paveway missiles that we entered the linear motion
- Tolerance: 0.05 to 0.1 +/- %
- Operating Temperature: -65 to 125 C
- Dielectric Strength: 750 kilovolts
- Features: 01005, 0201, 0402, 0603, 0805, 1206, 1625, 1812, 2010, 2512, 2525, 3725, Air Cooled, Audio / Video, Axial Leads, Digital Potentiometer, ESD Protection, Electrically Isolated Case, Fireproof Case, Gull Wing Leads, Heat Sink, Industrial Grade (Enclosed), J-leads, Linear, Log / Audio, Military
Find Suppliers by Category Top
Featured Products Top
-
The USUSTK AI Server Copper Skived-Fin Heat Sink is designed for component-level thermal management in AI servers, data center hardware, power electronics, laser systems and semiconductor equipment. The heat sink is available in C11000 or C10200 high (read more)
Browse Heat Sinks Datasheets for USUSTK LIMITED -
The USUSTK C1020 Copper Skived Fin Heat Sink is designed for component-level electronic cooling in industrial equipment, power electronics and automation systems. Manufactured from C1020 oxygen-free copper, the heat sink combines precision skiving with CNC machining. The fins are formed (read more)
Browse Heat Sinks Datasheets for USUSTK LIMITED -
USUSTK manufactures custom AL1060 skived fin heat sinks for photovoltaic inverters, energy-storage PCS, power-conversion equipment, and other high-power electronic systems. Precision CNC skiving forms a dense array of (read more)
Browse Heat Sinks Datasheets for USUSTK LIMITED -
Forging is a manufacturing process involving metal shaping by localized compressive forces. Rego's Precision Forge Technology is capable to produce both aluminum and copper heat sinks. These sinks are processed with high pressure, below temperatures of 300°C. Under this circumstance, forged (read more)
Browse Heat Sinks Datasheets for Rego Electronics Inc. -
AlSiC pin fin heat sinks optimized for IGBT modules and electric vehicle systems (read more)
Browse Heat Sinks Datasheets for ToneCooling Technology Co., Ltd -
High-Performance Aluminum Heat Sink for Effective Thermal Management Aluminum heat sinks are designed to effectively dissipate heat from critical components, ensuring optimal performance across various applications. With exceptional thermal conductivity, they enhance cooling (read more)
Browse Heat Sinks Datasheets for ToneCooling Technology Co., Ltd -
The USUSTK Extruded Aluminum Heat Sink is designed for thermal management in telecommunications, data communications and network equipment. Manufactured from AL6063 aluminum alloy, the heat sink combines aluminum extrusion with precision CNC machining. The integral fin (read more)
Browse Heat Sinks Datasheets for USUSTK LIMITED -
The USUSTK C1020 Copper Skived Heat Sink is designed for thermal management in high-power laser equipment, industrial laser systems and photonics applications. Manufactured from C1020 oxygen-free copper, the heat sink combines precision skiving with CNC machining. The cooling fins are (read more)
Browse Heat Sinks Datasheets for USUSTK LIMITED -
to their thermal limits. Without effective cooling, thermal throttling can reduce performance and shorten hardware lifespan. A custom aluminum heat sink is engineered to address these challenges, ensuring your GPU operates reliably at peak workloads (read more)
Browse CPU Coolers Datasheets for ToneCooling Technology Co., Ltd -
Outline Dimension : 104 x 70 x 25 mm Heat Sink : Forged AL6063 fins with C1100 Base Thermal Resistance : 0.25 ?/W @ 800LFM Weight : 350 g Socket R LGA 2011 Coolers_RG4120 Outline Dimension : 92.1 x 90 x 28.2 mm Heat Sink : Copper Stacked Fins (read more)
Browse CPU Coolers Datasheets for Rego Electronics Inc.
More Information Top
-
A novel conduction-convection based cooling solution for 3D stacked electronics
Numerical simulation of the fluid flow and heat transfer phenomena are carried out, when the concept is coupled with a radial finned heat sink cooled by an array of synthetic jet actuators.
-
Machine Vision Handbook
7 LEDs, 1 W each Aluminium radial fin heat sink Screw base Input voltage .
-
geforce 9400 gt fan | Techie7 - Free Technical Help
Ran great for 3+ month and then the fan started driving me insane. to make a long story short, I replaced it with a Manhattan, 45mm Aluminium Radial Fin Heat Sink Video Card Chipset Cooler.
-
Surrogate-Based Analysis and Optimization for the Design of Heat Sinks With Jet Impingement
[25] D. Jang, S. H. Yu, and K. S. Lee, “Multidisciplinary optimization of a pin- fin radial heat sink for LED lighting applications,” Int. J. Heat Mass Transfer, vol.
-
Augmenting forced convection heat transfer coupled with an aerodynamic surface and a synthetic jet
Historically, heat sinks are designed to increase the exposed surface area improving the heat removal capacity of the body, e.g., radial fin heat sinks , pin fin heat sinks and longitudinal fin heat sinks.
-
Characterization of fiber accumulation fouling in fine pitched heat sinks
This system had a radial finned heat sink with a fan mounted directly on top of the heat sink.
-
Thermal Management for LED Applications
The authors present analytical models for calculating natural convection heat transfer as a function of the geometry, material properties, and the boundary and ambient conditions for three heat sink geometries a circular- and square- finned radial heat sink and a plate fin …
-
882-300AB Wakefield | Mouser
LED Heat Sinks RADIAL FIN STAR LED HEATSINK 3.00" H .
-
Finite Element Analysis and Die Design of Extrusion Processes of Radial-Finned Heat Sink
• Finite Element Analysis and Die Design of Extrusion Processes of Radial - Finned Heat Sink p.30 .
-
Author index
… of Nanocomposites for Thermoelectrics Deeds, Michael A. Fluxless Optical Fiber Attachment for Hermetic MOEMS Applications DeHaven, Patrick Multi-Chip Package Thermal Management of IBM z-Server Systems Dehoff, Bob Thermal Optimization of a Radial Folded Fin Heat Sink for Desktop Computer Applications …
Indicates content that may require registration and/or purchase.