Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: McWane Plant and Industrial
Description: gate that can be opened and closed with a minimum of effort. Waterman Radial Gates can also be ordered for existing locations as replacement gates. USES: Maintenance of water elevations in canals or spillways Increased storage capacity for reservoirs Diversion of water
-
Supplier: David Round
Description: David Round’s base-mounted hoists lift radial gates are built to meet detailed government, power authority and gate builder specifications. They are designed for continuous operation in demanding outdoor water gating applications. Available in capacities up to 50,000 pounds,
- Load Capacity: 50,000 lbs
- Maximum Loaded Line Speed: 150 ft/min
- Type: Electric
- Features: Free Spooling, Holding Brake
-
Supplier: Waterman Industries, Inc.
Description: this specification. Size and Design Head The gates shall be designed to withstand the water depth specified as measured from the invert of the gate. Materials Radial gates and appurtenances shall conform to the requirements of the applicable specifications listed below
- Valve Type: Gate / Knife Valves
-
-
Supplier: CSA Group
Description: This International Standard specifies methods for the determination of discharge in open channels in steady flow conditions using vertical underflow gates on a flat horizontal floor between vertical side walls under modular or non-modular conditions.
-
Description: This International Standard specifies methods for the determination of discharge in open channels in steady flow conditions using vertical underflow gates on a flat horizontal floor between vertical side walls under modular or non-modular conditions.
-
Supplier: Premier Lighting & Production Company
Description: The Infinity Gobo Animation Unit, which can be attached to virtually any spotlight, will accept an Infinity Disk. It is usually used with a steel or glass gobo in the gate to provide unusual kinetic effects. The Infinity is equipped with onboard control of the Infinity Disck speed and
-
Supplier: Premier Lighting & Production Company
Description: The Infinity Gobo Animation Unit, which can be attached to virtually any spotlight, will accept an Infinity Disk. It is usually used with a steel or glass gobo in the gate to provide unusual kinetic effects. The Infinity is equipped with onboard control of the Infinity Disck speed and
-
Supplier: VAST STOCK CO., LIMITED
Description: Encoders Incremental Optical Encoder 14mm shaft, 1024 resolution, 11-30VDC,Push-Pull, 0 gated A&B, cable PVC 8 fils, radial cable 1m
-
Supplier: Radwell International
Description: INCREMENTAL ENCODER, DFS2X SERIES, SOLID SHAFT, 2.5 INCH, SQUARE FLANGE, 3/8 INCH SHAFT DIAMETER WITH FACE, 8-30 VDC, TTL/RS-422, COUNTER-CLOCKWISE CODE SEQUENCE, 180 DEGREE MARK, GATED WITH BN, RADIAL 6 PIN MS MALE CONNECTOR, 1024 PPR. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Jewell Instruments, LLC
Description: structural monitoring, construction monitoring, industrial machinery positioning, radial gate measurement & control. Features • ±14.5°, ±30° and ±90° ranges • Robust and Rugged Enclosure • Uniaxial and Biaxial Models Available • Low-Cost MEMS Technology • RoHS Compliant • Filtering
- Tilt Angle: -90 to 90 degrees
- Number of Axes: 1 to 2
- Supply Voltage: 12 to 30 volts
- Operating Temperature: -40 to 185 F
-
Supplier: Brookfield Industries, Inc.
Description: For use on any heavy door or gate that requires center pivot action. All "CPH" series pivots use the same principle of two radial bearings captivated by a hardened pin and supported by a thrust bearing that assures ease of operation and long life to our pivot designs. CPH can be
- Pin Diameter: 1 inch
- Hinge Type: Pin Hinge
- Leaf Material: Stainless Steel
-
Supplier: Pentair Engineered Solutions
Description: Key Features UL Listed/FM Approved Aurora Fire Pump UL Listed/FM Approved Fire Pump Controller ETL Listed Packaged Fire Pump System Aurora Jockey Pump UL Listed Jockey Pump Controller Pressure Sensing Lines Complete per NFPA 20 Listed OS & Y Gate & Butterfly Valves Suction and Discharge
- Maximum Discharge Flow: 750 GPM
- Maximum Discharge Pressure: 160 psi
- Pump Type: Centrifugal Pumps, Fire Service Pumps, Radial Flow Pumps, Turbine Pumps
-
Supplier: Pentair Engineered Solutions
Description: Key Features UL Listed/FM Approved Aurora Fire Pump UL Listed/FM Approved Fire Pump Controller ETL Listed Packaged Fire Pump System Aurora Jockey Pump UL Listed Jockey Pump Controller Pressure Sensing Lines Complete per NFPA 20 Listed OS & Y Gate & Butterfly Valves Suction and Discharge
- Maximum Discharge Flow: 250 to 5,000 GPM
- Maximum Discharge Pressure: 40 to 387 psi
- Pump Type: Centrifugal Pumps, Fire Service Pumps, Radial Flow Pumps, Split Case Pumps, Turbine Pumps
-
Supplier: Velan, Inc.
Description: A complete range of gate, globe and check valves for all of your high pressure and high temperature applications, proven over years of service in conventional thermal and nuclear power plants as well as other HP steam services around the world. Also preferred in high pressure, high
- Valve Size: 2 to 24 inch
- Features: ASME, Butt Weld, Socket Weld / Solder
- Valve Type: Butterfly Valves, Globe Valves
-
Supplier: Charles Ross & Son Company
Description: surfaces One, two or three-piece blender cover with silicon gaskets NEMA 12 safety limit switches prevent operation of the agitator when cover is raised Stuffing boxes with easily disassembled split housing Teflon braided packing Manually operated knife gate discharge valve All exterior
- Capacity: 0.467881911952645 to 1,000.0641666622106 cubic feet
- Motor Speed: 11 to 99 rpm
- Motor Power: 0.5 to 40 HP
- Mixer Type: Agitator, Paddle, Ribbon
Find Suppliers by Category Top
Featured Products Top
-
Waterman Overflow or Breastwall-type Radial (Tainter) Gates can be engineered for unique applications or can be manufactured from a standardized Waterman design. In either case, they are always made to the customer’s exact specifications. They provide a light-weight economical gate that (read more)
Browse Gate Valves Datasheets for McWane Plant and Industrial -
available for applications with higher shaft loads. Applications include mechanical engineering, mobile machinery, driveline and steering systems, wire-actuated encoders, gate drives, and motorsports. Depending on configuration, output options include IO-Link, CANopen, and CAN SAE J1939 (read more)
Browse Rotary Position Sensors Datasheets for Novotechnik U.S., Inc.
Conduct Research Top
-
Rotork Provides Bespoke Solution for London's Carpenter's Lock Restoration Project
We use cookies to give users the best experience on our website. By closing this banner or continuing to browse our site, you agree to our use of cookies. For details see cookie policy. Got it!. The Carpenter's Road Lock in Newham, London consists of the only double radial lock gates in the United
More Information Top
-
Advances in Water Resources and Hydraulic Engineering
Structural Stress States of Radial Gate of Deep Discharge Orifice in Various Operating Gatage .
-
Hydraulic Structures
15.4 Radial Gates . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . .
-
Alterations to dam‐spill discharge influence sex‐specific activity, behaviour and passage success of migrating adult sockeye salmon
Spilling excess water through the radial gate of the dam decreased the attraction efficiency of a vertical‐slot fishway by 90% and increased delay below the dam by 2 h, which had adverse effects on passage.
-
Computational Structural Engineering
Application of a Thin-Walled Structure Theory in Dynamic Stability of Steel Radial Gates .
-
Hydrology and Water Resources of India
The spillway discharge is controlled by four 15.24 m long radial gates .
-
CALIBRATION OF STORM LOADS IN THE SOUTH PRONG WATERSHED, FLORIDA, USING BASINS/HSPF
The stations were located at the downstream reach of the major water- courses within the project watershed: Elkcam Dam, Radial Gate , and the bridge at State Road 512 (S.R. 512) (Figure 1).
-
Development of hydraulic gate construction for structures in the USSR
The original welded structure of the radial gate with straight arms (Fig. 3) and a span of 30 m was used on locks of the Moscow canal at the upper lock gates.
-
Tidal Power
Introduction Types of gate Flap gates Vertical-lift wheeled gate Radial gate Rising sector gate Gate operation Conclusions 78 79 82 89 92 92 93 .
-
Cle Elum Lake Anadromous Salmon Restoration Feasibility Study: Summary of Research, 1986-1999 Progress Report.
As water released from Radial Gate 1 gave the .
-
Current state and prospects of development of mechanical equipment of hydraulic structures
However, despite the development under these conditions of new designs of gates and mechanisms, many of which were inventions, preeminence as usual belongs to the most univer- sal vertical lift gates, then come radial gates .
Indicates content that may require registration and/or purchase.