Products/Services for Radian Heatsinks
-
Autocollimators - (18 companies)...operators view the reflected image through an eyepiece. Application: Measurement of squareness of an outside corner by aperture sharing Image Credit: Micro-Radian. . Digital or Electronic autocollimators use an electronic photodetector to detect...TypeApplicationsFeatures
-
Heat Sinks - (460 companies)Heat sinks are thermally conductive, usually metallic components or devices that absorb and dissipate heat generated by electronic components such as computers. Common heat sink materials include aluminum, copper, and steel. -
Computational Fluid Dynamics Software (CFD) - (80 companies)Computational fluid dynamics software (CFD) is used for the calculation of flow parameters in fluids, and for the design and simulation of the behavior of fluidic systems. CFD is also used to simulate fluid mechanics. -
Aluminum Extrusion Services - (202 companies)Aluminum extrusion services providers specialize in extruding aluminum and aluminum alloys into custom and standard profiles and shapes. -
Thermoelectric Coolers - (88 companies)Thermoelectric coolers are solid-state heat pumps used in applications where temperature stabilization, temperature cycling, or cooling below ambient levels are required. -
Lapping Services - (102 companies)Lapping services uses a free abrasive machining process, which produces finished components without introducing stresses and heat damage associated with other processes.
-
Ear Protection - (420 companies)Ear protection devices protect the ears and ear organs from elevated decibel levels and debris and water ingress.
-
CPU Coolers - (143 companies)CPU fans and coolers are integrated fans and heat sink assemblies packaged to provide optimum cooling performance, often for specific processors.
-
Power Resistors - (136 companies)Power resistors are used in power generation and distribution, high-voltage applications, control systems, and other power system applications. They include load banks, grounding resistors, and dynamic braking resistors.
-
Extrusion Services - (859 companies)Extrusion services manufacture metals or alloys into bars, rods, angles, channels, tees, or other profile shapes through a process called extrusion. Examples of the metals and alloys that can be extruded are lead, tin, aluminum, copper, titanium, zinc, and steel.
Product News
-
ToneCooling Technology Co., Ltd
High-Performance Vapor Chamber Heatsinks operation with no noise, making it perfect for noise-sensitive applications. Optimized Battery Performance: Effectively regulates battery temperature, improving efficiency and prolonging battery life. These vapor chamber heatsinks help professionals achieve effective thermal management, enhancing the performance and lifespan of their electronic products in various demanding applications. (read more)Browse Heat Sinks Datasheets for ToneCooling Technology Co., Ltd -
Takachi Electronics Enclosure Co., Ltd.
TAKACHI Raspberry Pi 4B Heatsink Cooling Case! Heatsink top cover case exclusively for use with the Raspberry Pi 4 Model B. Equipped with highly efficient heatsink top cover. Constructed using diecast aluminium for strength and rigidity. 2 types are available : a efficient heat dissipation type, and a normal type. High-performance case yet low-priced cases. Available in 3 different models : Desktop, Flanged wall mount and DIN rail mount. Flanged Wall Mount model is compatible with VESA Mount Standards,(75 x 75mm /. 100 x 100mm), and can... (read more)Browse Industrial Enclosures Datasheets for Takachi Electronics Enclosure Co., Ltd. -
Dongguan Sheen Electronic Technology Co., Ltd.
5W Thermal Grease for CPU and Heatsink Cooling In electronic cooling, the interface between a heat source and a heatsink often decides how well the whole system performs. Even when the heatsink is installed correctly, microscopic gaps and surface pits can trap air and reduce heat transfer efficiency. That is why thermal grease remains a practical choice for CPU cooling and other high-power electronic assemblies. SG560-50 thermal grease is designed to improve contact between the CPU and heatsink by filling small gaps and displacing air... (read more)Browse Thermal Compounds and Thermal Interface Materials Datasheets for Dongguan Sheen Electronic Technology Co., Ltd. -
Conard Corporation (The)
Efficient Heat Transfer with Photochemical Etching Etched Surface Features Increase Thermal Capacity. Conard produces photo-etched copper and aluminum circuit board heatsinks for commercial and military applications. Component-side heatsinks are photochemically machined, precision drilled, conversion coated, dielectric epoxy coated and silk-screened. Where required, Conard installs detail parts such as brackets, stiffeners and solder terminals as well. (read more) -
Conard Corporation (The)
Etched Surface Features Increase Thermal Capacity Conard produces photo-etched copper and aluminum circuit board heatsinks for commercial and military applications. Component-side heatsinks are photochemically machined, precision drilled, conversion coated, dielectric epoxy coated and silk-screened. Where required, Conard installs detail parts such as brackets, stiffeners and solder terminals as well. REQUEST QUOTE. Our heatsinks and other photo etched parts can be found in electronic engine controls, guidance and navigation systems... (read more) -
ABSOPULSE Electronics Ltd.
500W Convection Cooled Railway DC-DC converters ABSOPULSE Electronics BAP 319R-HSA-F4 series of convection cooled railway DC-DC converters deliver up to 500W output power. The units meet the requirements of EN50155 for electronic equipment used on railway rolling stock. The converters are also suitable for a broad range of heavy-duty industrial applications. The BAP 319R-HSA-F4 converters are convection cooled by a heatsink assembly with fins attached to the under-surface of the unit. This ensures operation over -25 C to +55oC temperature... (read more)Browse DC-DC Converters Datasheets for ABSOPULSE Electronics Ltd. -
Dongguan Sheen Electronic Technology Co., Ltd.
Curable Phase-Change Thermal Adhesive for CPUs Introducing our curable phase-change thermal adhesive -- a dual-function solution engineered for high-power server CPUs and GPUs. Applied as a manageable pre-form, it melts during assembly to flow into microscopic surface irregularities, displacing trapped air and achieving low thermal resistance. Unlike conventional pastes or pads, it then chemically cures into a resilient solid, eliminating pump-out and providing permanent dielectric bonding between heatsink and processor. Key benefits... (read more)Browse Thermal Compounds and Thermal Interface Materials Datasheets for Dongguan Sheen Electronic Technology Co., Ltd. -
ABSOPULSE Electronics Ltd.
Railway pure sine wave inverters convection cooled ABSOPULSE Electronics RSI 1K-HSA-F31 series of railway quality DC-AC inverters deliver up to 1000VA pure sine wave output. They are an addition to the company 's line of power conversion products that are cooled by natural air convection; no forced air or attachment to a heatsinking surface is required. Cooling is via a heatsink assembly block with fins attached to the under-surface of the chassis. Additional cooling is provided by natural convection through the cooling slots. The heatsink... (read more)Browse DC-AC Inverters Datasheets for ABSOPULSE Electronics Ltd. -
ABSOPULSE Electronics Ltd.
Railway DC-DC Converters, Pure Convection Cooling ABSOPULSE 's RWY 200-HSA-P2 series fully encapsulated railway quality DC-DC converters with pure convection cooling deliver up to 200W. The units meet the requirements of EN 50155 for electronic equipment used on railway rolling stock. The units are cooled by a heatsink assembly attached to their under-surface. This enables operation over a -40 to +55oC temperature range without derating. Wider temperature ranges are available on request. The heatsink assembly can be mounted to a chassis... (read more)Browse DC-DC Converters Datasheets for ABSOPULSE Electronics Ltd. -
Fujipoly® America Corp.
4-Watt Thin Film for High Power Applications Sarcon (R) 30YR-c from Fujipoly (R) is a compliant silicone thin film that is ideal for filling near-microscopic air gaps that exist between high-power heat generating components and heatsinks. By increasing surface area contact, it is possible to measurably improve cooling effectiveness and operational performance. Sarcon (R) 30YR-c is a high-performance 0.3mm thick material that exhibits a thermal conductivity of 4.0 W/m *K and a thermal resistance of only .21 C *in2/W. This V?0 rated thin... (read more)Browse Thermal Compounds and Thermal Interface Materials Datasheets for Fujipoly® America Corp.
-
DC/DC CONVERTER Thermal Management
…series GAIA Converter MGDS-20 DC/DC converter series Thermalloy heatsink type 6512B Thermalloy heatsink type 6516B Fisher Elektronik heatsink type SK DC 5 1 59 SA Fischer Elektronik heatsink type SK DC 5 59 SA ThermaFlo heatsink type 423000B00000 Radian heatsink HS1579EX .
-
Intel® FM2224 24-Port 10G Ethernet L2 Switch Chip
Intel® has successfully used two copper heat sinks designed by Intel® and manufactured by Radian Heatsinks of Santa Clara, CA (www.radianheatsinks.com), which when reasonable air flow is present, leads to acceptable case temperatures.
-
Intel® Ethernet Switch FM4000
Intel has successfully used two copper heat sinks designed by Intel and manufactured by Radian Heatsinks of Santa Clara, CA (www.radianheatsinks.com), which when reasonable air flow is present, leads to acceptable case temperatures.
-
Self-Referencing Fiber Optic Rotary Displacement Sensor
Measurements were made throughout leveraged rotation angles of 0 to 210 degrees (7TT/6 radians ). .... During the course of these rotation measurements, the bulk heatsink temperature of the IR LED rose from…
-
A Biologically Inspired Approach to Long Term
Autonomy and Survival in Sailing Robots
…rhythm following the formula (note that the cosine function is assumed to be in degrees not radians ):. .... 3: The ARC stepper motor controller, each set of power transistors is connected to its own heatsink .
-
Phased 2D semiconductor laser array for high coherent output power
The maximum double pass phase shift is 2 ic radians . .... Heatsink .
-
Thermal management of the remote phosphor layer in LED systems
the same phosp s facing the L er and heatsink ith the equipme. .... steady-state t alysis of heatsi enter temperat conduction ar visible radian operation max onduction area elative…
-
In-Flight Performance of the Virgo Solar Irradiance Instruments on Soho
SPMB Heatsink . .... pointing sensitivity of the red channel of SPMA with the angular deviation in radians (positive towards N…
-
Proximity-coupled, diode-bar-pumped, waveguide laser
The divergence,8,was found to be 0.47 radians , corresponding to an NA of 0.45. .... The diode and waveguide, with water- cooled heatsinks , were both mounted on pre- cision manipulators and their…
-
Diffusion bonded Yb-YAG rectangular waveguide laser
The divergence,8,was found to be 0.47 radians , corresponding to an NA of 0.45. .... The diode and waveguide, with water- cooled heatsinks , were both mounted on pre- cision manipulators and their…
Indicates content that may require registration and/or purchase.