-
Supplier: ISC Sales, Inc.
Description: The solenoid pilot valve provides on-off position operation. The solenoid either admits inlet pressure into the main valve operating chamber or releases pressure from the operating chamber. Product Information: Whether it’s through radio, direct wire connections, cellular
- Number of Ports/Ways: 2
- Power: 120 volts
- Connection Description: Bolt Flange, Socket Weld / Solder, Threaded
- Features: Control Valves, ISO, Water
-
Supplier: ISC Sales, Inc.
Description: This DC or AC powered actuator provides a reliable, simple and cost efficient way to automate today's water systems. A sturdy slow speed 24 V motor rotates the pilot, adjusting the screw corresponding to the change in signal. Product Information: Whether it’s through radio, direct wire
- Number of Ports/Ways: 2
- Connection Description: Bolt Flange, Socket Weld / Solder, Threaded
- Features: Control Valves, ISO, Pilot Valves, Water
- Actuation: Electric
-
Supplier: ISC Sales, Inc.
Description: The flow into and out of the upper operating chamber is controlled by the two pilot solenoids. The electronic control determines whether the opening solenoid or the closing solenoid is operated. Product Information: Whether it’s through radio, direct wire connections, cellular
- Valve Size: 2.5 to 40 inch
- Pressure Rating: 100 psi
- Number of Ports/Ways: 2
- Power: 120 volts
-
-
Supplier: ISC Sales, Inc.
Description: The pressure in the upper operating chamber is controlled by operating the pilot solenoids. The optional MV1-TP control panel determines whether the opening solenoid or the closing solenoid is operated. Product Information: Whether it’s through radio, direct wire connections, cellular
- Valve Size: 2.5 to 36 inch
- Pressure Rating: 100 psi
- Number of Ports/Ways: 2
- Power: 120 volts
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: hydraulic system includes three pumps with an independent swing circuit. The hydraulic circuit utilizes a load-sensing system to ensure high efficiency and productivity with little hydraulic loss. Swing Dampening Valve A swing dampening valve reduces wagging, which produces smoother,
- Travel Speed: 2.8000000000000003 miles/hr
- Features: Other
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: Upper StructureFull Lighting Package – 10 Cab-mounted Halogen Lights Radio Ready Adjustable Shock Cushioned Seat I-QAN® Hydraulic Control System with MDL full color graphics display screen ROPS/FOPS/OPS CAB Heater/Air Conditioner Boom Systems7 m (23 ft, 3 in) XL Main and Stick with Tool
- Horsepower: 157 HP
- Features: Other
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: Upper StructureFull Lighting Package – 10 Cab-mounted Halogen Lights Radio Ready Adjustable Shock Cushioned Seat I-QAN® Hydraulic Control System with MDL full color graphics display screen ROPS/FOPS/OPS CAB Heater/Air Conditioner Boom Systems6.4 m (21 ft) Main and Stick with Tool Cylinder and
- Horsepower: 157 HP
- Features: Other
Find Suppliers by Category Top
Featured Products Top
-
the valve should be automated. Today, automated ball and butterfly valves can be operated hundreds and even thousands of miles away from the control room. Using telephone, radio frequency and other such hard wire and wireless control signals a plant can now get almost instant response from their (read more)
Browse Ball Valves Datasheets for DynaQuip Controls -
WCSTOP motion detecting toilet valve prevents unnecessary water loss due to leaking toilet seals and flappers. They are ideal for properties with numerous toilets, often used infrequently, where these silent leaks can really add up. The product consists of an internal valve that (read more)
Browse Water Valves Datasheets for DynaQuip Controls -
applications requiring highly-precise thermal control. These valves improve process efficiency, reduce system wear, maintain consistent product quality, conserve energy, and can save money. Benefits Controls cooling fluid return temperatures - ideal for glycol and water (read more)
Browse Tempering Valves and Thermally Actuated Valves Datasheets for ThermOmegaTech® -
Petrochemical operations Power generation systems Industrial process automation Water treatment and utility systems Steam and thermal control applications Technical Highlights: Valve type: Three-way globe (read more)
Browse Control Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
designed to deliver reliably within our ISO9001-2015 quality management system. For more than 80 years DFT® has solved check valve problems, prevented check valve failure and water hammer, and solved severe service control valve problems. Contact us: (read more)
Browse Check Valves Datasheets for DFT Inc. -
Innovation Awards. Bonomi will be exhibiting the new product at Booth # N2560 at AHR 2024 at McCormick Center in Chicago, January 22 – 24. LOCPOWER is a patented energy harvesting control valve for water from the Bonomi Group. LOCPOWER converts energy dissipation from processes such as (read more)
Browse Control Valves Datasheets for Bonomi North America, Inc. -
THINKTANK Electric Globe Control Valves are designed for accurate process control in critical industrial applications. Combined with intelligent electric actuators, these valves deliver reliable regulation of flow, pressure, temperature, and other process variables while supporting automated (read more)
Browse Globe Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
SPECIFICATIONS Rinse water usage shall be minimized by means of automatic conductivity control systems. They shall consist of a temperature compensated conductivity sensor, corrosion resistant one-inch solenoid valve, and transformer box which safely reduces line power to the sensor. Enclosure (read more)
Browse Water Quality Testing Instruments Datasheets for Myron L Company -
The new Festo solenoid valve VZWP, which features a piston seal instead of a diaphragm seal and a maximum operation pressure of 40 bar, is an ideal universal process valve for water, air, and (read more)
Browse Solenoid Valves Datasheets for Festo Corporation -
GF is expanding its data center liquid cooling infrastructure portfolio with the introduction of the Multi Control Valve, an all-in-one polymer flow optimization solution engineered to deliver dynamic hydraulic balancing, integrated sensing, and thermal energy metering to high (read more)
Browse Control Valves Datasheets for Georg Fischer Piping Systems Ltd
More Information Top
-
Advertisement
Telegraph Airplane dynamotors Wind driven generators Portable gasoline units Radio beacons Radio transmitters Television Talkies Radio receivers Automobile radio Valve control Water tight doors Pianos Electric indicators Speed reducers Ventilatora Telechron resetters Automatic chucks Itecording instruments Elevator door control Elevators Flexible shafts…
-
Informatics Practices for Class XI (CBSE)/Computer System Organization - Wikibooks, open books for an open world
The vacuum tube, also known as a valve because it controls electron flow the way a washer valve controls water direction, was originally developed to amplify radio signals.
-
History of Computers/Early Innovations - Wikibooks, open books for an open world
The vacuum tube, also known as a valve because it controls electron flow the way a faucet valve controls the amount of water flow, was originally developed to amplify and demodulate ("detect") radio signals.
-
An intelligent washing machine for the evaluation of laundry detergents
An interface to a Model I Radio Shack Computer provides 10 logic outputs to control relays for 6 component addi- tion pumps, a solenoid drain valve , a wash- water addition valve, an agitator motor and a fabric advance drive motor.
-
Unique Solutions to Unique Problems
The SCADA system was designed to monitor and control the District's 95 pump stations, 139 water tanks, 13 control valves , and various other flow monitoring and regulating facilities, using digital leased phone line and 900 MHz radio to communicate with 174 programmable…
-
Unique Solutions to Unique Problems
The SCADA system was designed to monitor and control the District's 95 pump stations, 139 water tanks, 13 control valves , and various other flow monitoring and regulating facilities, using digital leased phone line and 900 MHz radio to communicate with 174 programmable…
-
Safety evaluation report related to the operation of Watts Bar Nuclear Plant, Units 1 and 2 (Docket Nos. 50-390 and 50-391). Supplement No. 15
…Nuclear Regulatory Commission Office of Nuclear Reactor Regulation (NRC) nuclear steam supply system NRC document control system operating basis earthquake … pi 1ot-operated re1ief valve pressurized thermal shock pressurized- water reactor qual ity assurance reactor coolant system radio frequency interference regulatory guide…
-
Russia’s Cosmonauts
…several practical tasks including hatch opening/closing, operating personal protection gear (Sokol, Forel suit, etc.), operating specific valves and input commands on the right control panel of Soyuz TM … sub-systems such as radio commu- nication systems, the water supply system, the waste…
-
CR4 - Thread: Thermostatic Radiator Valves.
With modern Radio Controlled valves and a master controller (from ELV for example), the bypass is not really needed (can be left in place) as if no rad needs hot water , the boiler is not turned on, neither is the pump.....at…
-
Solar-Powered, Wirelessly-Networked Valves for Site-Specific Irrigation
We will develop strategies for accurate control of water discharge, fertilizer application, and detection of fault conditions, such as clogging or breakage. Keywords. irrigation, fertigation, latching valve , mesh network, radio , site specific, solar, variable rate, wireless. .
Indicates content that may require registration and/or purchase.