Products/Services for Radioactive Vacuum Tubes
-
Vacuum Tubes - (24 companies)Vacuum tubes are electronic components used to amplify, switch, modify and/or create analog signals by controlling the movement of electrons in low-pressure spaces. These components are used in electronics and can also be referred to as electron...
-
Vacuum Cleaners - (329 companies)Image Credit: State Vacuum. Central vacuum system. A central vacuum system (CVS) defines the package of tubes, wall inlets, and accessories connected to a vacuum power unit to collect dust and other elements. Image Credit: Latta Equipment Company... -
Ion Beam Guns and Electron Beam Guns - (55 companies)Image Credit: Edwards Vacuum, Hiden Analytical. Ion beam (IB) guns and electron beam (EB) guns are devices that emit charged particles (ions and electrons, respectively) directed in a beam which are used in surface analysis or preparation, particle... -
Vacuum Sensors - (126 companies)...ions are similar to vacuum tubes. The relationship between the ion current and the filament is a nearly linear function of molecular density (pressure). The operating principle is the same as a vacuum tube gauge. However, the plate is substituted... -
Tube Fittings - (1139 companies)Tube fittings connect runs of tubing for in-line, offset, multi-port, and mounting configurations to other tubing sections, pipe, hose, and other fluid transfer components. Tube fittings connect runs of tubing (for in-line, offset, multi-port... -
Vacuum Pumps and Vacuum Generators - (843 companies)...and the properties of a liquid or gas flowing through a tube or pipe. Venturi or fluid jet vacuum generators rely on a flow of compressed air, gas, or liquid as the "motive" fluid to pull or create a vacuum at a desired port. They contain no moving parts...
-
Microwave Tubes - (6 companies)...are vacuum electron devices and are generally used in master oscillator power amplifiers. Other microwave tubes are commonly available. There are several ways in which microwave tubes function. A microwave tube works on the principle of velocity...
-
Test Tubes - (141 companies)Test tubes are handheld tubes are used for mixing or heating chemicals in a laboratory. They are open at the top and rounded at the bottom, and usually made of glass or plastic materials How to Select Test Tubes. Image Credit: Small Parts, Inc. Test...
-
Tungsten and Tungsten Alloys - (124 companies)Tungsten and tungsten alloys are refractory metals or alloys with a very high melting point and high density.
-
Vacuum Cups and Vacuum Pads - (148 companies)Vacuum cups and vacuum pads engage an object and attach to it with an applied, sealed vacuum. The pads then lift, move, or position the work piece in assembly or inspection applications. Vacuum cups and vacuum pads engage an object and attach...
Product News
-
Technetics Group
SEALING RADIOACTIVE COMPONENTS DOOSAN CASE STUDY. SEALING RADIOACTIVE COMPONENTS. FAILURE IS NOT AN OPTION. As a part of the nuclear power plant reactor, the O-ring must operate efficiently within a high-pressure, high-temperature environment and seal within radioactive settings. The O-ring seal must be replaced during routine maintenance every 18 months. O-RING SOLUTION FOR NUCLEAR POWER PLANT COMPONENT SUPPLIER. Internationally renowned and Korean-based, Doosan is a global and regional nuclear power plant (NPP) component... (read more)Browse Mechanical Seals Datasheets for Technetics Group -
Cincinnati Test Systems, Inc.
Portable Vacuum Gauge Cincinnati Test Systems ' compact, portable high vacuum leak test gauge uses Pirani gauge technology to verify system vacuum pressures. The CTS digital vacuum gauge with KF16 fitting connects directly to the system vacuum fittings to measure vacuum from 1 Pa to atmosphere. The easy-to-read display indicates pressure in one of three selectable engineering units: view results in Microns, Pascals, or mBar. Easily adapts to luer connectors for validations used with medical applications. What... (read more) -
Shenzhen Great Precision Ceramic CO., LTD.
Boron nitride ceramic threaded tube Product Overview. Great Ceramic provides custom boron nitride ceramic threaded tubes for high-temperature insulation, chemical processing, vacuum equipment, and precision industrial assemblies. Manufactured from boron nitride (BN) ceramic, these threaded components combine electrical insulation, thermal stability, low wettability, and resistance to many molten materials and chemicals. We support customized tube dimensions, thread specifications, wall thicknesses, lengths, and internal... (read more)Browse Ceramic Tube and Ceramic Rod Products Datasheets for Shenzhen Great Precision Ceramic CO., LTD. -
Golden Collar Technology Co., Ltd .
pfa tube Our PFA tube is manufactured from premium perfluoroalkoxy (PFA) resin, offering exceptional chemical resistance, superior thermal stability, and outstanding flexibility compared with traditional fluoropolymer tubing. Designed for demanding industrial environments, PFA tubing maintains excellent mechanical properties across a wide temperature range from -200 C to +260 C, while providing a smooth inner surface for high-purity fluid transfer. PFA tubing is widely used in semiconductor... (read more)Browse Tube Fittings Datasheets for Golden Collar Technology Co., Ltd . -
Shenzhen Jewellok Technology Co., Ltd.
739 High Purity LMR Male Adapter Tube Jewellok 's tube fittings have been carefully manufactured to withstand the persistent demands for high-performance tube fittings. Each one has passed a stringent tolerance test for high pressure, impulse, vibration, vacuum and temperature. These precisionmachined fittings are manufactured to exacting standards, employing the most modern state-of-the-art computerized automation. Jewellok 's fittings are backed by Jewellok 's commitment to the highest quality-control standards and skilled (read more)Browse Tube Fittings Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
Xiamen Innovacera Advanced Materials Co., Ltd.
Metallised Ceramic Ring for Image Intensifier Tube are used in one image intensifier tube. Each metalized ceramic ring serves not only as a part of the electrode conductive path, but also as a mechanical positioning and vacuum holding function. The rings are often precisely bonded through brazing or metal support structures to form a cylindrical main structure. Functional: Realize electrode cascade and electric field distribution: Supporting components such as photocathodes, MCPs, and phosphorescent screens;. Maintain vacuum packaging... (read more)Browse Aluminum Oxide and Alumina Ceramics Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
Festo Corporation
Custom Vacuum Pumps and Vacuum Generators Festo Corporation manufactures custom vacuum pumps and vacuum generators to match your specifications. (read more)Browse Vacuum Pumps and Vacuum Generators Datasheets for Festo Corporation -
Prosys
Squeeze Tube Closing Options ProSys offers a variety of squeeze tube closing options for sealing Plastic, Laminate and Metal tubes. Plastic and Laminate squeeze tube seals include Curved Seals, Rounded Corners, Slot/Hole Punch for hanging tubes and Custom Seals for unique tube presentations. Seal patterns for Plastic and Laminate tubes are also offered in Smooth, Standard or Custom textures. Metal tube closures are offered with Single Fold, Double Fold, Saddle Fold or Triple Fold with smooth or wave crimp options. Plastic... (read more)Browse Form, Fill, and Seal Machines Datasheets for Prosys -
Prosys
Is Tube filling a bottleneck? Tube filling should not be your bottleneck. ProSys tube fillers have the flexibility to run a variety of tube sizes and styles. Combination metal and plastic capability, hot air sealing, and custom seal and trim profiles help you switch quickly between SKUs without sacrificing presentation on the shelf. Optional explosion?proof controls and cleanroom-friendly configurations make the ProSys tube fillers fit for pharmaceutical, cosmetic, sealant, lubricant, and select food applications. (read more)Browse Filling Machines Datasheets for Prosys -
Vortec
Vortex Cooling Tubes Vortex tubes produce up to 6000 BTU/hr (1757 watts) of refrigeration and temperatures as low as -40 degrees to solve a variety of industrial spot cooling and process cooling needs. With no moving parts, a vortex tube is highly reliable and inexpensive; and requires no electrical connection at the cooling site. Vortex tubes cool instantly, relying on compressed air spinning in the tube to separate the air into cold and hot air streams. Vortex tubes are a compact source of refrigeration... (read more)Browse Compressed Air and Vortex Cooling Tubes Datasheets for Vortec
-
Chaos-Based Cryptography
Thus, it is no surprise that the proposals and implementations of RNGs range from tossing a coin, to measur- ing thermal noise from a resistor and shot noise from a Zener diode or a vacuum tube , measuring radioactive decay from a radioactive…
-
Public-Key Encryption Based on Chebyshev Polynomials
Thus, it is no surprise that the proposals and implementations of RNGs range from tossing a coin, to measuring thermal noise from a resistor and shot noise from a Zener diode or a vacuum tube , measuring radioactive decay from a radioactive source…
-
Some physics from 550 BC to AD 1948.
Up to the 1920s, all experiments on atomic structure and radioactivity had involved the use of vacuum tubes and naturally occurring radioactive substances.
-
Cryptographic Hardware and Embedded Systems
Other RNGs have been driven by sources such as: vacuum tube shot noise, radioactive decay, neon lamp discharge, clock jitter, and PC hard drive fluctuations.
-
First underground results with NEWAGE-0.3a direction-sensitive dark
matter detector
We found that we unintentionally contaminated the target gas with radioactive radon gas by using a vacuum tube and turbo molecular pump exposed to mine air during the gas replacement procedure at the beginning of Run5-2.
-
Bookshelf and Unified Agenda > Independent Agencies / Commissions > Nuclear Regulatory Commission > NUREG Series Publications > NUREG-1717 - Systematic Radiolo...
The person is assumed to destroy the vacuum tube out of curiosity, inhaling radioactive material released from the tube .
-
Journal of Spacecraft and Rockets > Inertial guidance, navigation, and control systems
Organization Electrostatics Pressure differential Piezoelectric Liquid column Seismic mass Semiconductor Radioactive Piezoresistive Chatter piezoelectric Lenz Law pendulous Vacuum tube Polar coordinate Capacitive Statham Contact .
-
181Ta perturbed-angular-correlation study of electric
quadrupole interactions in yttrium metal and yttrium-hydrogen solid
solutions
After preparation the radioactive hydrides were sealed under vacuum into small quartz tubes and heated to temperatures T > 290 K in a furnace designed for high temperature PAC measurements [8].
-
Transforming Growth Factor-Beta Protocols
Do not use vacuum aspirator to remove radioactive solution as decontamination of tubing is difficult.
-
Towards the generation of random bits at terahertz rates based on a chaotic semiconductor laser
Hence, it is no surprise that proposals for and implementations of RBGs range from measuring thermal noise from a resistor and shot noise from a Zener diode or a vacuum tube [6,7], measuring radioactive decay from a radioactive source [7,8…
Indicates content that may require registration and/or purchase.