-
Supplier: FLSmidth
Description: High Capacity - High Demand Applications: One, two or thr ee cars simultaneously Dust-controlled, clean operations Automated, less labor Dependable, less unplanned downtime Maximum use of space, compact desig
- Loader / Unloader: Unloader / Discharger
-
Supplier: FLSmidth
Description: The FULLOAD™ system is an automated railcar loading system for pelletized or granular materials. Functioning as an extension of a conventional pneumatic transfer system to distribute material in railcar hoppers, the FULLOAD system eliminates the need for conventional gravity loading
- Common Features: Control Panel
- Material Characteristics: Dry / Free Flowing
- Application / Operation: Filling
- Loader / Unloader: Loader / Filler
-
Supplier: FLSmidth
Description: several inches. The reset button is held and conveying air is diverted to the spreader. Any residual material inside the spreader heads is air washed into the hopper. The spreader is raised to its stored position. Application The FULLOAD railcar system can fill railcar hoppers with:
- Loader / Unloader: Loader / Filler
-
-
Supplier: Eastern Instruments
Description: The CentriFill™ 2000 is a gravimetric, Semi-Automatic Fill-To-Weight filler designed for larger containers including drums, bulk bags, gaylords or even trucks and railcars. The CentriFill™ 2000 has a modular design so that the base can be customized for nearly any application. As with
- Material Type: Abrasives / Ceramics, Chemicals / Fertilizers, Food Processing, Polymers / Molding, Pulp and Paper / Wood
- Common Features: Control Panel, Integral Hopper / Bin
- Material Characteristics: Dry / Free Flowing
- Application / Operation: Filling, Metering
-
Supplier: Flexicon Corporation
Description: Convey, load, unload, weigh, feed, and process virtually any bulk solid material Flexicon Corporation is a world leader in the design and manufacture of bulk handling equipment and custom-engineered and integrated plant-wide systems. Flexicon products range from individual equipment to
- Industries Served: Agriculture, Chemical, Food / Beverage, Mining, Paper, Pharmaceutical
- Features: Conveyors, Other
- Automated Assembly Equipment: Custom Equipment Design, Powder / Bulk Handling
- Services: Equipment Design, Factory Automation
-
Supplier: Eastern Instruments
Description: The Railcar and Truck Loadout System allows you to fill trucks and railcars both accurately and dependably. The system ensures extremely accurate weighing accuracy and state of the art fill accuracy for simple and reliable loadout. The system includes a CentriFlow in-line flow
- Material Type: Abrasives / Ceramics, Chemicals / Fertilizers, Construction Materials / Cement, Food Processing, Mining / Ores / Minerals, Polymers / Molding, Power / Coal and Coke, Pulp and Paper / Wood, Sanitary / Pharmaceutical
- Material Characteristics: Dry / Free Flowing, Wet / Bridging
- Application / Operation: Filling, Metering
- Loader / Unloader: Loader / Filler
-
Supplier: Coperion K-Tron
Description: The Series3 2424 vacuum receiver provides a high capacity sequencing system designed to handle powder, pellet, regrind and granular materials. Recommended uses are for railcar unloading, silo-to-daybin transfer or in-plant transfer applications up to 6,800 kg/hr [15,000 lbs/hr]. The
- Gravimetric Capacity: 0.3500437500000003 t/hr
- Weight Capacity: 255.78 lbs
- Bulk Container Type: Bin
- Application / Operation: Conveyor Feeding
-
Supplier: DME Company
Description: APPLICATIONS Railcar offloading Pneumatic dry bulk unloading of grains, pellets, powders and dry chemicals. Ideal hose for general bulk unloading applications. Transfer of hot materials (not for hot tar or asphalt). Bulk unloading of highly abrasive
- Media: Chemicals, Solids / Particulate
- Specialized Construction: Corrugated
- Application: General-Purpose / Fluid Handling, Other
- Product Form: Hose (including Duct)
-
Supplier: Total Plastics, Inc.
Description: Recognized worldwide as the premium lining material for bulk material handling, TIVAR ® 88 is noted for its performance in promoting bulk solids flow of cohesive or non-free flowing materials due to its low surface friction. TIVAR ® 88 liners are the perfect solution when you need to
-
Supplier: Deca Vibrator
Description: and reduce friction between them. This action releases entrapped air and therefore increases density. They are also ideal for Refractory compaction and as a Flow-aid device for Railcar unloading and the evacuation of dry bulk material in all types of bins and hoppers. There is
-
Supplier: Kuriyama of America, Inc.
Description: electricity eliminating the risk of “hose arcing”. Flexible - corrugations allow for greater flexibility than lined metal hose. Abrasive material handling BOP (Blow out Protection) for hydraulic, cryogenic and other high pressure hoses Bulk truck and railcar unloading Dry
- Inside Diameter: 2.25 inch
- Temperature Range: 750 F
- Application: Cryogenic, Hydraulics, Suction / Vacuum
- Media: Discharge / Exhaust
-
Supplier: Kuriyama of America, Inc.
Description: electricity eliminating the risk of “hose arcing”. Flexible - corrugations allow for greater flexibility than lined metal hose. Abrasive material handling BOP (Blow out Protection) for hydraulic, cryogenic and other high pressure hoses Bulk truck and railcar unloading Dry
- Inside Diameter: 5.5 inch
- Temperature Range: 750 F
- Application: Cryogenic, Hydraulics, Suction / Vacuum
- Media: Discharge / Exhaust
-
Supplier: Kuriyama of America, Inc.
Description: electricity eliminating the risk of “hose arcing”. Flexible - corrugations allow for greater flexibility than lined metal hose. Abrasive material handling BOP (Blow out Protection) for hydraulic, cryogenic and other high pressure hoses Bulk truck and railcar unloading Dry
- Inside Diameter: 11 inch
- Temperature Range: 750 F
- Application: Cryogenic, Hydraulics, Suction / Vacuum
- Media: Discharge / Exhaust
-
Supplier: Kuriyama of America, Inc.
Description: electricity eliminating the risk of “hose arcing”. Flexible - corrugations allow for greater flexibility than lined metal hose. Abrasive material handling BOP (Blow out Protection) for hydraulic, cryogenic and other high pressure hoses Bulk truck and railcar unloading Dry
- Inside Diameter: 1.375 inch
- Temperature Range: 750 F
- Application: Cryogenic, Hydraulics, Suction / Vacuum
- Media: Discharge / Exhaust
-
Supplier: Eastern Instruments
Description: including the processing of ores and minerals from mines, the rapid loading and unloading of railcars, trucks or shipping containers or anywhere flow rates, bulk densities or both are exceptionally high.
-
Supplier: Eastern Instruments
Description: processing of ores and minerals from mines, the rapid loading and unloading of railcars, trucks or shipping containers or anywhere flow rates, bulk densities or both are exceptionally high.
Find Suppliers by Category Top
Featured Products Top
-
HT-FLEX™ Series - Interlocked Metal Hose General Applications: • Dry bulk truck and railcar unloading • Dry powder/fly ash • High temperature/low leak ventilation • Grain handling • Plastic pellet transfer Construction: A (read more)
Browse Industrial Hose Datasheets for Kuriyama of America, Inc. -
hazardous particles. Whether used for railcar unloading, elevated platform cleanup, or hard-to-access accumulation points, the Elevator Series helps facilities maintain safer, cleaner operations without disrupting production (read more)
Browse High Vacuum Pumps Datasheets for Durovac Industrial Vacuums
More Information Top
-
CR4 - Thread: looking for manufacturer
Pressure/Vacumm pot for unloading bulk railcars .
-
IEEE Recommended Practice for System Identification in Fossil-Fueled Power Plants and Related Facilities
Truck Unloading Facility Railcar Unloading Facility Bulk Material Transfer Equipment Storage Silos Day Bins Crusher Scales Dust Control Equipment Stockout and Reclaim Equipment .
-
Patents and Certificates for Useful Models
A unit has been developed for unloading bulk materials from railcars .
-
Safeline's New Bulk Unloading Metal Detector System
Designed to provide dilute phase metal detection of such products as rice, grain soybean, etc. as they are unloaded from bulk containers or railcars , the metal detector works with pressurized or vacuum systems up to 6" diameter and speeds up to 5 …
-
Pneumatic bulk handling systems in the bakery.
The review-type article first considers the operation of a typical bag dump system, shown schematically, and then describes a more diversified system which includes bulk unloading of truck and railcar shipment of 2 kinds of flour and granulated sugar into storage …
-
Ethanol Producer Magazine – The Latest News and Data About Ethanol Production
Workers at these facilities spend their days scrambling to the tops of railcars and tank trucks to unload bulk liquidsbe it mainstream chemicals, petrochemicals, biofuels or niche chemicalsbefore they are shepherded into aboveground storage tanks that can range in size from 5 …
-
Modern Plastics Handbook > Auxiliary Equipment
When pellets or powders are blown into a silo by either a bulk delivery truck or via a railcar unload system, there is a large volume of air which must be exhausted into the atmosphere.
-
Countries > Canada > National > Gazette > 2007 Documents > Part I > [CANADA Gazette Part i, 2007-0303] Part I, March 3, 2007, Vol. 141, No. 9
The mandate of Ridley Terminals Inc. (RTI), as a marine bulk terminal, is to provide railcar unloading , product storage, and vessel loading services.
-
GCHI - a leader in waste derived fuel management
The WDF tank feed system consists of railcar , tank truck, and bulk shipment HSWDF unloading systems, transfer lines and fuel supply lines comprised of piping, pumps, and ancillary equipment (e.g., tank and transportation container agitation equipment, line filters and screens, grinder …
-
Countries > Canada > National > Gazette > 2002 Documents > Part II > [CANADA Gazette Part ii, 2002-0731] July 31, 2002, Vol. 136, No. 16
Currently, these inspection and weighing services can be provided either as the grain is loaded onto railcars in the prairies, or is unloaded from trucks or railcars at a licensed termi- nal or unlicensed bulk handling facility, or as the vessel is …
Indicates content that may require registration and/or purchase.