Products/Services for Rawl Concrete Spikes
-
Spikes - (16 companies)Spikes are long, thick, sharp-pointed fasteners made of metal or plastic. They are similar to heavy nails and used in railroad ties and other heavy-duty construction applications. There are many types of spikes. Examples include metal spikes... -
Concrete Blocks and Cement Blocks - (172 companies)Concrete blocks and cement blocks are preformed, manufactured concrete structures that are ready for on-site installation. They are manufactured, cast, and cured in factories or other production facilities. Most concrete blocks and cement blocks... -
Concrete Mixers - (113 companies)Concrete mixers are used to mix concrete during the processing of water, cement and aggregate media, or during the delivery and final pour preparation. Concrete mixers are used to mix concrete during the processing of water, cement, and aggregate...
-
Cement, Concrete, and Mortar - (592 companies)Cement, concrete and mortar are polymer or cement-based binders, compounds or aggregate mixtures for joining components and forming structures. Cement, concrete, and mortar are polymer or cement-based binders, compounds, or aggregate mixtures... -
Polymer Concrete and Mortar - (127 companies)Polymer concrete and mortar are binders, compounds, and aggregate mixtures that use epoxy, polyester, vinyl ester or other polymer resin bonds. They cure or set through chemical reactions, thermoset bonds, and multiple component binder systems... -
Specialty Cement, Concrete, and Mortar - (273 companies)Specialty cement, concrete and mortar contain specialized binders such as K silicate, calcium aluminate, sulfur, and oxysulfate or polymer resins. They cure or set through film drying (air setting), chemical reactions, thermoset bonds, hydraulic...
-
Concrete Construction and Foundation Services - (619 companies)Concrete construction and foundation services specialize in the installation and formation of structural concrete components, including foundations, subgrade walls, accessways, floors, and footings, as well as building components such as blocks...
-
Precast Concrete Products - (199 companies)Precast concrete products are prefabricated shapes manufactured from cast and cured cement and aggregate mixtures. They are produced in plants and factories and ready for on-site installation. Precast concrete products are made from precast concrete...
-
Bolts - (1302 companies)Bolt Types. Anchor bolt. Image credit: Portland Bolt. Anchor bolts are embedded in concrete or masonry for structural applications. Carriage bolt. Image credit: Bolts 'n Nuts Plus. Carriage bolts are used to fasten metal to wood. The undercut...
-
Formwork - (152 companies)Formwork are temporary or permanent concrete forms for building structures from concrete. Basic specifications for concrete forms include height, width, and hole pattern. Face sheet, bracing, side rail, bushings, and welding are also important...
Product News
-
Conax Technologies
Conax Profile & Spike Thermocouples Profile and Spike Thermocouples for Vertical and Horizontal Furnaces. Conax Technologies offers standard or custom designed Profile and Spike Thermocouples for vertical and horizontal furnaces. Our high-precision temperature sensors are engineered to address the critical process of temperature measurement and control required for the semiconductor, photovoltaic and LED industries. These thermocouples are engineered to address the critical process temperature measurement and control required... (read more)Browse Thermocouple Temperature Transmitters Datasheets for Conax Technologies -
MTE Corporation
Voltage Spikes and Common Mode Current Your VFD is saving energy. It 's also quietly introducing problems that could cost you thousands. Premature Motor Failure. Motor Bearing Damage. Excess Cable Overheating. Frequent Motor Replacements. These aren 't random failures. They 're the direct result of Voltage Spikes and Common Mode Current -- all byproducts of modern VFDs. The solution?. Filter technology that targets the root cause. Common Mode Protection. Differential Mode Protection. CONNECT WITH US: LinkedIn. YouTube. About MTE... (read more)Browse Harmonic Filters Datasheets for MTE Corporation -
ASTM International
Improved Concrete Production A new ASTM International standard will help with efforts to enhance the cement content in concrete while also reducing carbon dioxide emissions during production. The new specification (C1797, Specification for Ground Calcium Carbonate and Aggregate Mineral Fillers for Use in Hydraulic Cement Concrete) was developed by ASTM International 's committee on concrete and concrete aggregates (C09). ASTM member Caroline Talbot notes that the new standard covers the use of ground calcium carbonate... (read more)Browse Standards and Technical Documents Datasheets for ASTM International -
Kuriyama of America, Inc.
The Conqueror Line-Concrete Hose and Accessories Introducing CONQUEROR Concrete Hose and Accessories. The Conqueror Line is a fully integrated system of hose, couplings and clamps; for both standard and heavy duty concrete pumping applications. The line includes the well-known T740AA Series, with its heavy duty steel cord reinforcement, for highly demanding applications such as concrete boom pumps; as well as the recently introduced T74SAA Series, specifically designed to exhibit high durability, while also possessing the flexibility needed... (read more)Browse Industrial Hose Datasheets for Kuriyama of America, Inc. -
Pexco
The Switch Blade Concrete Barrier Marker What Barrier Delineation Challenges are Agencies and Contractors Facing?. Transportation agencies and contractors face three common barrier delineation challenges: maintaining visibility in demanding roadway environments, minimizing maintenance costs, and reducing worker exposure during repairs. Concrete barrier markers are routinely exposed to traffic impacts, roadway debris, snowplow operations, harsh weather, and long-term UV exposure. Over time, this can damage markers, reduce visibility... (read more)Browse Traffic Safety Equipment Datasheets for Pexco -
Kuriyama of America, Inc.
Construction Duty Steel Reinforced Concrete Hose Conqueror TM T740AA 1275 PSI Construction Duty Steel Reinforced Concrete Pumping Hose. Heavy-duty, steel-reinforced construction for use on concrete boom pumps and other demanding applications. Features and Advantages. Heavy Duty Construction - Durable, thick walled construction, resists kinking, elongation and vibration during operation. All sizes rated to working pressure of 1275 PSI with 2:1 safety factor. Steel Cord Reinforcement - Provides extended service life in heavy duty applications... (read more)Browse Industrial Hose Datasheets for Kuriyama of America, Inc. -
MarShield
High Density Concrete Blocks in Medical Facilities High-density concrete blocks are integral to the construction of radiation therapy rooms, providing essential shielding for healthcare workers, patients, and the medical environment. For construction professionals working on projects in hospitals and cancer treatment centers, these blocks are critical in ensuring compliance with safety regulations and protecting against radiation exposure. With MarShield 's high-density concrete blocks, you can achieve superior radiation shielding while... (read more)Browse Radiation Shielding Datasheets for MarShield -
Kuriyama of America, Inc.
Easy-Handling Textile Concrete Pumping Hose in heavy-duty applications. Abrasion Resistant Tube and Cover - The NR (natural rubber) tube resists the wear caused by the flow of abrasive concrete. The SBR/NR blend cover resists the wear caused by dragging over rough surfaces, as well as environmental (UV/ozone) damage. Cold Flex Materials - Hose remains flexible in sub-zero temperatures. (read more)Browse Industrial Hose Datasheets for Kuriyama of America, Inc. -
FORREST Technical Coatings
FIRMmarker® Road Marker Adhesive FIRMmarker (R) Road Marker Adhesive is a 2-part epoxy adhesive designed to affix traffic markers (RPMs), delineators, surface mount traffic indicators, and safety posts to concrete, but can also be used to bond concrete to a variety of other materials such as concrete, wood, or asphalt. Learn more. (read more) -
Durovac Industrial Vacuums
HEPA Industrial Vacuums for Fine Dust Fine powders like silica dust, concrete dust and cement can quickly overwhelm standard shop vacuums and create unnecessary downtime in demanding work environments. DuroVac Lifetime Series HEPA industrial vacuums are designed for fine dust recovery applications in construction, manufacturing, surface preparation and industrial housekeeping environments. Built with durable industrial components and high-efficiency filtration, LT systems help crews manage hazardous dust and maintain cleaner work... (read more)Browse Vacuum Pumps and Vacuum Generators Datasheets for Durovac Industrial Vacuums
-
Pictorial Handbook of Technical Devices
Fiber or rawhide wood and lag screw anchor for use in brick, plaster, concrete , etc.; the hole … … screw with bolt for use with a malleable expansion shield. s,t,u- Rawl drive expansion plugs … Spikes are the larger size nails.
-
A Direct Comparison Between Conventional and Underbalanced Drilling Techniques in the Saih Rawl Field, Oman
As noted previously, the primary mandate for drilling UB in Saih Rawl was to minimize formation damage. Although some OB spikes were noted for brief periods of time during the initial stages of drilling … The results from drilling SR153 provide concrete evidence of the benefits of the judicious application of underbalanced …
-
RSMeans Illustrated Construction Dictionary, Student Edition
rawl plug … projected. rebound hammer An apparatus providing a rapid indication of the strength of concrete based on the … A faucet. spike A heavy nail, sometimes having a square cross section, and 3 to 12 (7 …
-
The Office of Environmental Management technical reports: A bibliography
… been solidified to a calcine since 1963 and stored in stainless steel bins enelosed by concrete vaults. … Oak Ridge National Lab-, TN (United Statesl); Michelhaugh, R.D.; Pope, R.B.; Rawl , R.R.; Thomas … Additional test�ng will be performed us�ng INEL seil samples spiked with a surrogate, cerium oxide, to prpve …
-
Revised 60-day safety screening and ferrocyanide results for tank 241-BY-108, rotary samples core 98 and core 104
Core 99 #isual observatinns Segment/luarter segment ldentsflcatloh odservatlon Segment 1 Solsds Beige colored, concrete textured sludge with … Predigestion spikes were perfermed fnr ltP metals (dralnable llqusd samples nnly), 1C znlons, cyanide, and T0C (hot … … STD: 20 .0000 20 .0000 .OOC&OO 3- 19T8 wHc-sn-wv-np.-// rawl Element Te Wavelenqth …
-
International Containment Technology Conference: proceedings
Uranium spike and tracer. … demolition contractor discovered a hole approximately 0.5 meters In diameter in the concrete floor slab of … … W. Quinn, K. 1139 Qlliroz, J.D. Rabideau, A. Rajarnm, V. Rnmirez A. Rawl , G.F. Reardon …
-
Manual policy consultation
Concretely , the consultation sectors market research, advertising and Coaching as well as the work of foreign advisers … The confidence ratio between peak representative of parties forms the core to respective pollsters. … 52 laws 24, 487 for environmental issues (SRU) 453 Soviet Republic 187, 219 Rawl , 552, 556 Reflexive …
-
Company ethics and value management in family and middle class company
… ethics; BENTHAM and MILL's principle of the utilitaristischen luck or benefit maximization; JOHN RAWL's principle of justice … Concretely , has the company ethics different targets, tasks and instruments that became on the part of the … by means of the German peak companies, investigates.
Indicates content that may require registration and/or purchase.