-
Supplier: Caterpillar Oil & Gas
Description: Equipment Fluid Ends Dimensionally compatible with industry standard 8" and 10" stroke power ends Valve-over-valve design simplifies valve, seat, and plunger installation Full line of 1502 discharge flanges – male, female, and blank Suction manifold options – Zoomie and log-style, and our
- Horsepower: 2,500 HP
- Pump Type: Piston / Plunger Pumps, Positive Displacement Pumps, Reciprocating Pumps, Triplex Pumps
- Features: Well Pumps
-
Supplier: Caterpillar Oil & Gas
Description: Equipment Fluid Ends Improved load balance and life of gears Industry standard footprint – ease of interchangeability Dimensionally compatible with industry standard 8" and 10" stroke power ends Valve-over-valve design simplifies valve, seat, and plunger installation Full line of 1502
- Horsepower: 2,250 HP
- Pump Type: Piston / Plunger Pumps, Positive Displacement Pumps, Reciprocating Pumps, Triplex Pumps
- Features: Well Pumps
-
Supplier: Tripp Lite by Eaton
Description: administration, BIOS-level troubleshooting, GUI application installations and equipment reboots. Increase the number of connected computers up to 264 by daisy-chaining up to 31 B022-U08 KVM switches. The built-in 19-inch monitor supports VGA video resolution up to 1280 x 1024 (@ 75 Hz).
- Number of Users: 1
- Operating Temperature: 32 to 122 F
- Features: Rack Mount, USB Port
-
-
Supplier: Tripp Lite by Eaton
Description: protection of data and equipment. This switch controls PS/2 or USB computers/servers using a P778-Series Combo KVM Cable Kit (two cable kits are included). A USB port on the front of the keyboard lets you connect an external mouse, plus an external USB 1.1 port means you can add a peripheral
- Number of Users: 1
- Operating Temperature: 32 to 122 F
- Features: Rack Mount, USB Port
Find Suppliers by Category Top
More Information Top
-
http://dspace.mit.edu/bitstream/handle/1721.1/12913/27905873-MIT.pdf?sequence=2
For logging the GV300 was primarily used as amonitor because itwas not equipped with RC timecode.
-
Optical Coherence Tomography in Multiple Sclerosis
Staff CVs, job descriptions, training and certification records, equipment cer- tificates, image acquisition, and transmission logs including feedback from the RC must all be maintained.
-
https://customer.honeywell.com/resources/techlit/TechLitDocuments/50-0000s/50-9347.pdf
… and installer set up Micro SD port for uploading Dealer information and preset installer set up Alerts using dry contact inputs (THM5421R1021 Equipment Interface Module required) Filter … … replacement reminder User interaction log Alerts log 5-Year R, Rc , W-O/B, W2-AUX/E …
-
Importance of good sampling practice throughout the gold mine value chain
… core sampling revolve around no reference core remaining, though this author contends that with modern digital photography and detailed logging , this should not be an issue N alternatively, RC drilling may be considered … … pre- sent and that equipment is effectively cleaned between …
-
A characterization of symmetric domains
Azl irreducible Hermitian symmetric space of Euclidean type is biholomor- phic to Cd equipped with the usual (Euclidean) metric, i.e … … is, by the potential '1z(z) = c log A-pocutz, z) , where … … l = A-pocutz, p) RC , up to a cozlstazlt …
Indicates content that may require registration and/or purchase.