Products/Services for Reclaimed Glass Blocks

  •  
    Glass Blocks - (24 companies)
    Glass blocks or bricks are architectural products that allow light to pass through, while also providing a level of privacy or obscuration. Glass blocks are typically square in shape and can have a variety of surface treatments that affect...
  •  
    Pavers - (42 companies)
    Pavers are casted blocks utilized in hardscaping to create even, durable surfaces for people and vehicles. Common materials include concrete, stone, clay, and rubber, amongst others. Pavers consist of pre-cast blocks or bricks utilized in exterior...
  •  
    Bricks - (120 companies)
    Bricks consist of fired ceramic or cement materials with a rectangular shape. Different bricks are available for specific applications such firebricks or refractory bricks, acid bricks for flooring and red bricks for masonry applications.
  • Concrete Blocks and Cement Blocks-Image
    Concrete Blocks and Cement Blocks - (172 companies)
    Concrete blocks and cement blocks are preformed, manufactured concrete structures that are ready for on-site installation. They are manufactured, cast, and cured in factories or other production facilities. Most concrete blocks and cement blocks...
  •  
    Stackers and Reclaimers - (67 companies)
    Stackers and reclaimers are used in stockyards to stack minerals, ore, and other granular raw materials in piles, and then redistribute them for processing and shipment. Stackers are used to produce these large piles or circular stacks. Reclaimers...
  •  
    Terminal Blocks - (980 companies)
    Terminal blocks are modular, insulated blocks that secure two or more wires together. Terminal blocks consist of an insulating body and a clamping device. Their flexibility allows wiring to be centralized and makes it easier to maintain complex...
  •  
    Cement, Concrete, and Mortar - (592 companies)
    ...include fabricated and custom shapes such as bricks and blocks. Investments consist of a refractory powder with a plaster or phosphate binder that is cast around a lost wax pattern. Permanent molds, refractories, powders, and aggregates are also...
  •  
    Glass Materials - (340 companies)
    Glass materials have a random, liquid-like (non-crystalline) molecular structure. They are excellent thermal insulators and electrical insulators, and have high dielectric strength. At ordinary temperatures, glass materials are relatively strong...
  •  
    Window, Glass, and Glazing Services - (146 companies)
    Window, glass and glazing services install glass windows, blocks, doors, walls, and other architectural elements. They may also design and install custom glass surfaces and mirrors. Window, glass and glazing services install glass windows, blocks...
  •  
    Gage Blocks - (104 companies)
    Gage blocks are manufactured to precise gagemaker tolerance grades for calibrating, checking, and setting fixed and comparative gages. Gage blocks are manufactured to precise gage-maker tolerance grades for calibrating, checking, and setting fixed...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire



Product Announcements
Mid-Mountain Materials, Inc.
Mid-Mountain Materials, Inc.
Mid-Mountain Materials, Inc.