Products/Services for Record Cutting Lathes

  • Lathes and Turning Centers-Image
    Lathes and Turning Centers - (710 companies)
    Lathes and turning centers cut a rotating part with a stationary cutting tool. The tool moves parallel and perpendicular to the workpiece axis to provide the desired finished shape. A lathe is a machine tool which spins a block of material so...
  • Chucks-Image
    Chucks - (402 companies)
    Chucks are attachments used to hold a workpiece or cutting tool on a machine tool. This product area covers a variety of chuck types, including: core, diaphragm, draw bar, electrostatic, gear, grinding, lathe, milling, pull down, roll, safety...
  • Sawing Machinery-Image
    Sawing Machinery - (733 companies)
    ...saws are well-suited for cutting irregular shapes. Wire sawing uses diamond-encrusted wire to cut thick or awkward concrete or masonry shapes, such as bridge sections, jetties, columns, or beams. Wood sawing machines that are used for log cutting can...
  •  
    Blades (wind turbine) - (19 companies)
    ...of wind power. The optimal TSR for horizontal-axis, three blade turbines, which are predominantly used in onshore and offshore wind farms, is approximately 5:1 to 6:1. Image Credit: InTech. To calculate the TSR for a VAWT you need to record...
  • Cutting Services-Image
    Cutting Services - (2078 companies)
    Cutting services use a variety of cutting methods to fashion materials into predefined shapes or sizes. How to Select Cutting Services. Cutting services are methods used to cut materials into different shapes and sizes. They can perform simple...
  •  
    Cutting Tool Inserts - (434 companies)
    Cutting tool inserts are replaceable attachments for cutting tools. They typically contain the actual cutting edge. Cutting tool inserts are replaceable attachments for cutting tools that typically contain the actual cutting edge. Cutting tool...
  •  
    Die Cutting Services - (541 companies)
    How to Select Die Cutting Services. Image Credit: Can-Do National Tape. Die cutting services use a variety of die cutting methods to fashion materials into predefined shapes or sizes. Die cutting is a process used to shear and cut materials using...
  •  
    Plasma Cutting Equipment - (145 companies)
    Plasma cutting machines use a high-velocity, high-temperature ionized gas to make cuts in materials and parts. Plasma cutting machines cut materials and metals using a stream of high-velocity ionized gas, known as plasma, as a heat source...
  •  
    Ultrasonic Cutting and Welding Equipment - (70 companies)
    Ultrasonic welding and cutting machines melt areas with an arc and then use a high-velocity, high-temperature ionized gas to make cuts. Ultrasonic cutting and welding equipment are often used in the manufacture of fabric goods. They are also used...
  •  
    Laser Cutting and Welding Machines - (336 companies)
    Laser cutting machines and laser welding machines use a high-powered laser to cut or perforate materials in plate or sheet form. Laser cutting machines and laser welding machines use a high-powered laser to cut or perforate plates or sheets made...

Product News

Conduct Research

...experienced scorching heat last summer where temperatures soared to record levels. For Lasercraft, June brought the expected heat wave. The building was uncomfortably warm but production ran without a hitch. However, as the days pushed into mid-July, the temperatures continued to rise. The 90°F+ days...

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire