-
Supplier: icotek Corp
Description: The KT-BL range of grommets are particularly suitable for use with the KEL-ER-BL cable entry frames. The signal color blue provides clear visual color identification. The small grommets are designed for cable diameters from 1 to 16 mm, the large grommets for diameters from 16 to
- Outside Diameter / Length: 0.8267721 inch
- Width (Square, Rectangular and Oval): 0.8267721 inch
- Overall Thickness: 0.7480319 inch
- Shape: Other, Square / Rectangular
-
Supplier: icotek Corp
Description: cable glands the KT single-hole grommets enable a sealing of the cables with up to IP66 / IP68. The model range KT small is designed for cable diameters from 1 to 17 mm. Cable grommets KT large accept a wide range of cable diameters from 13 to 35 mm. When installing the small
- Outside Diameter / Length: 0.8267721 inch
- Width (Square, Rectangular and Oval): 0.8267721 inch
- Overall Thickness: 0.7480319 inch
- Shape: Other, Square / Rectangular
-
Supplier: icotek Corp
Description: Cable grommets KTMBS black are used to route pre-terminated cables with the following cable entry components: KEL cable entry frames KVT split cable glands KTMBS black multi-range grommets have an increased chemical resistance, e.g. against aggressive oils, coolants etc. The innovative
- Outside Diameter / Length: 0.8267721 inch
- Width (Square, Rectangular and Oval): 0.8267721 inch
- Overall Thickness: 0.7480319 inch
- Shape: Other, Square / Rectangular
-
-
Supplier: icotek Corp
Description: FT grommets are used to route flat cables, e.g. in elevator construction. Suitable for multi cable transit frames KEL-FL. Innovative construction of the grommets compensates for manufacturing inconsistencies in flat cables. Advantages & Benefits Routing of flat cables with various
- Outside Diameter / Length: 2.5590565 inch
- Width (Square, Rectangular and Oval): 0.8267721 inch
- Overall Thickness: 0.7480319 inch
- Shape: Other, Square / Rectangular
-
Supplier: ICO RALLY
Description: Gromstrip is a continuous length of extruded U-channel for use as a protective covering on sharp edges. It can be cut to desired length and inserted into any hole, regardless of configuration. Gromstrip requires minimum space, grips surfaces snugly, and won't jar loose. Wherever wires pass through
- Groove Width: 0.09 inch
- Outside Diameter / Length: 0.155 inch
- Width (Square, Rectangular and Oval): 0.175 inch
- Overall Thickness: 0.052 to 0.085 inch
-
Supplier: National Rubber Corporation
Description: National Rubber specializes in the molding of a wide range of elastomers from organic rubber and engineered synthetic compounds to silicone using a variety of efficient manufacturing processes including compression, transfer, injection, and insert molding for custom products that conform to your
- Construction / Type: One Piece Construction
- Shape: Other, Oval / Oblong, Round, Square / Rectangular
-
Supplier: Web Seal Inc.
Description: Grommets can be either single-piece or two-pieced, and are typically hand-inserted. Grommets usually serve to: strengthen and protect openings insulate and protect objects passing through openings , where a vulnerable material such as wire could be cut or abraded relieve strain, as
- Shape: Oval / Oblong, Round, Square / Rectangular
- Material: Plastic
Find Suppliers by Category Top
More Information Top
-
States > Texas > State > Register > 2001 > [TexReg 2001-0209is] 02/09/2001
…width options ranging from 24 to 60 inches and must be tackable and acoustical; system must incorporate channels and access grommets for electrical and wire … must be available in rectangular and curvilinear configurations, and a free standing desk system must be available…
-
States > Texas > State > Register > 2001 > [TexReg 2001-0216is] 02/16/2001
…width options ranging from 24 to 60 inches and must be tackable and acoustical; system must incorporate channels and access grommets for electrical and wire … must be available in rectangular and curvilinear configurations, and a free standing desk system must be available…
-
Facilities Manager's Desk Reference
Power distribution system – via perimeter, floor grommets , ceiling poles, integrated. .... Facilities Manager’s Desk Reference. .... Buildings may be L-shaped, square, rectangular , H-shaped, curved, pointed, low storey, high storey, terraced.
-
Experimental study IN VITRO of the rheological behavior of the blood in transitional regime at low shear velocity
Office and aI., experimental Etude IN VITRO of the behavior oloßique Rh ~ of blood. .... provided recently (44, 45) make that it is possible to impose not only rectangular rungs but also … motor; 4-potentiometer of precision has the digital display; inner 5-cylinder; 6- ring of guard; 7…
-
Facilities Manager's Desk Reference Complete Document
Facilities Manager’s Desk Reference. .... Power distribution system – via perimeter, floor grommets , ceiling poles, integrated into systems furniture or partitioning systems. .... Buildings may be L-shaped, square, rectangular , H-shaped, curved, pointed, .
-
Performance of an HMM speech recognizer using a real-time tracking microphone array as input
…for in- convenient conventional microphones, such as head-mounted, close- talking microphones or desk -stand microphones, for .... The microphone array itself consists of 17 pressure-gradient microphone elements (one in the center for the single microphone) set in rubber grommets on hardware cloth about one inch in front of a rectangular piece of acoustic foam at a 45 angle…
Indicates content that may require registration and/or purchase.