-
Supplier: QTC METRIC GEARS
Description: Module 2, 1000mm, Polyacetal Gear Rack
- Face Width: 20 mm
- Pressure Angle: 20°
- Material: Acetal
- Design: Metric
-
Description: Rack and pinion is utilized to convert rotational motion to linear motion. A rack is straight teeth cut into one surface of rectangular or cylindrical rod shaped material, and a pinion is a small cylindrical gear meshing with the rack. There are many ways to
- Number of Teeth: 30 to 300
- Pressure Angle: 20°
- Material: Carbon / Alloy Steel
- Features: Integral Rack and Rail
-
Supplier: Cisco
Description: load capacity 2700 lb (/1224 kg) of IT gear 2700 lb (/1224 kg) of IT gear 2700 lb (/1224 kg) of IT gear Ship load capacity N/A N/A 2700 lb (/1224 kg) of IT gear
- Length / Height: 79.3 inch
- Width/Diameter: 23.5 inch
- Depth: 49.8 inch
- Mounting Type: Free Standing Cabinet
-
-
Supplier: Ameripack Corporation
Description: Tired of not finding the right size rack cases for your equipment? Search no further, Ameripack can customize our Escort Series Shock Mounted Rack case to fit any size equipment that you can find. These cases are custom made to fit your needs, so no more worries of how you can handle
- Type: Electronic and Instrument Enclosures, Rack Enclosures
- Mounting Type: Free Standing Cabinet
- Features: Other, Rear Access Cover / Door, Standard 19" Rack
- Shape: Rectangular
Find Suppliers by Category Top
Featured Products Top
-
Stock Drive Products/Sterling Instrument stock gear racks are available in a wide range of pitches, modules, and materials, including steel, hardened steel, brass, stainless steel, machined cast nylon, molded acetal, and aluminum. Shop (read more)
Browse Rack and Pinion Gears Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI