-
Supplier: Scanivalve Corporation
Description: of the connector seal with O-rings that are incorporated on the threaded half (TH) connector. The sectioned side view of the drawing shows the front half (F) of the connector which is not threaded. A low quantity of tubes allows the RPC connector to be used up to
-
Supplier: Scanivalve Corporation
Description: same designs only utilizing a brass body with the steel turbulations silver soldered into the brass. This can also be used when an extra safety factor is required to insure no leaks due to handling. The 2 connector halves can also contain different tubulation sizes, thus using it as a
-
Supplier: Oil-Rite Corp.
Description: Broad Face Nylon Liquid Level Gages feature a large rectangular sight, allowing liquid level and clarity to be easily viewed from a distance. These liquid level gages can be used on hydraulic reservoirs, tanks, large steel mill pumps, gearboxes, bearing housings, hydraulic equipment,
- Maximum Operating Pressure: 50 psi
- Material Temperature Range: 205 F
- Device Classification: Level Gauge
- Media Type: Liquid
-
-
Supplier: TE Connectivity
Description: Retention : With PCB Mount Retention Type : Boardlock Operation/Application Circuit Application : Signal Shielded : Yes Packaging Features Packaging Method : Tube, Box & Tube Packaging Quantity : 14 Product Type Features Connector & Contact Terminates To : Printed Circuit Board
- Current Rating: 1 amps
- Number of Contacts: 26 #
- Contact Pitch: 1.2699993142003705 mm
- Connector Type: Wire-to-Board Connector
-
Supplier: TE Connectivity
Description: Quantity : 7 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Board Shell Material Configuration : Full Metal Shell Termination Features Rectangular Termination Post & Tail
- Current Rating: 0.5 to 1 amps
- Number of Contacts: 68 #
- Contact Pitch: 1.2699993142003705 mm
- Connector Type: D-Sub, Wire-to-Board Connector
-
Supplier: TE Connectivity
Description: Pick and Place Cover Circuit Application : Signal Packaging Features Packaging Type : Tube Product Type Features Applied Pressure : Low Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Assembly Type : PCB Mount
- Voltage Rating: 30 volts
- Current Rating: 1 amps
- Dielectric Withstanding Voltage: 1 kilovolts
- Operating Temperature: -55 to -125 C
-
Supplier: TE Connectivity
Description: Operation/Application Assembly Process Feature : Pick and Place Cover Circuit Application : Signal Packaging Features Packaging Method : Tube Product Type Features Applied Pressure : Low Connector & Contact Terminates To : Printed Circuit Board Connector Product Type :
- Voltage Rating: 30 volts
- Current Rating: 1 amps
- Dielectric Withstanding Voltage: 1 kilovolts
- Operating Temperature: -55 to 125 C
-
Supplier: National Bronze & Metals Inc.
Description: hardness properties in a peak aged condition are in the 200 ksi range and RC 45 respectively (electrical conductivity 22% IACS minimum). Typical Uses for C17200 Beryllium Copper: ELECTRICAL: Electrical Switch and Relay Blades, Fuse Clips, Switch Parts, Relay Parts, Connectors, Spring
- UNS Number: 17,200
- AISI / AA / CDA Grade: 172
- Tensile Strength (UTS, Break): 70,000 to 200,000 psi
- Yield Strength (YS): 32,000 to 180,000 psi
Find Suppliers by Category Top
Featured Products Top
-
ITT Cannon’s D-subminiature, microminiature, and nano series come in a variety of shell material and finishing options including stainless steel and RoHS compliant tin/nickel over cadmium. These connectors can be combined with thousands of contact arrangements and (read more)
Browse DC Motors Datasheets for DigiKey -
Harwin Kona datasheet Kona High Reliability High Current Connectors For applications that must not fail, Kona brings high-reliability power connection at 8 (read more)
Browse Power Connectors Datasheets for Powell Electronics, Inc. -
-tight sealing at both the threaded end of the fitting and at the tubing-to-fitting interface. Beswick Push-To-Connect style fittings permit easy tube connecting and disconnecting, and are an excellent choice for use with many types of plastic and metal tubing including: 90+ durometer Polyurethane, Polyethylene, Nylon, Teflon, Copper, and others. (read more)
Browse Tube Fittings Datasheets for Beswick Engineering Co., Inc. -
alloys that do not become brittle at cryogenic temperatures, such as certain stainless steels and copper alloys. Reducing magnetic interference Quantum computers transmit RF signals within a magnetic field, necessitating non-magnetic connectors in critical areas of the signal (read more)
Browse RF and Microwave Connectors Datasheets for PEI-Genesis -
machine, connect the parts and convey the liquid or gas, it is the blood vessel of machine, and provide some function. Tube fabrication have many many structures, and need adopt different process, such as bending with mandril,rolling, (read more)
Browse Welding and Fabrication Services Datasheets for Running Industry Co., Ltd -
Compact and lightweight, highly transportable Adjustable for varying cooling needs Available heating capacity using the same tube, up to 200 F (93 C) Available in both aluminum (208 and 308) and stainless steel (208SS) models Replacement generators available for (read more)
Browse Compressed Air and Vortex Cooling Tubes Datasheets for Vortec -
or terminal ring adapters. Harness Board Nails Nickle-Plated Steel 1.25, 1.75, 2, 3, or 5 inch harness board nails. Harness Board Nails have a slightly dulled tapered point, approximately 3 to 4 (read more)
Browse Board Mount Connectors Datasheets for E-Z-HOOK, a division of Tektest, Inc. -
Faz-Tube revolutionizes the construction process with its intuitive, boltless design, making assembly straightforward and efficient. This system is based on the various Faz-Tube profiles, engineered for seamless integration with Faz-Tube connectors. These connectors come equipped with (read more)
Browse Machine Guards Datasheets for Faztek, LLC -
defined by a gauge number. Smaller gauge numbers indicate larger outside diameters. The inside diameter (ID) is theoretical. Tubes can come in different shapes such as square, rectangular and cylindrical, whereas piping is always round. The circular shape of the pipe makes the pressure force evenly (read more)
Browse Industrial Pipe Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
clip, offering a plated, tempered steel blade and nylon lever. Stripped wire is held firmly in place and the nylon slide is easily activited by a finger press, saving the operator time. Parts are durable to heat and chemical resistant. (read more)
Browse Electrical Connectors Datasheets for E-Z-HOOK, a division of Tektest, Inc.
More Information Top
-
Vibration, Structural Engineering and Measurement I
The small rigid frame is made of cold-formed steel rectangular tube connected by standard connectors through self-tapping screws, shown in Figure 2.
-
Performance of connections for prefabricated timber–concrete composite floors
An alternative solu- tion could be the prefabrication of concrete slabs with rectangular holes at the connector location, to be filled with concrete mixture after placing the steel tubes on site as it was done for the shear specimens in this experimental …
-
An Efficient and Robust Sieving Apparatus for Archaeological Work
The sieve frame consists of a simple rectangular frame assembled from 12 lengths of 20 mm diameter galvanized steel water pipe joined at the corners with tube connectors of a type widely used for safety railings and animal pens.
Indicates content that may require registration and/or purchase.