-
Supplier: ANVER Corporation
Description: Rectangular Vacuum Cup -- OC64-200
- Diameter / Maximum Dimension: 501.6497291091463 mm
- Style: None / Pad Only
- Material: Polyurethane
- Type: Rectangular
-
Supplier: ANVER Corporation
Description: OctopusGrip Rectangular Vacuum Cup -- OTG070130Q-UR
- Diameter / Maximum Dimension: 330.1998216920963 mm
- Style: None / Pad Only
- Material: Polyurethane
- Type: Rectangular
-
Supplier: ANVER Corporation
Description: Rectangular Vacuum Pad Attachment -- T1-090125
- Diameter / Maximum Dimension: 317.4998285500926 mm
- Material: Neoprene, Rubber
- Style: Quick-connect
- Type: Rectangular
-
-
Supplier: ANVER Corporation
Description: Rectangular Vacuum Pad -- FPS110110Q-B4
- Diameter / Maximum Dimension: 279.39984912408147 mm
- Style: None / Pad Only, Other
- Type: Rectangular
- Port: Top Port
-
Supplier: Schmalz Inc.
Description: These suction cups are characterized by a robust body and a soft sealing lip that molds to the shape of the packaging. The suction cups in the packaging industry are either made of the wear-resistant materials Elastodur and PVC or silicone, meeting FDA guidelines. This means these
- Stroke (if Applicable): 12.5 mm
- Type: Bellows
- Material: Silicone
-
Vacuum Cups and Vacuum Pads - Bellows suction cup (rectangular) FGB-R 60x29 NBR-50 -- 10.01.06.01117Supplier: Schmalz Inc.
Description: These suction cups are characterized by a robust body and a soft sealing lip that molds to the shape of the packaging. The suction cups in the packaging industry are either made of the wear-resistant materials Elastodur and PVC or silicone, meeting FDA guidelines. This means these
- Stroke (if Applicable): 14.000000000000002 mm
- Type: Bellows
- Material: Rubber
-
Supplier: Schmalz Inc.
Description: These suction cups are characterized by a robust body and a soft sealing lip that molds to the shape of the packaging. The suction cups in the packaging industry are either made of the wear-resistant materials Elastodur and PVC or silicone, meeting FDA guidelines. This means these
- Stroke (if Applicable): 15.5 mm
- Type: Bellows
- Material: Silicone
-
Supplier: FIPA Inc.
Description: The packaging and food industries require robust rectangular vacuum cups for the gentle handling of flexible, foil-wrapped products and filled bags. Rectangular vacuum cups can be mounted side by side on a base plate to achieve large vacuum grippers
- Diameter / Maximum Dimension: 53.00000000000001 to 80.00000000000001 mm
- Stroke (if Applicable): 16 to 20.000000000000004 mm
- Type: Bellows
- Material: Nitrile (NBR), Silicone
-
Supplier: Schmalz Inc.
Description: Rectangular bellows suction cups with 2.5 or 3.5 folds for handling of rectangular packing materials with non-uniform surfaces Handling of film-packed products, filled plastic bags; workpieces with folds Handling of non-rigid workpieces and flexible outer packing materials which
- Diameter / Maximum Dimension: 6 mm
- Stroke (if Applicable): 15 mm
- Type: Bellows
- Material: Rubber
Find Suppliers by Category Top
More Information Top
-
The NOvA Technical Design Report
It has six cross bars, evenly spaced along its length, each with four rectangular vacuum cups that are easily aligned with the flat surfaces of a module’s extrusion cells.
-
Pulsed photoneutron interrogation: The GNT demonstration system
An upgraded vacuum chamber extension, shown in Figure 2.8, replaced part of the rectangular vacuum tube with a circular section, added two rectangular angle-defining slits, and slightly modified the faraday cup .
-
http://dspace.mit.edu/bitstream/handle/1721.1/29756/54663675-MIT.pdf?sequence=2
To accomplish this, the electrometer was mounted inside a small rectangular aluminum BUD box, and positioned so that the vacuum envelope feed- through actually penetrates the aluminum box, allowing the Faraday cup output to connect directly to the input of the electrometer's …
-
AIAA Journal > Generation and characteristics of plasma wind tunnel streams
The small probes consist of two concentric cylinders, an outer one with a gridded entrance aperture biased to reject electrons, and an inner collection cup .7 Folded along the vacuum tank wall is a … … similar but large and rectangular j+ probes.
-
Facility for medium-temperature electron irradiation of residual resistivity specimens
… The irradiation chamber: (l), water-cooled aperture (8 mm diameter); (2), beam window (20 pm stainless steel foil);(3), sample holder plate; (4), rectangular aperture (6 mm x 4 mm); (5), Faraday cup (graphite-filled); (6), standard vacuum sealings; (7), metal vacuum …
-
A vacuum microbalance for measuring sorption in dielectrics
Two quick-release cups fitted to the base of the rectangular case give easy access to the loads, Perbunan gaskets (by George Spencer Moulton and Co. Ltd.) lubricated with a silicone high vacuum grease are used,for the various seals, including the …
-
The 12 MeV microtron used as injector of the frascati electron-synchrotron
… Magnetic field uniformity inside a diameter of 890 mm Gap height Weight of magnet + coils Coils (copper 10rain 2 rectangular cross-section) Resistance of … … change a cathode Working vacuum Vacuum system 3 titauium … … and controls: a) Faraday cup at successive orbits b …
-
Robot Grippers
… disc with 360 axial rotation unit, c) simple suction base, d) flat suction cup, e) deep suction cup, f ) rectangular suction head (view from … … washer, j) bellows suction cup , k) multiple suction heads … … suction head with integrated vacuum generation, p) segmented suction …
-
An improved crossed-beams technique for the measurement of absolute cross sections for electron impact ionisations of ions and its application to Ar+ ions
… view of the total experimental set-up: 1, vacuum tank with Penning ion source and ion extraction system; 2, vacuum tank with electric steerer … … 6, iris aperture; 7, rectangular apertures of variable diameter … … 14, 18, moveable Faraday cups ; 15, analysing magnets; 16 …
-
WNGlosses (finlayson-gwc2014.zip\CICWN-1.0.zip)
… electrons is directed at high energy for the generation of X rays | vacuum _tube_N contain_V metal_N … … smooth_V ice_N ice-skating_rink_N 04614083_N| an electrical device that can injure or kill by means of electric currents; |electrical_device_N injure_V kill_V means_N mean_N electric_current_N 04614244_N| an ornamental metal cup -shaped holder for a … … wind_N blow_V 04614655_N| a rectangular tiered temple or terraced …
Indicates content that may require registration and/or purchase.