Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Clark Solutions
Description: the float. It follows the float position and indicates the flow rate on a scale. A reed contact is mounted outside the meter in a sealed housing. When the float reaches the position of the reed contact the switch will close. With higher flows the float moves
- Pipe Diameter: 0.25 to 1.25 inch
- Media Temperature Range: 212 F
- Liquid Volumetric Flow Rate: 0.0528 to 7.392 GPM
- Operating Pressure: 4,350 psi
-
Supplier: Clark Solutions
Description: and thus, following the float position, indicates the flow rate on a scale. A reed contact is mounted outside the meter in a sealed housing. When the float reaches the position of the reed contact the switch will close. With higher flows the float moves
- Pipe Diameter: 0.25 to 1 inch
- Media Temperature Range: 248 F
- Liquid Volumetric Flow Rate: 0.2112 to 23.76 GPM
- Operating Pressure: 4,351.131 psi
-
Supplier: Radwell International
Description: COLD-WATER, REED SWITCH (DRY CONTACT), 1 INCH,10 GALLON/PULSE. FREE 2 YEAR RADWELL WARRANTY
- Process Media Type: Gas
-
-
Supplier: Titan Enterprises, Ltd.
Description: ceramic and a choice of elastomer which makes these the ideal choice for the metering of aggressive chemicals. For hazardous areas either the Namur sensor or the reed switch (simple apparatus) may be used.
-
Supplier: PressureParts.Com
Description: Flow Switch Spring return float allows full mounting versatility. 4050 PSI 3500 rated pressure Horizontal or vertical mount Forged brass body NEW 3-wire reed switch 3/8" MPT inlet/outlet 8 GPM 190 deg. F One Amp switch Solenoid control
- Electrical Output: Switch
-
Supplier: Clark Solutions
Description: blind flow switch. Get a flow switch that also shows you the flow rate! Any of our flow meters can be fitted with one or two reed switches to provide a signal of low or high flow rates.
- Pipe Diameter: 0.25 to 8 inch
- Gas Volumetric Flow Rate: 0.166666666666667 to 66.6666666666667 SCFM
- Operating Temperature: -80 to 350 F
- Operating Pressure: 10 to 400 psi
-
Supplier: Brooks Instrument
Description: include needle valve, flow controllers and alarms Available with 4-20 mA flow signal transmitter, and/or reed switch alarm signals or inductive alarms for high/low-flow conditions Benefits Engineered for repeatable accuracy in low-flow rate applications with
- Gas Volumetric Flow Rate: 1.83333333333333 SCFM
- Operating Temperature: -20 to 250 F
- Operating Pressure: 1,500 to 4,000 psi
- Media Temperature: -58 to 400 F
-
Supplier: Brooks Instrument
Description: required Optional adjustable reed type one or two switches alarm output for signaling high and low flow conditions CSA-approved flow alarm Benefits Reliable and economical measurement for high flow rate, high temperature purge applications High-strength steel construction
- Gas Volumetric Flow Rate: 1,660 SCFM
- Operating Temperature: -20 to 122 F
- Operating Pressure: 1,500 psi
- Media Temperature: -20 to 500 F
-
Supplier: PressureParts.Com
Description: Switch, Phoenix Reed
- Electrical Output: Switch
-
Supplier: PressureParts.Com
Description: Switch, Suttner Reed Switch
- Electrical Output: Switch
-
Supplier: Malema Sensors
Description: AD-15/ADI-15/ADT-15 series flow switches can be fitted with local flow indicators. AD series flow switches can be used for monitoring liquid and gas flows. Features Can be mounted vertically or horizontally Alarms : Reed switch Analog Output : 4-20mA
- Gas Volumetric Flow Rate: 0.105 to 141 SCFM
- Liquid Volumetric Flow Rate: 0.066 to 70.4 GPM
- Gas Volumetric Flow Rate: 0.105 to 141 SCFM
- Liquid Volumetric Flow Rate Range: 0.066 to 70.4 GPM
-
Supplier: General Pump
Description: Flow Switch, 1 amp, 250 Volts, 48"; Cord, Flow Through Design The flow switch detects the presence of water flow on the inside of the system by means of a piston which is shifted by the water itself. When the piston is moved by the water flow, the
- Pipe Diameter: 0.375 inch
- Media Temperature Range: 175 F
- Liquid Volumetric Flow Rate: 8 GPM
- Operating Pressure: 5,100 psi
-
Supplier: OMEGA Engineering, Inc.
Description: The FSW301 flow switch comprises a paddle system with a permanent magnet attached. Above that magnet is a reed contact, located outside the flow of fluid. A second magnet with opposing poles creates the force necessary to reset the switch back to the no flow
- Pipe Diameter: 0.75 to 8 inch
- Media Temperature Range: 230 F
- Liquid Volumetric Flow Rate: 4.7 to 792 GPM
- Operating Pressure: 365 psi
-
Supplier: Heilind Electronics, Inc.
Description: Sensors Flow, Liquid
- Process Media Type: Liquid
-
Supplier: Heilind Electronics, Inc.
Description: Sensors Flow, Liquid
- Process Media Type: Liquid
-
Supplier: Radwell International
Description: PADDLE FLOW SWITCH, " NPT, BRASS, SPDT REED CONTACT. FREE 2 YEAR RADWELL WARRANTY
- Process Media Type: Gas
-
Supplier: PressureParts.Com
Description: Phoenix Flow Switch w/ Pilot .75-16.0 GPM 4000 PSI 165 deg. F 3 amp-250 Volts 96" Reed Cord Includes 8mm Pilot 3/8" F inlet/outlet 2.5 lbs Mounting Hole
- Electrical Output: Switch
-
Supplier: KOBOLD Instruments, Inc.
Description: Product Features Low Switch Point Low Pressure Drop at High Flows Brass or SS Construction Maximum Pressure - 5000 PSIG Maximum Temperature - 212°F N/O or SPDT Reed Switch KOBOLD SMN flow switches are used when extremely low flow switching points are
- Media Temperature Range: 212 F
- Liquid Volumetric Flow Rate: 0.25 to 13 GPM
- Operating Pressure: 3,600 to 5,000 psi
- Features: Differential Pressure Meter, In-line
-
Supplier: Clark Solutions
Description: piston is displaced at the proper calibrated flow of liquid to actuate the hermetically sealed reed switch. The flow switches are broadly used as OEM components and in machine tools, HVAC equipment and any process where the materials of construction and function are
- Pipe Diameter: 0.5625 inch
- Liquid Volumetric Flow Rate: 0.75 GPM
- Operating Pressure: 250 psi
- Operating Temperature: -4 to 437 F
-
Supplier: Suttner America Company
Description: Reed switch encased in protective vacuum sealed glass tube eliminating exposure to corrosive cleaning chemicals.. Mounts further downstream in pumping system than traditional vacuum switches, thereby minimizing potential leak points that can cause vacuum switches to close.. Easy
- Pipe Diameter: 0.375 inch
- Media Temperature Range: 176 F
- Liquid Volumetric Flow Rate: 1 to 8 GPM
- Operating Pressure: 3,600 psi
-
Supplier: Brooks Instrument
Description: Features Wide range of flow ratings Operating temperature range 33 to 125°F (1°C to 52°C) Pressure ratings up to 500 psig / 34 bar Two accuracy levels to choose from: 2% or 1% Full Scale Optional high and low-flow reed switch or inductive alarm, also for safe use in
- Gas Volumetric Flow Rate: 170 SCFM
- Operating Temperature: 33 to 250 F
- Operating Pressure: 75 to 500 psi
- Media Temperature: 249.8 F
-
Supplier: General Pump
Description: Flow Switch, 5 Amp, 250 Volts, New High Flow Flow Switch, 4 GPM minimum activation, 12? 18 AWG LEAD Features Micro-switch technology eliminates reed switch Activation below 4.0 gpm Minimal pressure drop up to 25 gpm flow Mount in
- Pipe Diameter: 0.5 inch
- Media Temperature Range: 180 F
- Liquid Volumetric Flow Rate: 25 GPM
- Operating Pressure: 4,000 psi
-
Supplier: General Pump
Description: TMT Inline Flow Switch, 5 Amp Microswitch, Minimum Activation Flow, 48"; 18 AWG Lead, No Spring, Uses Magnets For All Movements Features Micro-switch technology eliminates reed switch Activates with as little as 0.5 gpm flow Minimal pressure drop up
- Pipe Diameter: 0.375 inch
- Media Temperature Range: 180 F
- Liquid Volumetric Flow Rate: 12 GPM
- Operating Pressure: 4,000 psi
-
Supplier: Malema Sensors
Description: paddle lengths facilitate the switch actuation at desired flow rates. The Reed Switch which gets actuated at set limits of flow conditions can be utilized to switch on/off feed lines as desired by process where these flow switches are utilized.
- Pipe Diameter: 1 to 8 inch
- Operating Pressure: 1,500 psi
- Features: Double Throw (DT), Electro-Mechanical Switch, In-line, Single Pole (SP)
- Process Media Type: Gas, Liquid
-
Supplier: KOBOLD Instruments, Inc.
Description: a moveable housing outside the media. The reed contact switches on or off depending on the position of the permanent magnet and the switch housing. The status of the switch may then be used to electrically control the fluid flow. The movable reed switch on
- Media Temperature Range: 230 F
- Operating Pressure: 1,450 to 3,600 psi
- Features: In-line, Velocity Flow Meter, Velocity Meter
- Process Media Type: Liquid
-
Supplier: General Pump
Description: TMT Inline Flow Switch, 5 Amp Microswitch, Minimum Activation Flow, 48"; 18 AWG Lead, No Spring, Uses Magnets For All Movements Features Micro-switch technology eliminates reed switch Activates with 1.25 gpm flow Stainless Steel shuttle Minimal
- Pipe Diameter: 0.375 inch
- Media Temperature Range: 180 F
- Liquid Volumetric Flow Rate: 12 GPM
- Operating Pressure: 5,000 psi
-
Supplier: Malema Sensors
Description: The operating principle is based on a free floating magnetic piston which responds only to the motion of fluids within the line, not to static or system pressures. In the presence of fluid flow, controlled movement of the piston actuates an external hermetically sealed reed
- Pipe Diameter: 0.25 inch
- Gas Volumetric Flow Rate: 0.0105944000175 to 1.942306669875 SCFM
- Operating Temperature: 220 to 200 F
- Operating Pressure: 200 psi
-
Supplier: OMEGA Engineering, Inc.
Description: The FSW-25 flow switch utilizes the force of liquid flow to propel its paddle and to detect the incoming flow or movement of the existing liquid in the pipe. In static liquid or no liquid, the spring is in expanded and presses the magnet downward. The reed
- Pipe Diameter: 1 inch
- Media Temperature Range: 302 F
- Liquid Volumetric Flow Rate: 4 to 33 GPM
- Operating Pressure: 355 psi
-
Supplier: KOBOLD Instruments, Inc.
Description: media. For the control of flow setpoints, a bistable switch can be provided for the instrument. Reed contacts or transistor switches are available and can be used to monitor and alarm on an upset flow condition. The transistor switch has an LED on the contact
- Operating Pressure: 145 psi
- Media Temperature: 140 to 240 F
- Media Temperature Range: 140 to 240 F
- Features: Differential Pressure Meter, In-line
-
Supplier: Orange Research, Inc.
Description: unit it pushes against a spring-loaded piston magnet sensor. As the sensor magnet moves into proximity of the reed switch, the switch is activated. Flow Switch Calibration The switches are calibrated on increasing flow in the vertical position on water at 70
- Pipe Diameter: 0.25 inch
- Media Temperature Range: -20 to 200 F
- Liquid Volumetric Flow Rate: 0.25 GPM
- Operating Pressure: 0 to 1,000 psi
-
Description: Particular Introductio 1. Describtion FSP series paddle flow switches is made of reed swiches, PP switches housing and brass body, SUS304 paddle, the flow switches can be adjustable in line, changed the switches from N.O. to N.C. also you may changed the setting flow
- Operating Pressure: 1,000 to 2,000 psi
- Media Temperature: 199.4 to 257 F
- Media Temperature Range: 199.4 to 257 F
- Features: Double Throw (DT), Normally Closed (NC), Normally Open (NO), Single Pole (SP)
-
Description: principle is based on a free-floating magnetic float ball, which responds only to the fluid level within the pipe line. Not to static or system pressure, in the presence of fluid flow, controlled movement of the float ball actuates an external hermetically sealed reed switch,
- Process Media Type: Liquid
- Electrical Output: Switch
-
Supplier: Allied Electronics, Inc.
Description: switches, flow meters, counting devices, limit switches, reed relays and precision instrumentation. Actuate Time: 3 millisecond, or less on 2" capsules; 1 millisecond, or less on capsules under 1" in length. Typical Life Expectancy: 50 million operations. Contacts: Form A
-
Supplier: Allied Electronics, Inc.
Description: switches, flow meters, counting devices, limit switches, reed relays and precision instrumentation. Actuate Time: 3 millisecond, or less on 2" capsules; 1 millisecond, or less on capsules under 1" in length. Typical Life Expectancy: 50 million operations. Contacts: Form A
-
Supplier: Allied Electronics, Inc.
Description: switches, flow meters, counting devices, limit switches, reed relays and precision instrumentation. Actuate Time: 3 millisecond, or less on 2" capsules; 1 millisecond, or less on capsules under 1" in length. Typical Life Expectancy: 50 million operations. Contacts: Form A
Find Suppliers by Category Top
Featured Products Top
-
d·flux Multiparameter Mass Flow MeterMultiparameter Mass Flow Meters and Controllers for Gases Measure and control five process variables: Mass flow, volumetric flow, temperature, pressure, and density (read more)
Browse Gas Flow Meters Datasheets for Sierra Instruments, Inc. -
Suitable for water, oil and aggressive liquids, the robust steel sensor detects bubbles from approximately 1 mm diameter upwards. Based on continuous thermal principle, the switch is reliable, robust and easy to implement. Find out more about our OOL product range, from drip to bubble detection. (read more)
Browse Flow Meters Datasheets for Innovative Sensor Technology IST USA Division -
electromagnetic flow meters that has been designed to be easily built into equipment. It also has realized cost saving. It provides stable measurement and repeatability. * We are happy to provide sample or evaluation products for customers who need to build the sensors into their equipments (read more)
Browse Electromagnetic Flow Meters Datasheets for Aichi Tokei Denki Co., Ltd. -
., the leader in thermoplastic fluid flow technologies, introduces the new J-Switch® manual limit switch compatible with Asahi/America’s Type-21/21a ball valves and Type-23 Multiport™ ball valves. The new limit switch is a low-cost manual valve position indication solution (read more)
Browse Ball Valves Datasheets for Asahi/America, Inc. -
efficiency, and extend the battery lifespan. The load switch ICs can control the output voltage slew rate that can limit the inrush current. The LQ050 detects when the system output voltage is higher than the system input voltage, blocking backward current flow through the system. When the (read more)
Browse Pressure Switches Datasheets for DigiKey -
The Series BNS260 coded-magnet sensors are designed for use as a safety interlock switch on movable machine guards and articulating robot arms. Each sensor consists of multiple reed switches wired in series which will only close in the presence of the magnetic field array of the matching (read more)
Browse Safety Sensor Switches Datasheets for Schmersal Inc. -
, also known as SSRs. These relay products are remotely actuated to control electrical power flow by either interrupting or completing an electrical circuit. The types of relays in our portfolio include switching solutions from the following TE brands, inclduing AGASTAT, AXICOM, CII, KILOVAC (read more)
Browse Electromechanical Relays Datasheets for Heilind Electronics, Inc. -
Abnormal flow-rates can be identified at a glance. Multiple units installed can be identified. The meters can be controlled by external input. The flow displays can be switched over. The flow direction can be changed. (read more)
Browse Electromagnetic Flow Meters Datasheets for Aichi Tokei Denki Co., Ltd. -
Training & Seminars Self-Training Powerpoints Constant Flow Control Valves (read more)
Browse Instructional Seminars and Training Services Datasheets for Plast-O-Matic Valves, Inc. -
and leak-check functions, along with remote monitoring, streamline operations and enhance safety. Optional components like flow meters, scales, and heating blankets allow customization for precise gas management. This system is ideal for critical environments requiring consistent, high-purity gas delivery, offering a reliable and customizable solution for modern industrial needs. (read more)
Browse Gas Cabinets and Distribution Systems Datasheets for Shenzhen Jewellok Technology Co., Ltd.
Conduct Research Top
-
Macnaught Flow Meters
MX25 series flow meter (1.6-42 GPM) with anodized aluminum body, PPS rotors, and Viton seal sent initially for validation. Equipped with standard pulse cap (Reed Switch/Hall Effect) and supplied with remote PR display. A leading manufacturer of Agriculture Chem Stations was looking for improved
More Information Top
-
solenoid switch manufacturers & suppliers ( Page 6 ) - solenoid switch manufacturers, exporters, factories, suppliers, China solenoid switch
[Related Keywords : Water-Valve, Pressure Switch, Encoder Rotary-Switch/ Reed - Switch / Flow - Meter /Solenoide/Sensor] .
-
Bookshelf and Unified Agenda > Environmental Protection Agency > Office of Compliance > Sector Notebooks > [FDBKF2005052711030004640] Profile of the Healthcare...
Broken or obsolete components of facility equipment or capital medical equipment and or calibration or process monitoring devices – manometers, barometers, oven and refrigerator thermometers, thermostats, mercury switches (tilt switches, reed switches , float switches), flow meters , flame sensors, boiler gauge controls, and …
-
HSI Sensing - HSR-830RT-11181 - Switches - Proximity - Allied Electronics
Ideal for use in proximity switches, flow meters , counting devices, limit switches , reed relays and precision instrumentation.
-
HSI Sensing - HSR-1015RT-11206 - Switches - Proximity - Allied Electronics
Ideal for use in proximity switches, flow meters , counting devices, limit switches , reed relays and precision instrumentation.
-
HSI Sensing - HSR-630RT-11123 - Switches - Proximity - Allied Electronics
Ideal for use in proximity switches, flow meters , counting devices, limit switches , reed relays and precision instrumentation.
-
HSI Sensing - HSR-194WT-11354 - Switches - Proximity - Allied Electronics
Ideal for use in proximity switches, flow meters , counting devices, limit switches , reed relays and precision instrumentation.
-
HSI Sensing - HSR-156WT-11281 - Switches - Proximity - Allied Electronics
Ideal for use in proximity switches, flow meters , counting devices, limit switches , reed relays and precision instrumentation.
-
HSI Sensing - HSR-910WT-10238 - Switches - Proximity - Allied Electronics
Ideal for use in proximity switches, flow meters , counting devices, limit switches , reed relays and precision instrumentation.
-
HSI Sensing - HSR-520RT-10794 - Switches - Proximity - Allied Electronics
Ideal for use in proximity switches, flow meters , counting devices, limit switches , reed relays and precision instrumentation.
-
HSI Sensing - HSR-502RT-11158 - Switches - Proximity - Allied Electronics
Ideal for use in proximity switches, flow meters , counting devices, limit switches , reed relays and precision instrumentation.
Indicates content that may require registration and/or purchase.