Products/Services for Reflective Fiber Collimator

  • Collimators-Image
    Collimators - (69 companies)
    Collimators are optical lens assemblies that take divergent or convergent incoming light rays and produce parallel light output. Types of Collimators There are many types of collimators. Examples include: laser collimators x-ray collimators...
    Features
  • Laser Optics, Heads, and Beam Delivery Components-Image
    Laser Optics, Heads, and Beam Delivery Components - (103 companies)
    ...of Laser Optics, Heads, and Beam Delivery Components. Many types of products are available. Examples include: beam benders or mirror blocks. beam collimators. beam expanders. beam pipes or tubes. beam shutters or dumps. beam splitters. beam switchers...
  • Safety and Reflective Tapes-Image
    Safety and Reflective Tapes - (184 companies)
    Description. Safety and reflective tapes are highly visible in order to warn personnel of hazards or construction conditions. Application. Safety tapes are used in flagging applications or to mark an area 's perimeter. Reflective tapes are used...
  • Fiber Optic Connectors-Image
    Fiber Optic Connectors - (515 companies)
    Fiber optic connectors are used to align and join two or more fibers together to provide a means for attaching to, or decoupling from, a transmitter, receiver, or other fiber optic device. Fiber optic connectors are used to align and join two...
  • Ceramic Fiber Heaters-Image
    Ceramic Fiber Heaters - (71 companies)
    Flat ceramic fiber heaters consist of an iron-chrome-aluminum (ICA) heating element and a thick layer of ceramic fiber insulation within a non-curved housing. They are manufactured in a variety of shapes and sizes. The most common geometric shapes...
  •  
    Fiber Optic Amplifiers - (125 companies)
    Fiber optic amplifiers re-amplify an attenuated signal without converting the signal into electrical form. Common fiber optical amplifiers include erbium doped fiber amplifiers (EDFA), Raman fiber amplifiers, and silicon optical amplifiers (SOA...
  •  
    Optical Fiber Identifiers - (32 companies)
    Optical fiber identifiers are designed to non-invasively identify continuous-wave signals in fiber optic cables. They are low cost, hand-held tools that identify signals in single-mode fiber without interrupting service or damaging the fiber...
  •  
    Fiber Optic Cables - (1034 companies)
    Fiber optic cables are composed of one or more transparent optical fibers enclosed in protective coverings and strength members. Fiber optic cables are used to transmit "light " data. Fiber optic cables are composed of one or more transparent fibers...
  •  
    Fiber Optic Test Equipment - (326 companies)
    Fiber optic test equipment is used to detect the signal loss/change through a fiber optic cable. Fiber optic test equipment is used to detect the signal loss or change through a fiber optic cable. The demand for fiber optic products has grown...
  •  
    Fiber Recoaters - (4 companies)
    Fiber recoaters restore the primary coating to stripped optical fiber sections after splicing. Fiber recoaters are benchtop injection molding machines that inject a UV-cured acrylate or polyimide recoating material around a fiber optic splice...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire



Product Announcements
Avantier Inc.
Avantier Inc.
Avantier Inc.
Electro Optical Components, Inc.