-
Supplier: Checkers
Description: nylon-mesh flag, flexible fiberglass whip and an ultra Heavy-duty spring, Day Bright™® fluorescent orange nylon mesh flag with yellow 3M®® Scotchlite®® reflective X, premium fiberglass resin whip, and these whips are wired with a high-quality power cable that is integrated directly into the
-
Supplier: Checkers
Description: nylon-mesh flag, flexible fiberglass whip and an ultra Heavy-duty spring, Day Bright™® fluorescent orange nylon mesh flag with yellow 3M®® Scotchlite®® reflective X, premium fiberglass resin whip, and these whips are wired with a high-quality power cable that is integrated directly into the
-
Supplier: Checkers
Description: nylon-mesh flag, flexible fiberglass whip and an ultra Heavy-duty spring, Day Bright™® fluorescent orange nylon mesh flag with yellow 3M®® Scotchlite®® reflective X, premium fiberglass resin whip, and these whips are wired with a high-quality power cable that is integrated directly into the
-
-
Supplier: Checkers
Description: nylon-mesh flag, flexible fiberglass whip and an ultra Heavy-duty spring, Day Bright™® fluorescent orange nylon mesh flag with yellow 3M®® Scotchlite®® reflective X, premium fiberglass resin whip, and these whips are wired with a high-quality power cable that is integrated directly into the
-
Supplier: Hannay Reels
Description: For fast rollout and storage Broadcast and pro-audio applications. Reels are stackable and have side mounted connector panels. Optional heavy-duty casters. Rugged steel and aluminum construction throughout. Square tubing frame. Black, non-reflective matte finish. Removable side panel
- Hose / Cable Length: 125 to 700 ft
- Flange Diameter: 11.75 to 15 inch
- Core Diameter: 6 to 8 inch
- Hose / Cable Outside Diameter: 0.25 to 0.67 inch
-
Supplier: American Precision Glass Corp.
Description: APGC offers precision technical glass products including faceplates, prisms, filters, mirrors, lenses, circles, tubing, rods, micro sheets, conductive windows, molded blanks, sagged parts, and custom glass products. Glass Grinding Glass Cutting Glass Beveling & Chamfering Glass Drilling Glass
- Size Capabilities: 0.1181103 to 12 inch
- Secondary Operations: Anti-Glare Coating, Anti-Reflective Coating, Chemical Treating, Etching / Blasting, Glass to Ceramic Bonding, Heat Treating, Lapping / Polishing, Screen Coating, Silvering / Metallizing
- Materials Processed: Borosilicate, Dichroic, Glass Ceramic, Quartz, Silicate / Fused Silica, Soda Lime
- Applications: Decorative / Furniture, Lighting, Optical / Semiconductor
-
Supplier: Three D Traffic Works
Description: steel upright frame and base stand with 2" x 2" square tubing receiver. Designed to accommodate two warning lights. Distinctive base design allows for short term or permanent fastening. Frame and base are protected with powder coated enamel paint. Plywood boards can accommodate
-
Supplier: HAVE, Inc.
Description: steel construction and adjustable friction brake assure continuous smooth operation and prevent cable damage. AV Series Reels Feature: Rugged steel construction throughout, including square tubing frame Black, non-reflective matte finish Removable side panel allows complete
- Type Of Reel: Cable Reel
-
Supplier: Three D Traffic Works
Description: interchangeable. Breakaway Type III Works Barricade is available using Unistrut's Telespar tubing with breakaway base, bracket, and detachable feet. Barricade models 8 feet wide and greater include an anti-rotation stabilizer bar between uprights for increased stability. Breakaway base yields
-
Supplier: HAVE, Inc.
Description: connectors. Rugged steel construction and adjustable friction brake assure continuous smooth operation and prevent cable damage. Model AV-1WC features heavy-duty casters for convenient transport on-site. AV Series Reels Feature: Rugged steel construction throughout, including square tubing
- Type Of Reel: Cable Reel
-
Supplier: HAVE, Inc.
Description: steel construction and adjustable friction brake assure continuous smooth operation and prevent cable damage. Model AV-2 features optional heavy-duty casters for convenient transport on-site. AV Series Reels Feature: Rugged steel construction throughout, including square tubing frame Black,
- Type Of Reel: Cable Reel
-
Supplier: Three D Traffic Works
Description: our exclusive Cold Weather Protection Package. Lightweight, durable, and easy to assemble. Endcap for the TD2400 board provides internal support that eliminates tightening problems on hollow core plastic boards. Unistrut's Telespar Tubing has Breakaway Base feature. FHWA Work Zone Approval
-
Supplier: ASTM International
Description: temperature and NPS pipe heat traced with tubing up to 5/8 in. (16 mm) in outside diameter. The tables also include dimensions for use in forming thermal insulation into curved segments, lagging, and dished heads for application on vessels. This practice does not apply to
-
Supplier: Three D Traffic Works
Description: III Works Barricade is available using Unistrut's Telespar tubing with breakaway base, bracket, and detachable feet. Barricade models 8 feet wide and greater include an anti-rotation stabilizer bar between uprights for increased stability. Breakaway base yields to impacting vehicles. Easily
-
Supplier: Newport MKS
Description: the thermal expansion coefficient of aluminum and a higher heat capacity so thermal stability is enhanced. 1/4-20 thread. 1.5 inch Diameter Steel Tubing Construction Newport optical support rods are made of 1.5 in.(38.1 mm) diameter steel tubing, whose material properties allow for
- Diameter, Square Side, Rectangular Length, or Elliptical Major Axis: 38.1 mm
- Features: Other
-
Supplier: Newport MKS
Description: thermal expansion coefficient of aluminum and a higher heat capacity so thermal stability is enhanced. 1.5 inch Diameter Steel Tubing Construction Newport optical support rods are made of 1.5 in.(38.1 mm) diameter steel tubing, whose material properties allow for greater dynamic
- Diameter, Square Side, Rectangular Length, or Elliptical Major Axis: 38.1 mm
- Features: Other
-
Supplier: Newport MKS
Description: thermal expansion coefficient of aluminum and a higher heat capacity so thermal stability is enhanced. 1/4-20 thread. 1.5 inch Diameter Steel Tubing Construction Newport optical support rods are made of 1.5 in.(38.1 mm) diameter steel tubing, whose material properties allow for greater
- Diameter, Square Side, Rectangular Length, or Elliptical Major Axis: 38.1 mm
- Features: Other
-
Supplier: Newport MKS
Description: capacity so thermal stability is enhanced. 1.5 inch Diameter Steel Tubing Construction Newport optical support rods are made of 1.5 in.(38.1 mm) diameter steel tubing, whose material properties allow for greater dynamic rigidity than aluminum designs, as well as thermal stability. The
- Diameter, Square Side, Rectangular Length, or Elliptical Major Axis: 38.1 mm
- Features: Other
-
Supplier: ASTM International
Description: temperature and low temperature. The tables also include dimensions for use in forming thermal insulation into curved segments, and lagging, for application on vessels. This practice does not apply to reflective-type insulation, insulation on screwed elbows, Short Radius (SR) & Long Radius
Find Suppliers by Category Top
More Information Top
-
Preliminary evaluation of transmission x-ray tube system with a flat-detector DR system: image quality and dose reduction
In Part 1 of this study multiple series of images, with a wide range of exposures, were obtained with the flat detector panel with both the standard reflective tube and the transmission tube.
-
Monte Carlo study of the scattering error of a quartz reflective
absorption tube
One of the choices to measure in situ absorption is the cylindrical reflection tube .
-
Beam Enrichment by the Multilayered Neutron-Reflecting Conical Tube
In other words, only the internal wall of the conical reflecting tube and the inside region ad- .
-
Reflective-tube absorption meter
Sea Tech, Inc. has successfully designed and built a reflecting tube type absorption meter using a silver plated glass tube to obtain high reflectivity over the spectral range of 350nm to 800 nm.
-
Scattering error correction of reflecting-tube absorption meters
In this paper we examine correction methods for the scattering error of reflecting tube absorption meters and spectrophotometers.
-
A modelling study of open‐hole single‐well seismic imaging
This multiply reflected tube -wave noise will clearly hamper attempts to detect the reflected signal from the top of the reservoir in the window following the direct tube-wave arrival.
-
Tube-wave Reflection From a Porous Permeable Layer With an Idealized Perforation
Reflection coefficients were estimated by taking spectral ratios of incident and reflected tube waveforms.
-
Beam Attenuation And Absorption Meters
The principles of construction as well as potential errors and their corrections are shown fora reflecting tube light absorption meter.
-
Monte Carlo modeling of the light field in reflective-tube-type absorption meters
Monte Carlo modelling of the light field in reflective tube type absorption meters .
-
ADAPTIVE FULL-SPECTRUM SOLAR ENERGY SYSTEMS CROSS-CUTTING R&D ON ADAPTIVE FULL SPECTRUM SOLAR ENERGY SYSTEMS FOR MORE EFFICIENT AND AFFORDABLE USE OF SOLAR...
A second study was performed that examined the transmission differences between hollow reflective tubes and total internal reflecting (TIR) tubes2 [Appendix A].
Indicates content that may require registration and/or purchase.