-
Supplier: Parco Scientific Company
Description: The VEE GEE handheld analog Refractive Index refractometer has the largest and sharpest display scale available with clear, sharp figures, screen shading and incredible contrast. It features the exclusive zero ring that requires no calibration tools and are made of a durable,
- Measurement Scale: RI Detector
-
Supplier: Parco Scientific Company
Description: The VEE GEE handheld analog Refractive Index refractometer has the largest and sharpest display scale available with clear, sharp figures, screen shading and incredible contrast. It features the exclusive zero ring that requires no calibration tools and are made of a durable,
- Measurement Scale: RI Detector
-
Supplier: Accuris
Description: Measuring method for refractive index of optical glass - Part 2: Vee block refractometers method
-
-
Supplier: Accuris
Description: Optics and photonics \x97 Test method for refractive index of optical glasses Part 2: V-block refractometer method
-
Supplier: Accuris
Description: Optics and photonics \x97 Test method for refractive index of optical glasses \x97 Part 2: V-block refractometer method
-
Supplier: Anton Paar
Description: The Abbemat MW digital refractometer enables quick and fully automatic measurements of the refractive index at different measuring wavelengths, e. g. for dispersion and Abbe number determination.
- RI Range: 1.3 to 1.72
- RI Accuracy: 0.00004 ±
- Optical Wavelength Range: 435.8 to 656.3 nm
- User Interface: Computer Interface, Digital Readout / Interface, Video / Graphic Display
-
Supplier: CANNON Instrument Company
Description: The automated RA-600 measures the critical angle of optical refraction. It provides a temperature resolution to 0.1 °C, as well as a 4 decimal refractive index resolution and a measuring range from 1.3200 ~ 1.7000 nD.
- RI Range: 1.32 to 1.7
- RI Accuracy: 0.00002 ±
- Brix Range: 0 to 100 %
- Brix Accuracy: 0.1 ±%
-
Supplier: Anton Paar
Description: The Abbemat 200 refractometers provide fast and accurate measurement of refractive index or concentration in all industry branches, from pharmaceuticals, flavors and chemicals to beverages and food.
- RI Range: 1.3 to 1.72
- RI Accuracy: 0.0001 ±
- Brix Range: 0 to 100 %
- Brix Accuracy: 0.05 ±%
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: PCE-DRB 1 is a handheld digital refractometer used to determine the sugar content / refractive index of liquid in the 0 ... 90 % Brix / 1.3330 ... 1.5177 nD measuring range. This waterproof IP65-rated digital refractometer features automatic temperature compensation (ATC)
- RI Accuracy: 0.0003 ±
- Brix Range: 0 to 90 %
- Brix Accuracy: 0.1 ±%
- Prism / Light Source & Special Features: Automatic Temperature Compensation, Measures Temperature
-
Supplier: Shimadzu Corporation
Description: Previous manual refractometers (Shimadzu KPR-2) offered an angle display only. The refractive index corresponding to the angle had to be looked up in a special table. With the KPR-30V, the measured angle is read by the PC, which automatically calculates the refractive
- RI Range: 1.25 to 2
- Optical Wavelength Range: 435.8 to 643.9 nm
- User Interface: Application Software Included, Computer Interface
- Measurement Scale: RI Detector
-
Supplier: Maselli Measurements
Description: buttons, the LR-02 Easy Start measures the refractive index of the sample, calculates its concentration, and presents the value on the backlit LCD display. The measured values can be sent to an external printer or computer. The unit has been designed using the most advanced
-
Supplier: Anton Paar
Description: Reliability, precision and convenience: Abbemat 3X00 refractometers offer you an exceptional combination of technical expertise and user-friendly operation for your refractive index and concentration measurements. The premium technology and compactness of the Abbemat 3X00
- RI Range: 1.3 to 1.72
- RI Accuracy: 0.0001 ±
- Brix Range: 0 to 100 %
- Brix Accuracy: 0.05 ±%
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: PCE-DRH 1 is a handheld digital refractometer used to determine the sugar content / water content / degrees Baumé (Bé°) / refractive index of honey in the 0 ... 90 % Brix / 38 ... 5% water / 33 ... 48 Bé° / 1.3330 ... 1.5177 nD measuring range. This waterproof IP65-rated digital
- RI Range: 1.333 to 1.5177
- RI Accuracy: 0.0003 ±
- Brix Range: 0 to 90 %
- Brix Accuracy: 0.2 ±%
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: PCE-DRP 1 is a handheld digital refractometer used to determine the sugar content / coffee p1 / refractive index of coffee and similar liquids in the 0 ... 50 % Brix / 0 ... 25 coffee p1 / 1.3330 ... 1.4200 nD measuring range. This waterproof IP65-rated digital
- RI Range: 1.333 to 1.42
- RI Accuracy: 0.0003 ±
- Brix Range: 0 to 50 %
- Brix Accuracy: 0.2 ±%
-
Supplier: ASTM International
Description: 1.1 This test method covers a procedure for measuring the index of refraction of transparent organic plastic materials. 1.2 A refractometer method is presented. This procedure will satisfactorily cover the range of refractive indices found for such materials. Refractive
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: PCE-DRU 1 is a handheld digital refractometer used to determine the urea (NH2) 2C0 (AdBlue) content / refractive index of liquid in the 0 ... 51 % / 1.3330 ... 1.4056 nD measuring range. This waterproof IP65-rated digital refractometer features automatic temperature
- RI Range: 1.333 to 1.4056
- RI Accuracy: 0.0001 ±
- Prism / Light Source & Special Features: Automatic Temperature Compensation, Measures Temperature
- User Interface: Digital Readout / Interface
-
Supplier: Vaisala
Description: For semiconductor liquid chemical processes A compact refractometer with an ultra pure modified PTFE flow cell body for semiconductor liquid chemical processes. Connected to the process by a ¼ — 1 inch pillar or flare fitting. Vaisala K-PATENTS® Semicon Refractometer PR-33-S monitors
- RI Range: 1.26 to 1.53
- Operating Temperature: -20 to 45 C
- Prism / Light Source & Special Features: Alarms, Automatic Temperature Compensation, Measures Temperature
- User Interface: Computer Interface
-
Supplier: ASTM International
Description: A1. The choice of a test method will depend upon the accuracy required, the nature of the test specimen that can be provided, the instrumentation available, and (perhaps) the time required for, or the cost of, the analysis. Refractive index is a function of the wavelength of light;
-
Supplier: Anton Paar
Description: Abbemat digital refractometers allow fast and non-destructive refractive index measurements. They are factory calibrated with official standards from the Physikalisch-Technische Bundesanstalt (PTB, National Metrology Institute of Germany). Refractive index results
- RI Range: 1.3 to 1.72
- RI Accuracy: 0.0001 ±
- Brix Range: 0 to 100 %
- Brix Accuracy: 0.05 ±%
-
Supplier: ASTM International
Description: such as clean sands and gravels. 1.4 Test Method A provides a procedure using a refractometer with a refraction index scale; Test Method B provides a procedure using a refractometer with a parts per thousand (ppt) scale. 1.5 Units-The values stated in SI units are to be regarded
-
Supplier: IDEX Health & Science
Description: Our RefractoMax RI Detector provides accurate Refractive index detection with sharp peeks and consistent performance. It is available in three flow rate options.
- RI Range: 2.5 to 5,120
- Measurement Scale: RI Detector
-
Supplier: IDEX Health & Science
Description: Our RefractoMax RI Detector provides accurate Refractive index detection with sharp peeks and consistent performance. It is available in three flow rate options.
- RI Range: 0.25 to 512
- Measurement Scale: RI Detector
-
Supplier: IDEX Health & Science
Description: Our RefractoMax RI Detector provides accurate Refractive index detection with sharp peeks and consistent performance. It is available in three flow rate options.
- RI Range: 0.25 to 512
- Measurement Scale: RI Detector
-
Supplier: ASTM International
Description: 1.1 This test method covers a technique for measuring the concentration of Diethylene Glycol Monomethyl Ether (DiEGME) in aviation fuels. The HB and Brix scale refractometers are specified to determine the concentration of this fuel system icing inhibitor (FSII) by measuring the
Find Suppliers by Category Top
More Information Top
-
Atago Refractive Index Refractometer 1 435 to 1 520 Refractive Index from Cole-Parmer
Atago Refractive Index Refractometer 1 435 to 1 520 Refractive Index (Representative photo only .
-
Measurements of the Molar Heat Capacities and Excess Molar Heat Capacities for Water + Organic Solvents Mixtures at 288.15 K to 303.15 K and Atmospheric Pressu...
The purity of each substance was evaluated from measurements of density (vibrating-tube densimeter: Anton PAAR, DMA 4500) and refraction index ( refractometer : Atago, model 3T).
-
Hematologic, Blood Gas, Blood Chemistry, and Serum Mineral Values for a Sample of Clinically Healthy Adult Goats
Total plasma proteinwas obtainedus- ing the refractive index ( Refractometer , Reichert TS Me- ter: Scientific Products, Charlotte, N.C.).
-
Long‐Chain 3‐Acyl‐4‐hydroxycoumarins: Structure and Antibacterial Activity
A Waters microPora- sil column 7.8–300 (Waters Milford, MA, USA) was used for semi- preparative HPLC, a Gilson 133 refractive index refractometer (Gilson SA, Villiers-le-Bel, France) serving for peak detection.
-
Isolated Rafts from Adriamycin-Resistant P388 Cells Contain Functional ATPases and Provide an Easy Test System for P-glycoprotein–Related Activities
… Fullerton, CA, USA), rafts were visible as a turbid band in the upper part of the centrifuge tube corresponding to a density range between 1.04 and 1.09 g/cm3 as determined from the refrac- tive indices ( refractometer from Bellingham and Stanley …
-
Physico-chemical and transglucosylation properties of recombinant sucrose phosphorylase from Bifidobacterium adolescentis DSM20083
Elution took place with Millipore water of 60°C at a flow rate of 5.7 cm h−1 Sugars were detected with a Shodex RI 72 refractive index refractometer (Showa Denko).
-
The Aldol Reaction under High‐Intensity Ultrasound: A Novel Approach to an Old Reaction
HPLC analysis: Thermo-Quest Spectra Series P200, equipped with a UV-Vis Jasco 875-UV detector or a Gilson 133 refractive index refractometer , and a Millipore 740 Waters inte- grator.
-
Low cost Brix refractometer with ATC 0 to 32 Brix from Cole-Parmer
A refractometer could be used to identify the ratio of gasoline to oil; however, I would suggest using a standard refractive index refractometer (such as the 02940-09 or the 02940-12).
-
Refractive index determination: an application of lensless Fourier digital holography
Sample number Samples ethanol in water by volume Refractive indices measured by Abbe refractometer Refractive indices calculated by DHI Deviations in refractive indices calculated by DHI and those measured by Abbe refractometer .
-
Improvement of Lactobacillus brevis NM101-1 grown on sugarcane molasses for mannitol, lactic and acetic acid production
Separation and quantitation were carried out on an amino- bonded column with a mobile phase of CH3CN and H2O (80/ 20 v:v) and detection with a differential refractometer refractive index RID-10A Shimadzu detector.
Indicates content that may require registration and/or purchase.