-
Supplier: Morgan Advanced Materials
Description: shields and in the non ferrous industry as tundish and launder covers in the casting of copper and copper based alloys. However, they are excellent in other industries such as ceramics, glass and petrochemical as lining / insulation material, reducing energy and therefore, emissions.
- Material: Ceramic
-
Supplier: Morgan Advanced Materials
Description: Morgan Thermal Ceramics has a complete line of refractory bulk fibres, each of which offers its own unique combination of properties. Morgan Thermal Ceramics offers a complete range of bulk fibre products each of which offers its own unique combination of properties. These bulk
- Material: Ceramic
-
Supplier: Morgan Advanced Materials
Description: High-performance felt products from Morgan Thermal Ceramics are the preferred choice over traditional fibreglass, textile, or metal products for thermal, acoustical, or filtration management. These QS 9000/ISO 9002 certified, lightweight products offer equal or superior performance with
- Material: Ceramic
-
-
Supplier: Morgan Advanced Materials
Description: Kao-Tex™ textile products are made from highly textured forms of various fibres. Morgan Thermal Ceramics textile products are manufactured under our brand name Kao-Tex™ and are made from highly textured forms of various fibres. Each of our Kao-Tex products is specifically designed and
- Material: Ceramic
-
Description: It is a refractory product which we put some pressure on the ceramic fiber blanket to fold into block shape. ■Characteristics ○Excellent equality against thermal shock. ○Excellent heat resistance and thermal insulation. ○Low thermal conductivity. ○Easy to be installed.
-
Supplier: Thermal Ceramics
Description: Thermal Ceramics fibre modules are a unique solution to high temperature insulation needs in industrial heaters, boilers and furnaces as well as many other applications. Thermal Ceramics manufactures a complete line of fibre module products featuring Pyro-Bloc®, Pyro-Fold™ and
- Features: Specialty / Other
-
Description: to weave cloth,tape,sleeve,rope and many other high performance refractory textile. ■Characteristics ○Excellent abilities of heat resistance and thermal insulation. ○Strong tensile strength. ○Easy to be processed. ■Applications ○Used in the production of ceramic fiber
-
Supplier: Thermal Ceramics
Description: High-performance paper products from Thermal Ceramics are the preferred choice over traditional fibreglass, textile, or metal products for thermal, acoustical, or filtration management. Kaowool® Flex-Wrap is produced from a blend of Kaowool high purity ceramic fibres and organic
- Features: Specialty / Other
-
Description: Using Al2O3 and SiO2 as the main material,through the processes of resistance melting ,blowing or spinning, to make it high quality refractory material. The blowing bulk has short fiber,can be used to make vacuum products,board,paper,etc.The jilting bulk has long fiber and can
-
Supplier: Thermal Ceramics
Description: Pyro-Log® is an uncompressed monolithic mass of ceramic fibre. Pyro-Log fibre is available in 152mm to 203mm (6in and 8in) thicknesses with densities up to 240 kg/m3 (15 pcf). Manufactured in three temperature grades, R, ZR and C, the Pyro-Log fibre can be used in a wide range of
- Features: Specialty / Other
-
Description: Ceramic fiber bulk to be cut according to specified length.This kind of product is mainly used in manufacturing ceramic fiber board,ceramic fiber special shaped parts,fireproof coating of buildings(mixed with fire resistance material and sprayed to the
-
Supplier: Thermal Ceramics
Description: Thermal Ceramics offers a complete line of vacuum formed ceramic fibre insulating products. Kaowool® organic boards, chambers, sleeves, and shapes Inorganic boards, shapes, and wet felt These dependable products are complemented by our strong, responsive development team company-wide
- Features: Specialty / Other
-
Supplier: ZIRCAR Refractory Composites, Inc.
Description: ZRCI Refractory Sheet Type RS-200 is a fiber-reinforced ceramic laminate with useful properties to 1260°C (2300°F). This high temperature product offers high strength, moderate thermal conductivity and excellent electrical insulation. It retains its strength and utility
- Thickness / Wall Thickness: 0.125 inch
- Length: 18 inch
- Diameter: 24 inch
- Max Use / Curie Temperature: 1,260 C
-
Supplier: Nutec Bickley, Inc.
Description: minimal maintenance, fuel economy, and extended service life. Our Jointless™ system consists of monolithic ceramic fiber modules engineered to cover complete walls, doors and roof of kilns and Furnaces. It's a one piece construction continuously shaped with ceramic fiber
- Material: Ceramic
-
Supplier: ZIRCAR Refractory Composites, Inc.
Description: ZIRCAR Refractory Sheet Type RS-1200 is a high strength composite designed for use as thermo-mechanical and electrical insulation in applications with temperatures as high as 1300°C(2372°F). RS-1200 is a combination of strong reinforcing fibers tightly bound in an alumina
- Electrical Resistivity: 720,000,000,000 ohm-cm
- Length: 24 inch
- Width / O.D.: 48 inch
- Thickness / Wall Thickness: 0.75 inch
-
Supplier: ZIRCAR Refractory Composites, Inc.
Description: ZIRCAR Refractory Sheet Type RS-99 is a high density fiber based ceramic material with greater than 99% alumina purity. Type RS-99 has strength equal to asbestos cement and therefore is an excellent replacement for asbestos cement materials. Refractory Sheet Type RS-99 is
- Thickness / Wall Thickness: 0.125 inch
- Length: 24 inch
- Diameter: 48 inch
- Density: 2.1 g/cc
-
Supplier: ZIRCAR Refractory Composites, Inc.
Description: ZIRCAR Refractory Sheet Type RS-99 is a high density fiber based ceramic material with greater than 99% alumina purity. Type RS-99 has strength equal to asbestos cement and therefore is an excellent replacement for asbestos cement materials. Refractory Sheet Type RS-99 is
- Thickness / Wall Thickness: 0.125 inch
- Length: 24 inch
- Diameter: 24 inch
- Density: 2.1 g/cc
-
Supplier: AVS Industries
Description: shot (small spheres) which is important in certain insulation applications. Refractory ceramic insulations (RCF) have shot. AVSil is designed to withstand temperatures of up to 2000°F (1090°C). It is comprised of non-respirable, 9-micron filament fibers that are
- Overall Thickness: 1.00000054 inch
- Overall Width / OD: 35.9842714 inch
- Overall Length: 10.389331944444443 yd
- Use Temperature: 2,000 F
-
Supplier: Lydall Performance Materials
Description: LyTherm® Rollboard Paper is a lightweight refractory material processed from a blend of high purity alumina-silica fibers into a highly flexible, uniform sheet. It is recommended for continuous use at temperatures up to 2300°F (1260ºC). LyTherm® Rollboard is a low cost, utility grade
- Overall Thickness: 0.0625 to 0.125 inch
- Overall Width / OD: 24 to 72 inch
- Use Temperature: 2,300 F
- Fabric Strength: 5.51155655 to 11.0231131 lbs/in
-
Supplier: Aremco Products, Inc.
Description: Ceramic fiber-reinforced, refractory repair
- Use Temperature: 2,500 F
- Coeff. of Thermal Expansion (CTE): 4.199999999999999 µin/in-F
- Dielectric Strength: 200.00000000000003 kV/in
- Substrate Compatibility: Ceramic / Glass
-
Supplier: Lydall Performance Materials
Description: heat storage Resilient Light Weight Thermal shock resistant High heat reflectance Good dielectric strength Excellent corrosion resistance Applications: Parting plane in refractory linings Combustion chamber liners Backup lining for metal troughs Hot top linings Thermal and electrical
- Overall Thickness: 0.03125 inch
- Overall Width / OD: 12 to 72 inch
- Use Temperature: 2,300 F
- Fabric Strength: 4.850169764 to 5.291094288 lbs/in
-
Supplier: Lydall Performance Materials
Description: LyTherm® Premium Grade Paper is a lightweight refractory material processed from highly washed, spun, high purity alumina silica fibers formed into a highly flexible sheet. It is recommended for continuous use at temperatures up to 2300°F(1260°C) in applications requiring high handling
- Overall Thickness: 0.0625 to 0.375 inch
- Overall Width / OD: 12 to 24 inch
- Use Temperature: 2,300 F
- Thermal Conductivity: 0.062017997 to 0.141343342 W/m-K
-
Supplier: Gouda Refractories BV
Description: back-up lining constructions. Golite(Extra) Light Weight Light Weight and Extra Light Weight castables are characterized by a high insulating value at high temperatures. Specially developed for applications where high insulation values are required and as alternative for ceramic
-
Supplier: OMEGA Engineering, Inc.
Description: greater emissivity. A 2.5 cm (1") thick ceramic fiber refractory board is grooved out to support the precision resistance coils. The resistance coil is then housed into the grooved-out refractory board. A layer of durable, high temperature, cement is used to bond the
- Maximum Operating Temperature: 1,600 F
- Heating Capacity: 0.72 to 12.9 kW
- AC Voltage Required: 120 to 480 volts
- Watt Density: 10 to 25 W/in²
-
Supplier: Plansee SE
Description: packs and hearth assemblies and charge carriers. You can find all of these components at Plansee. Hot zones made from molybdenum, tungsten, tantalum, niobium and their alloys Full metal or hybrid hot zones with graphite or ceramic fiber insulation From very small (a few cm³)
- Process Temperature: 1,000 to 2,800 C
- Atmosphere: Air / Oxidizing, Inert, Vacuum
- Application: Annealing, Brazing / Soldering, Firing / Sintering, Heat Treating
- Features: Industrial
-
Supplier: Mid-Mountain Materials, Inc.
Description: Made with continuous filament, 96% amorphous silica fibers, SILTEX® Woven Silica Fabrics are widely used for applications that require high heat resistance, as well as abrasion and/or chemical resistance. Available in a variety of weights ranging from 18 oz/sy to 70 oz/sy, SILTEX® Woven
- Fabric Weight: 610.2 gsm
- Overall Thickness: 0.026 inch
- Overall Width / OD: 36 inch
- Use Temperature: 1,799.6 F
-
Supplier: Mid-Mountain Materials, Inc.
Description: resistance and heat resistance of the fabric. Typical uses for ARMATEX® Ceramic Coated Fabrics include removable insulation pads and covers, protection against molten metal splash and welding splatter, and thermal insulation seals and barriers.
- Fabric Weight: 372.9 gsm
- Overall Thickness: 0.02 inch
- Overall Width / OD: 36 inch
- Material: Ceramic, Quartz / Fused Silica
-
Supplier: Steel Guard Safety Corp.
Description: Protect yourself & your equipment from dangerous welding, high-heat, & cutting applications. Provide protection from extreme heat up to 2000 Degrees. SteelGuard Safety™s welding blankets made from fiberglass, and silica yarn materials provide ideal protection in a variety of high temperature
- Fabric Weight: 1,147.125 gsm
- Overall Width / OD: 36 to 72 inch
- Overall Length: 1.3333333333333333 to 3 yd
- Use Temperature: 1,000 F
-
Supplier: Darco Southern, Inc.
Description: TETRAGLAS® 3000 is a high temperature fabric for service temperatures to 2300°F with short excursions to 3000°F. Cloth available in a plain or satin weave and is silica cloth.
- Fabric Weight: 1,220.4 gsm
- Overall Thickness: 0.054 inch
- Overall Width / OD: 36 to 60 inch
- Overall Length: 50 yd
-
Supplier: Darco Southern, Inc.
Description: TETRAGLAS® 3000 Braided Tubing is a texturized silica tubing for service temperatures to 2000°F.
- Overall Width / OD: 0.375 to 5 inch
- Overall Length: 40 to 466.6666666666667 yd
- Use Temperature: 2,300 F
- Type: Braided Product, Sleeving / Wrap
-
Supplier: Darco Southern, Inc.
Description: TETRAGLAS® 3000 is a high temperature fabric for service temperatures to 2300°F with short excursions to 3000°F. Cloth available in a plain or satin weave and is silica cloth.
- Overall Thickness: 0.25 inch
- Overall Width / OD: 36 inch
- Overall Length: 33.333333333333336 yd
- Use Temperature: 2,000 F
-
Supplier: Steel Guard Safety Corp.
Description: Protect yourself & your equipment from dangerous welding, high-heat, & cutting applications. Provide protection from extreme heat up to 2000 Degrees. SteelGuard Safety™s welding blankets made from fiberglass, and silica yarn materials provide ideal protection in a variety of high temperature
- Fabric Weight: 524.4 to 1,147.125 gsm
- Overall Width / OD: 36 to 72 inch
- Overall Length: 1.3333333333333333 to 3 yd
- Use Temperature: 1,800 F
-
Supplier: Darco Southern, Inc.
Description: insulation covers (turbines, dryers, etc.), and a wide variety of tadpole applications.
- Fabric Weight: 1,084.8 gsm
- Overall Thickness: 0.032 inch
- Overall Width / OD: 60 inch
- Overall Length: 50 yd
-
Supplier: JBC Technologies, Inc.
Description: Flexible, lightweight and able to perform in continuous temperatures up to 1200º C, low bio-persistent ceramic blankets such as Morgan Advanced Material’s Superwool® and Kaowool™ families, Nutec’s SuperMag-HI™, Unifrax’s Insulfrax®, are ideal for high temperature thermal insulation
- Use Temperature: 2,192 F
- Type: Blanket / Batt
- Material: Ceramic
- Performance Features: Chemical / Fuel Resistant, Flame Retardant
Find Suppliers by Category Top
Featured Products Top
-
essential. Material: Fiberglass, silica, Nomex® and Kevlar® fibers coated with silicone, PTFE, urethane, ceramic or vermiculite for additional heat and moisture resistance. Applications: Perfect for removable insulation blankets, valve covers, and turbine insulation in (read more)
Browse Ceramic Insulation and Textiles Datasheets for Mid-Mountain Materials, Inc. -
WHY CHOOSE CERAMIC INSULATION BLANKETS? Ceramic insulation blankets are used across several industries in many heat processing applications. These blankets are produced with ceramic fibers of various chemical (read more)
Browse Insulation Jacketing Datasheets for Mid-Mountain Materials, Inc. -
, they’re not affected by an extensive array of chemicals, other than strong alkalies, phosphoric acid, and hydrofluoric acid. CERMEX® BK2300 Refractory Ceramic Fiber Mat Having been needled for additional strength and surface integrity, this mat is imbued with great (read more)
Browse Protective Liners and Lining Systems Datasheets for Mid-Mountain Materials, Inc. -
durability are essential. Material: Fiberglass, silica, Nomex® and Kevlar® fibers coated with silicone, PTFE, urethane, ceramic or vermiculite for additional heat and moisture resistance. Applications: Perfect for removable insulation blankets, valve covers, and turbine (read more)
Browse Industrial Fabrics Datasheets for Mid-Mountain Materials, Inc. -
fabrics stand at the forefront of thermal insulation technology. We offer an extensive selection of coatings, including: Silicone coatings Ceramic coatings Refractory coatings (read more)
Browse Coated Fabrics Datasheets for Mid-Mountain Materials, Inc. -
types of insulation materials available. These include advanced ceramics, fiberglass, silicone coated fiberglass, and vermiculite. Each insulation material works to lower the heat transfers in equipment during industrial processing. Join us as we explain how these insulation materials work and (read more)
Browse Fabric and Fiber Insulation Datasheets for Mid-Mountain Materials, Inc. -
(2190°F). Layered construction may include fiberglass, silica, or ceramic fiber insulation, sometimes paired with reflective aluminum foil to mitigate radiant heat. These materials retain their structural integrity across a wide thermal range, allowing for repeated removal and (read more)
Browse Insulation Jacketing Datasheets for Mid-Mountain Materials, Inc. -
resistance, ensuring stable performance even under extreme thermal, chemical, or mechanical stress. With superior hardness, wear resistance, and excellent electrical insulation, these ceramics maintain durability and precision over long-term operation, reducing maintenance and downtime (read more)
Browse Industrial Ceramic Materials Datasheets for Fountyl Technologies Pte. Ltd. -
& Communications: Lens blanks, fiber-optic ferrules, microwave components Partner With Great Ceramic Whether you need a single prototype or tens of thousands of production parts, our expert team, competitive lead (read more)
Browse Industrial Ceramic Materials Datasheets for Shenzhen Great Precision Ceramic CO., LTD. -
essential. Material: Fiberglass, silica, Nomex® and Kevlar® fibers coated with silicone, PTFE, urethane, ceramic or vermiculite for additional heat and moisture resistance. Applications: Perfect for removable insulation blankets, valve covers, and turbine insulation in (read more)
Browse Gaskets and Gasketing Datasheets for Mid-Mountain Materials, Inc.
More Information Top
-
Ceramic Fiber - Ceramic Fiber Manufacturers, Suppliers
Delivery in time REFRACTORY CERAMIC FIBER INSULATION PRODUCTS Ceramic fiber is a lightweight insulating product.
-
Refractory Materials - Refractory Materials Manufacturers, Suppliers
Refractory Ceramic Fiber Insulation Material .
-
Thermal Properties of Commercially Available High-Strength Concretes
During testing, the specimens were surrounded by refractory ceramic fiber insulation to form a total specimen area of 12 by 12 in. (300 by 300-mm).
-
http://dspace.mit.edu/bitstream/handle/1721.1/45954/321072021-MIT.pdf?sequence=2
For the second control, the refractory ceramic fiber insulation was removed and .
-
Diverter dampers converted from mineral wool to high temperature insulation wool
… mineral wool insulation, the company had been pursuing a variety of other refractory ceramic fibre (RCF) options when it contacted Morgan for information regarding its range of Superwool low bio-persistent insulating fibre products, an alternative to traditional refractory ceramic fibre insulation .
-
Inhaled particles and lung cancer, part B: Paradigms and risk assessment
Refractory ceramic fibers Insulation .
-
Fire Resistive Joints -- A History in the Making
Then two different types of insulating materials were selected, intumescent mat (Joint 1) and ceramic refractory fiber insulation (Joint 2).
-
refractory ceramic fiber blanket - offers from refractory ceramic fiber blanket manufacturers, suppliers, exporters & wholesalers
Durable Insulation Refractory Ceramic Fiber Blanket For Kiln Car ...
-
ceramic fiber board - offers from ceramic fiber board manufacturers, suppliers, exporters & wholesalers
Heat Resistant Insulation Refractory Ceramic Fiber Board For ...
-
ceramic insulator exporter - ceramic insulator manufacturers, exporters, factories, suppliers, China ceramic insulator
Durable Insulation Refractory Ceramic Fiber Blanket For Kiln Car ...
Indicates content that may require registration and/or purchase.