Products/Services for Refrigerated Aircraft Cargo Containers
-
Shipping Containers and Shipping Cases - (567 companies)...such as coal or grain. Cargo can be loaded from the top or end of the container. Refrigerated, or reefer, containers are used to transport chilled and frozen goods. They are also used for temperature sensitive materials and products where a steady... -
Boxes and Crates - (275 companies)Image credit: Baker Corp. | GLobal Industrial | Quantum Storage Systems. Boxes and crates are rigid, typically square or rectangular containers that may include a cover. They are used for all types of handling and storage applications. Boxes...
-
Industrial Containers - (1667 companies)Refrigerated, or reefer containers are used to transport of chilled and frozen goods. They are also used for temperature sensitive materials and products where a steady temperature must be maintained during shipping. A cooler or insulated container... -
Aircraft - (103 companies)Aircraft are machines that achieve flight through various methods of thrust and lift. They include a wide range of vehicles such as airplanes, helicopters, gliders, airships, and balloons. Aircraft are machines that achieve flight through various...
-
Industrial Shelters - (704 companies)Security booths protect and shelter security personnel. Hanger- Hangers are buildings used to house aircrafts. Hazmat storage building- Hazard materials buildings are used to store and contain hazardous materials and chemicals. In-plant office... -
ISO Containers - (74 companies)...for general-purpose transportation. Image Credit: BakerCorp. Insulated or thermal containers are suitable for transporting chilled and frozen goods, as well as temperature-sensitive materials and products. They have insulated walls, but are not refrigerated...
-
Packaging Containers - (1438 companies)...since there is existing delivery (refrigerated containers, bottle/can pallets) and retail (store coolers, vending machines) infrastructure already supporting this packaging type. Creating a new type of packaging container is a common means...
-
Reach Stackers and ISO Container Handlers - (31 companies)...and transport a wider range of containers and cargo. Container handlers also offer quicker loading and greater selectivity. The vehicle 's lack of horizontal reach prevents it from stacking more than two rows deep. This limits the number of "dead picks...
-
Air Conditioners - (657 companies)Conditioning of Aircraft Cargo. ASHRAE 90577 - Thermal Guidelines for Data Processing Environments. Image credit: Pfannenberg Inc.
-
Aerospace Bearings - (89 companies)Aerospace bearings are designed to meet the rigorous demands of aircraft control and aerospace applications. Aerospace bearings are designed to meet the rigorous demands of aircraft control and aerospace applications. They are usually manufactured...
Product News
-
Kaeser Compressors, Inc.
High Temperature Refrigerated Dryer (HTRD) Kaeser 's redesigned HTRD is perfect for systems with small piston compressors in the 5-30 hp range, or commercial shops with high discharge temperatures and troubled with dusty, humid ambient air. These small, compact dryers remove moisture and filter contaminants in one compact, easy to install, low maintenance package. All HTRD models feature a precooler/reheater, chiller, demister and drain trap. Designed to remove water from your air lines, these dryers help extend tool life and eliminate... (read more)Browse Compressed Air Dryers Datasheets for Kaeser Compressors, Inc. -
Caplugs
Hinged Containers Plastic containers with a tethered top to ensure it's not lost. Use these containers to package your product and offer the end-user a reusable case to store the product. These containers are ideal for everything from fishing lures to cosmetics. An ideal package for displaying your product while providing value added storage to the end user. Material: Polypropylene. Color: Natural (read more)Browse Industrial Containers Datasheets for Caplugs -
GGB
Aircraft Bearings for the Aeronautic Industry of aerospace applications from landing gear, flight controls and engines, to passenger seating and a wide variety of made-to-measure applications for the Aerospace industry: Landing Gear Struts. Wing Flap Actuators. Hydraulic Fuel Pumps. Flight Control Systems. Electric Actuators. Engines. Aircraft Interiors: Seat Mechanisms. Overhead Baggage Compartments. Cargo Bay Floors. Latches. Hinges. Connect with us on our social media channels: LinkedIn. Twitter. Google Plus. Watch > > >GGB -- Your... (read more) -
Caplugs
Tubing and Containers from Caplugs Packaging tubing and containers available in closed and open-ended tubes, containers with hinged lids, vials with matching tops, and more. TRC Series Tubing. Heavy wall ClearView TM Tubing has a clear closed end. Heavy wall thickness adds extra protection and durability. The TRC series is available in a variety of lengths to meet all of your packaging needs. TRO Series Tubing Heavy Wall ClearView plastic tubing provides the product protection you need for your heavy-duty packaging applications... (read more)Browse Tubing Datasheets for Caplugs -
Portescap
Motor Precision is Crucial for Aircraft EEV temperatures up to 130 degrees Celsius faced by the evaporator, as well as the low temperatures of the refrigerant. Low weight and size are also important to improve an aircraft 's fuel efficiency and cargo-carrying capability. Stepper motors achieve high torque density for their low-speed operation requirements, and as they don 't require complex external electronics or feedback, this advantage reduces the total weight and size of the package. In addition, can stack stepper motors can also... (read more)Browse Stepper Motors (rotary) Datasheets for Portescap -
Advance Lifts, Inc.
Standard Duty Container Dumpers Standard Container Dumpers (DP). 10 Year/250,000 Cycle Warranty. These hydraulic dumpers provide a minimum size footprint. Container dumpers tilt approximately 125 degrees. The carriages are designed to hold bins, gaylords or carts and dump their contents which can be as varied as meat, grain, castings, plastic pellets, or the U.S. mail. Although we offer a wide assortment of standard sizes, some applications require highly modified or custom designs which we are happy to provide. Inquire about... (read more)Browse Dumpers, Tilters, and Inverters Datasheets for Advance Lifts, Inc. -
Advance Lifts, Inc.
High Reach Container Dumpers High Reach Container Dumpers (HRDP). 10 Year/250,000 Cycle Warranty. These units have been designed for applications that require lifting a container to a high elevation and then dumping it. They safely accomplish the function of lifting & dumping in one compact unit. Applications for these units include grinders and other processing equipment with high in-feed locations. High reach dumpers can eliminate the need for long power conveyors and/or mezzanines serviced by lift systems. Special... (read more)Browse Dumpers, Tilters, and Inverters Datasheets for Advance Lifts, Inc. -
Columbus McKinnon Corporation
Container lifting lugs model CLT Camlok CLT Container Lifting Lugs Brochure. Camlok CLT Container Lifting Lugs Catalogue Page. Camlok CLT Container lifting lugs. Lugs & C-Hooks. Container lifting lugs model CLT. Capacity 56000 kg. These container lifting lugs are supplied and used in a set of 4 pieces. The CLT type are suitable for vertical lifting using the top location points and a lifting frame. Feautres & Benefits. Spring-loaded bolt to prevent accidental release. Mounted horizontally at the side of the container in either... (read more)Browse Lifting and Rigging Attachments Datasheets for Columbus McKinnon Corporation -
ExxonMobil - Polypropylene Products
Remarkably strong containers, cups and tubs Offering high melt strength, Achieve TM Advanced PP enables the economic production of thinner rigid packaging that is easier to thermoform. The high stiffness provides downgauging opportunities while excellent processing can improve cycle times and offer higher output. (read more)Browse Polypropylene Resins Datasheets for ExxonMobil - Polypropylene Products -
Marposs Corp
Smarter Glass Container Volume Testing Automatic system for measuring brimful capacity of glass containers without water. ATMOS TM is an innovative automatic system for measuring brimful internal volume of glass containers using pneumatic technology instead of water. Particularly suitable for perfumery containers that, due of their small bore diameter, cannot be measured with automatic capacity measuring systems using water. Thanks to its flexibility, it is also suitable for measuring brimful capacity of wide mouth containers like... (read more)Browse Interface Level Measurement Equipment Datasheets for Marposs Corp
-
Bookshelf and Unified Agenda > Department of Defense > Department of the Air Force > Directives > 41 - Health Services > [FDBKF2005051016474657171] Afi41-303 -...
Snacks and beverages must not require refrigeration or must be packed with ice or dry ice in insulated containers . .... Because of limited cargo space, you must get approval from the load master before packing beverages in .... Does the aircraft have a comfort pallet?
-
The extent of integration between satellite and terrestrial networks in future mobile communications
Cargo condition optimisation Where the cargo (e.g. refrigerated containers , livestock) is to be passed from one mode to another, the receiving mode is pre- warned of its condition and anticipated requirements. .... For example, an aircraft might communicate its position to shipsin the event of anticipated forced landing on…
-
FUTURE SHIP POWERING OPTIONS
…trade in which they are engaged: this implies that, unlike the automotive or aircraft industries, prototype testing .... Cargo ships embrace a range of types from large crude oil tankers making long international voyages to … trade varies: the liner follows xed routes carrying cargoes, these days often in containers , while other ships … short sea, roll-on/roll-o ferries; natural gas (LNG) carriers, (Figure 1.7); refrigerated carriers of food…
-
Code of Federal Regulations > Title 49 - Transportation > Pipeline and Hazardous Materials Safety Administration > [49 CFR Part 171] General Information, Regul...
NRC (non-reusable container) means a packaging ( container ) whose reuse is restricted in accordance with the provisions .... Offshore supply vessel means a cargo vessel of less than 500 gross tons that regularly transports goods .... Open cryogenic receptacle means a transportable thermally insulated receptacle for refrigerated liquefied gases maintained at atmospheric pressure .... Operator means a person who controls the use of an aircraft , vessel, or vehicle.
-
Bookshelf and Unified Agenda > Environmental Protection Agency > Office of Air Quality Planning and Standards > Emission Inventory Improvement Program - Techni...
3721 Aircraft 3728 Aircraft Parts And Equipment, Nec 3732 Boat Building And Repairing 3743 Railroad Equipment … 3996 Hard Surface Floor Coverings, Nec 3999 Manufacturing Industries, Nec 4491 Marine Cargo Handling 4581 Airports, Flying … Equipment 5072 Hardware 5078 Refrigeration Equipment And Supplies 5082 … Hardware & Blinds & Shades 2599 Furniture And Fixtures, Nec 2656 Sanitary Food Containers 2671 Paper Coated…
-
Federal Register > Wednesday, August 23, 2006 > [71 FR 49319] Untreated Oranges, Tangerines, and Grapefruit From Mexico Transiting the United States to Foreign...
Trucks may haul refrigerated containers of such fruit from Mexico to shipside, or to approved refrigerated storage pending lading aboard ship, in Corpus Christi, Galveston, or Houston, TX, or alongside railway carriers or aircraft at the ports named in paragraph (b)(2 .... (5) Air cargo movement.
-
Code of Federal Regulations > Title 7 - Agriculture > Animal and Plant Health Inspection Service > [7 CFR Part 352] Plant Quarantine Safeguard Regulations
Trucks may haul refrigerated containers of such fruit from Mexico to shipside, or to approved refrigerated storage pending lading aboard ship, in Corpus Christi, Galveston, or Houston, TX, or alongside railway carriers or aircraft at the ports named in paragraph (b)(2 .... (5) Air cargo movement .
-
Response to TWA flight 800 crash
The military traditionally uses this system for the large cargo aircraft . .... For instance, refrigeration trucks—if you drive the oxygen out of the refriger- ation container , the fruits and vegetables don’t spoil nearly as fast.
-
Federal Register > Wednesday, August 15, 2012 > [77 FR 49168] Hazardous Materials: Harmonization with International Standards (RRR)
…a)(22), (a)(23), and (a)(24) to specify conditions under which permeation devices for calibrating air quality monitoring equipment, internal combustion or fuel cell engines, non-infectious specimens, insulated packagings containing refrigerated liquid nitrogen, and small … be carried aboard an aircraft . .... The term "Closed cargo transport unit for Class 1" is defined by the IMDG Code as a freight container or transport vehicle that fully encloses the contents by permanent structures and can be secured to the ship's structure and are, except for…
-
Code of Federal Regulations > Title 49 - Transportation > Pipeline and Hazardous Materials Safety Administration > [49 CFR Part 173] Shippers-General Requireme...
(2) Shipments of Division 2.1 materials in aluminum cylinders are authorized only when transported by motor vehicle, rail car, or cargo -only aircraft . .... (d) Refrigerant and dispersant gases. .... in §173.304a of this subchapter, or in DOT 2P, 2Q, or 2Q1 containers (§§178.33, 178…
Indicates content that may require registration and/or purchase.