-
Supplier: Frascold S.P.A.
Description: guarantee high reliability standards. A wide range of accessories for lubricating oil management is also available.
- Input Power: 119,383.3505312648 watts
- Features: Other
- Construction: Screw
-
Supplier: Eaton
Description: through either a quick opening body closure or body flanges. Engineering Specification All gas/liquid separators shall be of fabricated carbon steel construction with two stage coalescer/separator design with flanged connections. Separators shall have ASME Code Steam.
- Filter Size Rating: 4 microns
- Connection: 1" NPT, 2" NPT
- Filter Type: General Purpose
- Features: Other, Other Material
-
Supplier: Howden
Description: Howden XRV oil-injected screw compressors Singled-walled oil injected range, developed specially for the refrigeration market, allowing ease of installation and ideal for horizontal separator applications. Howden’s XRV range of screw compressors have been developed
- Lubrication Style: Lubricated
- Compressor Technology: Rotary Screw
-
-
Supplier: FS-Curtis
Description: replaces four separate components — the aftercooler, separator, dryer and filter. You get everything you need in one unit. The automatic refrigeration temperature control system ensures stable performance for clean, dry, consistent-quality compressed air so that your equipment can
- Drying Capacity: 23 to 145 SCFM
-
Supplier: Mile-X Equipment, Inc.
Description: oil to 5 ppm Zero air-loss condensate drains with reliable pneumatic operation Environmentally-friendly R407c refrigeration system maintains reliable dew point temperatures automatically Hermetic, nomaintenance refrigeration compressors Fan switch allows operation in low (35°F,
-
Supplier: Mile-X Equipment, Inc.
Description: oil to 5 ppm Zero air-loss condensate drains with reliable pneumatic operation Environmentally-friendly R407c refrigeration system maintains reliable dew point temperatures automatically Hermetic, nomaintenance refrigeration compressors Fan switch allows operation in low (35°F,
-
Supplier: Mile-X Equipment, Inc.
Description: oil to 5 ppm Zero air-loss condensate drains with reliable pneumatic operation Environmentally-friendly R407c refrigeration system maintains reliable dew point temperatures automatically Hermetic, nomaintenance refrigeration compressors Fan switch allows operation in low (35°F,
-
Supplier: Mile-X Equipment, Inc.
Description: oil to 5 ppm Zero air-loss condensate drains with reliable pneumatic operation Environmentally-friendly R407c refrigeration system maintains reliable dew point temperatures automatically Hermetic, nomaintenance refrigeration compressors Fan switch allows operation in low (35°F,
-
Supplier: CSA Group
Description: refrigerant-containing components such as accumulators, condensers, evaporators, dryers, filters, heat exchangers, oil separators, liquid receivers, mufflers, liquid indicators, vibration eliminators, strainers, fusible plugs, and rupture members. 1.4 This Standard does not apply to a)
Find Suppliers by Category Top
Featured Products Top
-
Switch HBSO1 (PAO, PEO & mineral oil) and HBSO2 (PAG oil) is a level switch for detecting common lubricating oils in refrigeration systems. Typically, it is installed in/on the compressor and the oil separator, but it is also suited for installation in other locations in the oil (read more)
Browse Tempering Valves and Thermally Actuated Valves Datasheets for Parker Sporlan Division
More Information Top
-
Sell access valves
We have our own brand with products which are Relief Safety Valves, Moisture Indicators, Refrigeration Oil Separators , Suction Line Accumulators, Liquid Line Filter Driers, Fans and Motors, Condensers, and Air Coolers.
Indicates content that may require registration and/or purchase.