-
Supplier: Radwell International
Description: FUSE CLIP CLASS REJECTION FUSE NEMA 2 600V 60AMP. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: VICFUSE
Description: One hand release from DIN rail optional Rejection feature that prevents the insertion of fuses with lower interrupting rating or voltage ratings Clip design reduces resistance and heat Non DIN Rail fuse blocks have interlocking feature allowing ganging for any number of
- Normal Operating Current: 30 to 60 amps
- Rated Operating Voltage: 600 volts
- Approvals / Ratings: UL Approval
-
Supplier: Eaton Corporation
Description: FUSE CLIP TYPE MAGNETIC STARTER USED ON CLASS R REJECTION/NON REJECTION FUSE TYPE 100 AMPERE FUSE CURRENT RATING NEMA 3 CONTROL DEVICE SIZE 250/600 V FUSE VOLTAGE RATING 3 FUSE(S) C351 MODEL
-
-
Supplier: Littelfuse, Inc.
Description: DIN Rail (snap-to-release) mountable optional Universal mounting holes make for easy replacement Rejection feature that prevents the insertion of fuses with lower interrupting rating or voltage ratings Clip design reduces resistance and heat Non DIN Rail fuse blocks have
- Normal Operating Current: 60 amps
- Features: Blown Fuse Indicator
- Approvals / Ratings: UL Approval
-
Supplier: VICFUSE
Description: Description TheVicfuse Class H/K5 and R blocks offer many benefits such as indication, snap-to-release DIN rail mounting and universal mounting holes. Class H and Class R fuse are dimensionally the same, but ClassR blocks incorporate a rejection feature,which only allows Class R
- Normal Operating Current: 1 to 600 amps
- Rated Operating Voltage: 250 to 600 volts
-
Supplier: Littelfuse, Inc.
Description: The new Littelfuse Class H and R blocks offer many advantages over previous generations that are noted in the features and benefits section. Class H and Class R fuse blocks are dimensionally the same, but Class R blocks incorporate a rejection feature, which only allows Class R
- Normal Operating Current: 60 amps
- Features: Blown Fuse Indicator
- Approvals / Ratings: UL Approval
-
Supplier: Littelfuse, Inc.
Description: The new Littelfuse Class H blocks offer many advantages over previous generations that are noted in the features and benefits section. Class H and Class R fuse blocks are dimensionally the same, but Class R blocks incorporate a rejection feature, which only allows Class R fuses
- Normal Operating Current: 60 amps
- Features: Blown Fuse Indicator
- Approvals / Ratings: UL Approval
-
Supplier: Allied Electronics, Inc.
Description: Limitron® Fast-Acting Fuses The Bussmann CC Class Fuses are designed to meet the needs of control circuit transformer protection. Current-limitation protects down stream components against damaging thermal and magnetic effects of short-circuit currents. Features UL Listed for Branch
-
Supplier: Allied Electronics, Inc.
Description: Limitron® Fast-Acting Fuses The Bussmann CC Class Fuses are designed to meet the needs of control circuit transformer protection. Current-limitation protects down stream components against damaging thermal and magnetic effects of short-circuit currents. Features UL Listed for Branch
-
Supplier: Allied Electronics, Inc.
Description: Limitron® Fast-Acting Fuses The Bussmann CC Class Fuses are designed to meet the needs of control circuit transformer protection. Current-limitation protects down stream components against damaging thermal and magnetic effects of short-circuit currents. Features UL Listed for Branch
-
Supplier: Allied Electronics, Inc.
Description: CC-TRON® Time-Delay Fuses The Bussmann CC Class Fuses are designed to meet the needs of control circuit transformer protection. Current-limitation protects down stream components against damaging thermal and magnetic effects of short-circuit currents. Features Rejection Type
-
Supplier: Radwell International
Description: DISCONNECT SWITCH, FLANGE MOUNTED, 30 AMP RATING, 4 INCH HANDLE, 60AMP AT 250V AND 30 AMP AT 600V FUSE CLIP RATING, 7.5 HP AT 208/240-VAC, 15 HP AT 480VAC, 20 HP AT 600VAC, 5 HP AT 250VDC, FOR NEMA 4, REJECTION CLIPS. FREE 2 YEAR RADWELL WARRANTY
- Type: Fusible
-
Supplier: Eaton Corporation
Description: 60 AMPERE FUSE CLIP CURRENT RATING RIGHT HAND FLANGE OPERATOR POSITION OPERATOR INCLUDED 600 V FUSE CLIP VOLTAGE RATING 6-1/2 INCH SHAFT MOUNTING DEPTH INCLUDES REJECTION CLIP C361 MODEL
- Current Rating: 60 amps
- Horsepower Rating: 10 to 50 HP
- Fuse Type: Class H, Class K
- Type: Fusible
-
Supplier: Radwell International
Description: PRIMARY: 550/575/600 WITH TWO-POLE PRIMARY FUSE BLOCK FOR REJECTION-TYPE FUSES SECONDARY: 110/115/120 WITH FUSE CLIPS FOR 13/32 X 1-1/2 FUSES. FREE 2 YEAR RADWELL WARRANTY
- Features: Power / Power System / Distribution Transformer
-
Supplier: Radwell International
Description: FUSE REJECTION KIT, 3 CLIPS / PACK, HEAVY DUTY SAFETY SWITCH ACCESSORY, CLASS R FUSES, SERIES F5-F6, 30 AMP / 600 VAC, 60 AMP / 240 VAC. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Altech Corp.
Description: Cylinder Fuses are typically used in industrial applications to protect electrical devices such as motors, drives, etc. They are available in four sizes with a current range from 1 to 125 Amps. Cylinder Fuses have metal caps at both ends, and a porcelain fuse body.
- Voltage Rating: 660 volts
- Current Rating: 16 amps
- Fuse Material: Ceramic
- Approvals / Standards: IEC (UMF) Approval, UL Approval, VDE Approval
-
Supplier: SCHURTER Inc
Description: Description 6.3 x 32 mm fuses for primary protection 16 rated currents from 0.5 A to 32 A Unique Selling Proposition High rated voltages up to 500 VAC / 400 VDC High breaking capacity up to 3500 A Suitable for pulse-shaped continuous currents Useable for commercial cooking appliances
- Voltage Rating: 500 volts
- Current Rating: 32 amps
- Rated Breaking Capacity: 20,000 amps
- Operating Temperature: -40 C
-
Supplier: Altech Corp.
Description: NH fuses are typically used for power distribution applications and to protect large electrical devices such as motors, drives, etc. They are available in seven sizes with a current range of 2 to 1600 Amps. NH fuses have knife blades at both ends, which mount into Fuse Bases.
- Voltage Rating: 500 volts
- Current Rating: 500 amps
- Fuse Type: Blade Type
- Approvals / Standards: IEC (UMF) Approval, VDE Approval
-
Supplier: SCHURTER Inc
Description: Description 6.3 x 32 mm fuses for primary protection 19 rated currents from 0.5 A to 32 A Pigtails optional Unique Selling Proposition High rated voltages up to 500 VAC / VDC High breaking capacity ≥ 1500 A Applications 3-phase applications DC applications Power supplies Frequency converter
- Voltage Rating: 500 volts
- Current Rating: 32 amps
- Rated Breaking Capacity: 50,000 amps
- Operating Temperature: -40 C
-
Supplier: Altech Corp.
Description: High Voltage Fuses are typically used in distribution circuits and can be used for indoor or outdoor applications. They are available in four lengths and four different voltage ranges. Fuses supplied standardly with Striker Pins.
- Voltage Rating: 12,000 volts
- Current Rating: 63 amps
- Approvals / Standards: IEC (UMF) Approval, VDE Approval
- Fuse Type: Protective
-
Supplier: SCHURTER Inc
Description: Description Robust 6.3x32 fuse for high power and inrush current requirements Unique Selling Proposition High I²t at high breaking capacity rating Current Range up to 50 A Applications Single-phase high current applications up to 50 A
- Voltage Rating: 250 volts
- Current Rating: 50 amps
- Rated Breaking Capacity: 10,000 amps
- Operating Temperature: -40 C
-
Supplier: Altech Corp.
Description: Miniature Fuses are typically used to protect electronic devices, laboratory and measurement instruments, stereos, TV’s, VCR’s etc. They are available in four sizes with a current range of 20mA to 20 Amps.
- Voltage Rating: 250 volts
- Current Rating: 0.1 amps
- Approvals / Standards: IEC (UMF) Approval, VDE Approval
- Fuse Type: Miniature, Protective
-
Supplier: SCHURTER Inc
Description: Description Up to 30 A, low resistance Ceramic Tube Applications Single-phase high current applications up to 30 A
- Voltage Rating: 250 volts
- Current Rating: 30 amps
- Rated Breaking Capacity: 500 amps
- Operating Temperature: -40 C
-
Supplier: OMEGA Engineering, Inc.
Description: • True Dual - Element Spring - Trigger Construction Allows Sizing of 125% FLA for Motor Backup Protection • Superior Overload and Cycling Capabilities • Extremely Current Limiting; Provides Superior Short Circuit Component Protection
- Voltage Rating: 600 volts
- Current Rating: 600 amps
- Rated Breaking Capacity: 20,000 amps
- Fuse Type: Blade Type
-
Supplier: SOC America, Inc.
Description: SOC Fuse Technology Over its fifty-two years of existence, SOC has spent considerable research efforts to ensure the safety of its customers, and has worked with Mitsubishi Motors for fifteen of those years on the development of highly reliable fuses for electric vehicles. The
- Voltage Rating: 450 volts
- Current Rating: 6.3 amps
- Rated Breaking Capacity: 200 amps
- Fuse Type: Miniature
-
Supplier: Opto 22
Description: 1/8-amp Fuse, Analog I/O Channel
- Current Rating: 0.125 amps
- Fuse Type: Protective
- Mounting: Replaceable (with holder or clips)
-
Supplier: SOCOMEC
Description: High reliability • Absolute protection over time guaranteed by the simplicity of manufacture and function (Joule effect). • No downgrading of fuse characteristics over time. Improved safety The energy released whilst eliminating the fault (fuse blowing) is contained within the
- Current Rating: 1,250 amps
- Rated Breaking Capacity: 120,000 amps
- Approvals / Standards: IEC (UMF) Approval
- Mounting: Replaceable (with holder or clips)
-
Supplier: Opto 22
Description: 1-amp Fuse G4 Digital Rack Logic Power, Brick Regulator
- Current Rating: 1 amps
- Fuse Type: Protective
- Mounting: Replaceable (with holder or clips)
-
Supplier: SOCOMEC
Description: loads. High reliability • Absolute protection over time guaranteed by the simplicity of manufacture and function (Joule effect). • No downgrading of fuse characteristics over time. Improved safety The energy released whilst eliminating the fault (fuse blowing) remains contained within
- Voltage Rating: 690 volts
- Current Rating: 5 amps
- Rated Breaking Capacity: 2,000 amps
- Approvals / Standards: IEC (UMF) Approval
-
Supplier: SOC America, Inc.
Description: SOC Fuse Technology Over its fifty-two years of existence, SOC has spent considerable research efforts to ensure the safety of its customers, and has worked with Mitsubishi Motors for fifteen of those years on the development of highly reliable fuses for electric vehicles. The
- Voltage Rating: 125 volts
- Current Rating: 5 amps
- Rated Breaking Capacity: 100 amps
- Approvals / Standards: CSA Certification, RoHS Compliant, UL Approval
-
Supplier: OMEGA Engineering, Inc.
Description: A fast-acting, high-interrupting capacity, current-limiting type fuse. The MCL style fuse feature provides an excellent choice for applications such as: street lighting holders, HID lighting, control circuits, electronic equipment protection.
- Voltage Rating: 600 volts
- Current Rating: 50 amps
- Rated Breaking Capacity: 100,000 amps
- Approvals / Standards: CSA Certification, RoHS Compliant, UL Approval
-
Supplier: OptiFuse
Description: OptiFuse midget fuses are designed to meet the rigous demands and high energy. These fuses are branch rated and UL listed for industrial applications.
- Voltage Rating: 1,000 volts
- Rated Breaking Capacity: 30 amps
- Approvals / Standards: CSA Certification, UL Approval
- Features: Fast Acting, Time Lag
-
Supplier: ABB Inc.
Description: Rated Breaking Capacity: 2000 VA DIN-type, HRC-fuse link range ABB offers a full range of DIN-type HRC-fuse links from 2 to 1600 Amperes, 500 V and 690 V. High performance and reliability Fuses have very high limiting capability, clearing faults rapidly at different voltage and
-
Supplier: Opto 22
Description: This 7.5 amp fuse is used in SNAP M-series racks, such as the SNAP-M64. There are 25 fuses in the package. This item is equivalent to Littelfuse part number 297 07.5.
- Current Rating: 7.5 amps
- Fuse Material: Glass
- Fuse Type: Protective
- Mounting: Replaceable (with holder or clips)
-
Supplier: OptiFuse
Description: A wide range of fuses specifically designed for low voltage automotive applications
- Voltage Rating: 58 volts
- Rated Breaking Capacity: 120 amps
- Fuse Type: Automotive
- Mounting: Replaceable (with holder or clips)
Find Suppliers by Category Top
Featured Products Top
-
. A rejection feature helps prevent insertion of fuses with lower interrupting or voltage ratings, supporting safer fuse selection within compatible applications. The clip design is engineered to reduce electrical resistance and heat generation (read more)
Browse Fuse Holders Datasheets for VICFUSE -
Rejection-style clip design accepts only Class CC fuses, preventing insertion of fuses with lower interrupting or voltage ratings Space-saving, compact (read more)
Browse Circuit Protection Components Datasheets for VICFUSE
More Information Top
-
IEEE Recommended Practice for Protection and Coordination of Industrial and Commercial Power Systems
In any case, controllers connected to available currents above a 10 000 A symmetrical should be provided with breakers having ratings equally above 10 000 A or with fuses similarly rated and provided with rejection fuse clips to prevent substitution of lower…
-
Finger Protective Cover Transformer Accessories - Transformers - Grainger Industrial Supply
○ (2) Rejection, (1) Non- Rejection Fuse Clip (2) .
-
American Electricians' Handbook, Sixteenth Edition > PANELBOARDS
It is equipped with Class R ( rejection ) fuse clips that reject the use of noncurrent-limiting fuses, accepting only those such as illustrated in Fig. 4.70.
-
R60030-2SR - Bussmann - Class R Fuseholders | Galco Industrial Electronics
Notes: Possible Alternative - Non- Rejection Type Fuse Clips (Accepts Class H Fuses as well as R) .
-
Application of Motor Control Centers to Systems Having High Available Fault Currents
A full line of rejection -type fuse clips is available for class H and K current-limiting fuses, although the percentage of thlis type of fuse clip sold is extremely small.
-
IEEE Recommended Practice for Protection and Coordination of Industrial and Commercial Power Systems
Rejection features in fuse clips for Class CC fuses reject all but Class CC fuses.
-
Specifying 600 V Current-Limiting Fuses: Application of 600 A or Less
They, however, contain a specially formed blade (70-600 A), or ferrule (0-60 A), that mates with a rejection mechanism within the fuse clips .
Indicates content that may require registration and/or purchase.