Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Infinity Tapes, LLC
Description: Bleached Super-calendered Kraft (SCK) paper coated on one side with an easy release silicone coating ATTRIBUTES 42# & 53# Stock Available Printed or Unprinted Coated one side silicone (c/1/s) or coated two sides silicone (c/2/s) Widths from 1/2" to 48" Compatible with wide variety of
- Width: 12.7 to 1,219.2 mm
- Thickness: 0.0635 mm
- Features: Low Transfer / Extractable
- Liner Type: Paper / Kraft Paper
-
Supplier: Custom Fabricating & Supplies
Description: This is our high temperature crepe tape (HTC) on a white paper liner - used to make die cuts on a plotter. Product Features Temperature Rating: 325° F / 163° C Removes cleanly even after long bake cycles with no residue On an easy release, white paper liner for use
- Width: 8 to 36 inches
- Peel Strength / Adhesion: 2.0625 lbs/in
- Temperature Resistance: -17.77777777777778 to 162.77777777777777 C
- Adhesive: Pressure Sensitive (PSA)
-
Supplier: R. S. Hughes Company, Inc.
Description: important difference in proper performance. This splicing tape has a 3 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of
- Width: 0.47244094488188976 inches
- Thickness: 0.003 inches
- Features: Specialty / Other
-
-
Supplier: R. S. Hughes Company, Inc.
Description: important difference in proper performance. This splicing tape has a 3 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of
- Width: 0.7086614173228346 inches
- Thickness: 0.003 inches
- Features: Specialty / Other
-
Supplier: R. S. Hughes Company, Inc.
Description: important difference in proper performance. This splicing tape has a 3 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of
- Width: 2.8346456692913384 inches
- Thickness: 0.003 inches
- Features: Specialty / Other
-
Supplier: R. S. Hughes Company, Inc.
Description: important difference in proper performance. This splicing tape has a 3 mil thickness. Products in this category feature a liner on the back which you peel away from to expose the adhesive material before applying to the substrate. The liner material for this product is composed of
- Width: 1.4173228346456692 inches
- Thickness: 0.003 inches
- Features: Specialty / Other
-
Description: 12 pt Brown Kraft release liner silicone coated on both sides, with a 3:1 release differential. Polycoated for environmental stability.
- Thickness: 0.2921 mm
- Liner Type: Differentially Coated, Paper / Kraft Paper, Silicone-Coated
-
Description: 80# Kraft release liner, silicone coated on two sides with a targeted 2:1 differential.
- Thickness: 0.10668000000000001 mm
- Liner Type: Differentially Coated, Paper / Kraft Paper, Silicone-Coated
-
Description: Super Calendered Kraft paper with silicone on one side with easy release chemistry. Can be used in high temperature conversion processes and is easily die-cut.
- Thickness: 0.07366 mm
- Liner Type: Paper / Kraft Paper, Silicone-Coated
-
Supplier: Mactac
Description: METRO matte coated litho with permanent adhesive for offset printing. The liner is scored and printed for easy identification and application.
- Width: 660.4 mm
- Liner Type: Paper / Kraft Paper
-
Supplier: Mactac
Description: METRO semi gloss with permanent adhesive for offset printing. The liner is printed and scored for easy identification and application.
- Width: 660.4 mm
- Liner Type: Paper / Kraft Paper
-
Supplier: Mactac
Description: METRO cast coated high gloss with permanent adhesive for offset printing. The blank liner is printed and scored for easy identification and application.
- Width: 660.4 mm
- Liner Type: Paper / Kraft Paper
-
Supplier: Mactac
Description: METRO uncoated offset with permanent adhesive. The liner is printed and scored for easy identification and application.
- Width: 660.4 mm
- Liner Type: Paper / Kraft Paper
-
Supplier: Can-Do National Tape
Description: Double Coated Carpet Tape, CDNT 440 Double-Coated Duct Tape CDNT 440 Double Coated Carpet Tape. Multi-Purpose Double-Coated Duct Tape. Cream color with Blue Film Liner. Woven cloth coated on both sides with a polymer based pressure sensitive adhesive and lined with either a paper
- Carrier / Backing: Cloth - Woven Fabric
- Type: Double-Sided Adhesive
- Adhesive: Pressure Sensitive (PSA)
-
Supplier: Budnick Converting, Inc.
Description: 592 is a 6.0 mil, crepe paper product, coated with a natural rubber adhesive on both sides that bonds well to almost any surface. 592 is applied to a white colored easy release treated crepe paper liner allows for either hand or machine application.
- Thickness: 0.006 inches
- Peel Strength / Adhesion: 2.9375 lbs/in
- Backing: Paper
- Features: Specialty / Other
-
Supplier: Budnick Converting, Inc.
Description: tesa® 60652 is a 3.5 mil. total, robust aluminum foil tape based on a 2 mil aluminum foil backing with a white release paper liner and has a transparent acrylic adhesive. This aluminum foil tape with a white release paper liner is commonly used for joining
- Thickness: 0.0035 inches
- Peel Strength / Adhesion: 5.1375 lbs/in
- Features: Specialty / Other
-
Supplier: Saint-Gobain Tape Solutions
Description: h-old X.80 is a 80 micron Nomex® paper coated on one side with high-temperature acrylic adhesive. Designed for high temperature electrical applications where a thin, strong and puncture resistant backing is required. Available on white release paper liner on demand
- Thickness: 0.004724409448818898 inches
- Temperature Resistance: -40 C
- Adhesive: Acrylic
- Features: Electrical, Single-Sided Adhesive
-
Supplier: Can-Do National Tape
Description: Protective Paper Mask-Off PROTEX 55 Single-sided Paper with Base Natural Latex Adhesive PROTEX 55 Protective Paper is a 5 mil natural latex saturated paper, designed for pre-spacing and application of large or small surface area decals. The tack level of the product gives
- Carrier / Backing: Paper
- Adhesive: Pressure Sensitive (PSA)
- Features: Protective Tape
-
Supplier: Intertape Polymer Group, Inc.
Description: natural rubber adhesive generously coated on both sides of a durable paper backing. Both tapes feature an easy release white crepe paper liner and can be applied by hand or machine. Ideal for textile manufacturing and carpet installation.
- Thickness: 0.007086614173228346 to 0.011811023622047244 inches
- Peel Strength / Adhesion: 3.25 lbs/in
- Features: Double-Sided Adhesive
- Backing: Paper
-
Supplier: Budnick Converting, Inc.
Description: tesa® 60632 is a 2.6 mil. total, robust aluminum foil tape with a liner based on a 1.2 mil aluminum foil backing and has a transparent acrylic adhesive. This aluminum foil tape with a white release paper liner is commonly used for joining and sealing thermal insulation
- Thickness: 0.0026000000000000003 inches
- Peel Strength / Adhesion: 4.56875 lbs/in
- Features: Specialty / Other
-
Surface and Corrosion Protection Products - Premium Foil Tape (Linered) - Heavy Duty -- Polyken® 347
Description: long-term bond performance. Silicone Paper Liner offers ease of release and ease of removal after die cutting.
-
Supplier: Adhesive Applications
Description: 280 is a saturated crepe paper double-coated with a high tack, high shear synthetic rubber-based adhesive system. 280 exhibits excellent adhesion to a wide variety of surfaces, including fabric and synthetics. 280 is supplied on a super calendared release liner that can be
- Thickness: 0.007299999999999999 inches
- Peel Strength / Adhesion: 5.3125 lbs/in
- Temperature Resistance: -28.88888888888889 to 71.11111111111111 C
- Features: Double-Sided Adhesive
-
Supplier: Adhesive Applications
Description: 282 is a saturated crepe paper coated on both sides with a medium tack, high shear, rubber adhesive. Adhesion is moderate to most surfaces, with excellent repositionability. 282 exhibits great tensile strength and conforms to most smooth dry surfaces. 282 is supplied on an easily die cut
- Thickness: 0.0053 inches
- Peel Strength / Adhesion: 4.375 lbs/in
- Temperature Resistance: -28.88888888888889 to 71.11111111111111 C
- Features: Double-Sided Adhesive
-
Supplier: Custom Fabricating & Supplies
Description: crepe paper liner, it can be used in a taping machine or simply applied by hand. Product Features Operates at temperatures to 200°F/93°C Agressive natural rubber adhesive has excellent initial tack Bonds well on both sides to almost any surface Easy release liner
- Width: 0.5 to 7 inches
- Peel Strength / Adhesion: 2.9375 lbs/in
- Features: Double-Sided Adhesive
- Adhesive: Rubber
-
Supplier: Lydall Performance Materials
Description: LyTherm® 970-LH Binderless Grade Paper is a 100% inorganic material, and is manufactured using a patented process that provides high tensile handling strength. Because it is processed from washed, spun, high purity alumina-silica fibers, LyTherm® 970-LH Paper is clean, has low shot
- Overall Thickness: 0.0625 inch
- Overall Width / OD: 12 to 24 inch
- Use Temperature: 2,300 F
- Fabric Strength: 0.7936641432 to 1.2786811196 lbs/in
-
Supplier: Lydall Performance Materials
Description: LyTherm® 970-LH Binderless Grade Paper is a 100% inorganic material, and is manufactured using a patented process that provides high tensile handling strength. Because it is processed from washed, spun, high purity alumina-silica fibers, LyTherm® 970-LH Paper is clean, has low shot
- Overall Thickness: 0.125 inch
- Overall Width / OD: 12 to 24 inch
- Use Temperature: 2,300 F
- Fabric Strength: 1.10231131 to 1.9621141318 lbs/in
-
Supplier: Maxi Adhesive Products, Inc.
Description: Durable product, single coated with an aggressive acrylic pressure sensitive adhesive.White crepe release coated paper liner.
- Width: 1 inches
- Thickness: 0.045 inches
- Peel Strength / Adhesion: 1.875 lbs/in
-
Supplier: Budnick Converting, Inc.
Description: ATA201 is a 2.0 mil unsupported acrylic pressure-sensitive adhesive applied to an easy release treated poly-coated white kraft paper liner.
- Thickness: 0.002 inches
- Peel Strength / Adhesion: 4.375 lbs/in
- Adhesive: Transfer
-
Supplier: NADCO Tapes & Labels, Inc.
Description: DuPont Type H Kapton film, coated with a high hold, acrylic type, pressure sensitive adhesive and protected with a treated, easy release, paper liner.
- Thickness: 0.002 inches
- Adhesive: Acrylic, Pressure Sensitive (PSA)
- Backing: Plastic / Polymer, Polyimide (e.g., Kapton®)
- Features: Single-Sided Adhesive
-
Supplier: Infinity Tapes, LLC
Description: PAPER LINER TAPES Double Coated Tape with a polyester and/or tissue carrier and silicone coated paper release liner Quick stick bond and holding properties to paper and plastic including a number of low energy surfaces such as high density polyethylene
- Width: 0.5 to 1 inches
- Thickness: 0.00048 inches
- Peel Strength / Adhesion: 4.4375 to 5.75 lbs/in
- Features: Double-Sided Adhesive, Permanent
-
Supplier: Intertape Polymer Group, Inc.
Description: mil 60# glassine paper liner (gold). APPLICATION: Splicing of plastic film, paper and foil. Laminating of foam substrates, textile labels, felt and objects with uneven surfaces. Affixing plastic tiles, nameplates, trophy, emblems, labels and any application that requires the
- Features: Double-Sided Adhesive
- Backing: Paper
-
Supplier: Infinity Tapes, LLC
Description: Liner) edge for ease in removal of release liner Custom printing with customer specified wording and/or bilingual or trilingual language available
- Width: 0.5 to 1 inches
- Peel Strength / Adhesion: 0.4375 lbs/in
- Adhesive: Hot Melt / Heat Activated, Rubber, Transfer
- Features: Other
-
Supplier: Infinity Tapes, LLC
Description: message is revealed As a film with adhesive and release liner, the product is available with Paper or Plastic Release Liners Custom Hidden Graphic messages available
- Features: Permanent
- Materials of Construction: Plastic / Film
-
Supplier: Can-Do National Tape
Description: Clear Double Coated Acrylic ATG Transfer Tape. Transfer tape consisting of a 1.7 mil, 400 acrylic reverse wound, pressure sensitive adhesive on a densified Kraft paper release liner. Very easy unwind and removal of liner for ease of application. Excellent UV Resistance.
- Width: 0.5 inches
- Type: Double-Sided Adhesive, Transfer
- Adhesive: Pressure Sensitive (PSA)
-
Description: Polyken 784 SINGLE-COATED SPLICING TAPE Silicone splicing tape on pol1ter backing with release liner. 0n-adhesive side of pol1ter is treated to accept anchorage of silicone coatings used in processing. Applications Silicone-coated materials. Paper coating. Paper
- Thickness: 0.003 inches
- Peel Strength / Adhesion: 2.1875 lbs/in
- Temperature Resistance: 204.44444444444443 C
- Backing: PET / Polyester, Plastic / Polymer
Find Suppliers by Category Top
Featured Products Top
-
liner, 4970 is also known as tesa goldline tape. 4965 is an 8mil, double coated adhesive tape consisting of a transparent polyester film with a red polypropylene release liner. The adhesive system is especially resistant to plasticisers and offers a secure bond even at elevated temperatures (read more)
Browse Datasheets for Budnick Converting, Inc.
Conduct Research Top
-
Cockling-Protecting PSA Release Liners from Heat and Humidity (.pdf)
be shielded from excessive heat and extended exposure to humidity. Eighty-five percent of all PSA release liners used today are made from paper, composed of wood pulp, which is, by its very nature, a highly absorbent material. In high humidity environments, paper will absorb moisture from
More Information Top
-
Self Adhesive Double Sided PE Fiberglass Mesh Tape With Liner 150 Mic For Foam Lamination from Beijing Pac King Co.,Ltd, China
• Custom gold/ light yellow release paper Liner OPP self adhesive acrylic double sided ...
-
NewPage Launches OptiLabel™ HB Label Facestock Paper For Pressure Sensitive Applications
When combined with NewPage's release liner paper offerings, this creates the most comprehensive pressure sensitive paper portfolio in North America.
Indicates content that may require registration and/or purchase.