Products/Services for Reliant 2hp Dust Collectors
-
Dust Collectors and Dust Collector Filters - (765 companies)Dust collectors are used in many processes to either recover valuable granular solid or powder from process streams or to remove granular solid pollutants from exhaust gases and work environments. Methods There are a number of different methods...Filter OnlyCollector TypeProcess -
Mist Collectors - (311 companies)Mist collectors reduce the amount of mist in the workplace atmosphere. Mist collectors and fume collectors reduce the amount of mist, aerosols and fumes in the workplace atmosphere. They can be used for treating media streams involving combinations... -
Dust and Debris Control Products - (95 companies)Dust control products and debris control products protect equipment, valuable inventories and people from unacceptable or dangerous contamination. Dust control products and debris control products protect equipment, inventories and personnel from... -
Fume and Smoke Collectors - (67 companies)Fume and smoke collectors remove very small particulates out of air which smoke and fumes are comprised of. The removal of these particulates is important for improving air quality and reducing unwanted odor. Fume and smoke collectors reduce...
-
Respirators and Dust Masks - (432 companies)Respirators and Dust Masks protect the wearer from inhalation of harmful contaminants. Respirators protect the wearer from inhalation of harmful contaminants, such as gases, vapors, or fumes. There are three different types of respirators... -
Baghouses and Baghouse Filters - (153 companies)Baghouses, also called fabric dust collectors or fabric filters, are air pollution control devices designed to use fabric filter tubes, envelopes, or cartridges to capture or separate dust and other particulate matter (PM). Their applications range...
-
Opacity Sensors and Instruments - (85 companies)...optical density, or dust density. The images below illustrate two differing opacity sensor arrangements. The image at left shows a transmitter and receiver provided with a pipe section which can be incorporated into an exhaust stack. The image at right...
-
Downdraft Tables - (68 companies)...are used as workstation fume extractors and dust collectors in welding, sanding, grinding, and other finishing applications. They draw dust and fumes down and away from the breathing zones of workers and other personnel. Downdraft tables use highly...
-
Electrostatic Precipitators - (57 companies)...collector plates will fill up much more quickly than fabric bags or other filter media because there is much less surface area. Heavy dust collection for commercial ESPs requires storage for large volumes of solids. Dry ESPs. Dry electrostatic...
-
Extractor Arms - (19 companies)Extractor arms provide an efficient means of collecting or exhausting a variety of fumes and particulate from a point source when ducted to an integral air cleaner, dust collector, mist collector, fume collector, fan, or blower. Extractor arms, also...
Product News
-
Camfil
Dust Collector with Explosion Vent Gold Series III collectors equipped with an explosion vent is an effective safeguard against potentially lethal factory dust explosions. Employee safety is always in the engineering forefront of Camfil dust collector designs; from our patented Cambar door system, which allows for fast, safe and trouble free filter change-outs (no tools required) to durable construction using the heaviest gauge steel (7-10 gauge) on the market today. Applications: Abrasive Blasting. Thermal Spray. Chemical. Food... (read more)Browse Dust Collectors and Dust Collector Filters Datasheets for Camfil -
Camfil
Dust Collector Filter Cartridges Independent lab tests demonstrate that Camfil dust collector filter cartridges capture more air pollutants and release more of those pollutants when pulsed, creating a safer, cleaner work environment with less maintenance. Whether used in Camfil or other brand dust collectors, our filters maintain a steady pressure drop that lasts through the lifetime of the filter. Benefits of Camfil dust collector filter cartridges. Independent lab tests demonstrate that Camfil filter cartridges capture more... (read more)Browse Dust Collectors and Dust Collector Filters Datasheets for Camfil -
Clean Air Industries
AMTECH ADT Dust Collectors Discover the epitome of efficiency in our compact design, tailored for uninterrupted operation. Seamlessly handle a vast spectrum of dust applications with the Amtech ADT Dust Collector Series by Clean Air Industries, ranging from 1,000 to 3,000 CFM. * Advanced Up-Flow System: Our unique design features vertically positioned filters, ensuring zero particulate re-entrainment. The result? Extended filter longevity and optimal performance. * Venturi Assist Excellence: Experience the pinnacle... (read more)Browse Dust Collectors and Dust Collector Filters Datasheets for Clean Air Industries -
Camfil
Media Options for Dust Collector Filters Dust collector filter cartridges are designed to capture the maximum amount of dust and air pollutants and contain them in order to keep manufacturing facilities clean and employees safe. However, filter cartridges are not one-size-fits-all. This infograpic helps identify the best dust collector filter media choice for each application based on the type of dust that the operations produces including toxic dusts, sticky dusts, flammable dusts, dust containing allergens and irritants. (read more)Browse Dust Collectors and Dust Collector Filters Datasheets for Camfil -
Clean Air Industries
Amtech ATV/ATH Dust Collectors Maximize performance without sacrificing space. The ATH/ATV Cartridge Dust Collectors are engineered for powerful filtration in a compact, quiet footprint. Learn how these systems deliver reliable dust and fume control while supporting compliance and cleaner air. Learn more (read more)Browse Dust Collectors and Dust Collector Filters Datasheets for Clean Air Industries -
Camfil
Replacement Filter Cartridges for Dust Collectors filter cartridges pack their media too tightly, greatly limiting the surface area exposed to the airstream. OmniPleat Advantages. * Lower pressure drop through open pleat spacing improves cleaning efficiency, which will reduce energy costs through less compressed air consumption during cleaning in many applications. * More media is available for filtration, which helps filters last longer and improves the performance of the dust collector. (read more)Browse Dust Collectors and Dust Collector Filters Datasheets for Camfil -
Camfil
Gold Series Industrial Dust Collectors Gold Series industrial dust collectors are the industry 's best-in-class dust collection systems. The family includes Gold Series and Gold Series X-Flo collectors, which have a 25-year track record of successful performance around the world. They handle all kinds of toxic and combustible dusts, smoke and fumes, including fine, fibrous and heavy dust loads. Built for unwavering dependability, reliability, and protection, Gold Series collectors drive clean air and confidence --even under... (read more)Browse Dust Collectors and Dust Collector Filters Datasheets for Camfil -
Camfil
OptiCone Dust Collector Filter Cartridges Camfil's OptiCone TM filter cartridges are engineered to work exclusively with the new Gold Series III dust collector, the latest evolution of its flagship Gold Series line. OptiCone cartridges use open-bottom inner cones to expand usable surface area, ensuring pulsed air is evenly distributed from top to bottom for the best filter cleaning. When paired with the Gold Series III dust collector, OptiCone filters provide a powerful, cost-effective dust collection system, which maintains a low... (read more)Browse Dust Collectors and Dust Collector Filters Datasheets for Camfil -
Camfil
Gold Series III Dust Collector Camfil's Gold Series III dust collector, the latest evolution of the flagship Gold Series line, builds on more than two decades of proven performance. The Gold Series III incorporates design enhancements that deliver superior performance, reduced energy consumption and easier maintenance. The new collector features OptiCone TM filter cartridges with OmniPleat (R) filter media, engineered to maximize filtration performance. OptiCone cartridges utilize open-bottom inner cones to expand usable... (read more)Browse Dust Collectors and Dust Collector Filters Datasheets for Camfil -
Camfil
Gold Series III Dust Collector--Bulk Processing Operators of facilities that process and handle dry particulate rely on Camfil 's Gold Series III dust collectors to protect workers from hazardous dust, prevent contamination of products, stop harmful particles and fumes from accumulating on surfaces, and comply with safety regulations and industry standards. They handle all types of toxic and combustible dusts, smoke and fumes, including fine, fibrous and heavy dust loads. Gold Series III dust collectors feature OptiCone TM filter cartridges... (read more)Browse Dust Collectors and Dust Collector Filters Datasheets for Camfil
-
Innovative Clean Coal Technology (ICCT). Demonstration of Selective Catalytic Reduction (SCR) technology for the control of Nitrogen Oxide (NO{sub x}) emission...
Motor, 460 volt, 3 phase, 3/4 HP , 1730RPM Reliance . .... SA516GR, 70 const. withcommoninlet/hlet manifolds - 8hour storage NMFC 60160, Sub 1class 70 dust collector Manufacturer Fisher-Klosterman Destination. .... 2 2 Fans - Scrap Motors - PSDF .
-
Los Alamos Controlled Air Incinerator for radioactive waste. Volume II. Engineering design reference manual
…flow, #1000-6F, 10 to 1000 SCFM Transducer, mass flow, 22-2240 SCFM Indicator, pressure, #50-180,10 to 50 mAdc Alarm, combustible gas, #1-501-F460171- 2 Detector, level, #CL-10 … #EC-501A Control, program, dust collector , DNC-T1366-010 Valve .... 159 160 161 162 163 164 165 16S 167 168 169 Reliance Electric. .... Enterprises Briscoe Briscoe Briscoe General Electric Control unit, #NO11C54S, variable speed drive, 3/4 hp Motor, power matched/rpm…
-
Materials Handling Handbook 2nd Edition Complete Document
Often the performance of an interface point relies on the degree of deaeration, that is, on separating .... This was achieved by designing the hood ( 2 ) for face velocities not exceeding 100 ft/min (0.51 .... The finer particles are entrained into duct (5) and further exhausted to the dust collector through the main duct (6). .... 10 HP MOTOR .
-
Investigation of liquid entrainment in foam equipment with grid plates
In foam type dust collectors the water flow rate for plate irrigation is usu- ally m = 0.6- 0.8 liters/m 3 of gas [6], therefore, the flow rate was varied from 0.25 to 1.0 liters/m 3, al- though a … the apparatus was determined by means of the trap 3 (Figs. 1 and 2 ), from which the .... The height over which stream equalization takes place is given by Hp --H (Hp is the distance .... However, reliable equations for calculating q~are as yet not available.
-
Lehigh Southwest Cement Company: Compressed Air System Improvement Saves Energy at a Lehigh Southwest Cement Plant
…and headquarters throughout the United States and Canada, and has annual sales of almost $ 2 billion. .... The Tehachapi plant needs compressed air to serve dust collectors , cylinders, air knives, and pneumatic clutches, all of which are essential for cement production. .... Before the project, four rotary-screw compressors totaling 1,445 horsepower ( hp ) served the compressed air system. .... Bringing you a prosperous future where energy is clean, abundant, reliable , and affordable .
-
Orthotics
Kendrick's Sacro-lumbar Supports of Dacron, an amazing synthetic fabric, provide the most reliable and comfortable support .... 60" fast cutting, quick-change belts; a great dust collector ;. .... front-opening dust drawer; i y 2 . .... hp motor; big shelf.
-
Shopping In Other - Big Bruin
The GX is reliable , easy starting and quiet running. .... Stroke in. 2.7 x 1.8, Engine Displacement cc 163, Rated Power HP 4.8, Cooling … 3 5/8, Governor System Centrifugal mechanical, Low Oil Shutdown Yes, Shaft Length in. 2 7/16, Application Pressure .... • KUFO SECO Wheeled Dust Collector - 2 HP, 1550 CFM, Model UFO-101H .
-
Pressurized Fluidized Bed Combustion of Coal for Electric Power Generation the AEP Approach
The gases expand through the HP and LP turbines and then cross over to the power turbine .... 7 AIR BOX 2 FLUE GAS COLLECTOR . .... Twenty sets each of three stages of high efficiency cyclone type dust collectors are contained within the .... This is to insure a sufficiently clean gas for the reliable gas turbine operation with minimal wear…
-
On the efficiency of a centrifugal fan wet scrubber
The discrepancy may be due to the lack of a reliable expression predicting the diffusion deposition of … performance of low energy wet scrubbers in P removing micron or submicron size dust par- ticles is … exception, however, appears to be the case of the device known as the Waterloo Scrubber"* 2 '. .... 0.53 US Gal/lOOO CFM) and 1.5 kW per (m3/s) (1.0 HP / 1000 CFM … or the volume of particle laden gas per unit time which sweeps past collectors immersed in the…
-
Nanotechnology: Environmental Implications and Solutions
HP is most commonly caused by contaminated forced-air heating systems, humidifiers, and flooding disasters. .... Careful cleaning, vacuuming, and air filtration are effective ways to reduce dust levels in a home. .... Passive samplers rely on diffusion or permeation. .... be either analytical instruments that provide a direct reading of pollutant concentration, or collectors that must be .... 2 .
Indicates content that may require registration and/or purchase.