Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Radwell International
Description: FAN BLADE REPLACEMENT, 22INCH DIA, 3/4 HP, 26423. FREE 2 YEAR RADWELL WARRANTY
- Applications / Use: Air Handling Units / HVAC
-
Supplier: Greenheck
Description: Plenum Fans Greenheck Plenum Fans are designed for air handling and pressurized plenum applications. The primary benefits of plenum fans are compact sizes, flexibility to supply multiple air take-offs, and economical price. Model APH APH plenum fans are designed and
- Applications / Use: Air Handling Units / HVAC
- Design: Centrifugal
- Environment: Clean Air / Gas
- Product Form: Packaged (Complete System)
-
Supplier: Xoxide
Description: Features Nanoflux Bearing (NFB) Optimized Winglet Fan Blades Waterproof & Dustproof Long Lifetime (100'000 h MTTF at 40°C) Silicone Fan Mounts Included Adjustable Fan Speed Control Specifications 4 x Fan Mounts Air Flow: 28.1 CFM Bearing: Nanoflux Bearing (NFB)
-
-
Supplier: Xoxide
Description: Nanoflux Bearing (NFB) Optimized Winglet Fan Blades Waterproof & Dustproof Long Lifetime (100'000 h MTTF at 40°C) Silicone Fan Mounts Included Adjustable Fan Speed Control Specifications 4 x Fan Mounts Air Flow: 64.3 CFM Bearing: Nanoflux Bearing (NFB) Cable
-
Supplier: Xoxide
Description: (NFB) Optimized Winglet Fan Blades Waterproof & Dustproof Long Lifetime (100'000 h MTTF at 40°C) Silicone Fan Mounts Included Adjustable Fan Speed Control Specifications 4 x Fan Mounts Air Flow: 39.8 CFM Bearing: Nanoflux Bearing (NFB) Cable Length: 500mm
-
Supplier: Xoxide
Description: Optimized Winglet Fan Blades Waterproof & Dustproof Long Lifetime (100'000 h MTTF at 40°C) Silicone Fan Mounts Included Adjustable Fan Speed Control Specifications 4 x Fan Mounts Air Flow: 28.1 CFM Bearing: Nanoflux Bearing (NFB) Cable Length: 500mm Connector: 3
-
Supplier: Moore Fans LLC
Description: Class 5000 fans are specifically designed for heat exchanger and cooling tower service and other efficiency-critical applications. They may be specified as original equipment or for replacement of existing obsolete or inefficient fans. Class 5000 fans are available in
- Number Of Blades / Vanes: 6
- Outside Diameter: 48 inch
- Bore Size: 2.688 inch
- Features: Adjustable Pitch, Other
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, FAN MOTOR MOUNT, 24 INCH INCH BLADE, 5-1/2 INCH DIAMETER, HVAC REPLACEMENT PART, REPLACED BY 8200-004BX. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: HVACQuick.com
Description: S&P Replacement Current Switch For Dryer Boosting. S&P offers the perfect solution to increase dryer efficiency, the PV 100x Dryer Booster fan (part of the DBF booster kit). The PV 100x has been specifically designed to handle dryer boosting applications and helps you save on drying
-
Supplier: Hartzell Air Movement
Description: Vaneaxial fans are highly efficient axial flow fans designed for static pressures up to 10”. We also offer the compactness and in-line configuration of axial flow fans. The vaneaxial fan is the workhorse of the Hartzell line of duct type fans. These fans
- Static Pressure: 0 to 8 in H2O
- Maximum Diameter (Fan or Blower Wheel): 12 to 60 inch
- Material of Construction: Aluminum, Stainless Steel, Steel
- Design: Axial
-
Supplier: Air Compressors Direct
Description: •Protects saw from dust an debris generated during use •Protects saw from water waste when cutting into pipes Tool-Less Blade Changing System •Allows for quick replacements and reduced downtime Reversible Blade Setting •Designed for reverse cutting •Fan Cooled Motor
-
Supplier: ISC Sales, Inc.
Description: Inducers solve the drafting problems caused by undersized pipes, and negative building pressures. Cross flow fans provide an even air distribution across the entire length of the fan. Centrifugal blowers are highly efficient units that use rotating blades to increase the speed
- Air Flow Rate: 460 SCFM
- Applications / Use: Air Handling Units / HVAC
- Design: Centrifugal
- Environment: Clean Air / Gas
-
Supplier: Makita USA, Inc.
Description: baffle system for efficient cooling of the motor Bevel cuts 0°- 45° for the most common angles Large and easy-to-read markings on depth and bevel scales Flat motor housing design increases stability when changing blades Conveniently located shaft lock for easy blade replacement
- Blade Size: 7.25 inch
- Cutting Capacity: 1.75 to 2.375 inch
- Saw Power Source: AC Electricity / Plug-in
- Saw Type: Circular Saw
-
Description: Galvanized steel Fan Guard Protection: G-235 Hot Dipped Galvanized Coil Test Pressure: 375 psi Maximum Working Pressure: 300 psi Fan Type: Heavy-Duty axial flow with aluminum blades Nozzle Type: Large Orifice 360 Degree Non-Clog Capacity Control: Variable Frequency Drives,
- Refrigerant Capacity: 41 to 2,810 tons
- Application: Building, Refrigeration
- Type: HVAC Condensing Unit
-
Supplier: Transcat, Inc.
Description: Cool operation No lamp replacements Extremely high flash rates (up to 999,999 FPM) Visual running inspections of: Fan blades, motors, shafts, gears, rollers, webs, belts, sheaves, chains, sprockets and much more without having to shut down your process Diagnose alignment issues
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: characteristics. Long Reach Dozer Blade The long reach dozer blade assists with effective site clean-up. Dozer Blade Float Function The dozer float enables easy ground leveling for landscaping and finishing applications, as well as more efficient clean-up. Work Tools Caterpillar
- Horsepower: 26.7 HP
- Operating Weight: 6,052 lbs
- Travel Speed: 3.1 miles/hr
- Features: Other
-
Supplier: Transcat, Inc.
Description: battery life (9 hours typical) Extremely bright, uniform light output Completely silent Cool operation No lamp replacements Extremely high flash rates (up to 999,999 FPM) Visual running inspections of: Fan blades, motors, shafts, gears, rollers, webs, belts, sheaves, chains,
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: replacement. Suspension Seat and Wrist Supports A suspension seat is standard and coupled with adjustable wrist supports, help increase operator comfort and reduce fatigue. Low Effort Controls Ergonomic, low effort controls offer greater operator comfort for increased productivity. Dozer
- Horsepower: 19 HP
- Operating Weight: 3,703 lbs
- Travel Speed: 3 miles/hr
- Features: Other
-
Supplier: Mile-X Equipment, Inc.
Description: removes pulleys, belts, and fan blades from the safety equation. • No additional ventilation required. • Vacuum mode creates a “push/pull”exchange process allowing the technician to safely remove high pressure in a hot system. • “Hands-off” transfer of used coolant to a bulk tank
-
Supplier: Monarch Instrument
Description: typical) Extremely bright, uniform light output Completely silent Cool operation No lamp replacements Extremely high flash rates (up to 999,999 FPM) Typical Uses Visual running inspections of: Fan blades, motors, shafts, gears, rollers, webs, belts, sheaves, chains, sprockets
- Flash Rate Range: 60 to 999,999 FPM (Flashes/min)
- Output Type: Digital
- Display Type: Digital Numerical Display
- Instrument Type: Handheld, Portable
Find Suppliers by Category Top
Featured Products Top
-
Pelonis Technology - RoHS compliant, forward curve AC centrifugal fans. Sizes from 133mm (5.2") to 320mm (12.6") and 230V. Airflow from 230 CFM to 5,886 CFM. High efficiency inlet designs, lubricated maintenance-free ball bearings, vibration-free operation, compact and rugged rugged construction. IP42 rating w/40,000 hours operation. Insulation class F. (read more)
Browse HVAC Fans and Blowers Datasheets for Pelonis Technologies, Inc. -
Rosenberg USA now offers a 500 mm sickle-blade axial fan offering a 5 dB(A) to 7 dB(A) decrease in operating noise levels compared to the previous fan model, depending on system airflow and pressure requirements. In addition to the dramatic (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
The new ETRI Model 125E electronically commutated (EC) axial cooling fan from Rosenberg is easier to specify, performs better and offers longer life than competitive products. Its advanced design makes it a perfect (read more)
Browse Electronic Cooling Fans Datasheets for Rosenberg USA -
recirculation air applications, such as multiple path circulation, uni-directional circulation, and counter-directional circulation. Plug Fans are available with either AcoustaFoil or PLR wheels. The AcoustaFoil airfoil-blade design is the most efficient and quite selection for clean, dry (read more)
Browse Fans and Blowers (industrial) Datasheets for New York Blower Company (The) -
Square fans come in three backward inclined wheel designs: airfoil, curved blade, and single thickness. They are ideally suited for a wide range of clean-air applications requiring a tight footprint. Typical uses include pneumatic conveying, product drying, product cooling, supply air, and (read more)
Browse Fans and Blowers (industrial) Datasheets for New York Blower Company (The) -
safeguarding users from potential injuries, our guards also play a significant role in prolonging the fan's lifespan. By acting as a barrier against dust, debris, and other contaminants, they prevent fan blades from getting damaged or becoming clogged over time. Designed to fit fans from (read more)
Browse Fan Guards Datasheets for Qualtek Electronics Corp. -
New York Blower Single-Width Fans feature three types of backward inclined wheels for maximum selection flexibility and optimum performance: AcoustaFoil® wheels with airfoil blades for highest efficiency in clean, dry airstreams, PLR wheels with flat, single-thickness blades for best (read more)
Browse Fans and Blowers (industrial) Datasheets for New York Blower Company (The) -
— Oversized for long life and continuous duty. Oil, heat and static resistant type. Belt Drive, Low Speed, High Volume Ring Fan, Standard or Reverse Flow Airfoil Blades — Aluminum alloy castings. Hub — Cast aluminum threaded to (read more)
Browse Fans and Blowers (industrial) Datasheets for Hartzell Air Movement -
Rosenberg USA. The fans feature profiled aluminum blades with winglet tips that reduce noise and improve fan performance. The fans include Rosenberg AKSD 500-mm and AKFD 560-mm, 630-mm and 800-mm models. They meet all requirements of the ErP Directive for fans to be (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
Awards. The award-winning Rosenberg I-Series impeller EC fan increases airflow and energy efficiency, while greatly reducing noise. The I-impeller design features five backward-curved, hollow-profiled, airfoil section aluminum blades, with an efficiency (read more)
Browse Fans and Blowers (industrial) Datasheets for Rosenberg USA
Conduct Research Top
-
Fan blades with winglets for quiet fans
. A completely new approach to the reduction of noise is the aerodynamic design of the annular gap between the fan blades and the inside of the housing.
-
Axial vs. Centrifugal Fans
Fans are used in several industries and applications to move air for heat transfer, (such as convection cooling and heating), air exchange (such as ventilation and exhaust) or filtration. They typically consist of a moving element like blades or vanes, connected through a shaft to a motor
-
Integrated Power Loss Brake Features Lower Energy Consumption and Reduce Costs in Data-Center Fan Applications
Modern server applications need uninterrupted service. Accommodating this requirement can result in adverse scenarios-from inefficient airflows created by reverse-rotating fan blades that have lost power to dangerous maintenance and repair procedures conducted in the presence of high-speed fan
-
Resonances of Pivoted Blades
Air-Cooled Heat Exchangers of General Refinery Service requires that the natural, or resonant, frequencies of the fan or fan components shall not be within 20% of the blade pass frequency. In addition to this specification, engineering design considerations dictate that the fan of its components also
-
Fan Design
and pressure over its entire area. Any well-designed fan wheel is sure to have two characteristics. 1. The individual blades will be narrow at the tip, where the blade velocity is high, and will widen toward the hub, where more blade area is required due to lower blade velocity. 2. The angle
-
Rethinking the Centrifugal Fan Selection
The centrifugal fan is one of the most prevalent fan types used in the HVAC industry today. Two main categories of centrifugal fans are those that use impellers with forward curved (FC) blades and those that use impellers with backward curved (BC) blades. Each category is descriptive
-
How to Make a Fan Talk
As the fan is running view it from the side. You will be able to detect any "wobble" or misalignment of the blades relative to one another. A fan in good condition should have all three blades superimposed appearing as a single blade. You can use a Nova Strobe to inspect for bent pulleys, flexplate
-
How to Select a Low Noise Fan
Horsepower (Not motor horsepower). The formula is given here to demonstrate the fact that the tip speed of the blades is by far the strongest indicator of the noise a fan will produce. To select a low noise fan, therefore, it is most effective to reduce the tip speed by lowering the RPM which can be done
More Information Top
-
Condenser Fan Blades - Fan Blades and Propellers - Grainger Industrial Supply
• Replacement Fan Blade , Blade Diameter 22 Inches, Free Air Flow 4840 CFM, Power Rating 1/2 HP, Pitch 27 Degrees, Free Air Power 1/3 HP, Four Wing, Counter CW Rotation, For Air Conditioning Condenser .
-
Grainger.com
• Replacement Fan Blade , Blade Diameter 22 Inches, Free Air Flow 4840 CFM, Power Rating 1/2 HP, Pitch 27 Degrees, Free Air Power 1/3 HP, Four Wing, Counter CW Rotation, For Air Conditioning Condenser .
-
DAYTON Replacement Fan Blade - Replacement Propellers - 4ZA68|4ZA68 - Grainger Industrial Supply
• Replacement Fan Blade .
-
MULTIFAN Corr Res Air Circ,24 In,8000 cfm,115V - Air Circulators - 1DGY5|FXSTIR24-3/120 - Grainger Industrial Supply
Can I get a replacement fan blade ?
-
ALARM OVER F‐16 'WEAR AND TEAR'
This funding would allow the CCIP programme to speed up repairs such as: replacing the power management control on GE's F110‐100 engine; adding protection to the fan blades on the GE engines to prevent cracking; replacing fan blades on Pratt's F‐110‐220 engine …
-
Federal Register > Wednesday, February 28, 2001 > [66 FR 12726] Airworthiness Directives; CFM International, S.A. CFM56-3, -3B, and -3C Series Turbofan Engines
2) Remove and replace fan blades and install dampers, as required, in accordance with the compliance times and criteria described in section 1.D.(1)(c) of the SB.
-
Federal Register > Friday, March 3, 2000 > [65 FR 11505] Airworthiness Directives; CFM International, S.A. CFM56-3, -3B, and -3C Series Turbofan Engines
2) Remove and replace fan blades and install dampers, as required, in accordance with the compliance times and criteria described in section 1.D.(1)(c) of the SB.
-
ZCP2000HT1046
While reconditioning or use of replaceable fan blade liners is not unique in and of itself, the use of infiltration brazed coatings with properties specifically engineered to resist modes of wear is rare.
Indicates content that may require registration and/or purchase.