-
Supplier: Imao-Fixtureworks
Description: Feature The brake simultaneously stops the swivel of the bracket's turning plate and the rotation of the whee
- Load Capacity: 269.76 to 674.4 lbs
- Wheel Tread Width: 1.181103 to 1.7716545 inch
- Wheel Diameter: 3.149608 to 5.905515 inch
- Height: 4.2126007 to 7.6377994 inch
-
Supplier: Imao-Fixtureworks
Description: Feature The brake simultaneously stops the swivel of the bracket's turning plate and the rotation of the wheel.
- Load Capacity: 146.12 to 505.8 lbs
- Wheel Tread Width: 0.9842525 to 1.968505 inch
- Wheel Diameter: 3.149608 to 7.87402 inch
- Height: 4.2126007 to 9.448824 inch
-
Supplier: Imao-Fixtureworks
Description: Feature The brake simultaneously stops the swivel of the bracket's turning plate and the rotation of the wheel.
- Load Capacity: 157.36 to 404.64 lbs
- Wheel Tread Width: 1.181103 to 1.7716545 inch
- Wheel Diameter: 3.149608 to 5.905515 inch
- Height: 4.2126007 to 7.6377994 inch
-
-
Supplier: Imao-Fixtureworks
Description: Feature The brake simultaneously stops the swivel of the bracket's turning plate and the rotation of the wheel Reference The instructions for choice and use of castors.
- Load Capacity: 449.6 to 1,686 lbs
- Wheel Tread Width: 0.9842525 to 1.968505 inch
- Wheel Diameter: 3.149608 to 7.87402 inch
- Height: 4.2126007 to 9.842525 inch
-
Supplier: Plasticwheels Ltd.
Description: Hub Material: Nylon
- Wheel Diameter: 3.93701 inch
- Features: Brake
- Caster Type: Swivel Plate Caster
-
Supplier: Magnus Mobility Systems, Inc.
Description: For heavy duty applications with capacities up to 1800 lbs
- Load Capacity: 1,800 lbs
- Wheel Tread Width: 2.5 inch
- Wheel Diameter: 12 inch
- Height: 13.5 inch
-
Supplier: Payson Casters, Inc.
Description: No Description Provided
- Load Capacity: 135 lbs
- Wheel Tread Width: 0.96875 inch
- Wheel Diameter: 4 inch
- Height: 4.75 inch
-
Supplier: Plasticwheels Ltd.
Description: Hub Material: polypropylene
- Wheel Diameter: 4.9212625 inch
- Features: Brake
- Caster Type: Swivel Plate Caster
-
Supplier: Caster Warehouse Inc.
Description: Case hardened double ball raceway provide extra capacity & durability
- Load Capacity: 1,000 lbs
- Wheel Tread Width: 2 inch
- Wheel Diameter: 6 inch
- Height: 7.5 inch
-
Supplier: Caster Warehouse Inc.
Description: Single ball bearing, precision machined, hardened & heat treated
- Load Capacity: 4,750 lbs
- Wheel Tread Width: 3 inch
- Wheel Diameter: 8 inch
- Height: 10.125 inch
-
Supplier: Faultless Caster
Description: SS for demanding medium-heavy duty applications in corrosive environments
- Load Capacity: 700 lbs
- Wheel Tread Width: 2 inch
- Wheel Diameter: 6 inch
- Height: 7.25 inch
-
Supplier: Magnus Mobility Systems, Inc.
Description: For heavy duty applications with capacities up to 1500 lbs
- Load Capacity: 1,500 lbs
- Wheel Tread Width: 2.5 inch
- Wheel Diameter: 6 inch
- Height: 7.5 inch
-
Supplier: Caster Warehouse Inc.
Description: One piece drop forged steel 1/4" top plate and inner raceway precision
- Load Capacity: 1,200 lbs
- Wheel Tread Width: 2 inch
- Wheel Diameter: 5 inch
- Height: 6.5625 inch
-
Supplier: Colson Caster Corporation
Description: No Description Provided
- Load Capacity: 325 lbs
- Wheel Tread Width: 1.25 inch
- Wheel Diameter: 5 inch
- Height: 6.1875 inch
-
Supplier: Colson Caster Corporation
Description: No Description Provided
- Load Capacity: 3,000 lbs
- Wheel Tread Width: 3 inch
- Wheel Diameter: 10 inch
- Height: 11.5 inch
-
Supplier: Magnus Mobility Systems, Inc.
Description: Recommended where use is intermittent and absence of extreme shock/ impact
- Load Capacity: 200 lbs
- Wheel Tread Width: 1 inch
- Wheel Diameter: 2.5 inch
- Height: 3.25 inch
-
Supplier: Plasticwheels Ltd.
Description: Hub Material: Cast Iron Tire Material: Polyurethane
- Wheel Diameter: 4.9212625 inch
- Wheel Type: Poly on Metal Wheel
- Caster Type: Swivel Plate Caster
-
Supplier: Raymond Handling Consultants, L.C.
Description: LIGHT DUTY SWIVEL & RIGID CASTERS
- Caster Type: Swivel Plate Caster
-
Supplier: Colson Caster Corporation
Description: No Description Provided
- Load Capacity: 700 lbs
- Wheel Tread Width: 2 inch
- Wheel Diameter: 4 inch
- Height: 5.625 inch
-
Supplier: Faultless Caster
Description: Dust and splash protected by extra plastic ring seal, nut and bolt axle
- Load Capacity: 220 lbs
- Wheel Tread Width: 1.2598432 inch
- Wheel Diameter: 4.9212625 inch
- Height: 6.39764125 inch
-
Supplier: Caster Warehouse Inc.
Description: Single ball bearing, precision machined, hardened & heat treated
- Load Capacity: 600 lbs
- Wheel Tread Width: 2 inch
- Wheel Diameter: 8 inch
- Height: 10.125 inch
-
Supplier: Magnus Mobility Systems, Inc.
Description: Use for medium heavy duty loads that are subject to frequent shock/impact
- Load Capacity: 1,500 lbs
- Wheel Tread Width: 2 inch
- Wheel Diameter: 8 inch
- Height: 10.125 inch
-
Supplier: Faultless Caster
Description: Sturdy, resistant to corrosion, riveted axle
- Load Capacity: 90 lbs
- Wheel Tread Width: 0.7086618 inch
- Wheel Diameter: 1.968505 inch
- Height: 2.755907 inch
-
Supplier: Faultless Caster
Description: For service under constant use in warehousing & industry, towing app.
- Load Capacity: 1,200 lbs
- Wheel Tread Width: 2 inch
- Wheel Diameter: 6 inch
- Height: 7.5 inch
-
Supplier: Reid Supply
Description: Stem casters have a rod that screws into a threaded hole or inserts into a socket. . Friction Ring Swivel Stem Caster has a 1.250 in wide wheel for use where a full 360 degree swivel is required.
- Load Capacity: 255 lbs
- Wheel Tread Width: 1.25 inch
- Features: Other
- Caster Type: Stem Caster, Swivel Plate Caster
-
Supplier: Albion Casters and Wheels
Description: These precision engineered casters are designed for constant swiveling or for service where shock and impact loads might damage less rugged casters. FEATURES Top Plate Yoke Base: Precision machined from AISI 1045 drop forged steel for maximum reliability Swivel Load Bearing: 4”
- Load Capacity: 750 to 3,500 lbs
- Wheel Tread Width: 2.5 to 3 inch
- Wheel Diameter: 5 to 8 inch
- Height: 8 to 10.5 inch
-
Supplier: Payson Casters, Inc.
Description: No Description Provided
- Load Capacity: 150 lbs
- Wheel Tread Width: 1.25 inch
- Wheel Diameter: 4 inch
- Height: 5 inch
-
Supplier: Plasticwheels Ltd.
Description: Hub Material: polypropylene
- Wheel Diameter: 4.9212625 inch
- Features: Brake
- Caster Type: Swivel Plate Caster
-
Supplier: Princess Auto Limited
Description: 3" Threaded Stem Caster with Brake
- Load Capacity: 270 lbs
- Wheel Tread Width: 1.25 inch
- Wheel Diameter: 3 inch
- Height: 3.875 inch
-
Supplier: Colson Caster Corporation
Description: No Description Provided
- Load Capacity: 1,500 lbs
- Wheel Tread Width: 2 inch
- Wheel Diameter: 8 inch
- Height: 10.125 inch
-
Supplier: Reid Supply
Description: Threaded Stem Swivel Casters screw directly into a socket or are fit through a hole and secured with a nut threaded onto the stem from the opposite side. These casters allow a full 360 degree swivel.Swivel Threaded Stem Casters with Brakes screw directly into a socket or are fit
- Load Capacity: 125 lbs
- Wheel Tread Width: 1.25 inch
- Wheel Diameter: 3 inch
- Height: 3.62598621 inch
-
Supplier: Reid Supply
Description: holes to secure the caster to your application or can be welded.Swivel Plate Casters with Brakes can be used as a general purpose caster where full 360 degree rotation is required. The plate has mounting holes to secure the caster to your application while the brake
- Wheel Tread Width: 2.5 inch
- Wheel Diameter: 10 inch
- Caster Type: Swivel Plate Caster
-
Supplier: DoRodo International, LLC
Description: 50mm White Twin Wheel Hooded Caster with Top Plate and Brake
- Load Capacity: 75 lbs
- Wheel Diameter: 1.97 inch
- Height: 2.625 inch
- Features: Hooded, Other, Twin Wheel
-
Supplier: MedCaster
Description: Our Chrome plated CX series are equipped with heat treated raceways with Raceway seals. Total Lock and directional lock versions are provided with Green and Red Nylon pedals
- Load Capacity: 240 lbs
- Wheel Tread Width: 1.25 inch
- Wheel Diameter: 4 inch
- Height: 5.4375 inch
-
Supplier: Darcor Casters, Inc.
Description: Double row ball bearing swivel caster wheels. For order picking carts as well as office furniture and equipment.
- Load Capacity: 300 to 400 lbs
- Wheel Tread Width: 1 inch
- Wheel Diameter: 2 to 3 inch
- Features: Other, Twin Wheel
Casters
(537 Companies)
Wheels
(379 Companies)
Swivel Joints
(121 Companies)
Hoist Rings
(120 Companies)
Pulley Blocks
(122 Companies)